Modem Three Phase Uninterruptible Power Supplies (UPS)

2 Results
2033D Series
from Mitsubishi Electric Power Products, Inc.

Design: 3-Phase, On-Line Double Conversion Topology. Power Rating: 30, 50, 80kVA. Voltage Input: 480V Output: 208V, 480V. Available for Parallel Redundant Applications. Design Features: * IGBT (Converter/Inverter). * 1:1 Generator Compatible. * Dual Input. * Waveform Capture Capability. * Two (2)... [See More]

  • Interfaces: Modem
  • Protection: Surge
  • Technology: On-line (Double-conversion)
  • Volt-Amp Rating: 30 to 50
9700 Series
from Mitsubishi Electric Power Products, Inc.

Design: 3-Phase, On-Line Double Conversion Topology. Power Rating: 100, 150, 225kVA. Voltage Input: 208V Output: 208V. Available for Isolated Redundant Applications. Design Features: * IGBT(Converter/Inverter). * 1:1 Generator Compatible. * Dual Input. * Low Audible Noise. * Two (2) Year... [See More]

  • Interfaces: Modem
  • Volt-Amp Rating: 100 to 225
  • Technology: Line-interactive
  • Watt Rating: 80 to 180