LCD or LED Display Three Phase Uninterruptible Power Supplies (UPS)

Description

LCD or LED Display Three Phase Uninterruptible Power Supplies (UPS) are devices designed to provide continuous and reliable power to critical systems by utilizing a three-phase power configuration. These UPS systems are equipped with LCD or LED displays that offer real-time monitoring and control of the power supply status, ensuring that users can easily access information about the system's performance and any potential issues.

Working Principle

Three-phase UPS systems operate by integrating with existing electrical systems to deliver power conditioning, backup protection, and power distribution for loads that require three-phase power. There are three main types of three-phase UPS systems: on-line or double-conversion, line-interactive, and off-line or standby. In an on-line UPS, the load is continuously supplied by a power converter that receives input from a DC supply, which includes a battery and a large battery charger. This setup ensures that the load receives uninterrupted power even during power failures. Line-interactive UPS systems work in parallel with conditioned AC power, only taking over the full load when the AC input fails. Off-line UPS systems typically derive power directly from the power line and switch to battery power when a failure occurs. These systems are useful because they provide a stable power supply, protect against power disturbances, and ensure that critical systems remain operational during outages.

Applications

Three-phase UPS systems are commonly used in environments where power reliability is crucial. Specific applications include medical facilities where they support life-saving equipment, data centers that require uninterrupted power for servers and storage systems, and industrial processing plants where they ensure continuous operation of machinery. Additionally, they are used in telecommunications to maintain network uptime and in emergency equipment to provide backup power during outages.

Advantages over other Three Phase Uninterruptible Power Supplies (UPS)

One of the key advantages of LCD or LED Display Three Phase UPS systems is the real-time monitoring capability provided by the display. This feature allows for immediate detection and resolution of power issues, reducing downtime and maintenance costs. Furthermore, the on-line or double-conversion type offers superior power conditioning and zero transition time from normal to backup mode, ensuring seamless operation during power disturbances.

Limitations

Despite their advantages, these UPS systems can have limitations such as higher initial costs compared to single-phase systems. They may also require more complex installation and maintenance procedures due to their three-phase configuration. Additionally, the size and weight of these systems can be a constraint in environments with limited space.

Considerations

When considering the implementation of a three-phase UPS system with an LCD or LED display, it is important to evaluate factors such as initial costs, which can be significant due to the advanced technology and components involved. Operating expenses should also be considered, as these systems may consume more power and require regular maintenance to ensure optimal performance. Durability and reliability are crucial, as these systems are expected to provide continuous power under various conditions. Lastly, the accuracy of the display and monitoring features should be assessed to ensure they meet the specific needs of the application.

22 Results
9900B Series
from Mitsubishi Electric Power Products, Inc.

Mitsubishi Electric expands its high efficiency 9900 Series UPS product line with the addition of a 9900B 750kVA/750kW - UPS. The 750kVA model features a patented inverter design that produces the most efficient true on-line double conversion UPS in the industry at all load levels. In addition to... [See More]

  • Features: Bypass Switch; LCD or LED Display
  • Protection: Surge
  • Technology: On-line (Double-conversion)
  • Volt-Amp Rating: 300 to 750
Series I Uninterruptible Power Supplies -- 500 VA UPS
from Mesta Electronics, Inc.

Features and Benefits. Output power range of 500VA to 1250VA. Universally compatible to phase-lock with any generator. System can be locally or remotely monitored. Electronic short circuit and current limiting protection of system. M.T.B.F. of all Mesta equipment is over 200,000 hours. Overload... [See More]

  • Features: Alarms; LCD or LED Display; Remote Monitoring Contacts
  • Protection: Lightning; Short Circuit; Surge; Current Limiting
  • Technology: On-line (Double-conversion)
  • Volt-Amp Rating: 0.5000
Three Phase Inverter -- AC Inverter System WDW 3000
from GUTOR Electronic LLC

The important components of the AC inverter system are the inverter and static switching modules, a manual bypass switch, transformers, a controller and human-machine interface (i.e. a control unit with display). [See More]

  • Features: Alarms (optional feature); Bypass Switch (optional feature); LCD or LED Display
  • Volt-Amp Rating: 10 to 220
  • Technology: On-line (Double-conversion)
  • Interfaces: Serial; Ethernet
Sag Fighter™
from Utility Systems Technologies, Inc.

The Sag Fighter ™ is a specific type of power conditioner used for protection against deep voltage sags: deep voltage drops typically lasting less than a few seconds. For those applications where it is unnecessary or too expensive to use a UPS, the Sag Fighter ™ offers solid, reliable... [See More]

  • Features: BatteryFree; LCD or LED Display
  • Protection: Transient; Short Circuit; Surge; Voltage Sags
  • Technology: On-line (Double-conversion)
  • Volt-Amp Rating: 20 to 1500
UPS Three/Single Phase -- ITYS
from SOCOMEC

The solution for. • Professional workstations. • Server and corporate networks. • Storage systems. • Industrial automation. • Security systems. • Telecom systems. Advantages High protection and availability. • True online double conversion technology (VFI) assures... [See More]

  • Features: Bypass Switch; LCD or LED Display
  • Protection: Transient; Power Failure; Voltage Sags
  • Technology: On-line (Double-conversion)
  • Volt-Amp Rating: 1 to 10
Scalable UnInterruptable Power Supplies -- Eaton BladeUPS
from Eaton | Power Quality

The Eaton BladeUPS is a revolutionary power quality solution that is scalable and modular. BladeUPS expands power protection from 12 to 60 kW in a single 19-inch rack while reducing energy and cooling costs. Eaton also offers BladeUPS Preassembled Systems, the same great product, just simplified. [See More]

  • Features: Application Software Included; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Self-diagnostics
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Technology: On-line (Double-conversion)
  • Volt-Amp Rating: 12 to 60
Series III Three-Phase Uninterruptible Power Supplies -- 10 KVA UPS
from Mesta Electronics, Inc.

Features and Benefits. Output power range of 10KVA to 50KVA. Automatic and programmable battery testing under real load conditions. Advanced front panel/LCD display allows for monitoring of operating conditions. Universally compatible to phase-lock with any generator. Electronic short circuit and... [See More]

  • Features: Alarms; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Protection: Lightning; Short Circuit; Surge; Current Limiting
  • Technology: On-line (Double-conversion)
  • Volt-Amp Rating: 10
Three Phase UPS -- AC UPS System PDW 3000
from GUTOR Electronic LLC

UPS technology from GUTOR is designed to satisfy requirements with regard to functionality, security and reliability – the main interests of our customers. It has great system flexibility in terms of system design and meets the technical specifications of customers. We produce all our products... [See More]

  • Features: Alarms (optional feature); Bypass Switch (optional feature); LCD or LED Display
  • Volt-Amp Rating: 10 to 750
  • Technology: On-line (Double-conversion)
  • Interfaces: Serial; Ethernet
Sure-Volt™
from Utility Systems Technologies, Inc.

The Sure-Volt ™ is used in for continuous voltage regulation and power conditioning in: Single or three phase applications. 60 or 50 Hz. 5 to 2,000 kVA. Any combination (step up or down) of input or output voltages up to 600V. Any type of load or load power factor [See More]

  • Features: LCD or LED Display
  • Protection: Transient; Short Circuit; Surge
  • Technology: On-line (Double-conversion)
  • Volt-Amp Rating: 5 to 2000
UPS Three/Single Phase -- MASTERYS BC (15-20 kVA)
from SOCOMEC

The solution for. • Data servers. • Telecommunications. • Service sector. Advantages A complete, cost-effective solution. • Online double conversion mode with an output power factor of 0.9 providing 12% more active power compare to UPS with a power factor of 0.8. • Dual... [See More]

  • Features: Bypass Switch; LCD or LED Display
  • Protection: Transient; Power Failure; Voltage Sags
  • Technology: On-line (Double-conversion)
  • Volt-Amp Rating: 15 to 20
Small to Medium Datacenter UPS -- Eaton 93E
from Eaton | Power Quality

The Eaton 93E UPS delivers customers the most efficient power quality solution in three key areas: space, power and cost. Engineered for maximum efficiency, the 93E delivers up to 98% efficiency while maintaining a small physical footprint. With internal batteries up to 60 kVA, the 93E provides an... [See More]

  • Features: Application Software Included; Bypass Switch; Expandable Battery Jacks; LCD or LED Display
  • Protection: Power Failure; Surge; Unbalanced Loads
  • Technology: On-line (Double-conversion)
  • Volt-Amp Rating: 20 to 60
UPS Three/Single Phase -- MASTERYS BC (8-12 kVA)
from SOCOMEC

The solution for. • Server rooms. • Service Sector. • Infrastructure. • Healthcare Sector. • Light industrial applications. Advantages The ideal protection. • Simple and reliable power protection. • Tailored for medium-sized businesses. • Advantages of... [See More]

  • Features: Bypass Switch; LCD or LED Display
  • Protection: Transient; Power Failure; Voltage Sags
  • Technology: On-line (Double-conversion)
  • Volt-Amp Rating: 8 to 12
Tower UnInterruptable Power Supplies -- Eaton 9355
from Eaton | Power Quality

The Eaton 9355 UPS provides premium double-conversion backup power and scalable battery runtimes for IT and electrical engineering infrastructure in corporate, healthcare, banking and industrial applications. Packing maximum battery runtime into a very small footprint, the 9355 UPS is a complete... [See More]

  • Features: Application Software Included; Alarms; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Self-diagnostics
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Technology: On-line (Double-conversion)
  • Volt-Amp Rating: 10 to 30
UPS Three/Single Phase -- MASTERYS EM
from SOCOMEC

The EMergency CPSS range has been designed to answer your needs in terms of power supply for your safety system. All our EMergency products are compliant with standard EN 50171. The EMergency CPSS products are intended to ensure energy supply to emergency escape lighting in the event of main supply... [See More]

  • Features: LCD or LED Display
  • Protection: Transient; Power Failure; Voltage Sags
  • Technology: On-line (Double-conversion)
  • Volt-Amp Rating: 10 to 30
Tower UnInterruptable Power Supplies -- Eaton 9390
from Eaton | Power Quality

The energy-efficient Eaton 9390 UPS provides backup power and scalable battery runtimes in a small footprint for mid-size data centers, medical equipment and other critical systems. With the groundbreaking Energy Saver System, the 9390 operates at 99% UPS efficiency and can pay for itself in three... [See More]

  • Features: Application Software Included; LCD or LED Display
  • Volt-Amp Rating: 20 to 160
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Wires: 3-Wire; 4-Wire
UPS Three/Single Phase -- MASTERYS GP - Green Power 2.0 range
from SOCOMEC

The solution for. • Data centres. • Telecommunications. • Service sector. • Infrastructure. • Industrial applications. Advantages. Energy saving + Full rated power = TCO. Energy Saving: high efficiency without compromise. • Offers the highest efficiency in the market... [See More]

  • Features: Bypass Switch; LCD or LED Display
  • Protection: Transient; Power Failure; Voltage Sags
  • Technology: On-line (Double-conversion)
  • Volt-Amp Rating: 10 to 20
UPS Three/Single Phase -- MASTERYS IP+
from SOCOMEC

Specially engineered to power and protect typical industrial equipments such as motors, motor speed drivers, lamps, non linear loads, welding equipments, power supplies, MASTERYS IP+ is also perfectly able to supply control equipments like programmable controllers, sensors and measurement apparatus... [See More]

  • Features: Bypass Switch; LCD or LED Display
  • Protection: Transient; Power Failure; Voltage Sags; Unbalanced Loads
  • Technology: On-line (Double-conversion)
  • Volt-Amp Rating: 10 to 80
UPS Three/Single Phase -- MASTERYS IP+ RAIL CMI
from SOCOMEC

Socomec ’s IP+ Rail is the very latest in UPS technology for the mass transportation sector and has been engineered specifically to provide optimum energy efficiency for high performance critical power applications - in the most challenging operating environments. Key Benefits. • Full... [See More]

  • Features: Bypass Switch; LCD or LED Display
  • Protection: Transient; Power Failure; Voltage Sags; Unbalanced Loads
  • Technology: Line-interactive
  • Volt-Amp Rating: 10 to 80
UPS Three/Three Phase -- DELPHYS BC (160-300 kVA)
from SOCOMEC

The solution for. • Server rooms. • Service sector. • Infrastructure. • Healthcare sector. • Light industrial applications. Advantages A complete, cost-effective solution. • Online double conversion mode with an output power factor of 0.9 providing 12% more active power... [See More]

  • Features: Bypass Switch; LCD or LED Display
  • Protection: Transient; Power Failure; Voltage Sags
  • Technology: On-line (Double-conversion)
  • Volt-Amp Rating: 160 to 300
UPS Three/Three Phase -- DELPHYS EM Elite
from SOCOMEC

The EMergency CPSS range has been designed to answer your needs in terms of power supply for your safety system. All our EMergency products are compliant with standard EN 50171. The EMergency CPSS products are intended to ensure energy supply to emergency escape lighting in the event of main supply... [See More]

  • Features: LCD or LED Display
  • Protection: Transient; Power Failure; Voltage Sags
  • Technology: Line-interactive
  • Volt-Amp Rating: 80 to 500
UPS Three/Three Phase -- DELPHYS GP - Green Power 2.0 Range
from SOCOMEC

The solution for. • Data centres. • Telecommunications. • Healthcare sector. • Service sector. • Infrastructure. • Industrial applications. Advantages Energy Saving: high efficiency without compromise. • Offers the highest efficiency in the market using VFI –... [See More]

  • Features: Bypass Switch; LCD or LED Display
  • Protection: Transient; Power Failure; Voltage Sags
  • Technology: On-line (Double-conversion)
  • Volt-Amp Rating: 160 to 800
UPS Three/Three Phase -- ITYS PRO
from SOCOMEC

The solution for. • Server rooms. • Service sector. • Infrastructure. • Healthcare sector. • Light industrial applications. Advantages Innovative design. • Easy to order, install and operate. • Very compact footprint. • Robust and reliable connectivity. •... [See More]

  • Features: Bypass Switch; LCD or LED Display
  • Protection: Transient; Power Failure; Voltage Sags
  • Technology: On-line (Double-conversion)
  • Volt-Amp Rating: 10 to 20