Folded Fin Heat Sinks
2 Results
Extended Surface Liquid Cold Plates
from Boyd
from Boyd
As heat transfer is directly correlated with surface area, adding surface area within the fluid path of a liquid cold plate can increase how much heat transfers into the liquid. Liquid cold plates customized with extended surfaces also benefit from additional turbulence, further improving heat... [See More]
- Heat sink Fin Style:: Folded
- Material: Wide Range of Materials Available
- Device: Liquid Cooler
Folded Fin Heat Sink
from Boyd
from Boyd
The Aavid portfolio of folded fins includes over 3,000 different configurations that are manufactured for high heat transfer. Folded fins provide more surface area and design flexibility than extruded heat sinks and other fabrications. These fins can be purchased separately, bonded or brazed as part... [See More]
- Heat sink Fin Style:: Folded
- H: 0.7600 to 50.8
- Device: Passive Heat Sink
- Material: Aluminum; Copper; Mixed; Cupro Nickel, Inconel, Nickel Alloys, Stainless Steel