Aluminum Heat Sinks

199 Results
Extruded Aluminum Heat Pipe Heat Sink
from USUSTK LIMITED

Application: Telecommunication Equipment [See More]

  • Material: Aluminum; Copper
Mechanical Products / Heat Sink -- aluminium-profile-a1001-28018
from TPS Elektronik GmbH

High-performance A1001 Aluminum Heat Sink made from 6063 alloy, offering high thermal conductivity and corrosion-resistant anodized finish.Lightweight and machinable, ideal for power supplies, UPS, inverters, chargers, and adapters. [See More]

  • Material: Aluminum; AL6063-T5
  • H: 89
  • W: 190
HS Series Heat Sinks HS023 -- HS023
from Sensata Technologies

0.25 °C/W Thermal resistance. Suitable for 1, 2 or 3 single or dual Solid State Relays or one 3 Phase/Motor Reversing Solid State Contactor. Panel mounting [See More]

  • Material: Aluminum
  • Mounting: Holes
  • Device: Passive Heat Sink
  • Thermal Resistance: 0.2500
Heatsinks -- 1263113
from RS Components, Ltd.

DFRobot FIT0504 Heatsink Cooling Fan [See More]

  • Material: Aluminum; Aluminium
  • W: 34.5
  • L: 34
  • H: 10
Heat Sinks -- 1-1542002-1-ND [1-1542002-1 from TE Connectivity]
from DigiKey

Heat Sink BGA Aluminum [See More]

  • Material: Aluminum
  • Mounting: Clips
  • Device: Passive Heat Sink
  • Thermal Resistance: 12
Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems
from ToneCooling Technology Co., Ltd

The BGA 2518 is a type of CPU socket used for Intel Xeon D processors. These processors are often found in embedded systems and other applications where space is at a premium. Effective cooling is essential to maintain the performance and reliability of BGA 2518 CPUs, especially in demanding... [See More]

  • Material: Aluminum; Aluminum base + aluminum fin + 3 heat pipes
  • L: 120
  • Device: Thermo-Electric Cooler
  • W: 84
Extruded Aluminum Heat Sink
from USUSTK LIMITED

Application: Telecommunication Equipment [See More]

  • Material: Aluminum
Mechanical Products / Heat Sink -- aluminium-profile-a701-28004
from TPS Elektronik GmbH

Efficient A701 Aluminum Heat Sink crafted from 6063 alloy, featuring high thermal conductivity and anodized corrosion resistance.Designed for power supplies, UPS, and inverters. Lightweight, machinable, and durable. [See More]

  • Material: Aluminum; AL6063-T5
  • H: 25
  • W: 55
HS Series Heat Sinks HS033 -- HS033
from Sensata Technologies

0.36 °C/W Thermal resistance. Suitable for 1, 2 or 3 single or dual Solid State Relays or one 3 Phase/Motor Reversing Solid State Contactor. Panel mounting [See More]

  • Material: Aluminum
  • Mounting: Holes
  • Device: Passive Heat Sink
  • Thermal Resistance: 0.3600
Heatsinks -- 1694252 [SK92 150SA from Fischer Electronik]
from RS Components, Ltd.

Fischer Elektronik SK92 150SA Heatsink [See More]

  • Material: Aluminum; Aluminium
  • W: 100
  • L: 150
  • H: 40
Heat Sinks -- 102-1488-ND [VHS-45 from Same Sky]
from DigiKey

Heat Sink Half Brick DC/DC Converter Aluminum Board Level [See More]

  • Material: Aluminum
  • Mounting: Holes
  • Device: Passive Heat Sink
  • Thermal Resistance: 10.3
High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers
from ToneCooling Technology Co., Ltd

This compact TC-LGA4189 CPU cooler leverages vapor chamber (VC) technology to provide efficient cooling for Intel Xeon processors. It ’s designed for space-constrained server environments requiring reliable thermal management. This cooler combines a VC soaking plate with aluminum fins. The VC... [See More]

  • Material: Aluminum; Copper; VC soaking plate and aluminum fins . Some coolers utilize a copper base, aluminum fins, and heat pipes .
  • L: 113
  • Device: Passive Heat Sink; Active Heat Sink
  • W: 78
Heat Pipe Die-cast Heat Sink
from USUSTK LIMITED

Application: Telecommunication Equipment [See More]

  • Material: Aluminum; Copper
Mechanical Products / Heat Sink -- aluminium-profile-a75-28016
from TPS Elektronik GmbH

A75 Aluminum Heat Sink with high thermal conductivity, made from 6063 alloy and anodized for corrosion resistance.Suitable for power supplies, UPS, inverters. Lightweight and easily machinable for custom applications. [See More]

  • Material: Aluminum; AL6063-T5
  • H: 25
  • W: 162
HS Series Heat Sinks HS053 -- HS053
from Sensata Technologies

0.5 °C/W Thermal resistance. Suitable for 1, 2 or 3 single or dual Solid State Relays or one 3 Phase/Motor Reversing Solid State Contactor. Panel mounting [See More]

  • Material: Aluminum
  • Mounting: Holes
  • Device: Passive Heat Sink
  • Thermal Resistance: 0.5000
Heatsinks -- 1694296 [ICKPGA 15X15 from Fischer Electronik]
from RS Components, Ltd.

Fischer Elektronik ICKPGA 15X15 Heatsink [See More]

  • Material: Aluminum; Aluminium
  • W: 37.92
  • L: 38
  • H: 16.51
Heat Sinks -- 102-1489-ND [VHS-95 from Same Sky]
from DigiKey

Heat Sink Half Brick DC/DC Converter Aluminum Board Level [See More]

  • Material: Aluminum
  • Mounting: Holes
  • Device: Passive Heat Sink
  • Thermal Resistance: 4.7
RBC Heat Sink (Rivet Bonded Cooling Heat Sink)
from USUSTK LIMITED

Application: Telecommunication Equipment [See More]

  • Material: Aluminum
Mechanical Products / Heat Sink -- aluminium-profile-a954-28017
from TPS Elektronik GmbH

A954 Aluminum Heat Sink optimized for solar inverters, constructed from 6063 alloy with high thermal conductivity and anodized finish.Ideal for power supplies, UPS, and adapters. Lightweight and machinable. [See More]

  • Material: Aluminum; AL6063-T5
  • H: 45
  • W: 232
HS Series Heat Sinks HS072 -- HS072
from Sensata Technologies

0.7 °C/W Thermal resistance. Suitable for 1 or 2 single or dual Solid State Relays. Panel mounting [See More]

  • Material: Aluminum
  • Mounting: Holes
  • Device: Passive Heat Sink
  • Thermal Resistance: 0.7000
Heatsinks -- 1694347 [ICKPGA 21X21 from Fischer Electronik]
from RS Components, Ltd.

Fischer Elektronik ICKPGA 21X21 Heatsink [See More]

  • Material: Aluminum; Aluminium
  • W: 53.3
  • L: 53
  • H: 16.5
Heat Sinks -- 102-4167-ND [HSS-B20-061H from Same Sky]
from DigiKey

Heat Sink TO-220 Aluminum 4.0W @ 75 °C Board Level [See More]

  • Material: Aluminum
  • Mounting: Socket
  • Device: Passive Heat Sink
  • Thermal Resistance: 18.63
Skived Fin + Extruded Aluminum Heat Pipe Heat Sink
from USUSTK LIMITED

Application: Laser Equipment [See More]

  • Material: Aluminum; Copper
Mechanical Products / Heat Sink -- aluminium-profile-d01-001-28008
from TPS Elektronik GmbH

D01-001 Aluminum Heat Sink from D01 Series, made from 6063 alloy with high thermal conductivity and anodized corrosion resistance.Suitable for power supplies, UPS, inverters. Lightweight and machinable. [See More]

  • Material: Aluminum; AL6063-T5
  • H: 33
  • W: 120
HS Series Heat Sinks HS073 -- HS073
from Sensata Technologies

0.7 °C/W Thermal resistance. Suitable for 1, 2 or 3 single or dual Solid State Relays or one 3 Phase/Motor Reversing Solid State Contactor. Panel mounting [See More]

  • Material: Aluminum
  • Mounting: Holes
  • Device: Passive Heat Sink
  • Thermal Resistance: 0.7000
Heatsinks -- 1846714
from RS Components, Ltd.

Heatsink, cold forged, 19x19x6mm [See More]

  • Material: Aluminum; Aluminium
  • W: 19
  • L: 19
  • H: 6
Heat Sinks -- 102-4168-ND [HSS-B20-NP from Same Sky]
from DigiKey

Heat Sink TO-220 Aluminum 4.0W @ 75 °C Board Level [See More]

  • Material: Aluminum
  • Thermal Resistance: 18.63
  • Device: Passive Heat Sink
Skived Fin Heat Pipe Heat Sink
from USUSTK LIMITED

Application: Radio Frequency Power Amplifier [See More]

  • Material: Aluminum
Mechanical Products / Heat Sink -- aluminium-profile-d01-002-28006
from TPS Elektronik GmbH

D01-002 Aluminum Heat Sink part of D01 Series, crafted from 6063 alloy with high thermal conductivity and anodized finish.Ideal for inverters, power supplies, and UPS. Lightweight and machinable. [See More]

  • Material: Aluminum; AL6063-T5
  • H: 40
  • W: 120
HS Series Heat Sinks HS101 -- HS101
from Sensata Technologies

1 °C/W Thermal resistance. Suitable for 1, 2 or 3 single or dual Solid State Relays or one 3 Phase/Motor Reversing Solid State Contactor. Panel mounting [See More]

  • Material: Aluminum
  • Mounting: Holes
  • Device: Passive Heat Sink
  • Thermal Resistance: 1
Heatsinks -- 1846715
from RS Components, Ltd.

SPREADFAST SFH1901-10L Heatsink [See More]

  • Material: Aluminum; Aluminium
  • W: 19
  • L: 19
  • H: 10
Heat Sinks -- 102-4169-ND [HSS-B20-NP-07 from Same Sky]
from DigiKey

Heat Sink TO-220 Aluminum 2.3W @ 75 °C Board Level [See More]

  • Material: Aluminum
  • Thermal Resistance: 33.28
  • Device: Passive Heat Sink
Skived Fin Heat Sink
from USUSTK LIMITED

Application: Photovoltaics / Energy Storage PCS (Power Conversion System) [See More]

  • Material: Aluminum
Mechanical Products / Heat Sink -- aluminium-profile-d01-003-28012
from TPS Elektronik GmbH

D01-003 Aluminum Heat Sink from D01 Series, made from 6063 alloy with high thermal conductivity and anodized corrosion resistance.Perfect for UPS systems, power supplies, and inverters. Lightweight and machinable. [See More]

  • Material: Aluminum; AL6063-T5
  • H: 50
  • W: 120
HS Series Heat Sinks HS103 -- HS103
from Sensata Technologies

1.0 °C/W Thermal resistance. Suitable for 1, 2 or 3 single or dual Solid State Relays or one 3 Phase/Motor Reversing Solid State Contactor. DIN rail or panel mounting [See More]

  • Material: Aluminum
  • Mounting: Holes
  • Device: Passive Heat Sink
  • Thermal Resistance: 1
Heatsinks -- 1846716
from RS Components, Ltd.

Heatsink, cold forged, 25x25x7mm [See More]

  • Material: Aluminum; Aluminium
  • W: 25
  • L: 25
  • H: 7
Heat Sinks -- 102-4170-ND [HSS-B20-0953H-01 from Same Sky]
from DigiKey

Heat Sink TO-220 Aluminum 2.3W @ 75 °C Board Level [See More]

  • Material: Aluminum
  • Mounting: Socket
  • Device: Passive Heat Sink
  • Thermal Resistance: 33.28
Skived-Fin Heat Sink
from USUSTK LIMITED

Application: Telecommunications [See More]

  • Material: Aluminum
Mechanical Products / Heat Sink -- aluminium-profile-d01-004-28013
from TPS Elektronik GmbH

D01-004 Aluminum Heat Sink designed for solar/wind systems, made from 6063 alloy with high thermal conductivity and anodized finish.Suitable for power supplies, UPS, and inverters. Lightweight and machinable. [See More]

  • Material: Aluminum; AL6063-T5
  • H: 29
  • W: 138
HS Series Heat Sinks HS103DR -- HS103DR
from Sensata Technologies

1.0 °C/W Thermal resistance. Suitable for 1, 2 or 3 single or dual Solid State Relays or one 3 Phase/Motor Reversing Solid State Contactor. DIN rail or panel mounting [See More]

  • Material: Aluminum
  • Mounting: Holes
  • Device: Passive Heat Sink
  • Thermal Resistance: 1
Heatsinks -- 1846717
from RS Components, Ltd.

Heatsink, cold forged, 25x25x11mm [See More]

  • Material: Aluminum; Aluminium
  • W: 25
  • L: 25
  • H: 11
Heat Sinks -- 102-4171-ND [HSS-B20-095H from Same Sky]
from DigiKey

Heat Sink TO-220 Aluminum 4.1W @ 75 °C Board Level, Vertical [See More]

  • Material: Aluminum
  • Mounting: Socket
  • Device: Passive Heat Sink
  • Thermal Resistance: 18.34
Mechanical Products / Heat Sink -- aluminium-profile-d01-007-28021
from TPS Elektronik GmbH

D01-007 Aluminum Heat Sink from D01 Series, made from 6063 alloy with high thermal conductivity and anodized corrosion resistance.Ideal for chargers, power supplies, and UPS. Lightweight and machinable. [See More]

  • Material: Aluminum; AL6063-T5
  • H: 25.5
  • W: 69.56
Heatsinks -- 1846718
from RS Components, Ltd.

Heatsink, cold forged, 30x30x8mm [See More]

  • Material: Aluminum; Aluminium
  • W: 30
  • L: 30
  • H: 8
Heat Sinks -- 102-4172-ND [HSS-B20-NP-15 from Same Sky]
from DigiKey

Heat Sink TO-220 Aluminum 4.1W @ 75 °C Board Level [See More]

  • Material: Aluminum
  • Thermal Resistance: 18.34
  • Device: Passive Heat Sink
Mechanical Products / Heat Sink -- aluminium-profile-d01-008-28005
from TPS Elektronik GmbH

D01-008 Aluminum Heat Sink part of D01 Series, crafted from 6063 alloy with high thermal conductivity and anodized finish.Suitable for power supplies, UPS, and inverters. Lightweight and machinable. [See More]

  • Material: Aluminum; AL6063-T5
  • H: 29.2
  • W: 50
Heatsinks -- 1846719
from RS Components, Ltd.

Heatsink, cold forged, 30x30x14mm [See More]

  • Material: Aluminum; Aluminium
  • W: 30
  • L: 30
  • H: 14
Heat Sinks -- 102-4173-ND [HSS-B20-0508H-01R from Same Sky]
from DigiKey

Heat Sink TO-220 Aluminum 4.7W @ 75 °C Board Level [See More]

  • Material: Aluminum
  • Mounting: Holes
  • Device: Passive Heat Sink
  • Thermal Resistance: 15.83
Mechanical Products / Heat Sink -- aluminium-profile-d01-014-28009
from TPS Elektronik GmbH

D01-014 Aluminum Heat Sink with 153x50mm profile, made from 6063 alloy offering high thermal conductivity and anodized corrosion resistance.Ideal for power supplies, UPS, and inverters. Lightweight and machinable. [See More]

  • Material: Aluminum; AL6063-T5
  • H: 50
  • W: 153
Heatsinks -- 1846720
from RS Components, Ltd.

Heatsink, cold forged, 35x35x9mm [See More]

  • Material: Aluminum; Aluminium
  • W: 35
  • L: 35
  • H: 9
Heat Sinks -- 102-4174-ND [HSS-B20-0508H-01S from Same Sky]
from DigiKey

Heat Sink TO-220 Aluminum 4.7W @ 75 °C Board Level [See More]

  • Material: Aluminum
  • Mounting: Holes
  • Device: Passive Heat Sink
  • Thermal Resistance: 15.83
Mechanical Products / Heat Sink -- aluminium-profile-d01-015-28014
from TPS Elektronik GmbH

D01-015 Aluminum Heat Sink designed for inverters, made from 6063 alloy with high thermal conductivity and anodized finish.Suitable for power supplies and UPS. Lightweight and machinable. [See More]

  • Material: Aluminum; AL6063-T5
  • H: 73
  • W: 240
Heatsinks -- 1846721
from RS Components, Ltd.

Heatsink, cold forged, 35x35x16mm [See More]

  • Material: Aluminum; Aluminium
  • W: 35
  • L: 35
  • H: 16
Heat Sinks -- 102-4175-ND [HSS-B20-0635H-02 from Same Sky]
from DigiKey

Heat Sink TO-220 Aluminum 2.6W @ 75 °C Board Level, Vertical [See More]

  • Material: Aluminum
  • Mounting: Socket
  • Device: Passive Heat Sink
  • Thermal Resistance: 29.09
Mechanical Products / Heat Sink -- aluminium-profile-d01-017-28007
from TPS Elektronik GmbH

D01-017 Aluminum Heat Sink optimized for solar systems, made from 6063 alloy with high thermal conductivity and anodized corrosion resistance.Ideal for power supplies, UPS, and inverters. Lightweight and machinable. [See More]

  • Material: Aluminum; AL6063-T5
  • H: 55
  • W: 153
Heatsinks -- 1846722
from RS Components, Ltd.

Heatsink, cold forged, 40x40x9mm [See More]

  • Material: Aluminum; Aluminium
  • W: 40
  • L: 40
  • H: 9
Heat Sinks -- 102-4176-ND [HSS-B20-0635H from Same Sky]
from DigiKey

Heat Sink TO-220 Aluminum 2.6W @ 75 °C Board Level, Vertical [See More]

  • Material: Aluminum
  • Mounting: Socket
  • Device: Passive Heat Sink
  • Thermal Resistance: 28.85
Mechanical Products / Heat Sink -- aluminium-profile-d01-018-28010
from TPS Elektronik GmbH

D01-018 Aluminum Heat Sink from D01 Series, made from 6063 alloy with high thermal conductivity and anodized finish.Suitable for power supplies, UPS, and inverters. Lightweight and machinable. [See More]

  • Material: Aluminum; AL6063-T5
  • H: 40
  • W: 153
Heatsinks -- 1846723
from RS Components, Ltd.

Heatsink, cold forged, 40x40x21mm [See More]

  • Material: Aluminum; Aluminium
  • W: 40
  • L: 40
  • H: 21
Heat Sinks -- 102-4177-ND [HSS-B20-0635H-01 from Same Sky]
from DigiKey

Heat Sink TO-220 Aluminum 2.7W @ 75 °C Board Level, Vertical [See More]

  • Material: Aluminum
  • Mounting: Socket
  • Device: Passive Heat Sink
  • Thermal Resistance: 27.78
Mechanical Products / Heat Sink -- aluminium-profile-d01-020-28011
from TPS Elektronik GmbH

D01-020 Aluminum Heat Sink part of D01 Series, crafted from 6063 alloy with high thermal conductivity and anodized finish.Suitable for inverters, power supplies, and UPS. Lightweight and machinable. [See More]

  • Material: Aluminum; AL6063-T5
  • H: 44.6
  • W: 120
Heatsinks -- 1846724
from RS Components, Ltd.

Heatsink, cold forged, 45x45x11mm [See More]

  • Material: Aluminum; Aluminium
  • W: 45
  • L: 45
  • H: 11
Heat Sinks -- 102-4178-ND [HSS-B20-061H-02 from Same Sky]
from DigiKey

Heat Sink TO-220 Aluminum 2.9W @ 75 °C Board Level, Vertical [See More]

  • Material: Aluminum
  • Mounting: Socket
  • Device: Passive Heat Sink
  • Thermal Resistance: 25.92
Mechanical Products / Heat Sink -- aluminium-profile-hfx-28015
from TPS Elektronik GmbH

HFX Aluminum Heat Sink made from 6063 alloy, featuring high thermal conductivity and anodized corrosion-resistant finish.Suitable for power supplies, UPS, and inverters. Lightweight and machinable. [See More]

  • Material: Aluminum; AL6063-T5
  • H: 55
  • W: 242
Heatsinks -- 1846725
from RS Components, Ltd.

Heatsink, cold forged, 45x45x21mm [See More]

  • Material: Aluminum; Aluminium
  • W: 45
  • L: 45
  • H: 21
Heat Sinks -- 102-4179-ND [HSS-B20-065V-02 from Same Sky]
from DigiKey

Heat Sink TO-220 Aluminum 2.9W @ 75 °C Board Level [See More]

  • Material: Aluminum
  • Mounting: Socket
  • Device: Passive Heat Sink
  • Thermal Resistance: 25.92
Mechanical Products / Heat Sink -- aluminium-profile-my-001-28026
from TPS Elektronik GmbH

MY-001 Aluminum Heat Sink Profile from 6063 alloy, offering high thermal conductivity and anodized corrosion resistance.Ideal for inverters, power supplies, and UPS. Lightweight and machinable. [See More]

  • Material: Aluminum; AL6061
  • H: 21
  • W: 57.9
Heatsinks -- 1846726
from RS Components, Ltd.

Heatsink, Dc-Dc, 1/8 low flow lengthwise [See More]

  • Material: Aluminum; Aluminium
  • W: 25
  • L: 62
  • H: 20
Heat Sinks -- 102-4180-ND [HSS-B20-NP-10 from Same Sky]
from DigiKey

Heat Sink TO-220 Aluminum 2.9W @ 75 °C Board Level [See More]

  • Material: Aluminum
  • Thermal Resistance: 25.92
  • Device: Passive Heat Sink
Mechanical Products / Heat Sink -- aluminium-profile-rs-138-10-28019
from TPS Elektronik GmbH

RS 138-10 Aluminum Heat Sink designed for UPS systems, made from 6063 alloy with high thermal conductivity and anodized finish.Suitable for power supplies and inverters. Lightweight and machinable. [See More]

  • Material: Aluminum; AL6063-T5
  • H: 63
  • W: 138
Heatsinks -- 1846727
from RS Components, Ltd.

Heatsink, Dc-Dc, 1/8 low flow crosswise [See More]

  • Material: Aluminum; Aluminium
  • W: 25
  • L: 62
  • H: 20
Heat Sinks -- 102-4181-ND [HSS-B20-0953H-02 from Same Sky]
from DigiKey

Heat Sink TO-220 Aluminum 2.9W @ 75 °C Board Level, Vertical [See More]

  • Material: Aluminum
  • Mounting: Socket
  • Device: Passive Heat Sink
  • Thermal Resistance: 25.92
Mechanical Products / Heat Sink -- aluminium-profile-tps3102-28020
from TPS Elektronik GmbH

TPS3102 Aluminum Heat Sink made from 6063 alloy, featuring high thermal conductivity and anodized corrosion-resistant finish.Ideal for power supplies, UPS, and inverters. Lightweight and machinable. [See More]

  • Material: Aluminum; AL6063-T5
  • H: 15
  • W: 162
Heatsinks -- 1846729
from RS Components, Ltd.

Heatsink, Dc-Dc, 1/8 high flow lengthwis [See More]

  • Material: Aluminum; Aluminium
  • W: 25
  • L: 62
  • H: 10
Heat Sinks -- 102-4182-ND [HSS-B20-NPR-01 from Same Sky]
from DigiKey

Heat Sink TO-220 Aluminum 4.2W @ 75 °C Board Level [See More]

  • Material: Aluminum
  • Mounting: Holes
  • Device: Passive Heat Sink
  • Thermal Resistance: 17.74
Heatsinks -- 1846730
from RS Components, Ltd.

Heatsink, Dc-Dc, 1/8 high flow crosswise [See More]

  • Material: Aluminum; Aluminium
  • W: 25
  • L: 62
  • H: 10
Heat Sinks -- 102-4183-ND [HSS-B20-NPS-01 from Same Sky]
from DigiKey

Heat Sink TO-220 Aluminum 4.2W @ 75 °C Board Level [See More]

  • Material: Aluminum
  • Mounting: Holes
  • Device: Passive Heat Sink
  • Thermal Resistance: 17.74
Heatsinks -- 1846731
from RS Components, Ltd.

Heatsink, Dc-Dc, 1/4 low flow lengthwise [See More]

  • Material: Aluminum; Aluminium
  • W: 40
  • L: 62
  • H: 22
Heat Sinks -- 102-4184-ND [HSS-B20-NPR-02 from Same Sky]
from DigiKey

Heat Sink TO-220 Aluminum 5.1W @ 75 °C Board Level, Vertical [See More]

  • Material: Aluminum
  • Mounting: Holes
  • Device: Passive Heat Sink
  • Thermal Resistance: 14.71
Heatsinks -- 1846732
from RS Components, Ltd.

Heatsink, Dc-Dc, 1/4 low flow crosswise [See More]

  • Material: Aluminum; Aluminium
  • W: 40
  • L: 62
  • H: 22
Heat Sinks -- 102-4185-ND [HSS-B20-NPS-02 from Same Sky]
from DigiKey

Heat Sink TO-220 Aluminum 5.1W @ 75 °C Board Level [See More]

  • Material: Aluminum
  • Mounting: Holes
  • Device: Passive Heat Sink
  • Thermal Resistance: 14.71
Heatsinks -- 1846733
from RS Components, Ltd.

Heatsink, Dc-Dc, 1/4 high flow lengthwis [See More]

  • Material: Aluminum; Aluminium
  • W: 40
  • L: 62
  • H: 13
Heat Sinks -- 102-4186-ND [HSS-B20-NP-06 from Same Sky]
from DigiKey

Heat Sink TO-220 Aluminum 2.9W @ 75 °C Board Level [See More]

  • Material: Aluminum
  • Mounting: Holes
  • Device: Passive Heat Sink
  • Thermal Resistance: 26.32
Heatsinks -- 1846735
from RS Components, Ltd.

Heatsink, Dc-Dc, 1/4 high flow crosswise [See More]

  • Material: Aluminum; Aluminium
  • W: 40
  • L: 62
  • H: 13
Heat Sinks -- 102-4187-ND [HSS-B20-061H-03 from Same Sky]
from DigiKey

Heat Sink TO-220 Aluminum 2.9W @ 75 °C Board Level [See More]

  • Material: Aluminum
  • Mounting: Socket
  • Device: Passive Heat Sink
  • Thermal Resistance: 25.86
Heatsinks -- 1846736
from RS Components, Ltd.

Heatsink, Dc-Dc, 1/2 low flow lengthwise [See More]

  • Material: Aluminum; Aluminium
  • W: 60
  • L: 62
  • H: 20
Heat Sinks -- 102-4188-ND [HSS-B20-CP-01 from Same Sky]
from DigiKey

Heat Sink TO-220 Aluminum 2.6W @ 75 °C Board Level [See More]

  • Material: Aluminum
  • Mounting: Clips
  • Device: Passive Heat Sink
  • Thermal Resistance: 28.85
AAVID THERMALLOY - 573100D00000G - Heat Sink, Square, PCB, Surface Mount, 15 °C/W, TO-252, 22.86 mm, 10.16 mm, 8 mm -- 4-573100D00000G [573100D00000G from Boyd]
from Utmel Electronic Limited

AAVID THERMALLOY - 573100D00000G - Heat Sink, Square, PCB, Surface Mount, 15 °C/W, TO-252, 22.86 mm, 10.16 mm, 8 mm [See More]

  • Material: Aluminum
CPU Cooler San Ace MC -- 109X6512A2016
from Sanyo Denki America, Inc.

CPU cooler for Intel ® PentiumIII (FC-PGA2) / 800MHz. [See More]

  • Material: Aluminum
  • L: 64
  • Device: Active Heat Sink
  • W: 50.8
Desktop CPU Coolers -- EVO-11
from Dynatron Corp.

CPU Support : Intel ® Celeron, Celeron D, Pentium 4, Pentium D, Core 2 Duo, Core 2 Quad, Core 2 Extreme, Core i7, AMD ® Sempron, Athlon 64, Athlon 64 X2, Athlon 64 FX, Phenom, Phenom II X4. CPU Socket : INTEL socket 1366, 775, AMD: socket AM2/AM3/AM2+. Solution : Evolution serial provides... [See More]

  • Material: Aluminum
  • L: 122
  • Device: Active Heat Sink
  • W: 108
Heat Sinks
from Airflow/Y.S. Tech, Inc.

YS Tech knows that time is always a factor in development cycles. We pride ourselves on being very responsive to our customers ’ needs, with the ability to keep the design and engineering process moving quickly for fast manufacturing turnarounds. We can take your project from the design stage... [See More]

  • Material: Aluminum; Copper
  • L: 19 to 482
  • Device: Passive Heat Sink
  • Heat sink Fin Style:: Straight
Bonded Fin Heat Sink
from Boyd

Bonded fin heat sinks are an assembly of a grooved base with individual fins bonded into the grooves. This type of heat sink fabrication allows for higher fin densities and fin aspect ratios which greatly improve thermal performance due to the increased surface area. Bonded fin types can be... [See More]

  • Material: Aluminum; Copper; Stainless Steel, Inconel
  • Heat sink Fin Style:: Bonded
  • Device: Passive Heat Sink
Heat Sinks
from Wanbang Technology (Guangdong Dongguan) Co., LTD.

We provide OEM CNC machined heat sink, modest price, short lead time and good quality. [See More]

  • Material: Aluminum
  • Heat sink Fin Style:: Round; Elliptical; Straight; Machined
  • Device: Passive Heat Sink; Vapor Cooler; Cold Plate
  • Mounting: Holes
Industrial control electrical >> Heat sink/heatsink -- 11*5*7
from LCSC Electronics Technology (HK) Limited

11*5*7MM 6063-T5Aluminum - Heat sink/heatsink ROHS [See More]

  • Material: Aluminum
  • W: 5
  • L: 11
  • H: 7
Board Mount Heat Sink -- CSM Series
from Ohmite Manufacturing Co.

Designed for TO-220 devices, the Ohmite CSM series offers multiple configurations. Device attachment is made using standard screws. The CSM series can be ordered in three different profiles and hold up to 3 seperate devices at once. The CSM series from Ohmite has a thermal efficiency down to 9.8... [See More]

  • Material: Aluminum
  • L: 12 to 50
  • Device: Passive Heat Sink
  • W: 10.45 to 14.9
Elliptical Fin BGA Heatsinks
from Cooliance

Cooliance's precision forging capabilities allow for a variety of standard elliptical fins ranging from 160 x 160mm with max fin height of 50mm. The elliptical wing shape is superior to an equivalent extruded straight fin heatsink as the wing shape acts to break up and fully leverage existing air... [See More]

  • Material: Aluminum
  • L: 19 to 160
  • Device: Passive Heat Sink
  • W: 19 to 160
HT-HB 1/2 Brick Heat Sink Series -- HT-HB-T025
from Broadband TelCom Power, Inc.

Transverse fin orientation [See More]

  • Material: Aluminum
  • L: 58
  • Device: Passive Heat Sink
  • W: 60.96
AAVID THERMALLOY - 6022BG - Heat Sink, Square, PCB, 16.7 °C/W, TO-220, 22.23 mm, 30.73 mm, 6.35 mm -- 4-6022BG [6022BG from Boyd]
from Utmel Electronic Limited

AAVID THERMALLOY - 6022BG - Heat Sink, Square, PCB, 16.7 °C/W, TO-220, 22.23 mm, 30.73 mm, 6.35 mm [See More]

  • Material: Aluminum
CPU Cooler San Ace MC -- 109X7612H1176
from Sanyo Denki America, Inc.

CPU cooler for Intel ® PentiumIII (FC-PGA2) / 866MHz. [See More]

  • Material: Aluminum
  • L: 68
  • Device: Active Heat Sink
  • W: 67.3
Desktop CPU Coolers -- G950
from Dynatron Corp.

CPU Support : Intel ® Core ™ i3, Core ™ i5, Socket LGA1156, Core ™ i7, Socket LGA1366, Core ™2 Quad, Socket LGA775. AMD ® Athlon ™ X2 / FX, Phenom ™ X4, Socket AM2 / AM2+ / AM3. CPU Socket : INTEL: socket 1156, 1366, 775, AMD: socket AM2/AM3/AM2+. Solution... [See More]

  • Material: Aluminum
  • L: 124
  • Device: Active Heat Sink
  • W: 148
Extruded Heat Sink
from Boyd

Extruded aluminum is one of the most popular and cost efficient heat sink fabrication methods. Aavid maintains the world's largest portfolio of extruded heat sink profiles with over 5,000 tooled shapes. Aavid extruded heat sink profiles range from simple flat back fin structures to complex... [See More]

  • Material: Aluminum
  • W: 100 to 700
  • Device: Passive Heat Sink
Superconducting Aluminum Plate Heat Sink
from Wanbang Technology (Guangdong Dongguan) Co., LTD.

Superconducting aluminum temperature plate. Superconducting aluminum uniform temperature plate, which is quickly and evenly distributed to the low temperature condensation by the heat of evaporation of the thermal superconducting medium in the vacuum chamber, and then the capillary structure in the... [See More]

  • Material: Aluminum
  • L: 100 to 3000
  • Device: Cold Plate
  • W: 5 to 240
Industrial control electrical >> Heat sink/heatsink -- 15*10.5*21
from LCSC Electronics Technology (HK) Limited

15.5*10.5*21MM 6063-T5 - Heat sink/heatsink ROHS [See More]

  • Material: Aluminum
  • W: 10.5
  • L: 16
  • H: 21
Cold Plate Four-pass Heatsink -- CP4 Series
from Ohmite Manufacturing Co.

The Ohmite CP4 series Liquid Coldplates are designed for Ohmite heatsinkable type resistors, such as TAP600, TAP800, TA1K0, TA2K0, and various SOT-227 resistor packages. The CP4 series also provides maximum heat removal for SCRs, rectifiers, diodes, thyristors, and other high-power semiconductor... [See More]

  • Material: Aluminum; Copper
  • L: 114
  • Device: Cold Plate
  • W: 152
Pin Fin BGA Heatsinks
from Cooliance

Cooliance offers a selection of standard pin fin heatsinks. These are particularly suitable for applications where the air flow is from the top. Cooliance offers precision forged pin fin heatsinks that come in both active and passive versions. They can be forged in either aluminum or copper. [See More]

  • Material: Aluminum
  • L: 19 to 49
  • Device: Passive Heat Sink
  • W: 19 to 49
AAVID THERMALLOY 374424B00035GHeat Sink, Square, PCB, For Ball Grid Arrays, BGA, 20.3 C/W, 18 mm, 27 mm, 27 mm -- 4-374424B00035G [374424B00035G from Boyd]
from Utmel Electronic Limited

AAVID THERMALLOY 374424B00035GHeat Sink, Square, PCB, For Ball Grid Arrays, BGA, 20.3 C/W, 18 mm, 27 mm, 27 mm [See More]

  • Material: Aluminum
CPU Cooler San Ace MC -- 109X9112PT0H016
from Sanyo Denki America, Inc.

CPU cooler for Intel ® 775-land LGA Package. [See More]

  • Material: Aluminum; Copper
  • L: 72
  • Device: Active Heat Sink
  • W: 72.1
Desktop CPU Coolers -- K985
from Dynatron Corp.

CPU Support : LGA 1155: Intel ® Sandy Bridge Xeon ® Processors 1220, 1220L, 1225,1230, 1235, 1240, 1245, 1260L, 1270, 1275 & 1280; LGA1156: Intel ® Core ™ i3 i3-530 & i3-540, Core ™ i5 i5-650, i5-650, i5-660, i5-661 i5-670 & I5-750; Xeon ® Processor 3400 Series; Core... [See More]

  • Material: Aluminum; Copper; Mixed
  • L: 106
  • Device: Active Heat Sink
  • W: 106
Fan Heat Sink Combo
from Boyd

Standard Aavid fan heat sink combinations are pre-assembled full thermal solutions for a variety of board level applications. Save time and space and increase thermal performance with these compact solutions. Aavid Fan Heat Sink Combinations are each comprised of a black anodized aluminum heat sink,... [See More]

  • Material: Aluminum
  • Voltage: 5VDC; 12VDC
  • Device: Active Heat Sink
Industrial control electrical >> Heat sink/heatsink -- 15.5*10.5*24
from LCSC Electronics Technology (HK) Limited

15.5*10.5*24MM 6063-T5 - Heat sink/heatsink ROHS [See More]

  • Material: Aluminum
  • W: 10.5
  • L: 16
  • H: 24
Extrusion Heatsinks -- AH Series Extrusions
from Ohmite Manufacturing Co.

Custom Extrusion Heatsinks. The Ohmite AH series of aluminum extrusion heatsinks can be produced to customer requirements. Ohmite offers 34 different extrusion profiles. Each one can be modified with holes, bolt patterns, and finishes. Thermal performance of 0.6 °C/W is achieved in certain... [See More]

  • Material: Aluminum; Mixed
  • W: 19.05 to 311
  • Device: Passive Heat Sink
  • H: 9.65 to 60.71
Radial Fin BGA Heatsinks
from Cooliance

Cooliance offers a wide variety of standard radial fin options ranging in diameter from .5" to 3" and from 1 to 7 fins. Radial fin heatsinks do not require any specific orientation. Our Smart-CLIP ™ attach mechanism allows the fins to extend beyond the dimensions of the chip package without... [See More]

  • Material: Aluminum
  • W: 34.92 to 50.8
  • Device: Passive Heat Sink
  • H: 6.35 to 19.94
CPU Cooler San Ace MC -- 109X9212PT0H016
from Sanyo Denki America, Inc.

CPU cooler for Intel Pentium 4 Processor (775-land LGA Package) [See More]

  • Material: Aluminum
  • L: 72
  • Device: Active Heat Sink
  • W: 72.1
Desktop CPU Coolers -- K987
from Dynatron Corp.

CPU Support : LGA 1155: Intel ® 2nd Generation Core ™ i7-2600, i5-2500 series & Sandy Bridge Xeon ® Processors 1220, 1220L, 1225,1230, 1235, 1240, 1245, 1260L, 1270, 1275 & 1280; LGA1156: Intel ® Core ™ i3 i3-530 & i3-540, Core ™ i5 i5-650, i5-650, i5-660, i5-661 i5-670... [See More]

  • Material: Aluminum; Copper; Mixed
  • L: 106
  • Device: Active Heat Sink
  • W: 106
Flat Tube Liquid Cold Plates
from Boyd

Flat Tube Liquid Cold Plates utilizing aluminum multi-port extrusion (MPE) tubing are compact thermal management solutions that offer extremely low thermal resistance. These extrusions utilize thin external walls which minimize thermal resistance between the cold plate and heat source mounting... [See More]

  • Material: Aluminum
  • Weight: 50
  • Device: Liquid Cooler
Industrial control electrical >> Heat sink/heatsink -- 20*10*20
from LCSC Electronics Technology (HK) Limited

20*10*20MM 6063-T5Aluminum - Heat sink/heatsink ROHS [See More]

  • Material: Aluminum
  • W: 10
  • L: 20
  • H: 20
Heat Sink System -- C-60/B-60 Series
from Ohmite Manufacturing Co.

Ohmite introduces the powerful B60/ C60 series heatsink with cam clip (Pat. Pending) or custom mounting. The B60/C60 series offers flexibility, high performance, and a compact heat sink design with exchangeable cam clip system for TO-247 and TO-264 devices. The B60 series can be tapped for popular... [See More]

  • Material: Aluminum; Mixed
  • L: 75
  • Device: Passive Heat Sink
  • W: 69.5 to 70.7
Straight Fin BGA Heatsinks
from Cooliance

Cooliance offers a variety of standard forged straight fin heatsinks that come in numerous base dimensions with a max height of 15mm. [See More]

  • Material: Aluminum
  • L: 19 to 45
  • Device: Passive Heat Sink
  • W: 18.5 to 44.5
CPU Cooler San Ace MC -- 109X9812T0H016
from Sanyo Denki America, Inc.

CPU cooler for Intel ® Pentium4 (Socket478) / 2.80GHz. [See More]

  • Material: Aluminum
  • L: 95
  • Device: Active Heat Sink
  • W: 90
Server CPU Coolers -- A21
from Dynatron Corp.

CPU Support : AMD Athlon 64 3700+ Athlon 64 4000+ Sempron 3300+ Athlon 64 FX 53. CPU Socket : 754/939/940. Solution : 70 x 70 x 15mm fan, Aluminum Heatsink, Desktop solution [See More]

  • Material: Aluminum
  • L: 110
  • Device: Active Heat Sink
  • W: 78
Folded Fin Heat Sink
from Boyd

The Aavid portfolio of folded fins includes over 3,000 different configurations that are manufactured for high heat transfer. Folded fins provide more surface area and design flexibility than extruded heat sinks and other fabrications. These fins can be purchased separately, bonded or brazed as part... [See More]

  • Material: Aluminum; Copper; Mixed; Cupro Nickel, Inconel, Nickel Alloys, Stainless Steel
  • H: 0.7600 to 50.8
  • Device: Passive Heat Sink
  • Heat sink Fin Style:: Folded
Industrial control electrical >> Heat sink/heatsink -- 20*15*20
from LCSC Electronics Technology (HK) Limited

20*15*20MM 6063-T5Aluminum - Heat sink/heatsink ROHS [See More]

  • Material: Aluminum
  • W: 15
  • L: 20
  • H: 20
Heat Sink System for TO-220, TO-247, and TO-264 -- C-40 Series
from Ohmite Manufacturing Co.

Clip Mounting For TO-247 and TO-264 Devices. Modular System with choice of clips. Multiple devices on a single extrusion. Alternate extrusion lengths available. Designed to mount 40X40 fan to provide forced convection. Complete system can be built to customer specifications. [See More]

  • Material: Aluminum; Mixed
  • L: 58
  • Device: Passive Heat Sink
  • W: 32
HEATSINK CPU 40.6MM SQ H=.525" -- 869-655-53AB
from Utmel Electronic Limited

HEATSINK CPU 40.6MM SQ H=.525" [See More]

  • Material: Aluminum
CPU Cooler San Ace MC -- 109X9912S0016
from Sanyo Denki America, Inc.

CPU cooler for Intel ® Pentium4 (Socket478) / 3.06GHz. [See More]

  • Material: Aluminum
  • L: 95
  • Device: Active Heat Sink
  • W: 90
Server CPU Coolers -- A5JG
from Dynatron Corp.

CPU Support : AMD up to Athlon ™ 64 X2 Dual-Core 5200+ and Next-Generation AMD Opteron ™ 2.8Ghz. CPU Socket : AM2/AM2+/AM3. Solution : 77 x 77 x 20mm fan, Copper Base & Aluminum Fins with Heatpipes embedded, 2U&Up server solution [See More]

  • Material: Aluminum; Copper; Mixed
  • L: 106
  • Device: Active Heat Sink
  • W: 77
Pressed Tube Liquid Cold Plates
from Boyd

Aavid, Thermal Division of Boyd Corporation ’s tube liquid cold plates feature copper or stainless steel tubing pressed into aluminum plates. Tube cold plates feature a joint free continuous tube mechanically interlocked into an extruded aluminum plate. These cost effective liquid cold plates... [See More]

  • Material: Aluminum; Pressed with Copper or Stainless Steel Tubing
  • L: 152 to 305
  • Device: Liquid Cooler
  • W: 88.9 to 127
Industrial control electrical >> Heat sink/heatsink -- 22*10*22
from LCSC Electronics Technology (HK) Limited

22*10*22MM 6063-T5Aluminum - Heat sink/heatsink ROHS [See More]

  • Material: Aluminum
  • W: 10
  • L: 22
  • H: 22
Heatsink for TO-220, TO-247, and TO-264 -- R2 Series
from Ohmite Manufacturing Co.

Ohmite ’s R2 Series (patent pending) heatsink provides a large surface area along with our C Series clipping mechanism to attach to a TO-220, TO-247, or TO-264 package. The self-aligning features of the clip assure secure attachment and enhanced thermal performance. Because no screws are... [See More]

  • Material: Aluminum; Mixed
  • L: 35
  • Device: Passive Heat Sink
  • W: 22
CPU Cooler San Ace MC -- 109X9912T0D516
from Sanyo Denki America, Inc.

CPU cooler for Intel ® Pentium4 (Socket478). [See More]

  • Material: Aluminum; Copper
  • L: 95
  • Device: Active Heat Sink
  • W: 90
Server CPU Coolers -- A5LG
from Dynatron Corp.

CPU Support : AMD ® Shanghai & Barcelona processors -Third-Generation Opteron 2300 & 8300 series & Second-Generation Opteron. CPU Socket : F 1207. Solution : 77 x 77 x 20mm fan, Copper Base & Aluminum Fins with Heatpipes embedded, 2U&Up server solution [See More]

  • Material: Aluminum; Copper; Mixed
  • L: 100
  • Device: Active Heat Sink
  • W: 77.2
Skived Fin Heat Sink
from Boyd

kived fin heat sinks offer highly optimized cooling as they allow for higher fin densities but do not have an interface joint where heat transfer could be impeded. Unlike bonded or brazed Heat Sinks, Skived Heat Sinks are constructed from a single piece of material and therefore have no thermal... [See More]

  • Material: Aluminum; Copper
  • L: 150 to 200
  • Device: Passive Heat Sink
  • H: 10 to 60
Industrial control electrical >> Heat sink/heatsink -- 22*10*25
from LCSC Electronics Technology (HK) Limited

22*10*25MM 6063-T5 - Heat sink/heatsink ROHS [See More]

  • Material: Aluminum
  • W: 10
  • L: 22
  • H: 25
Heatsink with Clips for TO-264 and TO-247 -- M Series
from Ohmite Manufacturing Co.

TO-220, TO-247 Multiple Device Heatsink. Matrix clip system for TO-247 and TO-264 packages. Maximum Repeatability; Constant spring force over repeated assembly/disassembly. Mount up to 4 devices per heatsink. Black anodized or degreased finish. For TBH, TCH, and TEH series [See More]

  • Material: Aluminum
  • L: 27 to 55
  • Device: Passive Heat Sink
  • W: 38.6 to 43.5
Server CPU Coolers -- A6
from Dynatron Corp.

CPU Support : AMD ® Opteron ™ 6000 Series up to 135 Watts. CPU Socket : G34. Solution : 77 x 77 x 20mm fan with PWM function, Copper Base & Aluminum Stacked Fins with Heatpipes embeded 2U&Up server solution [See More]

  • Material: Aluminum; Copper; Mixed
  • L: 114
  • Device: Active Heat Sink
  • W: 75.5
Tube Liquid Cold Plates -- Hi-Contact™
from Boyd

Aavid, Thermal Division of Boyd Corporation ’s Hi-Contact ™ technology optimizes the contact area liquid tubes have with a cooling surface to provide the best possible liquid cold plate thermal performance. Our patented geometry used in these designs ensures the most tube-to-plate and... [See More]

  • Material: Aluminum; Interlocked with Copper or Stainless Steel Tubing
  • L: 57 to 610
  • Device: Liquid Cooler
  • W: 57.2 to 178
Industrial control electrical >> Heat sink/heatsink -- 23.5*16*25
from LCSC Electronics Technology (HK) Limited

23.5*16*25MM 6063-T5Aluminum - Heat sink/heatsink ROHS [See More]

  • Material: Aluminum
  • W: 16
  • L: 24
  • H: 25
Heatsink with Universal Cam-Clip -- CR Series
from Ohmite Manufacturing Co.

Ohmite introduces the CR series heatsink with cam clip (Pat. Pending). The CR series offers flexibility, high performance, and is comparable to popular Aavid MAX-clip heatsinks. The cam clip system for TO-247 and TO-264 devices is proprietary and provides tool or fixture free assembly. The CR series... [See More]

  • Material: Aluminum
  • L: 25 to 75
  • Device: Passive Heat Sink
  • W: 26.92 to 39.88
Server CPU Coolers -- C22
from Dynatron Corp.

CPU Support : AMD ®:K7 AMD ® Recommended up to XP2100+, MP2100+ & Sempron 3000+; Intel ®: 933MHZ and 1/1.26GHZ and 1.40 Ghz &. CPU Socket : A/462/370. Solution : 60 x 60 x 10mm fan, Aluminum Heatsink, Desktop solution [See More]

  • Material: Aluminum
  • L: 70
  • Device: Active Heat Sink
  • W: 63
Zipper Fin Heat Sink
from Boyd

For high volume production, Aavid zipper fins are the most cost efficient method for high fin density heat sinks. These fins are made from a stamped material, typically aluminum or copper, and are folded into shape with interlocking grooves. The fins are then typically soldered, brazed, or epoxied... [See More]

  • Material: Aluminum; Copper
  • Heat sink Fin Style:: Zipper
  • Device: Passive Heat Sink
Industrial control electrical >> Heat sink/heatsink -- 23X16X20mm
from LCSC Electronics Technology (HK) Limited

23X16X20MM 6063-T5Aluminum - Heat sink/heatsink ROHS [See More]

  • Material: Aluminum
  • W: 16
  • L: 23
  • H: 20
Heatsinks -- BGA Series
from Ohmite Manufacturing Co.

Ohmite now carries a line of heatsink solutions that are specifically designed for your BGA and PBGA applications. Ohmite's heatsinks provide a low-cost thermal solution for these specific packages in multiple sizes. Our heatsink solutions can be attached to devices with adhesive thermal tape,... [See More]

  • Material: Aluminum
  • L: 15 to 45
  • Device: Passive Heat Sink
  • W: 15 to 42.5
Server CPU Coolers -- D25G
from Dynatron Corp.

CPU Support : Intel ® P4 3.4Ghz and P4EE up to 3.4GHz. CPU Socket : 478. Solution : 60 x 60 x 10mm fan, Aluminum Heatsink, 2U&Up server & Desktop solution [See More]

  • Material: Aluminum
  • L: 90
  • Device: Active Heat Sink
  • W: 76
Industrial control electrical >> Heat sink/heatsink -- 24*10*100
from LCSC Electronics Technology (HK) Limited

24*10*100MM 6063-T5Aluminum - Heat sink/heatsink ROHS [See More]

  • Material: Aluminum
  • W: 10
  • L: 24
  • H: 100
Heatsinks -- VR Series
from Ohmite Manufacturing Co.

If you are using popular IXYS devices or the Ohmite CS10 series, look no further than the VR series extruded heatsinks to complete your design. Each heatsink is designed with a cam clips system ( Pat Pend) for these popular device types. The VR series also accomodates TO-220 and TO-247 devices. [See More]

  • Material: Aluminum
  • L: 27 to 55
  • Device: Passive Heat Sink
  • W: 33.9
Server CPU Coolers -- F555
from Dynatron Corp.

CPU Support : AMD ® AMD ® Socket C32 Opetron 4100 Series & Shanghai & Barcelona processors -Third-Generation Opteron 2300 & 8300 series & Second-Generation Opteron. CPU Socket : C32/F 1207. Solution : 77 x 77 x 20mm fan, Copper Base & Aluminum Fins with Heatpipes embedded, 2U&Up server... [See More]

  • Material: Aluminum; Copper; Mixed
  • L: 100
  • Device: Active Heat Sink
  • W: 78
Industrial control electrical >> Heat sink/heatsink -- 25*2.5*25
from LCSC Electronics Technology (HK) Limited

25*2.5*25MM 6063-T5 - Heat sink/heatsink ROHS [See More]

  • Material: Aluminum
  • W: 2.5
  • L: 25
  • H: 25
Heatsinks -- VX Series
from Ohmite Manufacturing Co.

If you are using popular SOT-227 devices or the Ohmite TGHE series, look no further than the VX series extruded heatsinks to complete your design. Each heatsink is drilled and tapped to the standard pattern for these popular device types. Remove the guess work involved for heatsink selection by... [See More]

  • Material: Aluminum
  • L: 35 to 55
  • Device: Passive Heat Sink
  • W: 48.7
Server CPU Coolers -- F557
from Dynatron Corp.

CPU Support : AMD ® Socket C32 Opetron 4100 Series & Shanghai & Barcelona processors -Third-Generation Opteron 2300 & 8300 series & Second-Generation Opteron. CPU Socket : C32/F 1207. Solution : 77 x 77 x 20mm fan, Copper Base & Aluminum Fins with Heatpipes embedded, 2U&Up server solution [See More]

  • Material: Aluminum; Copper; Mixed
  • L: 100
  • Device: Active Heat Sink
  • W: 78
Industrial control electrical >> Heat sink/heatsink -- 28*15*28
from LCSC Electronics Technology (HK) Limited

28*15*28MM 6063-T5 - Heat sink/heatsink ROHS [See More]

  • Material: Aluminum
  • W: 15
  • L: 28
  • H: 28
Heatsinks For TO-218, TO-220 and TO-247 devices -- F and R Series
from Ohmite Manufacturing Co.

The Ohmite E series is offered in multiple extrusion lengths and is black anodized to provide great thermal performance in natural convection applications. This extrusion form can be used for TO-220, TO-218 and TO-247 devices and provides a thermal resistance as low as 3 °C/W. For use with... [See More]

  • Material: Aluminum
  • L: 25
  • Device: Passive Heat Sink
  • W: 25
Server CPU Coolers -- F558
from Dynatron Corp.

CPU Support : AMD ® Socket C32 Opetron 4100 Series & Shanghai & Barcelona processors -Third-Generation Opteron 2300 & 8300 series & Second-Generation Opteron. CPU Socket : C32/F 1207. Solution : 77 x 77 x 20mm fan with PWM function, Copper Base & Aluminum Fins with Heatpipes embedded, 3U server... [See More]

  • Material: Aluminum; Copper; Mixed
  • L: 100
  • Device: Active Heat Sink
  • W: 78
Industrial control electrical >> Heat sink/heatsink -- 30*25*30
from LCSC Electronics Technology (HK) Limited

30*25*30MM 6063-T5Aluminum - Heat sink/heatsink ROHS [See More]

  • Material: Aluminum
  • W: 25
  • L: 30
  • H: 30
Heatsinks for TO-220 devices -- E Series
from Ohmite Manufacturing Co.

Heatsink for TO-220 Devices. Compatible with TO-220 devices. Thermal resistance as low as 7.4 °C/W. Available in multiple heights. Black Anodized and degreased versions. For TBH, and TCH series [See More]

  • Material: Aluminum
  • L: 35
  • Device: Passive Heat Sink
  • W: 12.7
Server CPU Coolers -- F580
from Dynatron Corp.

CPU Support : AMD ® Socket C32 Opetron 4100 Series & Shanghai & Barcelona processors -Third-Generation Opteron 2300 & 8300 series. CPU Socket : C32/F 1207. Solution : 60 x 60 x 25mm fan, Aluminum Heatsink, 2U&Up server solution [See More]

  • Material: Aluminum
  • L: 100
  • Device: Active Heat Sink
  • W: 71
Industrial control electrical >> Heat sink/heatsink -- 30*30*25 2P
from LCSC Electronics Technology (HK) Limited

30*30*25 MM 6063-T5Aluminum - Heat sink/heatsink ROHS [See More]

  • Material: Aluminum
  • W: 30
  • L: 30
  • H: 25
Heatsinks for TO-220, TO-247, and TO-264 Devices -- W Series
from Ohmite Manufacturing Co.

The unique design (patent pending) of the W Series heat sinks combines a tin plated, solderable, integral spring clip with an extruded aluminum heat sink body for an all-in-one solution to through-hole mounting of TO-220, TO-247, and TO-264 packages. These self-aligning heat sinks feature solderable... [See More]

  • Material: Aluminum
  • L: 18 to 23
  • Device: Passive Heat Sink
  • W: 16
HEATSINK TO-220 VRT MT BLK 1.5" -- 869-637-15ABPE
from Utmel Electronic Limited

HEATSINK TO-220 VRT MT BLK 1.5" [See More]

  • Material: Aluminum
Server CPU Coolers -- F661
from Dynatron Corp.

CPU Support : AMD ® Socket C32 Opetron 4100 Series & Shanghai & Barcelona processors -Third-Generation Opteron 2300 & 8300 series. CPU Socket : C32/F 1207. Solution : 60 x 60 x 25mm fan, Aluminum Heatsink, 2U&Up server solution [See More]

  • Material: Aluminum
  • L: 100
  • Device: Active Heat Sink
  • W: 71
Industrial control electrical >> Heat sink/heatsink -- 35*12*25
from LCSC Electronics Technology (HK) Limited

35*12*25MM 6063-T5Aluminum - Heat sink/heatsink ROHS [See More]

  • Material: Aluminum
  • W: 12
  • L: 35
  • H: 25
LED Heatsinks -- S Series
from Ohmite Manufacturing Co.

Ohmite S Series LED Heatsinks are low cost and easy assembly heat sinks for Star LED packages supplied by Cree, Lumileds, Osram and others. This simple heat sink can hold LED modules and can be mounted simply with some thread forming screws. The Ohmite S series heatsink has two types of surface... [See More]

  • Material: Aluminum; Mixed
  • W: 69.8
  • Device: Passive Heat Sink
  • H: 12.7
Server CPU Coolers -- G121
from Dynatron Corp.

CPU Support : Intel ® Xeon ™ 5500 Series Nehalem EP Processor Socket LGA 1366 E5540, E5530, E5520, E5506, E5504, E5502, L5520, L5506, L5508, L5518. CPU Socket : 1366. Solution : Aluminum Heatsink, 1U server solution [See More]

  • Material: Aluminum
  • W: 90
  • L: 90
  • H: 27
Industrial control electrical >> Heat sink/heatsink -- 35*15*35
from LCSC Electronics Technology (HK) Limited

35*15*35MM 6063-T5Aluminum - Heat sink/heatsink ROHS [See More]

  • Material: Aluminum
  • W: 15
  • L: 35
  • H: 35
TO-126, TO-247, TO-220 and TO-264 Package Heatsinks -- C Series
from Ohmite Manufacturing Co.

C Series For TO Package Heatsinks. No tool, camming clip system. Compatible with TO-264, TO-247,TO-220 and TO-126 Devices. Mount up to 3 devices per heatsink. Spring Clip delivers constant repeatable pressure. For TBH, TCH, TEH, and TFH series [See More]

  • Material: Aluminum; Mixed
  • L: 25 to 75
  • Device: Passive Heat Sink
  • W: 19.6 to 19.94
Server CPU Coolers -- G17
from Dynatron Corp.

CPU Support : Intel ® Xeon ® Processor 5000 Series, W3690, W3680, W3670, W3580, W3570, W3550, W3540, W3530, W3520. CPU Socket : 1366. Solution : Low-noise à ˜92x25 PWM fan, HCC(Heatpipe Contact CPU) technology heatpipe CPU cooler with pre-printed Shin-Etsu G751 Thermal... [See More]

  • Material: Aluminum
  • L: 91
  • Device: Active Heat Sink
  • W: 91
Industrial control electrical >> Heat sink/heatsink -- 50*18*21
from LCSC Electronics Technology (HK) Limited

50*18*21MM 6063-T5 - Heat sink/heatsink ROHS [See More]

  • Material: Aluminum
  • W: 18
  • L: 50
  • H: 21
Variable Mount Heatsink for TO-247 -- VM Series
from Ohmite Manufacturing Co.

Ohmite introduces this new versatile heatsink design. This new design can accommodate several different industry packages. This design also lets the customer choose a mounting style using screws or clips for secure mounting to the heatsink. These one of a kind heatsinks are offered in a vertical... [See More]

  • Material: Aluminum
  • L: 39
  • Device: Passive Heat Sink
  • Weight: 42
Server CPU Coolers -- G520
from Dynatron Corp.

CPU Support : Intel ® Xeon ™ 5600 series Westmere Processor E5645, E5640, E5630, E5620, L5640, L5638, L5630, L5618, L5609 & 5500 Series Nehalem EP Processor E5540, E5530, E5520, E5506, E5504, E5502, L5520, L5506, L5518, L5508. CPU Socket : 1366. Solution : Extrusion Aluminum Heatsink 2U&Up... [See More]

  • Material: Aluminum
  • W: 90
  • L: 90
  • H: 64.5
Industrial control electrical >> Heat sink/heatsink -- 60x11x20
from LCSC Electronics Technology (HK) Limited

60x11x20MM 6063-T5 - Heat sink/heatsink ROHS [See More]

  • Material: Aluminum
  • W: 11
  • L: 60
  • H: 20
Server CPU Coolers -- G555
from Dynatron Corp.

CPU Support : Intel ® Xeon ™ 5600 series Westmere Processor X5670, X5667, X5660, X5650, E5645, E5640, E5630, E5620, L5640, L5638, L5630, L5618, L5609 & 5500 Series Nehalem EP Processor W5580, X5570, X5560, X5550, E5540, E5530, E5520, E5506, E5504, E5502, L5520, L5506, L5518, L5508. CPU... [See More]

  • Material: Aluminum; Copper; Mixed
  • L: 94
  • Device: Active Heat Sink
  • W: 89.5
Industrial control electrical >> Heat sink/heatsink -- C361579
from LCSC Electronics Technology (HK) Limited

15*10*20MM 6063-T6 - Heat sink/heatsink ROHS [See More]

  • Material: Aluminum
  • W: 10
  • L: 15
  • H: 20
Heatsink;Omnidirectional;11.4mm;Black Anodized -- 869-630-45AB
from Utmel Electronic Limited

Heatsink;Omnidirectional;11.4mm;Black Anodized [See More]

  • Material: Aluminum
Server CPU Coolers -- G618
from Dynatron Corp.

CPU Support : Intel ® Xeon ™ 5600 series Westmere Processor X5680, X5677, X5670, X5667, X5660, X5650, E5645, E5640, E5630, E5620, L5640, L5638, L5630, L5618, L5609 & 5500 Series Nehalem EP Processor W5580, X5570, X5560, X5550, E5540, E5530, E5520, E5506, E5504, E5502, L5520, L5506, L5518,... [See More]

  • Material: Aluminum; Copper; Mixed
  • W: 90
  • L: 90
  • H: 64
Industrial control electrical >> Heat sink/heatsink -- C4650
from LCSC Electronics Technology (HK) Limited

15*10*20MM 6063-T5Aluminum - Heat sink/heatsink ROHS [See More]

  • Material: Aluminum
  • W: 10
  • L: 15
  • H: 20
Server CPU Coolers -- G650
from Dynatron Corp.

CPU Support : Intel ® Xeon ™ 5600 series Westmere Processor E5645, E5640, E5630, E5620, L5640, L5638, L5630, L5618, L5609 & 5500 Series Nehalem EP Processor E5540, E5530, E5520, E5506, E5504, E5502, L5520, L5506, L5518, L5508. CPU Socket : 1366. Solution : 60 x 60 x 25 mm fan with PWM... [See More]

  • Material: Aluminum; Copper; Mixed
  • L: 90
  • Device: Active Heat Sink
  • W: 90
Server CPU Coolers -- G666
from Dynatron Corp.

CPU Support : Intel ® Xeon ™ 5600 series Westmere Processor X5680, X5677, X5670, X5667, X5660, X5650, E5645, E5640, E5630, E5620, L5640, L5638, L5630, L5618, L5609 & 5500 Series Nehalem EP Processor W5580, X5570, X5560, X5550, E5540, E5530, E5520, E5506, E5504, E5502, L5520, L5506, L5518,... [See More]

  • Material: Aluminum; Copper; Mixed
  • L: 90
  • Device: Active Heat Sink
  • W: 90
Industrial control electrical >> Heat sink/heatsink -- XSD1226-307
from LCSC Electronics Technology (HK) Limited

20*14*20MM 6063-T5Aluminum - Heat sink/heatsink ROHS [See More]

  • Material: Aluminum
  • W: 14
  • L: 20
  • H: 20
Server CPU Coolers -- G785
from Dynatron Corp.

CPU Support : Intel ® Xeon ™ 5600 series Westmere Processor X5680, X5677, X5670, X5667, X5660, X5650, E5645, E5640, E5630, E5620, L5640, L5638, L5630, L5618, L5609 & 5500 Series Nehalem EP Processor W5580, X5570, X5560, X5550, E5540, E5530, E5520, E5506, E5504, E5502, L5520, L5506, L5518,... [See More]

  • Material: Aluminum; Copper; Mixed
  • L: 90
  • Device: Active Heat Sink
  • W: 90
Industrial control electrical >> Heat sink/heatsink -- XSD1226-312
from LCSC Electronics Technology (HK) Limited

20*20*6.3MM 6063-T5 - Heat sink/heatsink ROHS [See More]

  • Material: Aluminum
  • W: 20
  • L: 20
  • H: 6.3
Server CPU Coolers -- G985
from Dynatron Corp.

CPU Support : Intel ® Core i7 processors, Xeon Westmere 5600 series & Nehalem 5500 Series. CPU Socket : 1366. Solution : 92 x 92 x 25mm fan with PWM function, Aluminum Radial Fin Heatsink with Copper Inserted, Desktop&Workstation server solution [See More]

  • Material: Aluminum; Copper; Mixed
  • L: 110
  • Device: Active Heat Sink
  • W: 110
Server CPU Coolers -- H45G
from Dynatron Corp.

CPU Support : Intel ® Xeon ® Tulsa, Paxville. CPU Socket : 604. Solution : 77 x 77 x 20mm fan with PWM function, Copper Base & Aluminum Fins with Heatpipes embedded, 2U&Up server solution [See More]

  • Material: Aluminum; Copper; Mixed
  • L: 94
  • Device: Active Heat Sink
  • W: 81
Industrial control electrical >> Heat sink/heatsink -- XSD1226-406
from LCSC Electronics Technology (HK) Limited

40*40*20.3MM 6063-T6 - Heat sink/heatsink ROHS [See More]

  • Material: Aluminum
  • W: 40
  • L: 40
  • H: 20.3