Straight Fin Heat Sinks
from Tempco Electric Heater Corporation
Tempco TPC Portable Temperature Control Consoles are quality built self-contained systems for monitoring and controlling process temperatures in a wide range of fixed or portable applications. These 1- to 4- zone units use our reliable next generation TEC-9100 1/16 DIN auto-tuning fuzzy logic PID... [See More]
- Heat sink Fin Style:: Straight
- W: 44.96
- L: 81
- H: 80.01
from Rego Electronics Inc.
Copper and aluminum are the two popular NC heat sink materials. Simple to complex manufacturing of many types of custom or prototype heat sinks is our specialty. Heat sinks can be machined from billet or existing extrusion profiles as well as existing forging / die casting / stamping / skived molds. [See More]
- Heat sink Fin Style:: Straight
- Device: Passive Heat Sink
from Tempco Electric Heater Corporation
Tempco TPC Portable Temperature Control Consoles are quality built self-contained systems for monitoring and controlling process temperatures in a wide range of fixed or portable applications. These 1- to 4- zone units use our reliable next generation TEC-9100 1/16 DIN auto-tuning fuzzy logic PID... [See More]
- Heat sink Fin Style:: Straight
- W: 44.96
- L: 81
- H: 95
from Rego Electronics Inc.
Heat Sink : Forged AL1070 fins with C1100 Base, 60 x 60 x 16 mm. Fan : 50 x 50 x 10mm / 50 x 50 x 20 mm, Two Ball Bearing. Connector Type : 3 ways / 4 ways. Screw & Back Plate : rPGA Socket CPU / BGA Package CPU [See More]
- Heat sink Fin Style:: Straight
- L: 60
- Device: Passive Heat Sink
- W: 60
from Tempco Electric Heater Corporation
Tempco TPC Portable Temperature Control Consoles are quality built self-contained systems for monitoring and controlling process temperatures in a wide range of fixed or portable applications. These 1- to 4- zone units use our reliable next generation TEC-9100 1/16 DIN auto-tuning fuzzy logic PID... [See More]
- Heat sink Fin Style:: Straight
- W: 121
- L: 140
- H: 66.8
from Rego Electronics Inc.
Rego offers an extensive range of Die Casting Alumnium Heat Sinks. They are widely used in various cooling applications. These are processed by die casting and pressure casting, good for all types of diodes, SCR's, Thyristor and IGBT. Die Casting Aluminum heat sinks have a high dimensional... [See More]
- Heat sink Fin Style:: Straight
- Device: Passive Heat Sink
from Tempco Electric Heater Corporation
Tempco TPC Portable Temperature Control Consoles are quality built self-contained systems for monitoring and controlling process temperatures in a wide range of fixed or portable applications. These 1- to 4- zone units use our reliable next generation TEC-9100 1/16 DIN auto-tuning fuzzy logic PID... [See More]
- Heat sink Fin Style:: Straight
- W: 76.2
- L: 132
- H: 60.2
from Rego Electronics Inc.
Standard Product : 10 x 6.3 x free ~ 95 x 29 x free (mm). Material & Finish : AL6063 / Anodizing. Features & Benefits -. A full range of sizes, high quality, high reliability, long term supply, customization available. Target Market -. Industrial PC, Point of Sale, Embedded Board, Gaming,... [See More]
- Heat sink Fin Style:: Straight
- L: 10 to 58
- Device: Passive Heat Sink
- W: 19 to 225
from Rego Electronics Inc.
Standard Products sizes ranging from 7mm x 7mm to 117mm x 61mm are listed below. Customization is available. Please contact us directly!. Features & Benefits-. -Fins and base are one piece construction, an integral forming piece. -High aspect ratio up to 1: 100, increases the surface heat... [See More]
- Heat sink Fin Style:: Straight
- W: 19 to 45
- L: 19 to 45
- H: 6 to 13
from Rego Electronics Inc.
Standard Products sizes ranging from 7mm x 7mm to 117mm x 61mm are listed below. Customization is available. Please contact us directly!. Features & Benefits-. -Fins and base are one piece construction, an integral forming piece. -High aspect ratio up to 1: 100, increases the surface heat... [See More]
- Heat sink Fin Style:: Round; Elliptical; Straight
- W: 7 to 17
- L: 7 to 17
- H: 11 to 32
from Airflow/Y.S. Tech, Inc.
YS Tech knows that time is always a factor in development cycles. We pride ourselves on being very responsive to our customers ’ needs, with the ability to keep the design and engineering process moving quickly for fast manufacturing turnarounds. We can take your project from the design stage... [See More]
- Heat sink Fin Style:: Straight
- L: 19 to 482
- Device: Passive Heat Sink
- Material: Aluminum; Copper
from Broadband TelCom Power, Inc.
Transverse fin orientation [See More]
- Heat sink Fin Style:: Straight
- L: 58
- Device: Passive Heat Sink
- W: 60.96
from Sanyo Denki America, Inc.
CPU cooler for Intel ® PentiumIII (FC-PGA2) / 800MHz. [See More]
- Heat sink Fin Style:: Straight
- L: 64
- Device: Active Heat Sink
- W: 50.8
from Cooliance
Cooliance offers a variety of standard forged straight fin heatsinks that come in numerous base dimensions with a max height of 15mm. [See More]
- Heat sink Fin Style:: Straight
- L: 19 to 45
- Device: Passive Heat Sink
- W: 18.5 to 44.5
from Wanbang Technology (Guangdong Dongguan) Co., LTD.
We provide OEM CNC machined heat sink, modest price, short lead time and good quality. [See More]
- Heat sink Fin Style:: Round; Elliptical; Straight; Machined
- Mounting: Holes
- Device: Passive Heat Sink; Vapor Cooler; Cold Plate
- Material: Aluminum
from Ecopower Inc.
ThermaCool ™ Heat Sinks have been sized for each of our standard products and to accommodate a range of desired operating conditions. Proper heat sink sizing is determined by a number of factors, including those listed below: Power Dissipated (Watts) - Determined by the light engine part... [See More]
- Heat sink Fin Style:: Straight
- W: 0.0635
- Device: Passive Heat Sink
- H: 0.0381
from Boyd
The Aavid Max Clip ™ System is a high performance, low cost thermal solution for discrete power semiconductors. This thermal system combines Aavid ’s Max Clips with specialized extruded Max Clip Heat Sinks to provide optimized thermal contact. The system eliminates the need for mounting... [See More]
- Heat sink Fin Style:: Straight
- L: 16 to 37
- Device: Passive Heat Sink
- W: 6 to 41.91
from Sanyo Denki America, Inc.
CPU cooler for Intel ® PentiumIII (FC-PGA2) / 866MHz. [See More]
- Heat sink Fin Style:: Straight
- L: 68
- Device: Active Heat Sink
- W: 67.3
from Sanyo Denki America, Inc.
CPU cooler for Intel ® 775-land LGA Package. [See More]
- Heat sink Fin Style:: Straight
- L: 72
- Device: Active Heat Sink
- W: 72.1
from Sanyo Denki America, Inc.
CPU cooler for Intel Pentium 4 Processor (775-land LGA Package) [See More]
- Heat sink Fin Style:: Straight
- L: 72
- Device: Active Heat Sink
- W: 72.1
from Sanyo Denki America, Inc.
CPU cooler for Intel ® Pentium4 (Socket478) / 2.80GHz. [See More]
- Heat sink Fin Style:: Straight
- L: 95
- Device: Active Heat Sink
- W: 90
from Sanyo Denki America, Inc.
CPU cooler for Intel ® Pentium4 (Socket478) / 3.06GHz. [See More]
- Heat sink Fin Style:: Straight
- L: 95
- Device: Active Heat Sink
- W: 90