Center Bore Helical Gears
from Chengdu Leno Machinery Co., Ltd.
Giving the Mechanical Power Transmission field innovation and perfect solution with low cost. [See More]
- Gear Center: Center Bore
from Ondrives.US Corporation, formerly Rino Mechanical
Helical cut gears are similar to spur gears with their teeth cut at an angle. The most popular helical gear design is 45 degrees. Helical cut gears can have a right hand or a left hand gear helix. When 45 ° helical gears of the opposite hand operate together they will turn parallel shafts in... [See More]
- Gear Center: Center Bore
- Design: English
- Number of Teeth: 10 to 160
- Features: Anti-backlash
from ATLANTA Drive Systems, Inc.
Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,... [See More]
- Gear Center: Center Bore
- Design: Metric
- Number of Teeth: 21
- Direction: Left
from Renold Canada
Renold Gears manufacture high quality, high specification, loose helical and spur gears using leading edge gear technology. Our dedicated gear manufacturing machine shop provides us with the facilities necessary to manufacture either batch or single components for the precision, high technology... [See More]
- Gear Center: Center Bore
- OD: 350
- Design: Metric
- Face Width: 160
from Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US manufactures precision gears for all applications, offering standard and custom metric gears in a variety of styles and configurations. Our metric precision gear options include precision spur gears, pinion gears and shafts, gear racks, helical gears, bevel gears, worms and wormwheel... [See More]
- Gear Center: Center Bore
- Features: Ground Teeth; Anti-backlash
- Design: Metric
- Material: Stainless; 303