Brass Helical Gears

Last Updated: April 1, 2025

Description

Brass helical gears are mechanical components used to transmit torque between shafts. They feature angled gear teeth that engage gradually, allowing for smooth and efficient power transfer. Brass, as a material, is known for being inexpensive, easy to mold, and corrosion-resistant, making it a suitable choice for various gear applications.

Working Principle

Helical gears work by having their teeth cut at an angle to the face of the gear. This design allows the teeth to engage more gradually compared to straight-cut gears, such as spur gears. As the gears rotate, the contact starts at one end of the gear tooth and increases until the teeth are fully engaged. This gradual engagement results in a smoother and quieter operation, as well as a greater load-carrying capacity because more teeth are in contact at any given time. The angled teeth also produce axial thrust, which must be managed with thrust bearings to prevent misalignment.

Applications

Brass helical gears are used in various applications where smooth and quiet operation is essential. Specific examples include:

  • Precision instruments where noise reduction is critical.
  • Automotive transmissions where smooth power transfer is required.
  • Industrial machinery that demands high load capacity and durability.

Advantages over other Helical Gears

Brass helical gears offer several advantages over other materials used in helical gears:

  • Corrosion Resistance: Brass is naturally resistant to corrosion, making it ideal for environments where moisture or chemicals are present.
  • Ease of Molding: Brass can be easily molded into complex shapes, allowing for precise gear designs.
  • Cost-Effectiveness: Brass is generally less expensive than other metals like steel, making it a cost-effective choice for many applications.

Limitations

Despite their advantages, brass helical gears have some limitations:

  • Strength: Brass is not as strong as steel, which may limit its use in high-load applications.
  • Wear Resistance: While brass is corrosion-resistant, it may wear faster than harder materials like steel, especially under heavy loads or high-speed conditions.

Considerations

When selecting brass helical gears, several factors should be considered:

  • Initial Costs: Brass gears are generally less expensive than steel gears, but the cost can vary based on the complexity of the gear design.
  • Operating Expense: The need for regular maintenance, such as lubrication and alignment checks, can affect operating costs.
  • Durability: While brass is corrosion-resistant, it may not be as durable as harder materials in high-stress applications.
  • Accuracy: The precision of brass gears can be affected by wear over time, which may impact the accuracy of the gear system.
  • Replacement and Maintenance Costs: Brass gears may require more frequent replacement or maintenance compared to more robust materials, impacting long-term costs.
3 Results
Custom Helical Gears
from Circle Gear & Machine Co., Inc.

Circle Gear & Machine Company Co. offers extensive manufacturing capabilities for helical gears in diverse sizes, types, base materials, and shaft types. We can produce large-scale helical gears, measuring up to 120" in diameter. Diametrical pitch can run to 1.25, with up to a 20 module. The... [See More]

  • Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate; Ductile Iron; Polyester
  • OD: 120
  • Design: English
  • Face Width: 120.00
Helical Spur Gear
from Shenzhen Besta Precision Machinery Co., Ltd.

Besta offers extensive manufacturing capabilities for helical gears in diverse sizes, types, base materials, and shaft types. We can produce large-scale helical gears, measuring up to 1200mm in diameter. Diametrical pitch can run to 1.25, with up to a 20 module. The minimum diametrical pitch of... [See More]

  • Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate
  • Module: 0.5 - 25
  • Design: Metric
  • OD: 1600
Custom Gears / Assemblies
from York Industries, Inc.

York manufactures custom spur gears, helical gears, worms, worm gears, gear racks and sprockets to your specifications in prototype through production quantities. Our pitch capacity ranges from 6 DP to 120 DP, including metric (module) pitches. We work with a variety of materials, including, steel,... [See More]

  • Material: Aluminum; Brass; Bronze; Steel; Machined Plastic