Left Hand Helical Gears

Last Updated: April 1, 2025

Description

Left Hand Helical Gears are a type of gear with angled teeth that are cut in a left-handed direction. These gears are designed to transmit torque between shafts that are either parallel or at an angle to each other. The unique feature of left hand helical gears is the direction of the helix angle, which is opposite to that of right hand helical gears.

Working Principle

Helical gears, including left hand helical gears, work by engaging their angled teeth gradually as they rotate. This gradual engagement allows for a smoother transfer of power compared to gears with straight teeth, such as spur gears. The angled teeth also enable multiple teeth to be in contact at the same time, which distributes the load more evenly and reduces stress on individual teeth. This design results in quieter and more efficient operation, making helical gears particularly useful in applications where noise reduction and smooth operation are critical.

Applications

Unfortunately, specific applications for left hand helical gears are not detailed in the provided documents. However, helical gears in general are commonly used in automotive transmissions, conveyor systems, and industrial machinery where smooth and quiet operation is desired.

Advantages over other Helical Gears

The documents do not provide specific advantages of left hand helical gears over other helical gears. Generally, the choice between left hand and right hand helical gears depends on the direction of rotation and the specific requirements of the mechanical system in which they are used.

Limitations

Helical gears, including left hand variants, have certain limitations. The angled teeth create axial thrust loads that must be countered with thrust bearings to prevent misalignment. Additionally, the machining and finishing processes for helical gears are more complex than for other types of gears, leading to higher maintenance costs .

Considerations

When considering left hand helical gears, several factors should be taken into account:

  • Initial Costs: The complex design and manufacturing process can lead to higher initial costs compared to simpler gear types.
  • Operating Expense: Due to the need for thrust bearings and potential for higher maintenance, operating expenses may be higher.
  • Durability: The even distribution of load across multiple teeth can enhance durability, but proper maintenance is crucial to prevent wear.
  • Accuracy: Helical gears generally offer high precision, which is beneficial in applications requiring exact motion control.
  • Replacement and Maintenance Costs: The complexity of the gear design can lead to increased costs for replacement and maintenance, particularly if specialized components like thrust bearings are required .
4 Results
1.5 mm Normal Module, 20 Teeth, 20° Pressure Angle, S45C Steel Helical Spur Gear -- KSHE1.5-20L
from Stock Drive Products & Sterling Instrument - SDP/SI

You May Also Need: Shafts. Bearings. Couplings. Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears... [See More]

  • Direction: Left
  • Pressure Angle: 20°
  • Number of Teeth: 20
  • OD: 36
Helical Flanged Pinion -- 78 20 526
from ATLANTA Drive Systems, Inc.

Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,... [See More]

  • Direction: Left
  • Design: Metric
  • Number of Teeth: 26
  • Pressure Angle: 20°
Helical Flanged Pinion -- 78 21 912
from ATLANTA Drive Systems, Inc.

We have recently expanded our range of ISO 9409-1-A flanged pinions. This allows the machine designer the flexibility of choosing the best flanged pinion to meet the application needs. The new TR flanged pinions have compact designs to reduce the amount of drive torque required. Traditionally,... [See More]

  • Direction: Left
  • Design: Metric
  • Number of Teeth: 12
  • Pressure Angle: 20°
Helical Split Pinion Drive -- 74.92.330
from ATLANTA Drive Systems, Inc.

Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,... [See More]

  • Direction: Left
  • Design: Metric
  • Number of Teeth: 30
  • Pressure Angle: 20°