Nylon Helical Gears

Last Updated: April 1, 2025

Description

Nylon helical gears are a type of gear made from nylon, a durable and versatile plastic material. These gears are designed with angled teeth that allow for the gradual engagement of gear teeth, which helps in transmitting torque between shafts. The use of nylon provides these gears with certain characteristics such as being lightweight and having a quieter operation compared to metal gears.

Working Principle

Nylon helical gears work by transmitting torque between parallel or perpendicular shafts through their angled gear teeth. The teeth engage gradually, starting at one end and increasing as the gears rotate, which allows for a smoother and quieter operation compared to spur gears. This gradual engagement also means that more teeth are in contact at any given time, distributing the load more evenly and reducing stress and wear on the gears. The angled teeth, however, create axial thrust loads that need to be countered by thrust bearings to prevent misalignment.

Applications

Specific applications for nylon helical gears include their use in environments where noise reduction is critical, such as in automotive systems where they contribute to a quieter ride. They are also used in machinery where the lightweight nature of nylon can be advantageous, such as in certain types of conveyor systems or small appliances.

Advantages over other Helical Gears

Nylon helical gears offer several advantages over their metal counterparts. They are quieter in operation due to the inherent noise-dampening properties of nylon. Additionally, they are resistant to corrosion, which can be a significant advantage in environments where metal gears might degrade. The lightweight nature of nylon also reduces the overall weight of the machinery, which can be beneficial in applications where weight is a critical factor.

Limitations

One of the primary limitations of nylon helical gears is their susceptibility to temperature changes and chemical corrosion, which can affect their performance and longevity. Nylon is less robust than metal, which means these gears may not be suitable for high-load applications. Additionally, nylon's moisture absorption can lead to dimensional changes, which must be considered in the design phase to ensure proper gear function.

Considerations

When considering nylon helical gears, it is important to evaluate the initial costs, which are generally lower than metal gears due to the lower material and manufacturing costs. However, operating expenses may vary depending on the specific application and environment. Nylon gears typically require less maintenance due to their corrosion resistance, but their durability and accuracy can be affected by environmental factors such as temperature and humidity. Replacement and maintenance costs should also be considered, especially in applications where the gears are exposed to harsh conditions that could accelerate wear.

2 Results
Custom Helical Gears
from Circle Gear & Machine Co., Inc.

Circle Gear & Machine Company Co. offers extensive manufacturing capabilities for helical gears in diverse sizes, types, base materials, and shaft types. We can produce large-scale helical gears, measuring up to 120" in diameter. Diametrical pitch can run to 1.25, with up to a 20 module. The... [See More]

  • Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate; Ductile Iron; Polyester
  • OD: 120
  • Design: English
  • Face Width: 120.00
Helical Spur Gear
from Shenzhen Besta Precision Machinery Co., Ltd.

Besta offers extensive manufacturing capabilities for helical gears in diverse sizes, types, base materials, and shaft types. We can produce large-scale helical gears, measuring up to 1200mm in diameter. Diametrical pitch can run to 1.25, with up to a 20 module. The minimum diametrical pitch of... [See More]

  • Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate
  • Module: 0.5 - 25
  • Design: Metric
  • OD: 1600