20° Helical Gears

9 Results
KHK ZSTP2-18L, Module 2, 18 Tooth, Left Hand Ground Helical Gears -- zstp2-18l
from KHK USA, Inc.

Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]

  • Pressure Angle: 20°; 20 º
  • Design: Metric
  • Number of Teeth: 18
  • PD: 1.50
1.5 mm Normal Module, 20 Teeth, 20° Pressure Angle, S45C Steel Helical Spur Gear -- KSHE1.5-20L
from Stock Drive Products & Sterling Instrument - SDP/SI

You May Also Need: Shafts. Bearings. Couplings. Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears... [See More]

  • Pressure Angle: 20°
  • Direction: Left
  • Number of Teeth: 20
  • OD: 36
48 (Normal) D.P., 100 Teeth, 20° Pressure Angle, Aluminum Alloy Helical Gear -- S1L86Z-P048A100
from Stock Drive Products & Sterling Instrument - SDP/SI

You May Also Need: Shafts. Bearings. Couplings. Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears... [See More]

  • Pressure Angle: 20°
  • Design: English
  • Number of Teeth: 100
  • PD: 2.95
Helical-Toothed Standard Gear Racks
from Schneeberger Inc.

Helical-toothed gear racks are available in typical industry dimensions from module 2 to module 12. The material, hardness, and accuracy determine the respective load. [See More]

  • Pressure Angle: 20°
  • Design: Metric
  • Number of Teeth: 7 to 300
  • Features: Ground Teeth (optional feature)
Commercial & Precision Helical Gears (metric) -- KKHG1-100L
from QTC METRIC GEARS

Module 1, 100 Tooth, Left Handed Ground Helical Gear with Plain Bore [See More]

  • Pressure Angle: 20°
  • Design: Metric
  • Number of Teeth: 100
  • PD: 100
HELICAL GEARS -- H16S38-L12
from W.M. Berg

Helical Gears are similar to spur gears with the exception that the teeth are cut at an angle to the axis of the shaft (helix angle). The helix cut creates a wider contact area enabling higher strengths and torques to be achieved. Though helical gear sets operate quieter and smoother than spur... [See More]

  • Pressure Angle: 20°
  • Length: 1.00
Helical Flanged Pinion -- 78 20 526
from ATLANTA Drive Systems, Inc.

Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,... [See More]

  • Pressure Angle: 20°
  • Design: Metric
  • Number of Teeth: 26
  • Direction: Left
Helical Flanged Pinion -- 78 21 912
from ATLANTA Drive Systems, Inc.

We have recently expanded our range of ISO 9409-1-A flanged pinions. This allows the machine designer the flexibility of choosing the best flanged pinion to meet the application needs. The new TR flanged pinions have compact designs to reduce the amount of drive torque required. Traditionally,... [See More]

  • Pressure Angle: 20°
  • Design: Metric
  • Number of Teeth: 12
  • Direction: Left
Helical Split Pinion Drive -- 74.92.330
from ATLANTA Drive Systems, Inc.

Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,... [See More]

  • Pressure Angle: 20°
  • Design: Metric
  • Number of Teeth: 30
  • Direction: Left