Ground Teeth Helical Gears

Last Updated: April 1, 2025

Description

Ground Teeth Helical Gears are a type of gear with angled teeth that are precision-ground to achieve high accuracy and smooth operation. These gears are designed to transmit torque between shafts that are either parallel or at an angle to each other. The ground teeth provide a high level of precision and surface finish, which enhances the gear's performance and longevity.

Working Principle

Helical gears work by engaging their angled teeth gradually, starting from one end of the gear tooth and increasing contact as the gears rotate until fully engaged. This gradual engagement allows for a smoother and quieter operation compared to spur gears. The angled teeth also enable helical gears to carry greater loads, as more teeth are in contact at any given time, distributing the load more evenly and reducing stress and wear on the gears. However, the angled contact surfaces generate axial thrust, which must be countered with thrust bearings to prevent misalignment .

Applications

Ground Teeth Helical Gears are commonly used in applications where smooth and quiet operation is crucial. Specific examples include automotive transmissions, where they help in the smooth transition of power between the engine and the wheels, and in industrial machinery, where they are used in gearboxes to reduce noise and vibration while handling high loads.

Advantages over other Helical Gears

Ground Teeth Helical Gears offer superior precision and surface finish compared to non-ground helical gears. This precision results in better performance, reduced noise, and increased durability. The ground teeth also contribute to a longer lifespan and lower maintenance requirements, as they are less prone to wear and misalignment.

Limitations

One of the primary limitations of Ground Teeth Helical Gears is the complexity and cost associated with their manufacturing. The precision grinding process required to produce these gears is more expensive and time-consuming than the processes used for non-ground gears. Additionally, the axial thrust generated by the angled teeth necessitates the use of thrust bearings, which can add to the overall cost and complexity of the gear system .

Considerations

When considering Ground Teeth Helical Gears, it is important to account for the initial costs, which can be higher due to the precision grinding process. Operating expenses may also be elevated due to the need for regular lubrication and maintenance to ensure optimal performance. However, the durability and accuracy of these gears can offset some of these costs over time, as they tend to have a longer lifespan and require less frequent replacement. Additionally, the need for thrust bearings to counteract axial loads should be factored into the design and cost considerations of the gear system .

5 Results
KHK KHG1-100L, Module 1, 100 Tooth, Left Hand, Ground Helical Gears -- khg1-100l
from KHK USA, Inc.

Have excellent strength and wear resistance which allow your designs to be more compact. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. Notice: This product is discontinued, but will be available... [See More]

  • Features: Ground Teeth
  • Design: Metric
  • Number of Teeth: 100
  • PD: 3.94
Precision Helical Gears (Metric)
from Ondrives.US Corporation, formerly Rino Mechanical

Ondrives.US manufactures precision gears for all applications, offering standard and custom metric gears in a variety of styles and configurations. Our metric precision gear options include precision spur gears, pinion gears and shafts, gear racks, helical gears, bevel gears, worms and wormwheel... [See More]

  • Features: Ground Teeth; Anti-backlash
  • Gear Center: Center Bore
  • Design: Metric
  • Material: Stainless; 303
Helical Flanged Pinion -- 78 20 526
from ATLANTA Drive Systems, Inc.

Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,... [See More]

  • Features: Ground Teeth; Anti-backlash (optional feature)
  • Design: Metric
  • Number of Teeth: 26
  • Direction: Left
Helical Flanged Pinion -- 78 21 912
from ATLANTA Drive Systems, Inc.

We have recently expanded our range of ISO 9409-1-A flanged pinions. This allows the machine designer the flexibility of choosing the best flanged pinion to meet the application needs. The new TR flanged pinions have compact designs to reduce the amount of drive torque required. Traditionally,... [See More]

  • Features: Ground Teeth; Anti-backlash (optional feature)
  • Design: Metric
  • Number of Teeth: 12
  • Direction: Left
Helical Split Pinion Drive -- 74.92.330
from ATLANTA Drive Systems, Inc.

Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,... [See More]

  • Features: Ground Teeth; Anti-backlash (optional feature)
  • Design: Metric
  • Number of Teeth: 30
  • Direction: Left