Reflector Incandescent Lamps
from Kennedy Webster Electric Co.
GE Ecolux ® covRguard ® Starcoat ® R40 [See More]
- Lamp Power: 100
- Diameter: 127
- Maximum Overall Length: 6.56
- Features: Reflector
from OSRAM SYLVANIA, Inc.
REFLECTOR TYPE. RED COLOR. 4.44 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 15 STANDARD PACKAGE. 100 W WATTAGE. MEDIUM SKIRTED BASE TYPE. 5000 LIFE IN HOUR. PAR38 SHAPE DESIGNATION. COLOR TEMPERATURE 2850 K [See More]
- Lamp Power: 100
- Maximum Overall Length: 4.44
- Rated Average Life: 5000
- Features: Reflector
from Kennedy Webster Electric Co.
GE ER39 [See More]
- Lamp Power: 120
- Diameter: 127
- Maximum Overall Length: 7.37
- Features: Reflector
from OSRAM SYLVANIA, Inc.
REFLECTOR TYPE. SPOTGRO COLOR. 6.5 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 3 STANDARD PACKAGE. 120 W WATTAGE. MEDIUM BASE TYPE. 2000 LIFE IN HOUR. BR40 SHAPE DESIGNATION. CC6 FILAMENT TYPE. COLOR TEMPERATURE 2850 K [See More]
- Lamp Power: 120
- Maximum Overall Length: 6.5
- Rated Average Life: 2000
- Features: Reflector
from Kennedy Webster Electric Co.
GE BR40 [See More]
- Lamp Power: 120
- Diameter: 127
- Maximum Overall Length: 6.56
- Features: Reflector
from OSRAM SYLVANIA, Inc.
REFLECTOR TYPE. CLEAR COLOR. 5.31 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 15 STANDARD PACKAGE. 175 W WATTAGE. MEDIUM SKIRTED BASE TYPE. 5000 LIFE IN HOUR. PAR38 SHAPE DESIGNATION. CC6 FILAMENT TYPE. COLOR RENDERING INDEX 100. COLOR TEMPERATURE 2850 K. BASE MATERIAL BRASS [See More]
- Lamp Power: 175
- Maximum Overall Length: 5.31
- Rated Average Life: 5000
- Features: Reflector
from Kennedy Webster Electric Co.
GE Soft White BR40 [See More]
- Lamp Power: 120
- Diameter: 127
- Maximum Overall Length: 6.56
- Features: Reflector
from OSRAM SYLVANIA, Inc.
REFLECTOR TYPE. 4 INCH OVERALL LENGTH. GENERAL PURPOSE, NARROW SPOT APPLICATION. 120 V VOLTAGE RATING. 12 PER CASE STANDARD PACKAGE. 200 W WATTAGE. MEDIUM SIDE PRONG BASE TYPE. 2000 LIFE IN HOUR. PAR46 SHAPE DESIGNATION. 2270 LUMEN INTENSITY. CC13 FILAMENT TYPE. COLOR RENDERING INDEX 100. COLOR... [See More]
- Lamp Power: 200
- Maximum Overall Length: 4
- Rated Average Life: 2000
- Features: Reflector
from Kennedy Webster Electric Co.
GE R14 [See More]
- Lamp Power: 25
- Features: Reflector
- Maximum Overall Length: 2.56
from OSRAM SYLVANIA, Inc.
REFLECTOR TYPE. 4.5 INCH OVERALL LENGTH. GENERAL PURPOSE, LOCOMOTIVE HEADLAMP APPLICATION. 30 V VOLTAGE RATING. 12 PER CASE STANDARD PACKAGE. 200 W WATTAGE. G53 BASE TYPE. 500 LIFE IN HOUR. PAR56 SHAPE DESIGNATION. 3840 LUMEN INTENSITY. C, CC8 FILAMENT TYPE. COLOR TEMPERATURE IN KELVIN 2850. COLOR... [See More]
- Lamp Power: 200
- Maximum Overall Length: 4.5
- Rated Average Life: 500
- Features: Reflector
from Kennedy Webster Electric Co.
GE ER30 [See More]
- Lamp Power: 50
- Diameter: 37.5
- Maximum Overall Length: 2.46
- Features: Reflector
from OSRAM SYLVANIA, Inc.
REFLECTOR TYPE. INSIDE FROST COLOR. 2.25 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 6 STANDARD PACKAGE. 25 W WATTAGE. MEDIUM BASE TYPE. 1500 LIFE IN HOUR. R14 SHAPE DESIGNATION. 130 LUMEN INTENSITY. CC2V FILAMENT TYPE. COLOR RENDERING INDEX 100. COLOR TEMPERATURE 2850 K. BASE MATERIAL ALUMINUM [See More]
- Lamp Power: 25
- Maximum Overall Length: 2.25
- Rated Average Life: 1500
- Features: Reflector
from Kennedy Webster Electric Co.
GE R20 [See More]
- Lamp Power: 50
- Features: Reflector
- Maximum Overall Length: 3.93
from OSRAM SYLVANIA, Inc.
REFLECTOR TYPE. INSIDE FROST COLOR. 2.26 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 6 STANDARD PACKAGE. 25 W WATTAGE. INTERMEDIATE BASE TYPE. 1500 LIFE IN HOUR. R14 SHAPE DESIGNATION. 130 LUMEN INTENSITY. CC2V FILAMENT TYPE. COLOR RENDERING INDEX 100. COLOR TEMPERATURE 2850 K [See More]
- Lamp Power: 25
- Maximum Overall Length: 2.26
- Rated Average Life: 1500
- Features: Reflector
from Kennedy Webster Electric Co.
GE covRguard ® BR30 [See More]
- Lamp Power: 65
- Features: Reflector
- Maximum Overall Length: 5.37
from OSRAM SYLVANIA, Inc.
REFLECTOR TYPE. INSIDE FROST COLOR. 6.5 INCH OVERALL LENGTH. GENERAL PURPOSE, FLOOD APPLICATION. 120 V VOLTAGE RATING. 24 PER CASE STANDARD PACKAGE. 300 W WATTAGE. A-LINE STYLE. MEDIUM BASE TYPE. 2000 LIFE IN HOUR. BR40 SHAPE DESIGNATION. 3030 LUMEN INTENSITY. CC2V FILAMENT TYPE. BASE MATERIAL... [See More]
- Lamp Power: 300
- Maximum Overall Length: 6.5
- Rated Average Life: 2000
- Features: Reflector
from Kennedy Webster Electric Co.
GE PAR38 - Reflector Flood [See More]
- Lamp Power: 100
- Color Temperature: 2600
- Rated Average Life: 2000
- Mean Lumens: 18834
from OSRAM SYLVANIA, Inc.
REFLECTOR TYPE. GENERAL PURPOSE, MEDIUM FLOOD APPLICATION. 120 V VOLTAGE RATING. 12 PER CASE STANDARD PACKAGE. 300 W WATTAGE. MOGUL END PRONG BASE TYPE. 2000 LIFE IN HOUR. PAR56 SHAPE DESIGNATION. 3840 LUMEN INTENSITY. C, CC13 FILAMENT TYPE. COLOR TEMPERATURE IN KELVIN 2850. COLOR RENDERING INDEX... [See More]
- Lamp Power: 300
- Features: Reflector
- Rated Average Life: 2000
- Base Type: Mogul End Prong; Mogul End Prong
from Kennedy Webster Electric Co.
GE R40 - Reflector Flood [See More]
- Lamp Power: 250
- Diameter: 50
- Maximum Overall Length: 2.63
- Features: Reflector
from OSRAM SYLVANIA, Inc.
REFLECTOR TYPE. INSIDE FROST COLOR. 3.94 INCH OVERALL LENGTH. INDOOR, RESIDENTIAL, COMMERCIAL APPLICATION. 120 V VOLTAGE RATING. 60 PER CASE STANDARD PACKAGE. 30 W WATTAGE. MEDIUM BASE TYPE. 2000 LIFE IN HOUR. R20 SHAPE DESIGNATION. 140 LUMEN INTENSITY. C9 FILAMENT TYPE. BASE MATERIAL BRASS. COLOR... [See More]
- Lamp Power: 30
- Maximum Overall Length: 3.94
- Rated Average Life: 2000
- Features: Reflector
from OSRAM SYLVANIA, Inc.
REFLECTOR TYPE. FROST COLOR. 3.938 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 6 PER CASE STANDARD PACKAGE. 30 W WATTAGE. MEDIUM BASE TYPE. 2000 LIFE IN HOUR. R20 SHAPE DESIGNATION. 140 LUMEN INTENSITY. C9 FILAMENT TYPE. COLOR TEMPERATURE IN KELVIN 2850. COLOR RENDERING INDEX 100. DIAMETER 2.5 INCH. [See More]
- Lamp Power: 30
- Maximum Overall Length: 3.94
- Rated Average Life: 2000
- Features: Reflector
from OSRAM SYLVANIA, Inc.
REFLECTOR TYPE. CLEAR COLOR. 1.69 INCH OVERALL LENGTH. SMALL APERTURE DOWN LIGHTING, RESIDENTIAL, COMMERCIAL AND TASK LIGHTING APPLICATION. 120 V VOLTAGE RATING. 10 STANDARD PACKAGE. 40 W WATTAGE. G9 BI-PIN BASE TYPE. 2000 LIFE IN HOUR. G9 SHAPE DESIGNATION. 510 LUMEN INTENSITY. CC2V FILAMENT TYPE [See More]
- Lamp Power: 40
- Maximum Overall Length: 1.69
- Rated Average Life: 2000
- Features: Reflector
from OSRAM SYLVANIA, Inc.
REFLECTOR TYPE. FROST COLOR. 4.38 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 6 STANDARD PACKAGE. 45 W WATTAGE. MEDIUM BASE TYPE. 2000 LIFE IN HOUR. BR30 SHAPE DESIGNATION. 350 LUMEN INTENSITY. CC6 FILAMENT TYPE. COLOR RENDERING INDEX 100. COLOR TEMPERATURE 2850 K [See More]
- Lamp Power: 45
- Maximum Overall Length: 4.38
- Rated Average Life: 2000
- Features: Reflector
from OSRAM SYLVANIA, Inc.
REFLECTOR TYPE. FROST COLOR. 3.938 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 60 PER CASE STANDARD PACKAGE. 45 W WATTAGE. MEDIUM BASE TYPE. 2000 LIFE IN HOUR. R20 SHAPE DESIGNATION. 245 LUMEN INTENSITY. C9 FILAMENT TYPE. COLOR TEMPERATURE IN KELVIN 2850. COLOR RENDERING INDEX 100. DIAMETER 2.5 INCH. [See More]
- Lamp Power: 45
- Maximum Overall Length: 3.94
- Rated Average Life: 2000
- Features: Reflector
from OSRAM SYLVANIA, Inc.
REFLECTOR TYPE. FROST COLOR. 3.938 INCH OVERALL LENGTH. 130 V VOLTAGE RATING. 6 PER CASE STANDARD PACKAGE. 45 W WATTAGE. MEDIUM BASE TYPE. 2000 LIFE IN HOUR. R20 SHAPE DESIGNATION. 230 LUMEN INTENSITY. C9 FILAMENT TYPE. COLOR TEMPERATURE IN KELVIN 2900. COLOR RENDERING INDEX 100. DIAMETER 2.5 INCH. [See More]
- Lamp Power: 45
- Maximum Overall Length: 3.94
- Rated Average Life: 2000
- Features: Reflector
from OSRAM SYLVANIA, Inc.
REFLECTOR TYPE. 3.938 INCH OVERALL LENGTH. HOME, HOSPITAL ROOMS/HEALTHCARE, HOTELS, RESTAURANTS APPLICATION. 120 V VOLTAGE RATING. 6 STANDARD PACKAGE. 45 W WATTAGE. E26 MEDIUM BASE TYPE. 2000 LIFE IN HOUR. R20 SHAPE DESIGNATION. 215 LUMEN INTENSITY. C9 FILAMENT TYPE [See More]
- Lamp Power: 45
- Maximum Overall Length: 3.94
- Rated Average Life: 2000
- Features: Reflector
from OSRAM SYLVANIA, Inc.
REFLECTOR TYPE. 3 15/16 INCH OVERALL LENGTH. 3 15/16 OVERALL LENGTH IN INCH. FLOOD APPLICATION. 120 V VOLTAGE RATING. 6 STANDARD PACKAGE. 45 W WATTAGE. MEDIUM BRASS BASE TYPE. 4000 LIFE IN HOUR. R20 SHAPE DESIGNATION. 260 LUMEN INTENSITY. C9 FILAMENT TYPE. 260 INTENSITY IN LUMEN. DOUBLE LIFE[T]... [See More]
- Lamp Power: 45
- Maximum Overall Length: 3.94
- Rated Average Life: 4000
- Features: Reflector
from OSRAM SYLVANIA, Inc.
REFLECTOR TYPE. INSIDE FROST COLOR. 6.38 INCH OVERALL LENGTH. GENERAL PURPOSE APPLICATION. 120 V VOLTAGE RATING. 6 STANDARD PACKAGE. 50 W WATTAGE. MEDIUM BASE TYPE. 2000 LIFE IN HOUR. ER30 SHAPE DESIGNATION. 350 LUMEN INTENSITY. CC6 FILAMENT TYPE. COLOR RENDERING INDEX 100. COLOR TEMPERATURE 2850 K. [See More]
- Lamp Power: 50
- Maximum Overall Length: 6.38
- Rated Average Life: 2000
- Features: Reflector
from OSRAM SYLVANIA, Inc.
REFLECTOR TYPE. CLEAR COLOR. 4.44 INCH OVERALL LENGTH. GENERAL PURPOSE, TRAFFIC SIGNAL APPLICATION. 120 TO 125 V VOLTAGE RATING. 120 STANDARD PACKAGE. 60 W WATTAGE. MEDIUM BASE TYPE. 8000 LIFE IN HOUR. A19 SHAPE DESIGNATION. 595 LUMEN INTENSITY. C11V FILAMENT TYPE. COLOR RENDERING INDEX 100. COLOR... [See More]
- Lamp Power: 60
- Maximum Overall Length: 4.44
- Rated Average Life: 8000
- Features: Reflector
from OSRAM SYLVANIA, Inc.
REFLECTOR TYPE. FROST COLOR. 6.5 INCH OVERALL LENGTH. 130 V VOLTAGE RATING. 6 PER CASE STANDARD PACKAGE. 65 W WATTAGE. MEDIUM BASE TYPE. 2000 LIFE IN HOUR. BR40 SHAPE DESIGNATION. 540 LUMEN INTENSITY. CC6 FILAMENT TYPE. COLOR TEMPERATURE IN KELVIN 2850. COLOR RENDERING INDEX 100. DIAMETER 5 INCH. [See More]
- Lamp Power: 65
- Maximum Overall Length: 6.5
- Rated Average Life: 2000
- Features: Reflector
from OSRAM SYLVANIA, Inc.
REFLECTOR TYPE. 6 1/2 INCH OVERALL LENGTH. 6 1/2 OVERALL LENGTH IN INCH. FLOOD APPLICATION. 120 V VOLTAGE RATING. 6 STANDARD PACKAGE. 65 W WATTAGE. MEDIUM BRASS BASE TYPE. 4000 LIFE IN HOUR. BR40 SHAPE DESIGNATION. 510 LUMEN INTENSITY. 510 INTENSITY IN LUMEN. SYLVANIA DOUBLE LIFE[T] BRAND [See More]
- Lamp Power: 65
- Maximum Overall Length: 6.5
- Rated Average Life: 4000
- Features: Reflector
from OSRAM SYLVANIA, Inc.
REFLECTOR TYPE. 5.38 INCH OVERALL LENGTH. HOTEL, RESTAURANT APPLICATION. 120 V VOLTAGE RATING. 6 PER CASE STANDARD PACKAGE. 65 W WATTAGE. MEDIUM BASE TYPE. 2000 LIFE IN HOUR. BR30 SHAPE DESIGNATION. 420 LUMEN INTENSITY. CC6 FILAMENT TYPE. BASE MATERIAL ALUMINUM. COLOR RENDERING INDEX 100. COLOR... [See More]
- Lamp Power: 65
- Maximum Overall Length: 5.38
- Rated Average Life: 2000
- Features: Reflector
from OSRAM SYLVANIA, Inc.
REFLECTOR TYPE. FROST COLOR. 5.375 INCH OVERALL LENGTH. GENERAL ILLUMINATION AND ACCENT LIGHTING APPLICATION. 120 V VOLTAGE RATING. 6 PER CASE STANDARD PACKAGE. 65 W WATTAGE. MEDIUM BASE TYPE. 4000 LIFE IN HOUR. BR30 SHAPE DESIGNATION. 485 LUMEN INTENSITY. CC6 FILAMENT TYPE. COLOR TEMPERATURE IN... [See More]
- Lamp Power: 65
- Maximum Overall Length: 5.38
- Rated Average Life: 4000
- Features: Reflector