C-17 Incandescent Lamps
from Bulbtronics, Inc.
General Electric Incandescent Lamp-A19 [See More]
- Filament Type: C-17
- Rated Average Life: 1000
- Lamp Power: 100
- Mean Lumens: 1160
from OSRAM SYLVANIA, Inc.
FROST COLOR. 6.063 INCH OVERALL LENGTH. GENERAL PURPOSE, ROUGH SERVICE APPLICATION. 130 V VOLTAGE RATING. 48 PER CASE STANDARD PACKAGE. 150 W WATTAGE. MEDIUM BASE TYPE. 1000 LIFE IN HOUR. A23 SHAPE DESIGNATION. 2090 LUMEN INTENSITY. C17 FILAMENT TYPE. SAFELINE[R] BRAND. COLOR TEMPERATURE IN KELVIN... [See More]
- Filament Type: C-17
- Rated Average Life: 1000
- Lamp Power: 150
- Maximum Overall Length: 6.06
from GE Lighting
INSIDE FROST COLOR. 6.93 INCH OVERALL LENGTH. ROUGH SERVICE APPLICATION. 130/120 V VOLTAGE RATING. 60 STANDARD PACKAGE. 150/133 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 1000/2600 LIFE IN HOUR. PS25 SHAPE DESIGNATION. NONSTK COATING. C17 FILAMENT TYPE. 2160/1650 LUMEN INITIAL INTENSITY. SAF-T-GARD[R]... [See More]
- Filament Type: C-17
- Rated Average Life: 1000 to 2600
- Lamp Power: 133 to 150
- Base Type: Medium; Screw Terminals
from OSRAM SYLVANIA, Inc.
5.94 INCH OVERALL LENGTH. GENERAL PURPOSE APPLICATION. 120 V VOLTAGE RATING. 60 STANDARD PACKAGE. 150 W WATTAGE. MEDIUM BASE TYPE. 1000 LIFE IN HOUR. PS25 SHAPE DESIGNATION. 2145 LUMEN INTENSITY. C17 FILAMENT TYPE. COLOR RENDERING INDEX 100. COLOR TEMPERATURE 2850 K. BASE MATERIAL BRASS [See More]
- Filament Type: C-17
- Rated Average Life: 1000
- Lamp Power: 150
- Maximum Overall Length: 5.94
from GE Lighting
INSIDE FROST COLOR. 5.375 INCH OVERALL LENGTH. ROUGH SERVICE, FLOODLIGHT APPLICATION. 120 V VOLTAGE RATING. 30 STANDARD PACKAGE. 110 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 2000 LIFE IN HOUR. R30 SHAPE DESIGNATION. 1080 LUMEN INTENSITY. C17 FILAMENT TYPE. BASE MATERIAL BRASS. BULB DIAMETER 3.75 INCH [See More]
- Filament Type: C-17
- Rated Average Life: 2000
- Lamp Power: 110
- Base Type: Medium; Screw Terminals
from OSRAM SYLVANIA, Inc.
FROST COLOR. 3.94 INCH OVERALL LENGTH. GENERAL PURPOSE APPLICATION. 277 V VOLTAGE RATING. 120 STANDARD PACKAGE. 25 W WATTAGE. MEDIUM BASE TYPE. 1000 LIFE IN HOUR. A19 SHAPE DESIGNATION. 187 LUMEN INTENSITY. C17 FILAMENT TYPE. COLOR RENDERING INDEX 100. COLOR TEMPERATURE 2850 K. BASE MATERIAL... [See More]
- Filament Type: C-17
- Rated Average Life: 1000
- Lamp Power: 25
- Maximum Overall Length: 3.94
from GE Lighting
INSIDE FROST COLOR. 5.37 INCH OVERALL LENGTH. ROUGH SERVICE APPLICATION. 130/120 V VOLTAGE RATING. 30 STANDARD PACKAGE. 150/133 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 1000 LIFE IN HOUR. A21 SHAPE DESIGNATION. 2065/1580 LUMEN INTENSITY. C17 FILAMENT TYPE. LIGHT CENTER LENGTH 4.06 INCH. BULB DIAMETER... [See More]
- Filament Type: C-17
- Rated Average Life: 1000
- Lamp Power: 133 to 150
- Base Type: Medium; Screw Terminals
from GE Lighting
INSIDE FROST COLOR. 5.25 INCH OVERALL LENGTH. ROUGH SERVICE APPLICATION. 130 V VOLTAGE RATING. 60 STANDARD PACKAGE. 150 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 1000 LIFE IN HOUR. A21 SHAPE DESIGNATION. 2065 LUMEN INTENSITY. C17 FILAMENT TYPE. BULB MATERIAL SOFT GLASS. BULB DIAMETER 2.625 INCH [See More]
- Filament Type: C-17
- Rated Average Life: 1000
- Lamp Power: 150
- Base Type: Medium; Screw Terminals