C-7A Incandescent Lamps
from Kennedy Webster Electric Co.
GE Quartzline ® PAR64 - Stage & Studio [See More]
- Filament Type: C-7A
- Rated Average Life: 300
- Lamp Power: 1000
- Color Temperature: 3200
from bulbs.com
Bulbrite brand 15 Watt, 120 volt, Clear, incandescent appliance lamp with brass candelabra base. clear lamp for more lumens and brighter appearance. SHORTER than standard T7 lamp to fit into smaller fixture spaces [See More]
- Filament Type: C-7A
- Rated Average Life: 1500
- Lamp Power: 15
- Mean Lumens: 108
from GE Lighting
INSIDE FROST COLOR. 4.13 INCH OVERALL LENGTH. ROUGH SERVICE APPLICATION. 130/120 V VOLTAGE RATING. 6 STANDARD PACKAGE. 100/89 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 2000/5400 LIFE IN HOUR. A19 SHAPE DESIGNATION. NONSTK COATING. C7A FILAMENT TYPE. 1070/813 LUMEN INITIAL INTENSITY. SAF-T-GARD[R]... [See More]
- Filament Type: C-7A
- Rated Average Life: 2000 to 5400
- Lamp Power: 89 to 100
- Base Type: Medium; Screw Terminals
from OSRAM SYLVANIA, Inc.
3.88 INCH OVERALL LENGTH. 12 STANDARD PACKAGE. CANDELABRA BASE TYPE. B10 SHAPE DESIGNATION. 340 LUMEN INTENSITY. C-7A FILAMENT TYPE. 120 VOLT DESIGN VOLTAGE 1. 40 WATT DESIGN WATTAGE 1. 1500 HOUR LIFE 1 IN HOUR. FINISH FROSTED. DIAMETER 1.25 INCH. CLASS C (GAS). COLOR RENDERING INDEX 100. COLOR... [See More]
- Filament Type: C-7A
- Maximum Overall Length: 3.88
- Lamp Power: 40
- Base Type: Candelabra
from bulbs.com
Philips 25 Watt, 120 Volt, White glass, G16 globe shaped lamp design with aluminum candelabra screw base. Traditional incandescent design provides outstanding color rendering. White color perfect for creating a more inviting atmosphere. 2 pack (multi-pack priced per each bulb) [See More]
- Filament Type: C-7A
- Rated Average Life: 2000
- Lamp Power: 25
- Mean Lumens: 165
from GE Lighting
4.13 INCH OVERALL LENGTH. ROUGH SERVICE APPLICATION. 120 V VOLTAGE RATING. 30 STANDARD PACKAGE. 100 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 1000 LIFE IN HOUR. A21 SHAPE DESIGNATION. NONSTK COATING. C7A FILAMENT TYPE. 1230 LUMEN INITIAL INTENSITY. SAF-T-GARD[R] BRAND. BASE MATERIAL BRASS. LIGHT CENTER... [See More]
- Filament Type: C-7A
- Rated Average Life: 1000
- Lamp Power: 100
- Base Type: Medium; Screw Terminals
from OSRAM SYLVANIA, Inc.
1.11 INCH OVERALL LENGTH. TELEPHONE APPLICATION. 1000 STANDARD PACKAGE. SLIDE NUMBER 5 BASE TYPE. T2 SHAPE DESIGNATION. 0.7 CP INTENSITY. C7A FILAMENT TYPE. 0.05 AMPERE DESIGN CURRENT 1. 48 V DESIGN VOLTAGE 1. 10000 LIFE 1 IN HOUR [See More]
- Filament Type: C-7A
- Maximum Overall Length: 1.11
from bulbs.com
Philips brand decorative lamp with candelabra base. 40 Watts and 120 volts for moderate power and light. Clear glass and bent "flame tip " enhance decorative look. Warm white color perfect for creating a more inviting atmosphere. 2-Pack (multi-pack priced per bulb) [See More]
- Filament Type: C-7A
- Rated Average Life: 2000
- Lamp Power: 40
- Diameter: 31.75
from GE Lighting
INSIDE FROST COLOR. 4.13 INCH OVERALL LENGTH. ROUGH SERVICE APPLICATION. 130/120 V VOLTAGE RATING. 24 STANDARD PACKAGE. 60/53 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 2000/5400 LIFE IN HOUR. A19 SHAPE DESIGNATION. NONSTK COATING. C7A FILAMENT TYPE. 500/380 LUMEN INITIAL INTENSITY. SAF-T-GARD[R] BRAND. [See More]
- Filament Type: C-7A
- Rated Average Life: 2000 to 5400
- Lamp Power: 53 to 60
- Base Type: Medium; Screw Terminals
from OSRAM SYLVANIA, Inc.
3.88 INCH OVERALL LENGTH. 12 STANDARD PACKAGE. CANDELABRA BASE TYPE. B10 SHAPE DESIGNATION. 545 LUMEN INTENSITY. C-7A FILAMENT TYPE. 120 VOLT DESIGN VOLTAGE 1. 60 WATT DESIGN WATTAGE 1. 3000 HOUR LIFE 1 IN HOUR. DOUBLE LIFE[R] BRAND. FINISH FROSTED. DIAMETER 1.25 INCH. CLASS C (GAS). COLOR RENDERING... [See More]
- Filament Type: C-7A
- Maximum Overall Length: 3.88
- Lamp Power: 60
- Base Type: Candelabra
from bulbs.com
Philips 40 Watt, 120 Volt, Clear glass, G16 globe shaped lamp design with aluminum medium screw base. Traditional incandescent design provides outstanding color rendering. Clear glass for more lumens and brighter appearance [See More]
- Filament Type: C-7A
- Rated Average Life: 2000
- Lamp Power: 40
- Mean Lumens: 300
from GE Lighting
4.13 INCH OVERALL LENGTH. ROUGH SERVICE APPLICATION. 120 V VOLTAGE RATING. 30 STANDARD PACKAGE. 75 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 1000 LIFE IN HOUR. A21 SHAPE DESIGNATION. NONSTK COATING. C7A FILAMENT TYPE. 750 LUMEN INITIAL INTENSITY. SAF-T-GARD[R] BRAND. LIGHT CENTER LENGTH 2.91 INCH. BULB... [See More]
- Filament Type: C-7A
- Rated Average Life: 1000
- Lamp Power: 75
- Base Type: Medium; Screw Terminals
from OSRAM SYLVANIA, Inc.
1.19 INCH OVERALL LENGTH. MINIATURE BAYONET BASE TYPE. T2-1/2 SHAPE DESIGNATION. .73 CP INTENSITY. C7A FILAMENT TYPE. 0.05 AMPERE DESIGN CURRENT 1. 60 V DESIGN VOLTAGE 1. 7500 LIFE 1 IN HOUR. LIFE 1 IN HOUR - UOM HR [See More]
- Filament Type: C-7A
- Maximum Overall Length: 1.19
from bulbs.com
Philips brand 400 Watt, 120 Volt, Clear glass, G30 globe shaped lamp design with brass medium screw base. Traditional incandescent design provides outstanding color rendering. Clear glass for more lumens and brighter appearance [See More]
- Filament Type: C-7A
- Rated Average Life: 800
- Lamp Power: 400
- Mean Lumens: 6645
from GE Lighting
INSIDE FROST COLOR. 4.13 INCH OVERALL LENGTH. ROUGH SERVICE APPLICATION. 130/120 V VOLTAGE RATING. 6 STANDARD PACKAGE. 75/67 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 2000/5400 LIFE IN HOUR. A21 SHAPE DESIGNATION. NONSTK COATING. C7A FILAMENT TYPE. 740/560 LUMEN INITIAL INTENSITY. SAF-T-GARD[R] BRAND. [See More]
- Filament Type: C-7A
- Rated Average Life: 2000 to 5400
- Lamp Power: 67 to 75
- Base Type: Medium; Screw Terminals
from OSRAM SYLVANIA, Inc.
FROST COLOR. 5.313 INCH OVERALL LENGTH. GENERAL ILLUMINATION, TASK AND ACCENT LIGHTING APPLICATION. 277 V VOLTAGE RATING. 24 PER CASE STANDARD PACKAGE. 100 W WATTAGE. MEDIUM BASE TYPE. 1000 LIFE IN HOUR. A21 SHAPE DESIGNATION. 1040 LUMEN INTENSITY. C7A FILAMENT TYPE. COLOR TEMPERATURE IN KELVIN... [See More]
- Filament Type: C-7A
- Rated Average Life: 1000
- Lamp Power: 100
- Maximum Overall Length: 5.31
from bulbs.com
CEC brand 6 Watt, 145 Volt, Clear, S6 sign lamp design with double-contact bayonet base. 6 Watts and 145 volts for lower light levels and longer life. Much higher than average voltage (145 volts) means measurably less light, but considerably longer life. Perfect for indicator applications where... [See More]
- Filament Type: C-7A
- Rated Average Life: 1500
- Lamp Power: 6
- Mean Lumens: 38
from GE Lighting
1.11 INCH OVERALL LENGTH. TELEPHONE INDICATOR APPLICATION. 50 STANDARD PACKAGE. TELEPHONE SLIDE #5 BASE TYPE. T2 SHAPE DESIGNATION. 1800 CD (SPHERICAL) INTENSITY. C7A FILAMENT TYPE. 0.05 AMPERE Design Current. 48 V Design Voltage. 2 W Design Wattage. 10000 LIFE 1 IN HOUR. BULB DIAMETER 0.25 INCH [See More]
- Filament Type: C-7A
- Base Type: Telephone Slide #5
- Lamp Power: 2
from OSRAM SYLVANIA, Inc.
CLEAR RUGGEDIZED COLOR. 2-5/16 INCH OVERALL LENGTH. GENERAL PURPOSE APPLICATION. 130 V VOLTAGE RATING. 120 STANDARD PACKAGE. 10 W WATTAGE. INTERMEDIATE BASE TYPE. 1500 LIFE IN HOUR. S11 SHAPE DESIGNATION. 74 LUMEN INTENSITY. C7A FILAMENT TYPE. BASE MATERIAL BRASS. LIGHT CENTER LENGTH 1 1/2 INCH [See More]
- Filament Type: C-7A
- Rated Average Life: 1500
- Lamp Power: 10
- Maximum Overall Length: 2.31
from bulbs.com
Philips brand Natural Daylight decorative lamp with candelabra base. 60 Watts and 120 volts for moderate power and light. Traditional incandescent design provides outstanding color rendering. More blue, less yellow color more closely resembles daylight. 2-Pack (multi-pack priced per bulb) [See More]
- Filament Type: C-7A
- Rated Average Life: 2000
- Lamp Power: 60
- Diameter: 31.75
from GE Lighting
0.469 INCH OVERALL LENGTH. TELEPHONE INDICATOR APPLICATION. 50 PER CASE STANDARD PACKAGE. BA9S MINIATURE BAYONET BASE TYPE. T2.75 SHAPE DESIGNATION. 0.73 CD (SPHERICAL) INTENSITY. C7A FILAMENT TYPE. 0.05 AMPERE Design Current. 60 V Design Voltage. 3 W Design Wattage. 7500 LIFE 1 IN HOUR. DIAMETER... [See More]
- Filament Type: C-7A
- Base Type: BA9S Miniature Bayonet
- Lamp Power: 3
from OSRAM SYLVANIA, Inc.
DECORATIVE TYPE. CLEAR COLOR. 3.81 INCH OVERALL LENGTH. DECORATION APPLICATION. 120 V VOLTAGE RATING. 12 STANDARD PACKAGE. 15 W WATTAGE. BENT TIP STYLE. MEDIUM BASE TYPE. 1500 LIFE IN HOUR. B10 SHAPE DESIGNATION. 70 LUMEN INTENSITY. C7A FILAMENT TYPE. COLOR RENDERING INDEX 100. COLOR TEMPERATURE... [See More]
- Filament Type: C-7A
- Rated Average Life: 1500
- Lamp Power: 15
- Maximum Overall Length: 3.81
from bulbs.com
Westinghouse brand Starlight decorative lamp with candelabra base. 7 Watts and 120 volts for lower power and light. Clear fasceted glass and pointed "Star " shape enhance decorative look. Warm white color perfect for creating a more inviting atmosphere [See More]
- Filament Type: C-7A
- Rated Average Life: 1000
- Lamp Power: 7
- Mean Lumens: 45
from GE Lighting
A21 TYPE. INSIDE FROST FINISH. 4.13 INCH OVERALL LENGTH. 2.91 INCH LIGHT CENTER LENGTH. ROUGH SERVICE APPLICATION. 120 V VOLTAGE RATING. 60 STANDARD PACKAGE. 100 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 1000 LIFE IN HOUR. 1230 LUMEN INTENSITY. C7A FILAMENT TYPE. BULB MATERIAL SOFT GLASS. BULB DIAMETER... [See More]
- Filament Type: C-7A
- Rated Average Life: 1000
- Lamp Power: 100
- Light Center Length: 2.91
from OSRAM SYLVANIA, Inc.
DECORATIVE TYPE. CLEAR COLOR. 3-9/16 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 12 STANDARD PACKAGE. 15 W WATTAGE. MEDIUM BASE TYPE. 1500 LIFE IN HOUR. B10 SHAPE DESIGNATION. C7A FILAMENT TYPE. BASE MATERIAL ALUMINUM [See More]
- Filament Type: C-7A
- Rated Average Life: 1500
- Lamp Power: 15
- Maximum Overall Length: 3.56
from bulbs.com
Philips brand nightlight bulb. C7 size and shape with aluminum candelabra base. 7 Watts and 120-130 volts for more light. Clear glass for more light and brighter appearance than many other nightlight bulbs [See More]
- Filament Type: C-7A
- Rated Average Life: 3000
- Lamp Power: 7
- Mean Lumens: 45
from GE Lighting
A21 TYPE. INSIDE FROST FINISH. 4.13 INCH OVERALL LENGTH. 2.91 INCH LIGHT CENTER LENGTH. ROUGH SERVICE APPLICATION. 130 V VOLTAGE RATING. 60 STANDARD PACKAGE. 100 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 2000 LIFE IN HOUR. 1060/800 LUMEN INTENSITY. C7A FILAMENT TYPE. BULB MATERIAL SOFT GLASS. BULB... [See More]
- Filament Type: C-7A
- Rated Average Life: 2000
- Lamp Power: 100
- Light Center Length: 2.91
from OSRAM SYLVANIA, Inc.
DECORATIVE TYPE. CLEAR COLOR. 3.88 INCH OVERALL LENGTH. DECORATION APPLICATION. 120 V VOLTAGE RATING. 12 STANDARD PACKAGE. 15 W WATTAGE. BENT TIP STYLE. CANDELABRA BASE TYPE. 1500 LIFE IN HOUR. B10 SHAPE DESIGNATION. 65 LUMEN INTENSITY. C7A FILAMENT TYPE. COLOR RENDERING INDEX 100. COLOR TEMPERATURE... [See More]
- Filament Type: C-7A
- Rated Average Life: 1500
- Lamp Power: 15
- Maximum Overall Length: 3.88
from bulbs.com
Bulbrite brand 7.5 Watt, 130 Volt, Ceramic Blue, S11 sign lamp design with brass medium screw base. 7.5 Watts and 130 volts for lower light levels and longer life. Ceramic Blue design imparts stronger color to light than transparent glass. Perfect for decorative and festive applications [See More]
- Filament Type: C-7A
- Rated Average Life: 2500
- Lamp Power: 7.5
- Diameter: 34.92
from GE Lighting
S11 TYPE. CLEAR FINISH. 2.31 INCH OVERALL LENGTH. 1.56 INCH LIGHT CENTER LENGTH. APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION. 120 V VOLTAGE RATING. 120 STANDARD PACKAGE. 10 W WATTAGE. E12 CANDELABRA SCREW BASE TYPE. 1000 LIFE IN HOUR. 80 LUMEN INTENSITY. C7A... [See More]
- Filament Type: C-7A
- Rated Average Life: 1000
- Lamp Power: 10
- Light Center Length: 1.56
from OSRAM SYLVANIA, Inc.
DECORATIVE TYPE. CLEAR COLOR. 3-7/8 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 12 STANDARD PACKAGE. 15 W WATTAGE. CANDELABRA BASE TYPE. 3000 LIFE IN HOUR. B10 SHAPE DESIGNATION. C7A FILAMENT TYPE. DOUBLE LIFE BRAND. BASE MATERIAL ALUMINUM [See More]
- Filament Type: C-7A
- Rated Average Life: 3000
- Lamp Power: 15
- Maximum Overall Length: 3.88
from bulbs.com
Sold Individually [See More]
- Filament Type: C-7A
- Rated Average Life: 1500
- Lamp Power: 7.5
- Mean Lumens: 53
from GE Lighting
S6 TYPE. CLEAR FINISH. 1.87 INCH OVERALL LENGTH. 1.37 INCH LIGHT CENTER LENGTH. APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION. 230 V VOLTAGE RATING. 24 STANDARD PACKAGE. 10 W WATTAGE. E12 CANDELABRA SCREW BASE TYPE. 1500 LIFE IN HOUR. 66 LUMEN INTENSITY. C7A... [See More]
- Filament Type: C-7A
- Rated Average Life: 1500
- Lamp Power: 10
- Light Center Length: 1.37
from OSRAM SYLVANIA, Inc.
DECORATIVE TYPE. CLEAR COLOR. 3.88 INCH OVERALL LENGTH. DECORATION APPLICATION. 120 V VOLTAGE RATING. 24 STANDARD PACKAGE. 15 W WATTAGE. BENT TIP STYLE. CANDELABRA BASE TYPE. 3000 LIFE IN HOUR. B10 SHAPE DESIGNATION. 65 LUMEN INTENSITY. C7A FILAMENT TYPE. COLOR RENDERING INDEX 100. COLOR TEMPERATURE... [See More]
- Filament Type: C-7A
- Rated Average Life: 3000
- Lamp Power: 15
- Maximum Overall Length: 3.88
from bulbs.com
Bulbrite brand 7.5 Watt, 130 Volt, Clear, S11 sign lamp design with brass medium screw base. 7.5 Watts and 130 volts for lower light levels and longer life. Traditional incandescent design provides outstanding color rendering. Clear lamp for more lumens and brighter appearance [See More]
- Filament Type: C-7A
- Rated Average Life: 1400
- Lamp Power: 7.5
- Mean Lumens: 52
from GE Lighting
S6 TYPE. CLEAR FINISH. 1.87 INCH OVERALL LENGTH. 1.87 INCH LIGHT CENTER LENGTH. APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION. 230 V VOLTAGE RATING. 24 STANDARD PACKAGE. 10 W WATTAGE. BA15D DOUBLE CONTACT BAYONET BASE TYPE. 1500 LIFE IN HOUR. 66 LUMEN INTENSITY. [See More]
- Filament Type: C-7A
- Rated Average Life: 1500
- Lamp Power: 10
- Light Center Length: 1.87
from OSRAM SYLVANIA, Inc.
DECORATIVE TYPE. CLEAR COLOR. 3.63 INCH OVERALL LENGTH. DECORATION APPLICATION. 120 V VOLTAGE RATING. 12 STANDARD PACKAGE. 15 W WATTAGE. BLUNT TIP STYLE. CANDELABRA BASE TYPE. 1500 LIFE IN HOUR. B10 SHAPE DESIGNATION. 70 LUMEN INTENSITY. C7A FILAMENT TYPE. COLOR RENDERING INDEX 100. COLOR... [See More]
- Filament Type: C-7A
- Rated Average Life: 1500
- Lamp Power: 15
- Maximum Overall Length: 3.63
from bulbs.com
Bulbrite brand 7.5 Watt, 130 Volt, Ceramic Green, S11 sign lamp design with brass medium screw base. 7.5 Watts and 130 volts for lower light levels and longer life. Ceramic Green design imparts stronger color to light than transparent glass. Perfect for decorative and festive applications [See More]
- Filament Type: C-7A
- Rated Average Life: 2500
- Lamp Power: 7.5
- Diameter: 34.92
from GE Lighting
CA8 TYPE. CRYSTAL CLEAR FINISH. SOFT WHITE COLOR. 4.12 INCH OVERALL LENGTH. DECORATIVE APPLICATION. 120 V VOLTAGE RATING. 30 STANDARD PACKAGE. 15 W WATTAGE. E12 CANDELABRA SCREW BASE TYPE. 1500 LIFE IN HOUR. 115 LUMEN INTENSITY. 2500. C7A FILAMENT TYPE. BULB MATERIAL SOFT GLASS. BULB DIAMETER 1 INCH [See More]
- Filament Type: C-7A
- Rated Average Life: 1500
- Lamp Power: 15
- Color Temperature: 2500
from OSRAM SYLVANIA, Inc.
DECORATIVE TYPE. IRIDESCENT CLEAR COLOR. 3.06 INCH OVERALL LENGTH. DECORATION APPLICATION. 120 V VOLTAGE RATING. 12 STANDARD PACKAGE. 15 W WATTAGE. GLOBE STYLE. CANDELABRA BASE TYPE. 1500 LIFE IN HOUR. G16.5 SHAPE DESIGNATION. 90 LUMEN INTENSITY. C7A FILAMENT TYPE. COLOR RENDERING INDEX 100. COLOR... [See More]
- Filament Type: C-7A
- Rated Average Life: 1500
- Lamp Power: 15
- Maximum Overall Length: 3.06
from bulbs.com
Bulbrite brand 7.5 Watt, 130 Volt, Ceramic Orange, S11 sign lamp design with brass medium screw base. 7.5 Watts and 130 volts for lower light levels and longer life. Ceramic Orange design imparts stronger color to light than transparent glass. Perfect for decorative and festive applications [See More]
- Filament Type: C-7A
- Rated Average Life: 2500
- Lamp Power: 7.5
- Diameter: 34.92
from GE Lighting
F10 TYPE. CLEAR FINISH. SOFT WHITE COLOR. 4.37 INCH OVERALL LENGTH. DECORATIVE APPLICATION. 120 V VOLTAGE RATING. 30 STANDARD PACKAGE. 15 W WATTAGE. E12 CANDELABRA SCREW BASE TYPE. 1500 LIFE IN HOUR. 105 LUMEN INTENSITY. 2500. C7A FILAMENT TYPE. BULB DIAMETER 1.375 INCH [See More]
- Filament Type: C-7A
- Rated Average Life: 1500
- Lamp Power: 15
- Color Temperature: 2500
from OSRAM SYLVANIA, Inc.
DECORATIVE TYPE. CLEAR COLOR. 3 INCH OVERALL LENGTH. DECORATION APPLICATION. 120 V VOLTAGE RATING. 24 STANDARD PACKAGE. 15 W WATTAGE. GLOBE STYLE. CANDELABRA BASE TYPE. 4000 LIFE IN HOUR. G16.5 SHAPE DESIGNATION. 90 LUMEN INTENSITY. C7A FILAMENT TYPE. COLOR RENDERING INDEX 100. COLOR TEMPERATURE... [See More]
- Filament Type: C-7A
- Rated Average Life: 4000
- Lamp Power: 15
- Maximum Overall Length: 3
from bulbs.com
Bulbrite brand 7.5 Watt, 130 Volt, Ceramic Pink, S11 sign lamp design with brass medium screw base. 7.5 Watts and 130 volts for lower light levels and longer life. Ceramic Pink design imparts stronger color to light than transparent glass. Perfect for decorative and festive applications [See More]
- Filament Type: C-7A
- Rated Average Life: 2500
- Lamp Power: 7.5
- Diameter: 34.92
from GE Lighting
S11 TYPE. CLEAR FINISH. 2.25 INCH OVERALL LENGTH. APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION. 120 V VOLTAGE RATING. 240 STANDARD PACKAGE. 15 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 400 LIFE IN HOUR. 120 LUMEN INTENSITY. C7A FILAMENT TYPE. BULB MATERIAL SOFT... [See More]
- Filament Type: C-7A
- Rated Average Life: 400
- Lamp Power: 15
- Base Type: Medium; Screw Terminals
from OSRAM SYLVANIA, Inc.
CLEAR COLOR. 3.06 INCH OVERALL LENGTH. GENERAL PURPOSE APPLICATION. 120 V VOLTAGE RATING. 60 STANDARD PACKAGE. 15 W WATTAGE. TUBULAR STYLE. CANDELABRA BASE TYPE. 2000 LIFE IN HOUR. T6 SHAPE DESIGNATION. 110 LUMEN INTENSITY. C7A FILAMENT TYPE [See More]
- Filament Type: C-7A
- Rated Average Life: 2000
- Lamp Power: 15
- Maximum Overall Length: 3.06
from bulbs.com
Bulbrite brand 7.5 Watt, 130 Volt, Ceramic Red, S11 sign lamp design with brass medium screw base. 7.5 Watts and 130 volts for lower light levels and longer life. Ceramic Red design imparts stronger color to light than transparent glass. Perfect for decorative and festive applications [See More]
- Filament Type: C-7A
- Rated Average Life: 2500
- Lamp Power: 7.5
- Diameter: 34.92
from GE Lighting
T6 TYPE. CLEAR FINISH. 3.06 INCH OVERALL LENGTH. 1.56 INCH LIGHT CENTER LENGTH. EXIT LIGHT APPLICATION. 120 V VOLTAGE RATING. 60 STANDARD PACKAGE. 15 W WATTAGE. E12 CANDELABRA SCREW BASE TYPE. 2000 LIFE IN HOUR. 107 LUMEN INTENSITY. C7A FILAMENT TYPE. BULB MATERIAL SOFT GLASS. BULB DIAMETER 0.75... [See More]
- Filament Type: C-7A
- Rated Average Life: 2000
- Lamp Power: 15
- Light Center Length: 1.56
from OSRAM SYLVANIA, Inc.
DECORATIVE TYPE. CLEAR COLOR. 3.81 INCH OVERALL LENGTH. DECORATION APPLICATION. 120 V VOLTAGE RATING. 12 PER CASE STANDARD PACKAGE. 25 W WATTAGE. BENT TIP STYLE. MEDIUM BASE TYPE. 1500 LIFE IN HOUR. B10 SHAPE DESIGNATION. 175 LUMEN INTENSITY. C7A FILAMENT TYPE. BASE MATERIAL ALUMINUM. COLOR... [See More]
- Filament Type: C-7A
- Rated Average Life: 1500
- Lamp Power: 25
- Maximum Overall Length: 3.81
from bulbs.com
Bulbrite brand 7.5 Watt, 130 Volt, White, S11 sign lamp design with brass medium screw base. 7.5 Watts and 130 volts for lower light levels and longer life. Traditional incandescent design provides outstanding color rendering. White lamp combines warm color with more less glare and softer appearance [See More]
- Filament Type: C-7A
- Rated Average Life: 1400
- Lamp Power: 7.5
- Mean Lumens: 34
from GE Lighting
T7 TYPE. CLEAR FINISH. 2.25 INCH OVERALL LENGTH. 1.5 INCH LIGHT CENTER LENGTH. SIGNAL LIGHT APPLICATION. 120 V VOLTAGE RATING. 120 STANDARD PACKAGE. 15 W WATTAGE. E12 CANDELABRA SCREW BASE TYPE. 3000 LIFE IN HOUR. 108 LUMEN INTENSITY. C7A FILAMENT TYPE. BULB MATERIAL SOFT GLASS. BULB DIAMETER 0.875... [See More]
- Filament Type: C-7A
- Rated Average Life: 3000
- Lamp Power: 15
- Light Center Length: 1.5
from OSRAM SYLVANIA, Inc.
DECORATIVE TYPE. CLEAR COLOR. 3.81 INCH OVERALL LENGTH. INDOOR, RESIDENTIAL, HOTEL, RESTAURANT, DECORATION APPLICATION. 120 V VOLTAGE RATING. 24 STANDARD PACKAGE. 25 W WATTAGE. BENT TIP STYLE. MEDIUM BASE TYPE. 3000 LIFE IN HOUR. B10 SHAPE DESIGNATION. 150 LUMEN INTENSITY. C7A FILAMENT TYPE. COLOR... [See More]
- Filament Type: C-7A
- Rated Average Life: 3000
- Lamp Power: 25
- Maximum Overall Length: 3.81
from bulbs.com
Bulbrite brand 7.5 Watt, 130 Volt, Ceramic Yellow, S11 sign lamp design with brass medium screw base. 7.5 Watts and 130 volts for lower light levels and longer life. Ceramic Yellow design imparts stronger color to light than transparent glass. Perfect for decorative and festive applications [See More]
- Filament Type: C-7A
- Rated Average Life: 2500
- Lamp Power: 7.5
- Diameter: 34.92
from GE Lighting
T7 TYPE. CLEAR FINISH. 2.25 INCH OVERALL LENGTH. 1.31 INCH LIGHT CENTER LENGTH. APPLIANCE, SEWING MACHINE APPLICATION. 120 V VOLTAGE RATING. 240 STANDARD PACKAGE. 15 W WATTAGE. BA15D DOUBLE CONTACT BAYONET BASE TYPE. 108 LUMEN INTENSITY. C7A FILAMENT TYPE. BULB MATERIAL SOFT GLASS. BULB DIAMETER... [See More]
- Filament Type: C-7A
- Light Center Length: 1.31
- Lamp Power: 15
- Base Type: Double Contact Bayonet
from OSRAM SYLVANIA, Inc.
DECORATIVE TYPE. CLEAR COLOR. 3.875 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 12 PER CASE STANDARD PACKAGE. 25 W WATTAGE. CANDELABRA BASE TYPE. 1500 LIFE IN HOUR. B10 SHAPE DESIGNATION. 175 LUMEN INTENSITY. C7A FILAMENT TYPE. COLOR TEMPERATURE IN KELVIN 2850. COLOR RENDERING INDEX 100. DIAMETER... [See More]
- Filament Type: C-7A
- Rated Average Life: 1500
- Lamp Power: 25
- Maximum Overall Length: 3.88
from bulbs.com
Glass Surface Systems brand 7.5 Watt, 130 Volt, Clear, Safety Coated S11 sign lamp design with brass medium screw base. 7.5 Watts and 130 volts for lower light levels and longer life. Traditional incandescent design provides outstanding color rendering. Clear lamp for more lumens and brighter... [See More]
- Filament Type: C-7A
- Rated Average Life: 1500
- Lamp Power: 7.5
- Diameter: 34.92
from GE Lighting
T7 TYPE. CLEAR FINISH. 2.25 INCH OVERALL LENGTH. 1.56 INCH LIGHT CENTER LENGTH. APPLIANCE, SEWING MACHINE APPLICATION. 120 V VOLTAGE RATING. 240 STANDARD PACKAGE. 15 W WATTAGE. E17 INTERMEDIATE SCREW BASE TYPE. 108 LUMEN INTENSITY. C7A FILAMENT TYPE. BULB MATERIAL SOFT GLASS. BULB DIAMETER 0.875... [See More]
- Filament Type: C-7A
- Light Center Length: 1.56
- Lamp Power: 15
- Base Type: Screw Terminals
from OSRAM SYLVANIA, Inc.
DECORATIVE TYPE. CLEAR COLOR. 3.88 INCH OVERALL LENGTH. DECORATION APPLICATION. 120 V VOLTAGE RATING. 24 STANDARD PACKAGE. 25 W WATTAGE. BENT TIP STYLE. CANDELABRA BASE TYPE. 1500 LIFE IN HOUR. B10 SHAPE DESIGNATION. 175 LUMEN INTENSITY. C7A FILAMENT TYPE. COLOR RENDERING INDEX 100. COLOR... [See More]
- Filament Type: C-7A
- Rated Average Life: 1500
- Lamp Power: 25
- Maximum Overall Length: 3.88
from GE Lighting
T7 TYPE. CLEAR FINISH. 2.25 INCH OVERALL LENGTH. 1.31 INCH LIGHT CENTER LENGTH. APPLIANCE APPLICATION. 120 V VOLTAGE RATING. 60 STANDARD PACKAGE. 25 W WATTAGE. BA15D DOUBLE CONTACT BAYONET BASE TYPE. 1000 LIFE IN HOUR. 195 LUMEN INTENSITY. C7A FILAMENT TYPE. QUARTZLINE[R] BRAND. BULB MATERIAL SOFT... [See More]
- Filament Type: C-7A
- Rated Average Life: 1000
- Lamp Power: 25
- Light Center Length: 1.31
from OSRAM SYLVANIA, Inc.
DECORATIVE TYPE. CLEAR COLOR. 3-7/8 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 12 STANDARD PACKAGE. 25 W WATTAGE. CANDELABRA BASE TYPE. 3000 LIFE IN HOUR. B10 SHAPE DESIGNATION. C7A FILAMENT TYPE. DOUBLE LIFE BRAND. BASE MATERIAL ALUMINUM [See More]
- Filament Type: C-7A
- Rated Average Life: 3000
- Lamp Power: 25
- Maximum Overall Length: 3.88
from GE Lighting
T7 TYPE. CLEAR FINISH. 2.25 INCH OVERALL LENGTH. 1.56 INCH LIGHT CENTER LENGTH. APPLIANCE APPLICATION. 120 V VOLTAGE RATING. 60 STANDARD PACKAGE. 25 W WATTAGE. E17 INTERMEDIATE SCREW BASE TYPE. 1000 LIFE IN HOUR. 195 LUMEN INTENSITY. C7A FILAMENT TYPE. BULB MATERIAL SOFT GLASS. BULB DIAMETER 0.875... [See More]
- Filament Type: C-7A
- Rated Average Life: 1000
- Lamp Power: 25
- Light Center Length: 1.56
from OSRAM SYLVANIA, Inc.
DECORATIVE TYPE. CLEAR COLOR. 3-7/8 INCH OVERALL LENGTH. 3.875 OVERALL LENGTH IN INCH. 120 V VOLTAGE RATING. 24 STANDARD PACKAGE. 25 W WATTAGE. BENT TIP STYLE. CANDELABRA BASE TYPE. 3000 LIFE IN HOUR. B10 SHAPE DESIGNATION. C, C7A FILAMENT TYPE. SYLVANIA[T] BRAND. OVERALL LENGTH IN INCH - UOM IN [See More]
- Filament Type: C-7A
- Rated Average Life: 3000
- Lamp Power: 25
- Maximum Overall Length: 3.88
from GE Lighting
S6 TYPE. CLEAR FINISH. 1.87 INCH OVERALL LENGTH. 1.87 OVERALL LENGTH IN INCH. 1.37 INCH LIGHT CENTER LENGTH. INDICATOR APPLICATION. 120 V VOLTAGE RATING. 240 STANDARD PACKAGE. 6 W WATTAGE. E12 CANDELABRA SCREW BASE TYPE. 1500 LIFE IN HOUR. 41 LUMEN (INITIAL) INTENSITY. C7A FILAMENT TYPE. BULB... [See More]
- Filament Type: C-7A
- Rated Average Life: 1500
- Lamp Power: 6
- Maximum Overall Length: 1.87
from OSRAM SYLVANIA, Inc.
DECORATIVE TYPE. CLEAR COLOR. 3.88 INCH OVERALL LENGTH. INDOOR, RESIDENTIAL, HOTEL, RESTAURANT, DECORATION APPLICATION. 120 V VOLTAGE RATING. 12 STANDARD PACKAGE. 25 W WATTAGE. BENT TIP STYLE. CANDELABRA BASE TYPE. 3000 LIFE IN HOUR. B10 SHAPE DESIGNATION. 145 LUMEN INTENSITY. C7A FILAMENT TYPE. [See More]
- Filament Type: C-7A
- Rated Average Life: 3000
- Lamp Power: 25
- Maximum Overall Length: 3.88
from GE Lighting
T4.5 TYPE. CLEAR FINISH. 1.87 INCH OVERALL LENGTH. 1.31 INCH LIGHT CENTER LENGTH. INDICATOR APPLICATION. 130 V VOLTAGE RATING. 100 STANDARD PACKAGE. 6 W WATTAGE. E12 CANDELABRA SCREW BASE TYPE. 1500 LIFE IN HOUR. 42 LUMEN INTENSITY. C7A FILAMENT TYPE. BULB MATERIAL SOFT GLASS. BULB DIAMETER 0.563... [See More]
- Filament Type: C-7A
- Rated Average Life: 1500
- Lamp Power: 6
- Light Center Length: 1.31
from OSRAM SYLVANIA, Inc.
DECORATIVE TYPE. AMBER IRIDESCENT COLOR. 4.5 INCH OVERALL LENGTH. DECORATION APPLICATION. 120 V VOLTAGE RATING. 12 STANDARD PACKAGE. 25 W WATTAGE. FLAME STYLE. MEDIUM BASE TYPE. 1500 LIFE IN HOUR. F15 SHAPE DESIGNATION. C7A FILAMENT TYPE. COLOR RENDERING INDEX 100. COLOR TEMPERATURE 2850 K. BASE... [See More]
- Filament Type: C-7A
- Rated Average Life: 1500
- Lamp Power: 25
- Maximum Overall Length: 4.5
from GE Lighting
A21 TYPE. INSIDE FROST FINISH. 4.13 INCH OVERALL LENGTH. 2.91 INCH LIGHT CENTER LENGTH. ROUGH SERVICE, COMMERCIAL HALLWAY, GYM, ROOM, STAIRWELL, STORAGE/SECURITY AREA APPLICATION. 130 V VOLTAGE RATING. 60 STANDARD PACKAGE. 75 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 1000 LIFE IN HOUR. 740/560 LUMEN... [See More]
- Filament Type: C-7A
- Rated Average Life: 1000
- Lamp Power: 75
- Light Center Length: 2.91
from OSRAM SYLVANIA, Inc.
DECORATIVE TYPE. CLEAR COLOR. 3 INCH OVERALL LENGTH. DECORATION APPLICATION. 120 V VOLTAGE RATING. 12 STANDARD PACKAGE. 25 W WATTAGE. GLOBE STYLE. MEDIUM BASE TYPE. 1500 LIFE IN HOUR. G16.5 SHAPE DESIGNATION. 180 LUMEN INTENSITY. C7A FILAMENT TYPE. COLOR RENDERING INDEX 100. COLOR TEMPERATURE 2850... [See More]
- Filament Type: C-7A
- Rated Average Life: 1500
- Lamp Power: 25
- Maximum Overall Length: 3
from GE Lighting
DECORATIVE TYPE. CLEAR COLOR. 3.87 INCH OVERALL LENGTH. 3.87 OVERALL LENGTH IN INCH. CEILING FAN APPLICATION. 120 V VOLTAGE RATING. 6 STANDARD PACKAGE. 15 W WATTAGE. BLUNT TIP STYLE. E12 CANDELABRA SCREW BASE TYPE. 1500 LIFE IN HOUR. B10 SHAPE DESIGNATION. 80 LUMEN INTENSITY. C7A FILAMENT TYPE. 80... [See More]
- Filament Type: C-7A
- Rated Average Life: 1500
- Lamp Power: 15
- Mean Lumens: 80
from OSRAM SYLVANIA, Inc.
DECORATIVE TYPE. WHITE COLOR. 3 INCH OVERALL LENGTH. DECORATION APPLICATION. 120 V VOLTAGE RATING. 12 STANDARD PACKAGE. 25 W WATTAGE. GLOBE STYLE. MEDIUM BASE TYPE. 1500 LIFE IN HOUR. G16.5 SHAPE DESIGNATION. 165 LUMEN INTENSITY. C7A FILAMENT TYPE. COLOR RENDERING INDEX 100. COLOR TEMPERATURE 2850... [See More]
- Filament Type: C-7A
- Rated Average Life: 1500
- Lamp Power: 25
- Maximum Overall Length: 3