Double Contact Bayonet Incandescent Lamps
from GE Lighting
1.75 INCH OVERALL LENGTH. AUTO APPLICATION. 50 STANDARD PACKAGE. BA15D DOUBLE CONTACT BAYONET BASE TYPE. B6 SHAPE DESIGNATION. 15 CD (SPHERICAL), 189 LUMEN (INITIAL) INTENSITY. C6 FILAMENT TYPE. 0.94 AMPERE Design Current. 12.8 V Design Voltage. 12 W Design Wattage. 200 LIFE 1 IN HOUR. BULB DIAMETER... [See More]
- Base Type: Double Contact Bayonet
- Filament Type: C-6
- Lamp Power: 12
from Premium Quality Lighting
By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission. Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why... [See More]
- Base Type: Double Contact Bayonet
- Mean Lumens: 180
- Lamp Power: 25
from bulbs.com
Bulbrite brand 20 Watt, 130 Volt, Frosted, T6 tubular showcase lamp design with double-contact bayonet base. Traditional incandescent design provides outstanding color rendering. Frosted glass for less glare [See More]
- Base Type: Double Contact Bayonet
- Rated Average Life: 2500
- Lamp Power: 20
- Mean Lumens: 100
from OSRAM SYLVANIA, Inc.
1.8 INCH OVERALL LENGTH. AUTOMOTIVE APPLICATION. 1000 STANDARD PACKAGE. DOUBLE CONTACT BAYONET BASE TYPE. S8 SHAPE DESIGNATION. 32 CP INTENSITY. C6 FILAMENT TYPE. 1.8 AMPERE DESIGN CURRENT 1. 12.8 V DESIGN VOLTAGE 1. 200 LIFE 1 IN HOUR [See More]
- Base Type: Double Contact Bayonet
- Filament Type: C-6
- Maximum Overall Length: 1.8
from GE Lighting
2 INCH OVERALL LENGTH. AUTO APPLICATION. 50 STANDARD PACKAGE. BA15D DOUBLE CONTACT BAYONET BASE TYPE. S8 SHAPE DESIGNATION. 32 CD (SPHERICAL), 402 LUMEN (INITIAL) INTENSITY. C6 FILAMENT TYPE. 1.8 AMPERE Design Current. 12.8 V Design Voltage. 23 W Design Wattage. 200 LIFE 1 IN HOUR. BULB MATERIAL... [See More]
- Base Type: Double Contact Bayonet
- Filament Type: C-6
- Lamp Power: 23
from Premium Quality Lighting
By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission. Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why... [See More]
- Base Type: Double Contact Bayonet
- Mean Lumens: 180
- Lamp Power: 25
from bulbs.com
Bulbrite brand T6 tubular sign lamp design with double-contact bayonet base. 20 Watts for lower light levels, 145 volts for much longer life and resistance to voltage fluctuations. Much higher than average voltage (145 volts) means measurably less light, but considerably longer life. Perfect for... [See More]
- Base Type: Double Contact Bayonet
- Rated Average Life: 2500
- Lamp Power: 20
- Mean Lumens: 109
from OSRAM SYLVANIA, Inc.
1.44 INCH OVERALL LENGTH. AUTOMOTIVE AND MARINE APPLICATION. 1000 STANDARD PACKAGE. DOUBLE CONTACT BAYONET BASE TYPE. G6 SHAPE DESIGNATION. 4 CP INTENSITY. C2R FILAMENT TYPE. 0.59 AMPERE DESIGN CURRENT 1. 13.5 V DESIGN VOLTAGE 1. 5000 LIFE 1 IN HOUR [See More]
- Base Type: Double Contact Bayonet
- Filament Type: C-2R
- Maximum Overall Length: 1.44
from GE Lighting
INCANDESCENT TYPE. 2 INCH OVERALL LENGTH. TURN SIGNAL, PARKING SIDMARKER, FRONT SIDE MARKER, LICENCE PLATE APPLICATION. 48 PER CASE STANDARD PACKAGE. BA15D DOUBLE CONTACT BAYONET BASE TYPE. S8 SHAPE DESIGNATION. 32 CD (SPHERICAL) INTENSITY. C6/C6 FILAMENT TYPE. 5.9 AMPERE DESIGN CURRENT 2. 2.1... [See More]
- Base Type: Double Contact Bayonet
- Filament Type: C-6
- Lamp Power: 27
from bulbs.com
Bulbrite brand 25 Watt, 120 Volt, Clear, T8 tubular appliance lamp design with double-contact bayonet base. Traditional incandescent design provides outstanding color rendering. Clear lamp combines warm color with more lumens and brighter appearance [See More]
- Base Type: Double Contact Bayonet
- Rated Average Life: 1500
- Lamp Power: 25
- Mean Lumens: 195
from OSRAM SYLVANIA, Inc.
CLEAR COLOR. 2.25 INCH OVERALL LENGTH. GENERAL PURPOSE APPLICATION. 120 V VOLTAGE RATING. 12 STANDARD PACKAGE. 15 W WATTAGE. TUBULAR STYLE. DOUBLE CONTACT BAYONET BASE TYPE. 1000 LIFE IN HOUR. T7 SHAPE DESIGNATION. 110 LUMEN INTENSITY. C7A FILAMENT TYPE. COLOR RENDERING INDEX 100. COLOR TEMPERATURE... [See More]
- Base Type: Double Contact Bayonet
- Rated Average Life: 1000
- Lamp Power: 15
- Maximum Overall Length: 2.25
from GE Lighting
2.25 INCH OVERALL LENGTH. AUTOMOTIVE, LOW VOLTAGE, BACK UP, CORNERING APPLICATION. 10 PER CASE STANDARD PACKAGE. BA15D DOUBLE CONTACT BAYONET, PIN/PLUG-IN BASE TYPE. RP11 SHAPE DESIGNATION. 50 CD (SPHERICAL) INTENSITY. C2R FILAMENT TYPE. 3 AMP Design Current. 12.5 VOLT Design Voltage. 38 WATT Design... [See More]
- Base Type: Double Contact Bayonet
- Filament Type: C-2R
- Lamp Power: 38
from bulbs.com
Bulbrite brand 40 Watt, 130 volt, Frosted, T6 shape showcase lamp design with double-contact bayonet base. Traditional incandescent design provides outstanding color rendering. Frosted glass for less glare [See More]
- Base Type: Double Contact Bayonet
- Rated Average Life: 2500
- Lamp Power: 25
- Mean Lumens: 160
from OSRAM SYLVANIA, Inc.
CLEAR COLOR. 2.38 INCH OVERALL LENGTH. GENERAL PURPOSE, TRAIN APPLICATION. 75 V VOLTAGE RATING. 120 STANDARD PACKAGE. 30 W WATTAGE. DOUBLE CONTACT BAYONET BASE TYPE. 500 LIFE IN HOUR. S11 SHAPE DESIGNATION. 280 LUMEN INTENSITY. C7A FILAMENT TYPE. COLOR RENDERING INDEX 100. COLOR TEMPERATURE 2850 K [See More]
- Base Type: Double Contact Bayonet
- Rated Average Life: 500
- Lamp Power: 30
- Maximum Overall Length: 2.38
from GE Lighting
2.44 INCH OVERALL LENGTH. AIRCRAFT APPLICATION. 10 STANDARD PACKAGE. BA15D DOUBLE CONTACT BAYONET BASE TYPE. T4 SHAPE DESIGNATION. 240 CD (SPHERICAL), 3016 LUMEN (INITIAL) INTENSITY. CC6 FILAMENT TYPE. 28 V Design Voltage. 150 W Design Wattage. 700 LIFE 1 IN HOUR. QUARTZLINE[R] BRAND. BULB DIAMETER... [See More]
- Base Type: Double Contact Bayonet
- Filament Type: CC-6
- Lamp Power: 150
from bulbs.com
Bulbrite brand 25 Watt, 130 Volt, Clear, T6 tubular sign lamp design with double-contact bayonet base. Traditional incandescent design provides outstanding color rendering. Clear lamp combines warm color with more lumens and brighter appearance [See More]
- Base Type: Double Contact Bayonet
- Rated Average Life: 2500
- Lamp Power: 25
- Mean Lumens: 175
from GE Lighting
1.44 INCH OVERALL LENGTH. AIRCRAFT APPLICATION. 50 STANDARD PACKAGE. BA15D DOUBLE CONTACT BAYONET BASE TYPE. G6 SHAPE DESIGNATION. 6 CD (SPHERICAL) INTENSITY. C2F FILAMENT TYPE. 0.3 AMPERE Design Current. 28 V Design Voltage. 8 W Design Wattage. 500 LIFE 1 IN HOUR. LIGHT CENTER LENGTH 0.75 INCH [See More]
- Base Type: Double Contact Bayonet
- Filament Type: C2F
- Lamp Power: 8
from bulbs.com
CEC brand 6 Watt, 145 Volt, Clear, S6 sign lamp design with double-contact bayonet base. 6 Watts and 145 volts for lower light levels and longer life. Much higher than average voltage (145 volts) means measurably less light, but considerably longer life. Perfect for indicator applications where... [See More]
- Base Type: Double Contact Bayonet
- Rated Average Life: 1500
- Lamp Power: 6
- Mean Lumens: 38
from GE Lighting
2 INCH OVERALL LENGTH. AIRCRAFT APPLICATION. 50 STANDARD PACKAGE. BA15D DOUBLE CONTACT BAYONET BASE TYPE. S8 SHAPE DESIGNATION. 15 CD (SPHERICAL), 188 LUMEN (INITIAL) INTENSITY. C2V FILAMENT TYPE. 0.51 AMPERE Design Current. 28 V Design Voltage. 14 W Design Wattage. 14 (HORIZONTAL), 300 (VERTICAL)... [See More]
- Base Type: Double Contact Bayonet
- Filament Type: C-2V
- Lamp Power: 14
from GE Lighting
1.44 INCH OVERALL LENGTH. AUTO, MARINE APPLICATION. 50 STANDARD PACKAGE. BA15D DOUBLE CONTACT BAYONET BASE TYPE. G6 SHAPE DESIGNATION. 4 CD (SPHERICAL), 50 LUMEN (INITIAL) INTENSITY. C2R FILAMENT TYPE. 0.59 AMPERE Design Current. 13.5 V Design Voltage. 8 W Design Wattage. 5000 LIFE 1 IN HOUR. BULB... [See More]
- Base Type: Double Contact Bayonet
- Filament Type: C-2R
- Lamp Power: 8
from GE Lighting
S6 TYPE. CLEAR FINISH. 1.87 INCH OVERALL LENGTH. 1.87 INCH LIGHT CENTER LENGTH. APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION. 230 V VOLTAGE RATING. 24 STANDARD PACKAGE. 10 W WATTAGE. BA15D DOUBLE CONTACT BAYONET BASE TYPE. 1500 LIFE IN HOUR. 66 LUMEN INTENSITY. [See More]
- Base Type: Double Contact Bayonet
- Rated Average Life: 1500
- Lamp Power: 10
- Light Center Length: 1.87
from GE Lighting
T7 TYPE. CLEAR FINISH. 2.25 INCH OVERALL LENGTH. 1.31 INCH LIGHT CENTER LENGTH. APPLIANCE, SEWING MACHINE APPLICATION. 120 V VOLTAGE RATING. 240 STANDARD PACKAGE. 15 W WATTAGE. BA15D DOUBLE CONTACT BAYONET BASE TYPE. 108 LUMEN INTENSITY. C7A FILAMENT TYPE. BULB MATERIAL SOFT GLASS. BULB DIAMETER... [See More]
- Base Type: Double Contact Bayonet
- Light Center Length: 1.31
- Lamp Power: 15
- Filament Type: C-7A
from GE Lighting
T6.5 TYPE. FROST FINISH. 5.56 INCH OVERALL LENGTH. EXIT LIGHT APPLICATION. 120 V VOLTAGE RATING. 60 STANDARD PACKAGE. 20 W WATTAGE. BA15D DOUBLE CONTACT BAYONET BASE TYPE. 5000 LIFE IN HOUR. 90 LUMEN INTENSITY. C8 FILAMENT TYPE. BULB MATERIAL SOFT GLASS. BULB DIAMETER 0.813 INCH [See More]
- Base Type: Double Contact Bayonet
- Rated Average Life: 5000
- Lamp Power: 20
- Filament Type: C-8
from GE Lighting
T6.5 TYPE. CLEAR FINISH. 5.56 INCH OVERALL LENGTH. APPLIANCE, SCALE ILLUMINATOR APPLICATION. 120 V VOLTAGE RATING. 60 STANDARD PACKAGE. 25 W WATTAGE. BA15D DOUBLE CONTACT BAYONET BASE TYPE. 1000 LIFE IN HOUR. 220 LUMEN INTENSITY. C8 FILAMENT TYPE. BULB MATERIAL SOFT GLASS. BULB DIAMETER 0.813 INCH [See More]
- Base Type: Double Contact Bayonet
- Rated Average Life: 1000
- Lamp Power: 25
- Filament Type: C-8
from GE Lighting
T6.5 TYPE. CLEAR FINISH. 5.56 INCH OVERALL LENGTH. APPLIANCE, SCALE ILLUMINATOR APPLICATION. 130 V VOLTAGE RATING. 60 STANDARD PACKAGE. 25 W WATTAGE. BA15D DOUBLE CONTACT BAYONET BASE TYPE. 1000 LIFE IN HOUR. 244 LUMEN INTENSITY. C8 FILAMENT TYPE. CIRCLITE[R] BRAND. BULB MATERIAL SOFT GLASS. BULB... [See More]
- Base Type: Double Contact Bayonet
- Rated Average Life: 1000
- Lamp Power: 25
- Filament Type: C-8