C-11 Incandescent Lamps

3 Results
250BR40/4 120V -- 0012377
from Bulbtronics, Inc.

Osram Sylvania Incandescent Lamp-Br40 [See More]

  • Filament Type: C-11
  • Rated Average Life: 5000
  • Lamp Power: 250
Standard Incandescent Lamp -- 375R40/1-120V/14747
from OSRAM SYLVANIA, Inc.

REFLECTOR TYPE. CLEAR COLOR. 7.625 INCH OVERALL LENGTH. INDOOR, RESIDENTIAL, COMMERCIAL APPLICATION. 120 V VOLTAGE RATING. 24 PER CASE STANDARD PACKAGE. 375 W WATTAGE. MEDIUM SKIRT BASE TYPE. 5000 LIFE IN HOUR. R40 SHAPE DESIGNATION. C11 FILAMENT TYPE. BASE MATERIAL BRASS. COLOR RENDERING INDEX 100. [See More]

  • Filament Type: C-11
  • Rated Average Life: 5000
  • Lamp Power: 375
  • Maximum Overall Length: 7.62
25/C11 CANDLE GLOW AMBER/CAND
from Interlectric Corporation

Incandescent Lamp [See More]

  • Filament Type: C-11
  • Base Type: Candelabra
  • Lamp Power: 25