Screw Terminals Incandescent Lamps

29 Results
Special Purpose Incandescent Lamp -- 4551/15399
from OSRAM SYLVANIA, Inc.

PAR46 TYPE. CLEAR FINISH. 95.25 MM OVERALL LENGTH. AIRCRAFT TAXIING APPLICATION. 28 V VOLTAGE RATING. 250 W WATTAGE. SCREW TERMINAL G53 BASE TYPE. 25 LIFE IN HOUR. CC6 FILAMENT TYPE. COLOR RENDERING INDEX 100 [See More]

  • Base Type: Screw Terminals
  • Rated Average Life: 25
  • Lamp Power: 250
  • Maximum Overall Length: 3.75
Coated Incandescent Lamp -- 100A/RS/STG-TP6-130
from GE Lighting

INSIDE FROST COLOR. 4.13 INCH OVERALL LENGTH. ROUGH SERVICE APPLICATION. 130/120 V VOLTAGE RATING. 6 STANDARD PACKAGE. 100/89 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 2000/5400 LIFE IN HOUR. A19 SHAPE DESIGNATION. NONSTK COATING. C7A FILAMENT TYPE. 1070/813 LUMEN INITIAL INTENSITY. SAF-T-GARD[R]... [See More]

  • Base Type: Medium; Screw Terminals
  • Rated Average Life: 2000 to 5400
  • Lamp Power: 89 to 100
  • Filament Type: C-7A
36PAR36/FL/H/12V- SUPERIOR LIFE® -- 80715
from Premium Quality Lighting

By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission. Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why... [See More]

  • Base Type: Screw Terminals
  • Color Temperature: 3000
  • Lamp Power: 36
  • Mean Lumens: 500
Standard Incandescent Lamp -- 36PAR36/HAL/NSP13-12V/55090
from OSRAM SYLVANIA, Inc.

2-3/4 INCH OVERALL LENGTH. 12 V VOLTAGE RATING. 36 W WATTAGE. PAR36 STYLE. COMBINATION SCREW TERMINAL AND SPACE CONNECTOR BASE TYPE. 4000 LIFE IN HOUR. PAR36 SHAPE DESIGNATION. 3500 LUMEN INTENSITY. C-8 FILAMENT TYPE. 3500 INTENSITY IN LUMEN. BEAM SPREAD ANGLE 13 DEG. BASE MATERIAL BRASS. GLASS... [See More]

  • Base Type: 2-Pin; Screw Terminals
  • Rated Average Life: 4000
  • Lamp Power: 36
  • Maximum Overall Length: 2.75
Coated Incandescent Lamp -- 100A/RS/STGPQ1/6-120
from GE Lighting

4.13 INCH OVERALL LENGTH. ROUGH SERVICE APPLICATION. 120 V VOLTAGE RATING. 30 STANDARD PACKAGE. 100 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 1000 LIFE IN HOUR. A21 SHAPE DESIGNATION. NONSTK COATING. C7A FILAMENT TYPE. 1230 LUMEN INITIAL INTENSITY. SAF-T-GARD[R] BRAND. BASE MATERIAL BRASS. LIGHT CENTER... [See More]

  • Base Type: Medium; Screw Terminals
  • Rated Average Life: 1000
  • Lamp Power: 100
  • Filament Type: C-7A
36PAR36/NSP/H/12V- SUPERIOR LIFE® -- 80712
from Premium Quality Lighting

By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission. Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why... [See More]

  • Base Type: Screw Terminals
  • Color Temperature: 3000
  • Lamp Power: 36
  • Mean Lumens: 500
Coated Incandescent Lamp -- 100F20/TF-PQ1/6-120
from GE Lighting

CLEAR COLOR. 5 INCH OVERALL LENGTH. POST LIGHT APPLICATION. 120 V VOLTAGE RATING. 30 STANDARD PACKAGE. 100 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 3000 LIFE IN HOUR. F20 SHAPE DESIGNATION. NONSTK COATING. CC9 FILAMENT TYPE. 900 LUMEN INITIAL INTENSITY. SAF-T-GARD[R] BRAND. BULB DIAMETER 2.5 INCH [See More]

  • Base Type: Medium; Screw Terminals
  • Rated Average Life: 3000
  • Lamp Power: 100
  • Filament Type: CC9
Coated Incandescent Lamp -- 120R40FL/STG-PQ6-130
from GE Lighting

6.56 INCH OVERALL LENGTH. INDOOR FLOODLIGHT APPLICATION. 130 V VOLTAGE RATING. 30 STANDARD PACKAGE. 120 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 1700 LIFE IN HOUR. BR40 SHAPE DESIGNATION. NONSTK COATING. CC6 FILAMENT TYPE. 1550 LUMEN INITIAL INTENSITY. SAF-T-GARD[R] BRAND. BULB DIAMETER 5 INCH [See More]

  • Base Type: Medium; Screw Terminals
  • Rated Average Life: 1700
  • Lamp Power: 120
  • Filament Type: CC-6
Coated Incandescent Lamp -- 150PS25/RS/STG-130
from GE Lighting

INSIDE FROST COLOR. 6.93 INCH OVERALL LENGTH. ROUGH SERVICE APPLICATION. 130/120 V VOLTAGE RATING. 60 STANDARD PACKAGE. 150/133 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 1000/2600 LIFE IN HOUR. PS25 SHAPE DESIGNATION. NONSTK COATING. C17 FILAMENT TYPE. 2160/1650 LUMEN INITIAL INTENSITY. SAF-T-GARD[R]... [See More]

  • Base Type: Medium; Screw Terminals
  • Rated Average Life: 1000 to 2600
  • Lamp Power: 133 to 150
  • Filament Type: C-17
Coated Incandescent Lamp -- 200PS30RS/23/STG-130
from GE Lighting

INSIDE FROST COLOR. 8.06 INCH OVERALL LENGTH. ROUGH SERVICE APPLICATION. 130/120 V VOLTAGE RATING. 60 STANDARD PACKAGE. 200/177 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 1000/2600 LIFE IN HOUR. PS30 SHAPE DESIGNATION. NONSTK COATING. C9 FILAMENT TYPE. 3100/2495 LUMEN INITIAL INTENSITY. SAF-T-GARD[R]... [See More]

  • Base Type: Medium; Screw Terminals
  • Rated Average Life: 1000 to 2600
  • Lamp Power: 177 to 200
  • Filament Type: C-9
Coated Incandescent Lamp -- 250R40/1/STG-PQ6-120
from GE Lighting

6.56 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 30 STANDARD PACKAGE. 250 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 5000 LIFE IN HOUR. R40 SHAPE DESIGNATION. NONSTK COATING. C9 FILAMENT TYPE. 2150 LUMEN INITIAL INTENSITY. SAF-T-GARD[R] BRAND. BULB DIAMETER 2.625 INCH [See More]

  • Base Type: Medium; Screw Terminals
  • Rated Average Life: 5000
  • Lamp Power: 250
  • Filament Type: C-9
Coated Incandescent Lamp -- 40A15/RVL-CD2
from GE Lighting

INCANDESCENT TYPE. CLEAR COLOR. 3.5 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 30 PER CASE STANDARD PACKAGE. 40 W WATTAGE. MEDIUM, SCREW-IN BASE TYPE. 1500 LIFE IN HOUR. A15 SHAPE DESIGNATION. C9 FILAMENT TYPE. 320 LUMEN INITIAL INTENSITY. BULB MATERIAL NEODYMIUM. COLOR TEMPERATURE 2650 K [See More]

  • Base Type: Medium; Screw Terminals
  • Rated Average Life: 1500
  • Lamp Power: 40
  • Filament Type: C-9
Coated Incandescent Lamp -- 40A15CF/STGPQ2/6-120
from GE Lighting

CLEAR COLOR. 3.5 INCH OVERALL LENGTH. CEILING FAN APPLICATION. 120 V VOLTAGE RATING. 30 STANDARD PACKAGE. 40 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 1500 LIFE IN HOUR. A15 SHAPE DESIGNATION. NONSTK COATING. C9 FILAMENT TYPE. 355 LUMEN INITIAL INTENSITY. SAF-T-GARD[R] BRAND. BULB DIAMETER 1.875 INCH. [See More]

  • Base Type: Medium; Screw Terminals
  • Rated Average Life: 1500
  • Lamp Power: 40
  • Filament Type: C-9
Coated Incandescent Lamp -- 60A/RS/STG-T2/12-130
from GE Lighting

INSIDE FROST COLOR. 4.13 INCH OVERALL LENGTH. ROUGH SERVICE APPLICATION. 130/120 V VOLTAGE RATING. 24 STANDARD PACKAGE. 60/53 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 2000/5400 LIFE IN HOUR. A19 SHAPE DESIGNATION. NONSTK COATING. C7A FILAMENT TYPE. 500/380 LUMEN INITIAL INTENSITY. SAF-T-GARD[R] BRAND. [See More]

  • Base Type: Medium; Screw Terminals
  • Rated Average Life: 2000 to 5400
  • Lamp Power: 53 to 60
  • Filament Type: C-7A
Coated Incandescent Lamp -- 60A15CF/STGPQ2/6-120
from GE Lighting

CLEAR COLOR. 3.5 INCH OVERALL LENGTH. CEILING FAN APPLICATION. 120 V VOLTAGE RATING. 30 STANDARD PACKAGE. 60 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 1500 LIFE IN HOUR. A15 SHAPE DESIGNATION. NONSTK COATING. C9 FILAMENT TYPE. 635 LUMEN INITIAL INTENSITY. SAF-T-GARD[R] BRAND. BULB DIAMETER 1.875 INCH. [See More]

  • Base Type: Medium; Screw Terminals
  • Rated Average Life: 1500
  • Lamp Power: 60
  • Filament Type: C-9
Coated Incandescent Lamp -- 65R30FL/STGPQ1/6-120
from GE Lighting

5.37 INCH OVERALL LENGTH. INDOOR FLOODLIGHT APPLICATION. 120 V VOLTAGE RATING. 30 STANDARD PACKAGE. 65 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 2000 LIFE IN HOUR. BR30 SHAPE DESIGNATION. NONSTK COATING. CC6 FILAMENT TYPE. 650 LUMEN INITIAL INTENSITY. SAF-T-GARD[R] BRAND. BULB DIAMETER 3.75 INCH. COLOR... [See More]

  • Base Type: Medium; Screw Terminals
  • Rated Average Life: 2000
  • Lamp Power: 65
  • Filament Type: CC-6
Coated Incandescent Lamp -- 75A/RS/STG-PQ1/6-120
from GE Lighting

4.13 INCH OVERALL LENGTH. ROUGH SERVICE APPLICATION. 120 V VOLTAGE RATING. 30 STANDARD PACKAGE. 75 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 1000 LIFE IN HOUR. A21 SHAPE DESIGNATION. NONSTK COATING. C7A FILAMENT TYPE. 750 LUMEN INITIAL INTENSITY. SAF-T-GARD[R] BRAND. LIGHT CENTER LENGTH 2.91 INCH. BULB... [See More]

  • Base Type: Medium; Screw Terminals
  • Rated Average Life: 1000
  • Lamp Power: 75
  • Filament Type: C-7A
Coated Incandescent Lamp -- 75A/RS/STG-TP6-130
from GE Lighting

INSIDE FROST COLOR. 4.13 INCH OVERALL LENGTH. ROUGH SERVICE APPLICATION. 130/120 V VOLTAGE RATING. 6 STANDARD PACKAGE. 75/67 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 2000/5400 LIFE IN HOUR. A21 SHAPE DESIGNATION. NONSTK COATING. C7A FILAMENT TYPE. 740/560 LUMEN INITIAL INTENSITY. SAF-T-GARD[R] BRAND. [See More]

  • Base Type: Medium; Screw Terminals
  • Rated Average Life: 2000 to 5400
  • Lamp Power: 67 to 75
  • Filament Type: C-7A
Coated Incandescent Lamp -- 75E17/TF-PK4-120
from GE Lighting

ELLIPTICAL TYPE. CLEAR COLOR. 5 INCH OVERALL LENGTH. POST LIGHT APPLICATION. 120 V VOLTAGE RATING. 20 STANDARD PACKAGE. 75 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 4000 LIFE IN HOUR. E17 SHAPE DESIGNATION. NONSTK COATING. CC6 FILAMENT TYPE. 825 LUMEN INITIAL INTENSITY. SAF-T-GARD[R] BRAND. BASE... [See More]

  • Base Type: Medium; Screw Terminals
  • Rated Average Life: 4000
  • Lamp Power: 75
  • Filament Type: CC-6
Special Purpose Incandescent Lamp -- 1000-130
from GE Lighting

PS52 TYPE. CLEAR FINISH. 13 INCH OVERALL LENGTH. 9.5 INCH LIGHT CENTER LENGTH. 130 V VOLTAGE RATING. 12 STANDARD PACKAGE. 1000 W WATTAGE. E39 MOGUL SCREW BASE TYPE. 1000 LIFE IN HOUR. 23740 LUMEN INTENSITY. CC8 FILAMENT TYPE. BULB MATERIAL SOFT GLASS. BULB BASE MATERIAL BRASS. BULB DIAMETER 6.5 INCH [See More]

  • Base Type: Mogul Base; Screw Terminals
  • Rated Average Life: 1000
  • Lamp Power: 1000
  • Light Center Length: 9.5
Special Purpose Incandescent Lamp -- 100A/RS-12PK-5-120
from GE Lighting

A21 TYPE. INSIDE FROST FINISH. 4.13 INCH OVERALL LENGTH. 2.91 INCH LIGHT CENTER LENGTH. ROUGH SERVICE APPLICATION. 120 V VOLTAGE RATING. 60 STANDARD PACKAGE. 100 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 1000 LIFE IN HOUR. 1230 LUMEN INTENSITY. C7A FILAMENT TYPE. BULB MATERIAL SOFT GLASS. BULB DIAMETER... [See More]

  • Base Type: Medium; Screw Terminals
  • Rated Average Life: 1000
  • Lamp Power: 100
  • Light Center Length: 2.91
Special Purpose Incandescent Lamp -- 100A/RS-60PK-130
from GE Lighting

A21 TYPE. INSIDE FROST FINISH. 4.13 INCH OVERALL LENGTH. 2.91 INCH LIGHT CENTER LENGTH. ROUGH SERVICE APPLICATION. 130 V VOLTAGE RATING. 60 STANDARD PACKAGE. 100 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 2000 LIFE IN HOUR. 1060/800 LUMEN INTENSITY. C7A FILAMENT TYPE. BULB MATERIAL SOFT GLASS. BULB... [See More]

  • Base Type: Medium; Screw Terminals
  • Rated Average Life: 2000
  • Lamp Power: 100
  • Light Center Length: 2.91
Special Purpose Incandescent Lamp -- 100R30/CL-12
from GE Lighting

R30 TYPE. CLEAR FINISH. 5.37 INCH OVERALL LENGTH. SWIMMING POOL APPLICATION. 12 V VOLTAGE RATING. 24 STANDARD PACKAGE. 100 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 2000 LIFE IN HOUR. 1200 LUMEN INTENSITY. C6 FILAMENT TYPE. BULB MATERIAL SOFT GLASS. BULB BASE MATERIAL BRASS. BULB DIAMETER 3.75 INCH [See More]

  • Base Type: Medium; Screw Terminals
  • Rated Average Life: 2000
  • Lamp Power: 100
  • Filament Type: C-6
Special Purpose Incandescent Lamp -- 10S11/79-120
from GE Lighting

S11 TYPE. CLEAR FINISH. 2.31 INCH OVERALL LENGTH. 1.56 INCH LIGHT CENTER LENGTH. APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION. 120 V VOLTAGE RATING. 120 STANDARD PACKAGE. 10 W WATTAGE. E12 CANDELABRA SCREW BASE TYPE. 1000 LIFE IN HOUR. 80 LUMEN INTENSITY. C7A... [See More]

  • Base Type: Candelabra; Screw Terminals
  • Rated Average Life: 1000
  • Lamp Power: 10
  • Light Center Length: 1.56
Special Purpose Incandescent Lamp -- 10S6/10-230
from GE Lighting

S6 TYPE. CLEAR FINISH. 1.87 INCH OVERALL LENGTH. 1.37 INCH LIGHT CENTER LENGTH. APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION. 230 V VOLTAGE RATING. 24 STANDARD PACKAGE. 10 W WATTAGE. E12 CANDELABRA SCREW BASE TYPE. 1500 LIFE IN HOUR. 66 LUMEN INTENSITY. C7A... [See More]

  • Base Type: Candelabra; Screw Terminals
  • Rated Average Life: 1500
  • Lamp Power: 10
  • Light Center Length: 1.37
Special Purpose Incandescent Lamp -- 15CAC-CD2-6PK-120
from GE Lighting

CA8 TYPE. CRYSTAL CLEAR FINISH. SOFT WHITE COLOR. 4.12 INCH OVERALL LENGTH. DECORATIVE APPLICATION. 120 V VOLTAGE RATING. 30 STANDARD PACKAGE. 15 W WATTAGE. E12 CANDELABRA SCREW BASE TYPE. 1500 LIFE IN HOUR. 115 LUMEN INTENSITY. 2500. C7A FILAMENT TYPE. BULB MATERIAL SOFT GLASS. BULB DIAMETER 1 INCH [See More]

  • Base Type: Candelabra; Screw Terminals
  • Rated Average Life: 1500
  • Lamp Power: 15
  • Color Temperature: 2500
Special Purpose Incandescent Lamp -- 15FC-CD2-6PK-120
from GE Lighting

F10 TYPE. CLEAR FINISH. SOFT WHITE COLOR. 4.37 INCH OVERALL LENGTH. DECORATIVE APPLICATION. 120 V VOLTAGE RATING. 30 STANDARD PACKAGE. 15 W WATTAGE. E12 CANDELABRA SCREW BASE TYPE. 1500 LIFE IN HOUR. 105 LUMEN INTENSITY. 2500. C7A FILAMENT TYPE. BULB DIAMETER 1.375 INCH [See More]

  • Base Type: Candelabra; Screw Terminals
  • Rated Average Life: 1500
  • Lamp Power: 15
  • Color Temperature: 2500
Special Purpose Incandescent Lamp -- 15S11/102-120
from GE Lighting

S11 TYPE. CLEAR FINISH. 2.25 INCH OVERALL LENGTH. APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION. 120 V VOLTAGE RATING. 240 STANDARD PACKAGE. 15 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 400 LIFE IN HOUR. 120 LUMEN INTENSITY. C7A FILAMENT TYPE. BULB MATERIAL SOFT... [See More]

  • Base Type: Medium; Screw Terminals
  • Rated Average Life: 400
  • Lamp Power: 15
  • Filament Type: C-7A
Special Purpose Incandescent Lamp -- 15T10-24PK-120
from GE Lighting

T10 TYPE. CLEAR FINISH. 5.62 INCH OVERALL LENGTH. AQUARIUM APPLICATION. 120 V VOLTAGE RATING. 24 STANDARD PACKAGE. 15 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 2500 LIFE IN HOUR. 120 LUMEN INTENSITY. C8 FILAMENT TYPE. BULB DIAMETER 1.25 INCH. BULB MATERIAL SOFT GLASS [See More]

  • Base Type: Medium; Screw Terminals
  • Rated Average Life: 2500
  • Lamp Power: 15
  • Filament Type: C-8