C-13 Incandescent Lamps
from Bulbtronics, Inc.
General Electric Incandescent Lamp-T20 [See More]
- Filament Type: C-13; BP
- Rated Average Life: 500
- Lamp Power: 1000
- Mean Lumens: 22000
from GE Lighting
T7 TYPE. CLEAR FINISH. 9.25 INCH OVERALL LENGTH. 9.25 OVERALL LENGTH IN INCH. 4.02 INCH LIGHT CENTER LENGTH. AIRPORT, AIRFIELD AND AIRCRAFT APPLICATION. 120 V VOLTAGE RATING. 12 STANDARD PACKAGE. 1000 W WATTAGE. G38 MOGUL BI POST BASE TYPE. 250 LIFE IN HOUR. 28000 LUMEN (INITIAL) INTENSITY. C13... [See More]
- Filament Type: C-13
- Rated Average Life: 250
- Lamp Power: 1000
- Maximum Overall Length: 9.25
from Kennedy Webster Electric Co.
GE PAR46 - Train [See More]
- Filament Type: C-13
- Rated Average Life: 1000
- Lamp Power: 150
- Maximum Overall Length: 3.75
from GE Lighting
T14 TYPE. CLEAR FINISH. 5.75 INCH OVERALL LENGTH. 2.18 INCH LIGHT CENTER LENGTH. AIRPORT EDGE LIGHT, AIRPORT RUNWAY/TAXIWAY, CENTERLINE, CIVIL/MILITARY AIRPORT, TOUCHDOWN ZONE, TURN-OFF APPLICATION. 24 STANDARD PACKAGE. 204 W WATTAGE. P28S MEDIUM PREFOCUS BASE TYPE. 500 LIFE IN HOUR. 4220 LUMEN... [See More]
- Filament Type: C-13
- Rated Average Life: 500
- Lamp Power: 204
- Light Center Length: 2.18
from Kennedy Webster Electric Co.
GE PAR56 - Aircraft [See More]
- Filament Type: C-13
- Rated Average Life: 25
- Lamp Power: 450
- Maximum Overall Length: 4.5
from GE Lighting
T14 TYPE. CLEAR FINISH. 5.75 INCH OVERALL LENGTH. 2.18 INCH LIGHT CENTER LENGTH. AIRPORT EDGE LIGHT, AIRPORT RUNWAY/TAXIWAY, CENTERLINE, CIVIL/MILITARY AIRPORT, TOUCHDOWN ZONE, TURN-OFF APPLICATION. 6.6 AMPERE CURRENT RATING. 24 STANDARD PACKAGE. 200 W WATTAGE. P28S MEDIUM PREFOCUS BASE TYPE. 4900... [See More]
- Filament Type: C-13
- Light Center Length: 2.18
- Lamp Power: 200
- Base Type: Medium; Medium Prefocus
from Kennedy Webster Electric Co.
GE PAR64 - Aircraft [See More]
- Filament Type: C-13
- Rated Average Life: 25
- Lamp Power: 1000
- Maximum Overall Length: 3.75