Double Contact Bayonet Candelabra Incandescent Lamps

2 Results
Standard Incandescent Lamp -- 25T8DC-120V/18310
from OSRAM SYLVANIA, Inc.

CLEAR COLOR. 2-5/8 INCH OVERALL LENGTH. APPLIANCE, GENERAL PURPOSE APPLICATION. 120 V VOLTAGE RATING. 60 STANDARD PACKAGE. 25 W WATTAGE. DOUBLE CONTACT BAYONET CANDELABRA BASE TYPE. 200/600 LIFE IN HOUR. T8 SHAPE DESIGNATION. 230 LUMEN INTENSITY. C7A FILAMENT TYPE. BASE MATERIAL BRASS [See More]

  • Base Type: Candelabra; Double Contact Bayonet Candelabra
  • Rated Average Life: 200 to 600
  • Lamp Power: 25
  • Maximum Overall Length: 2.62
016164 -- 0010818
from Bulbtronics, Inc.

Hanaulux Incandescent Lamp-G40Spt [See More]

  • Base Type: Double Contact Bayonet Candelabra
  • Rated Average Life: 700
  • Lamp Power: 25
  • Filament Type: CC-6