C-11V Incandescent Lamps

5 Results
150 Watt, 130 Volt PTFE Safety Coated ONE PIECE BR-38 Flood -- GSS63050-TEF
from bulbs.com

Glass Surface Systems brand Safety Coated BR38 lamp with medium base. 150 Watts for more power and light, and 130 volts for longer life and resistance to voltage fluctuations. Traditional incandescent design provides outstanding color rendering. Soft white color perfect for creating a more inviting... [See More]

  • Filament Type: C-11V
  • Rated Average Life: 2000
  • Lamp Power: 150
  • Mean Lumens: 1600
Special Purpose Incandescent Lamp -- 135A21/TS/8M/SS-120-125V/12843
from OSRAM SYLVANIA, Inc.

A21 TYPE. CLEAR FINISH. 4-7/16 INCH OVERALL LENGTH. 4.4375 OVERALL LENGTH IN INCH. 3 INCH LIGHT CENTER LENGTH. TRAFFIC SIGNAL APPLICATION. 120 V VOLTAGE RATING. 24 STANDARD PACKAGE. 135 W WATTAGE. MEDIUM BASE TYPE. 8000 LIFE IN HOUR. 1750 LUMEN INTENSITY. C11V FILAMENT TYPE. 1750 INTENSITY IN LUMEN. [See More]

  • Filament Type: C-11V
  • Rated Average Life: 8000
  • Lamp Power: 135
  • Maximum Overall Length: 4.44
67 Watt, 130 Volt A21 Long Life Traffic Signal Bulb -- 221978
from bulbs.com

Philips 67 Watt, 130 Volt, clear, A21 traditional lamp design with brass medium screw base. 8000 hour life for use where light output is less important than durability and reliability. 2 Pack (multi-pack priced per each bulb) [See More]

  • Filament Type: C-11V
  • Rated Average Life: 8000
  • Lamp Power: 67
  • Mean Lumens: 610
Special Purpose Incandescent Lamp -- 90A19/TS/8M/SS-120V-125V/11151
from OSRAM SYLVANIA, Inc.

A19 TYPE. CLEAR FINISH. 4.44 INCH OVERALL LENGTH. 2.44 INCH LIGHT CENTER LENGTH. TRAFFIC SIGNAL APPLICATION. 120 V VOLTAGE RATING. 120 STANDARD PACKAGE. 90 W WATTAGE. MEDIUM BASE TYPE. 8000 LIFE IN HOUR. 1000 LUMEN INTENSITY. 2850. C11V FILAMENT TYPE. BASE DOWN TO HORIZONTAL OPERATING POSITION. BASE... [See More]

  • Filament Type: C-11V
  • Rated Average Life: 8000
  • Lamp Power: 90
  • Color Temperature: 2850
Standard Incandescent Lamp -- 7.5CA5C/CL/BL/3/18-120V(LW)/11687
from OSRAM SYLVANIA, Inc.

DECORATIVE TYPE. CLEAR COLOR. 3.06 INCH OVERALL LENGTH. DECORATION APPLICATION. 120 V VOLTAGE RATING. 18 STANDARD PACKAGE. 7.5 W WATTAGE. BENT TIP STYLE. CANDELABRA BASE TYPE. 3000 LIFE IN HOUR. CA5 SHAPE DESIGNATION. C11V FILAMENT TYPE [See More]

  • Filament Type: C-11V
  • Rated Average Life: 3000
  • Lamp Power: 7.5
  • Maximum Overall Length: 3.06