Bi-Pin T-5 Incandescent Lamps
from GE Lighting
6 INCH OVERALL LENGTH. AIRCRAFT APPLICATION. 24 STANDARD PACKAGE. MINIATURE PINLESS BASE TYPE. T5 SHAPE DESIGNATION. 11.9 CD (SPHERICAL), 150 LUMEN (INITIAL) INTENSITY. 4 W Design Wattage. 7500 LIFE 1 IN HOUR. BULB DIAMETER 0.625 INCH. BULB FINISH COOL WHITE [See More]
- Base Type: Bi-Pin T5; MINIATURE PINLESS
- Lamp Power: 4
from Juno Lighting Group
XENON TYPE. WEDGE BASE TYPE. T5 SHAPE DESIGNATION. 205 LUMEN INTENSITY. 12 V DESIGN VOLTAGE 1. 18 W DESIGN WATTAGE 1. 10000 LIFE 1 IN HOUR. DANALITE[TM] BRAND. LX MODEL [See More]
- Base Type: Bi-Pin T5; Wedge Base
- Rated Average Life: 10000
from GE Lighting
3.62 INCH OVERALL LENGTH. AUTO, HEADLAMP LOW/HIGH BEAM APPLICATION. 200 STANDARD PACKAGE. P43T-38 BASE TYPE. T5 SHAPE DESIGNATION. 138 CD (SPHERICAL) DESIGN 1, 80 CD (SPHERICAL) DESIGN 2, 1735/1005 LUMEN (INITIAL) INTENSITY. C8/C8 FILAMENT TYPE. 13.2 V Design Voltage. 13.2 V DESIGN VOLTAGE 2. 71 W... [See More]
- Base Type: Bi-Pin T5; P43T-38
- Filament Type: C-8
- Lamp Power: 71
from GE Lighting
3.62 INCH OVERALL LENGTH. BUS APPLICATION. 200 STANDARD PACKAGE. P43T-38 BASE TYPE. T5 SHAPE DESIGNATION. 151 CD (SPHERICAL) DESIGN 1, 95 CD (SPHERICAL) DESIGN 2 INTENSITY. C8/C8 FILAMENT TYPE. 28 V Design Voltage. 28 V DESIGN VOLTAGE 2. 80 W Design Wattage. 73 W DESIGN WATTAGE 2. 300 LIFE 2 IN... [See More]
- Base Type: Bi-Pin T5; P43T-38
- Filament Type: C-8
- Lamp Power: 80
from GE Lighting
6 INCH OVERALL LENGTH. AIRCRAFT APPLICATION. 24 STANDARD PACKAGE. MINIATURE 2 PIN BASE TYPE. T5 SHAPE DESIGNATION. 11.1 CD (SPHERICAL), 140 LUMEN (INITIAL) INTENSITY. 4 W Design Wattage. 7500 LIFE 1 IN HOUR. BULB DIAMETER 0.625 INCH. BULB FINISH WARM WHITE [See More]
- Base Type: Bi-Pin T5; Miniature Bi-Pin
- Lamp Power: 4
from GE Lighting
6 INCH OVERALL LENGTH. AIRCRAFT COOL WHITE APPLICATION. 24 STANDARD PACKAGE. 2 PIN MINIATURE BASE TYPE. T5 SHAPE DESIGNATION. 11.9 CD (SPHERICAL), 140 LUMEN (INITIAL) INTENSITY. 28 V Design Voltage. 4 W Design Wattage. 7500 LIFE 1 IN HOUR. NIGHTHAWK[T] BRAND. BULB DIAMETER 0.625 INCH [See More]
- Base Type: 2-Pin; Bi-Pin T5
- Lamp Power: 4
from GE Lighting
1.49 INCH OVERALL LENGTH. AUTO APPLICATION. 50 STANDARD PACKAGE. WEDGE BASE TYPE. T5 SHAPE DESIGNATION. 4 CD (SPHERICAL), 50 LUMEN (INITIAL) INTENSITY. C2F FILAMENT TYPE. 0.69 AMPERE Design Current. 13.5 V Design Voltage. 9 W Design Wattage. 5000 LIFE 1 IN HOUR. BULB DIAMETER 0.625 INCH. LIGHT... [See More]
- Base Type: Bi-Pin T5; Wedge
- Filament Type: C2F
- Lamp Power: 9
from GE Lighting
3.62 INCH OVERALL LENGTH. AUTO APPLICATION. 10 STANDARD PACKAGE. P43T-38 BASE TYPE. T5 SHAPE DESIGNATION. 138 CD (SPHERICAL) DESIGN 1, 80 CD (SPHERICAL) DESIGN 2, 1735/1005 LUMEN (INITIAL) INTENSITY. C8/C8 FILAMENT TYPE. 13.2 V Design Voltage. 13.2 V DESIGN VOLTAGE 2. 71 W Design Wattage. 66 W... [See More]
- Base Type: Bi-Pin T5; P43T-38
- Filament Type: C-8
- Lamp Power: 71