2-Pin Incandescent Lamps

9 Results
Bi-Pin Lamp -- 3149
from JKL Components Corporation

Mount to sockets or pc board, various heights available [See More]

  • Base Type: 2-Pin
  • Mean Lumens: 1.88
  • Rated Average Life: 5000
Miniature Incandescent Lamp -- UPXLAMP
from Juno Lighting Group

XENON TYPE. BI-PIN BASE TYPE. 12 V DESIGN VOLTAGE 1. 20 W DESIGN WATTAGE 1. UPX MODEL [See More]

  • Base Type: 2-Pin
Miniature Incandescent Lamp -- 1983-10
from GE Lighting

1.8 INCH OVERALL LENGTH. AIRCRAFT APPLICATION. 10 STANDARD PACKAGE. 2 PIN BASE TYPE. T4 SHAPE DESIGNATION. 130 CD (SPHERICAL), 1634 LUMEN (INITIAL) INTENSITY. C8 FILAMENT TYPE. 10 V Design Voltage. 100 W Design Wattage. 2000 LIFE 1 IN HOUR. NIGHTHAWK[T] BRAND. BULB DIAMETER 0.5 INCH. BULB MATERIAL... [See More]

  • Base Type: 2-Pin
  • Filament Type: C-8
  • Lamp Power: 100
Miniature Incandescent Lamp -- 7382/38417
from OSRAM SYLVANIA, Inc.

0.63 INCH OVERALL LENGTH. INDICATOR APPLICATION. 1000 STANDARD PACKAGE. 2-PIN BASE TYPE. T1.75 SHAPE DESIGNATION. 0.3 CP INTENSITY. C2F FILAMENT TYPE. 0.08 AMPERE DESIGN CURRENT 1. 14 V DESIGN VOLTAGE 1. 15000 LIFE 1 IN HOUR [See More]

  • Base Type: 2-Pin
  • Filament Type: C2F
  • Maximum Overall Length: 0.6300
Miniature Incandescent Lamp -- 300BLV035
from Generation Brands

HALOGEN TYPE. GY6.35 BI-PIN BASE TYPE. T4 SHAPE DESIGNATION. 930 LUMEN INTENSITY. 12 V DESIGN VOLTAGE 1. 50 W DESIGN WATTAGE 1. 2000 LIFE 1 IN HOUR. COLOR RENDERING INDEX 100. COLOR TEMPERATURE 3000 K [See More]

  • Base Type: 2-Pin
Miniature Incandescent Lamp -- 2556-28
from GE Lighting

1.46 INCH OVERALL LENGTH. AIRCRAFT APPLICATION. 100 STANDARD PACKAGE. 2 PIN BASE TYPE. T3 SHAPE DESIGNATION. 525 CD (SPHERICAL), 6597 LUMEN (INITIAL) INTENSITY. CC6 FILAMENT TYPE. 28 V Design Voltage. 200 W Design Wattage. 50 LIFE 1 IN HOUR. NIGHTHAWK[T] BRAND. BULB DIAMETER 0.375 INCH. BULB... [See More]

  • Base Type: 2-Pin
  • Filament Type: CC-6
  • Lamp Power: 200
Standard Incandescent Lamp -- 36PAR36/HAL/NSP13-12V/55090
from OSRAM SYLVANIA, Inc.

2-3/4 INCH OVERALL LENGTH. 12 V VOLTAGE RATING. 36 W WATTAGE. PAR36 STYLE. COMBINATION SCREW TERMINAL AND SPACE CONNECTOR BASE TYPE. 4000 LIFE IN HOUR. PAR36 SHAPE DESIGNATION. 3500 LUMEN INTENSITY. C-8 FILAMENT TYPE. 3500 INTENSITY IN LUMEN. BEAM SPREAD ANGLE 13 DEG. BASE MATERIAL BRASS. GLASS... [See More]

  • Base Type: 2-Pin; Screw Terminals
  • Rated Average Life: 4000
  • Lamp Power: 36
  • Maximum Overall Length: 2.75
Miniature Incandescent Lamp -- 5104CW-28
from GE Lighting

6 INCH OVERALL LENGTH. AIRCRAFT COOL WHITE APPLICATION. 24 STANDARD PACKAGE. 2 PIN MINIATURE BASE TYPE. T5 SHAPE DESIGNATION. 11.9 CD (SPHERICAL), 140 LUMEN (INITIAL) INTENSITY. 28 V Design Voltage. 4 W Design Wattage. 7500 LIFE 1 IN HOUR. NIGHTHAWK[T] BRAND. BULB DIAMETER 0.625 INCH [See More]

  • Base Type: 2-Pin; Bi-Pin T5
  • Lamp Power: 4
STANDARD INCANDESCENT LAMP -- 40T4G9/CL/BL-120V/57033
from OSRAM SYLVANIA, Inc.

REFLECTOR TYPE. CLEAR COLOR. 1.69 INCH OVERALL LENGTH. SMALL APERTURE DOWN LIGHTING, RESIDENTIAL, COMMERCIAL AND TASK LIGHTING APPLICATION. 120 V VOLTAGE RATING. 10 STANDARD PACKAGE. 40 W WATTAGE. G9 BI-PIN BASE TYPE. 2000 LIFE IN HOUR. G9 SHAPE DESIGNATION. 510 LUMEN INTENSITY. CC2V FILAMENT TYPE [See More]

  • Base Type: 2-Pin
  • Rated Average Life: 2000
  • Lamp Power: 40
  • Maximum Overall Length: 1.69