C-9 Incandescent Lamps
from GE Lighting
INSIDE FROST COLOR. 8.06 INCH OVERALL LENGTH. ROUGH SERVICE APPLICATION. 130/120 V VOLTAGE RATING. 60 STANDARD PACKAGE. 200/177 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 1000/2600 LIFE IN HOUR. PS30 SHAPE DESIGNATION. NONSTK COATING. C9 FILAMENT TYPE. 3100/2495 LUMEN INITIAL INTENSITY. SAF-T-GARD[R]... [See More]
- Filament Type: C-9
- Rated Average Life: 1000 to 2600
- Lamp Power: 177 to 200
- Base Type: Medium; Screw Terminals
from Interlectric Corporation
Incandescent Lamp [See More]
- Filament Type: C-9
- Rated Average Life: 3000
- Lamp Power: 7
- Maximum Overall Length: 2.94
from bulbs.com
Bulbrite brand indicator bulb. C7 size and shape with brass candelabra base. 10 Watts and 120 volts for more light. Clear glass for more light and brighter appearance [See More]
- Filament Type: C-9
- Rated Average Life: 3000
- Lamp Power: 10
- Mean Lumens: 80
from OSRAM SYLVANIA, Inc.
A19 TYPE. INSIDE FROST FINISH. 4.44 INCH OVERALL LENGTH. 2.875 INCH LIGHT CENTER LENGTH. ROUGH SERVICE APPLICATION. 120 V VOLTAGE RATING. 12 STANDARD PACKAGE. 100 W WATTAGE. MEDIUM BASE TYPE. 1000 LIFE IN HOUR. 1260 LUMEN INTENSITY. 2850. C9 FILAMENT TYPE [See More]
- Filament Type: C-9
- Rated Average Life: 1000
- Lamp Power: 100
- Color Temperature: 2850
from GE Lighting
6.56 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 30 STANDARD PACKAGE. 250 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 5000 LIFE IN HOUR. R40 SHAPE DESIGNATION. NONSTK COATING. C9 FILAMENT TYPE. 2150 LUMEN INITIAL INTENSITY. SAF-T-GARD[R] BRAND. BULB DIAMETER 2.625 INCH [See More]
- Filament Type: C-9
- Rated Average Life: 5000
- Lamp Power: 250
- Base Type: Medium; Screw Terminals
from Interlectric Corporation
Incandescent Lamp [See More]
- Filament Type: C-9
- Base Type: Intermediate
- Lamp Power: 7
from bulbs.com
Philips brand 10 Watt, 120-130 Volt, Clear, S11 sign lamp design with aluminum intermediate screw base. Traditional incandescent design provides outstanding color rendering. Clear lamp combines warm color with more lumens and brighter appearance [See More]
- Filament Type: C-9
- Rated Average Life: 1500
- Lamp Power: 10
- Mean Lumens: 80
from OSRAM SYLVANIA, Inc.
A19 TYPE. INSIDE FROST FINISH. 4.44 INCH OVERALL LENGTH. 2.875 INCH LIGHT CENTER LENGTH. ROUGH SERVICE APPLICATION. 120 V VOLTAGE RATING. 24 STANDARD PACKAGE. 100 W WATTAGE. MEDIUM BASE TYPE. 5000 LIFE IN HOUR. 840 LUMEN INTENSITY. 2850. C9 FILAMENT TYPE. COLOR RENDERING INDEX 100. BASE MATERIAL... [See More]
- Filament Type: C-9
- Rated Average Life: 5000
- Lamp Power: 100
- Color Temperature: 2850
from GE Lighting
INCANDESCENT TYPE. CLEAR COLOR. 3.5 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 30 PER CASE STANDARD PACKAGE. 40 W WATTAGE. MEDIUM, SCREW-IN BASE TYPE. 1500 LIFE IN HOUR. A15 SHAPE DESIGNATION. C9 FILAMENT TYPE. 320 LUMEN INITIAL INTENSITY. BULB MATERIAL NEODYMIUM. COLOR TEMPERATURE 2650 K [See More]
- Filament Type: C-9
- Rated Average Life: 1500
- Lamp Power: 40
- Base Type: Medium; Screw Terminals
from bulbs.com
Bulbrite brand 10 Watt, 130 Volt, Clear, S11 sign lamp design with brass intermediate (E17) screw base. 10 Watts for lower power and light, and 130 volts for longer life and resistance to voltage fluctuations. Traditional incandescent design provides outstanding color rendering. Clear lamp for more... [See More]
- Filament Type: C-9
- Rated Average Life: 2500
- Lamp Power: 10
- Mean Lumens: 80
from OSRAM SYLVANIA, Inc.
A21 TYPE. CLEAR FINISH. 4-7/16 INCH OVERALL LENGTH. 2.438 INCH LIGHT CENTER LENGTH. TRAFFIC SIGNAL APPLICATION. 130 V VOLTAGE RATING. 24 PER CASE STANDARD PACKAGE. 116 W WATTAGE. MEDIUM BASE TYPE. 8000 LIFE IN HOUR. 1260 LUMEN INTENSITY. 2850. C9 FILAMENT TYPE. COLOR RENDERING INDEX 100. DIAMETER... [See More]
- Filament Type: C-9
- Rated Average Life: 8000
- Lamp Power: 116
- Color Temperature: 2850
from GE Lighting
CLEAR COLOR. 3.5 INCH OVERALL LENGTH. CEILING FAN APPLICATION. 120 V VOLTAGE RATING. 30 STANDARD PACKAGE. 40 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 1500 LIFE IN HOUR. A15 SHAPE DESIGNATION. NONSTK COATING. C9 FILAMENT TYPE. 355 LUMEN INITIAL INTENSITY. SAF-T-GARD[R] BRAND. BULB DIAMETER 1.875 INCH. [See More]
- Filament Type: C-9
- Rated Average Life: 1500
- Lamp Power: 40
- Base Type: Medium; Screw Terminals
from bulbs.com
Bulbrite brand 10 Watt, 130 Volt, Transparent Blue, S11 globe lamp design with brass intermediate screw base. 10 Watts and 130 volts for lower light levels. Transparent Blue design allows more light through the glass than ceramic, resulting in a brighter light. Perfect for decorative and festive... [See More]
- Filament Type: C-9
- Rated Average Life: 2500
- Lamp Power: 10
- Diameter: 34.92
from OSRAM SYLVANIA, Inc.
A19 TYPE. BLUE COLOR. 3.94 INCH OVERALL LENGTH. 2.5 INCH LIGHT CENTER LENGTH. 125 V VOLTAGE RATING. 6 STANDARD PACKAGE. 25 W WATTAGE. MEDIUM BASE TYPE. 3000 LIFE IN HOUR. 180 LUMEN INTENSITY. 2850. C9 FILAMENT TYPE. COLOR RENDERING INDEX 100. BASE MATERIAL BRASS [See More]
- Filament Type: C-9
- Rated Average Life: 3000
- Lamp Power: 25
- Color Temperature: 2850
from GE Lighting
CLEAR COLOR. 3.5 INCH OVERALL LENGTH. CEILING FAN APPLICATION. 120 V VOLTAGE RATING. 30 STANDARD PACKAGE. 60 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 1500 LIFE IN HOUR. A15 SHAPE DESIGNATION. NONSTK COATING. C9 FILAMENT TYPE. 635 LUMEN INITIAL INTENSITY. SAF-T-GARD[R] BRAND. BULB DIAMETER 1.875 INCH. [See More]
- Filament Type: C-9
- Rated Average Life: 1500
- Lamp Power: 60
- Base Type: Medium; Screw Terminals
from bulbs.com
Bulbrite brand 10 Watt, 130 Volt, Transparent Green, S11 globe lamp design with brass intermediate screw base. 10 Watts and 130 volts for lower light levels. Transparent Green design allows more light through the glass than ceramic, resulting in a brighter light. Perfect for decorative and festive... [See More]
- Filament Type: C-9
- Rated Average Life: 2500
- Lamp Power: 10
- Diameter: 34.92
from OSRAM SYLVANIA, Inc.
A15 TYPE. DAYLIGHT FINISH. 3.5 INCH OVERALL LENGTH. UTILITY, FAN, APPLIANCE AND GARAGE LIGHTING APPLICATION APPLICATION. 120 V VOLTAGE RATING. 24 STANDARD PACKAGE. 40 W WATTAGE. MEDIUM BASE TYPE. 1000 LIFE IN HOUR. 340 LUMEN INTENSITY. 2850. C9 FILAMENT TYPE [See More]
- Filament Type: C-9
- Rated Average Life: 1000
- Lamp Power: 40
- Color Temperature: 2850
from GE Lighting
P25 TYPE. CLEAR FINISH. 4.75 INCH OVERALL LENGTH. 3 INCH LIGHT CENTER LENGTH. TRAFFIC SIGNAL APPLICATION. 130 V VOLTAGE RATING. 60 STANDARD PACKAGE. 165 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 8000 LIFE IN HOUR. 1950 LUMEN INTENSITY. C9 FILAMENT TYPE. HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING... [See More]
- Filament Type: C-9
- Rated Average Life: 8000
- Lamp Power: 165
- Light Center Length: 3
from bulbs.com
Bulbrite Brand 10 Watt, Transparent Orange S11 globe shaped bulb with brass intermediate base. 130 volts for longer life and resistance to voltage fluctuations. Orange color perfect for signage, scoreboards, hotels, and other decorative lighting. Transparent glass lets through more light for a... [See More]
- Filament Type: C-9
- Rated Average Life: 2500
- Lamp Power: 10
- Diameter: 34.92
from OSRAM SYLVANIA, Inc.
A15 TYPE. SOFT WHITE COLOR. 3.5 INCH OVERALL LENGTH. UTILITY, FAN, APPLIANCE AND GARAGE LIGHTING APPLICATION APPLICATION. 120 V VOLTAGE RATING. 24 STANDARD PACKAGE. 40 W WATTAGE. MEDIUM BASE TYPE. 2000 LIFE IN HOUR. 310 LUMEN INTENSITY. 2850. C9 FILAMENT TYPE [See More]
- Filament Type: C-9
- Rated Average Life: 2000
- Lamp Power: 40
- Color Temperature: 2850
from GE Lighting
A15 TYPE. INSIDE FROST FINISH. 3.5 INCH OVERALL LENGTH. 3.5 OVERALL LENGTH IN INCH. 2.37 INCH LIGHT CENTER LENGTH. MARQUEE LIGHTING, MESSAGE CENTER, SCOREBOARD, TIME/TEMPERATURE SIGN APPLICATION. 130 V VOLTAGE RATING. 120 STANDARD PACKAGE. 30 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 8000 LIFE IN HOUR. [See More]
- Filament Type: C-9
- Rated Average Life: 8000
- Lamp Power: 30
- Color Temperature: 2600
from bulbs.com
Bulbrite Brand 10 Watt, Transparent Pink S11 globe shaped bulb with brass intermediate base. 130 volts for longer life and resistance to voltage fluctuations. Pink color perfect for signage, scoreboards, hotels, and other decorative lighting. Transparent glass lets through more light for a brighter... [See More]
- Filament Type: C-9
- Rated Average Life: 2500
- Lamp Power: 10
- Diameter: 34.92
from OSRAM SYLVANIA, Inc.
A15 TYPE. SOFT WHITE COLOR. 3.5 INCH OVERALL LENGTH. 2.38 INCH LIGHT CENTER LENGTH. UTILITY, FAN, APPLIANCE AND GARAGE LIGHTING APPLICATION APPLICATION. 120 V VOLTAGE RATING. 12 STANDARD PACKAGE. 40 W WATTAGE. MEDIUM BASE TYPE. 1000 LIFE IN HOUR. 405 LUMEN INTENSITY. 2850. C9 FILAMENT TYPE [See More]
- Filament Type: C-9
- Rated Average Life: 1000
- Lamp Power: 40
- Color Temperature: 2850
from GE Lighting
A15 TYPE. CLEAR FINISH. 3.5 INCH OVERALL LENGTH. 2.37 INCH LIGHT CENTER LENGTH. MARQUEE LIGHTING, MESSAGE CENTER, SCOREBOARD, TIME/TEMPERATURE SIGN APPLICATION. 130 V VOLTAGE RATING. 120 STANDARD PACKAGE. 30 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 5000 LIFE IN HOUR. 215 LUMEN INTENSITY. 2600. C9... [See More]
- Filament Type: C-9
- Rated Average Life: 5000
- Lamp Power: 30
- Color Temperature: 2600
from bulbs.com
Bulbrite brand 10 Watt, 130 Volt, Transparent Red, S11 globe lamp design with brass intermediate screw base. 10 Watts and 130 volts for lower light levels. Transparent Red design allows more light through the glass than ceramic, resulting in a brighter light. Perfect for decorative and festive... [See More]
- Filament Type: C-9
- Rated Average Life: 2500
- Lamp Power: 10
- Diameter: 34.92
from OSRAM SYLVANIA, Inc.
A19 TYPE. 4.44 INCH OVERALL LENGTH. 3.125 INCH LIGHT CENTER LENGTH. SPOTLIGHT APPLICATION. 120 V VOLTAGE RATING. 6 STANDARD PACKAGE. 60 W WATTAGE. MEDIUM BASE TYPE. 1000 LIFE IN HOUR. 705 LUMEN INTENSITY. 2850. C9 FILAMENT TYPE. COLOR RENDERING INDEX 100. BASE MATERIAL ALUMINUM [See More]
- Filament Type: C-9
- Rated Average Life: 1000
- Lamp Power: 60
- Color Temperature: 2850
from GE Lighting
R20 TYPE. INSIDE FROST FINISH. 3.93 INCH OVERALL LENGTH. MARQUEE LIGHTING, MESSAGE CENTER, SCOREBOARD, TIME/TEMPERATURE SIGN APPLICATION. 130 V VOLTAGE RATING. 30 STANDARD PACKAGE. 30 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 6000 LIFE IN HOUR. 145 LUMEN INTENSITY. C9 FILAMENT TYPE. BASE DOWN TO... [See More]
- Filament Type: C-9
- Rated Average Life: 6000
- Lamp Power: 30
- Base Type: Medium; Screw Terminals
from bulbs.com
Bulbrite Brand 10 Watt, Transparent Yellow S11 globe shaped bulb with brass intermediate base. 130 volts for longer life and resistance to voltage fluctuations. Yellow color perfect for signage, scoreboards, hotels, and other decorative lighting. Transparent glass lets through more light for a... [See More]
- Filament Type: C-9
- Rated Average Life: 2500
- Lamp Power: 10
- Diameter: 34.92
from OSRAM SYLVANIA, Inc.
A19 TYPE. INSIDE FROST FINISH. 4.44 INCH OVERALL LENGTH. 2.875 INCH LIGHT CENTER LENGTH. ROUGH SERVICE APPLICATION. 120 V VOLTAGE RATING. 12 STANDARD PACKAGE. 60 W WATTAGE. MEDIUM BASE TYPE. 1000 LIFE IN HOUR. 555 LUMEN INTENSITY. 2850. C9 FILAMENT TYPE. COLOR RENDERING INDEX 100. BASE MATERIAL... [See More]
- Filament Type: C-9
- Rated Average Life: 1000
- Lamp Power: 60
- Color Temperature: 2850
from GE Lighting
A21 TYPE. CLEAR COLOR. 4.37 INCH OVERALL LENGTH. 2.43 INCH LIGHT CENTER LENGTH. TRAFFIC SIGNAL APPLICATION. 130 V VOLTAGE RATING. 120 STANDARD PACKAGE. 40 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 2000 LIFE IN HOUR. 380 LUMEN INTENSITY. C9 FILAMENT TYPE. BASE DOWN TO HORIZONTAL OPERATING POSITION. BULB... [See More]
- Filament Type: C-9
- Rated Average Life: 2000
- Lamp Power: 40
- Light Center Length: 2.43
from bulbs.com
Philips 100 Watt, 120 Volt, Frosted, traditional lamp design with brass medium screw base. Traditional incandescent design provides outstanding color rendering. Soft white color perfect for creating a more inviting atmosphere [See More]
- Filament Type: C-9
- Rated Average Life: 3500
- Lamp Power: 100
- Mean Lumens: 1022
from OSRAM SYLVANIA, Inc.
A19 TYPE. INSIDE FROST FINISH. 4.44 INCH OVERALL LENGTH. 2.875 INCH LIGHT CENTER LENGTH. ROUGH SERVICE APPLICATION. 120 V VOLTAGE RATING. 12 STANDARD PACKAGE. 75 W WATTAGE. MEDIUM BASE TYPE. 1000 LIFE IN HOUR. 815 LUMEN INTENSITY. 2850. C9 FILAMENT TYPE. COLOR RENDERING INDEX 100. BASE MATERIAL... [See More]
- Filament Type: C-9
- Rated Average Life: 1000
- Lamp Power: 75
- Color Temperature: 2850
from GE Lighting
S11 TYPE. CLEAR FINISH. 2.31 INCH OVERALL LENGTH. 1.75 INCH LIGHT CENTER LENGTH. APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION. 120 V VOLTAGE RATING. 240 STANDARD PACKAGE. 40 W WATTAGE. E17 INTERMEDIATE SCREW BASE TYPE. 500 LIFE IN HOUR. 440 LUMEN INTENSITY. C9... [See More]
- Filament Type: C-9
- Rated Average Life: 500
- Lamp Power: 40
- Light Center Length: 1.75
from bulbs.com
Philips brand decorative incandescent lamp with medium base. 100 Watts and 120 volts for more power and light. Clear textured glass enhances decorative look. Warm white color perfect for creating a more inviting atmosphere [See More]
- Filament Type: C-9
- Rated Average Life: 3500
- Lamp Power: 100
- Diameter: 53.97
from OSRAM SYLVANIA, Inc.
INSIDE FROST COLOR. 5.31 INCH OVERALL LENGTH. GENERAL PURPOSE APPLICATION. 230 V VOLTAGE RATING. 24 STANDARD PACKAGE. 100 W WATTAGE. MEDIUM BASE TYPE. 1000 LIFE IN HOUR. A21 SHAPE DESIGNATION. 1260 LUMEN INTENSITY. C9 FILAMENT TYPE [See More]
- Filament Type: C-9
- Rated Average Life: 1000
- Lamp Power: 100
- Maximum Overall Length: 5.31
from GE Lighting
PS40 TYPE. CLEAR FINISH. 10.06 INCH OVERALL LENGTH. 5.68 INCH LIGHT CENTER LENGTH. AIRPORT EDGE LIGHT, AIRPORT RUNWAY/TAXIWAY, CENTERLINE, CIVIL/MILITARY AIRPORT, TOUCHDOWN ZONE, TURN-OFF APPLICATION. 120 V VOLTAGE RATING. 24 STANDARD PACKAGE. 620 W WATTAGE. P40S MOGUL PREFOCUS BASE TYPE. 3000 LIFE... [See More]
- Filament Type: C-9
- Rated Average Life: 3000
- Lamp Power: 620
- Light Center Length: 5.68
from bulbs.com
Philips brand 100 Watt, 120 Volt, Clear glass, G40 globe shaped lamp design with aluminum medium screw base. Traditional incandescent design provides outstanding color rendering. Clear glass for more lumens and brighter appearance [See More]
- Filament Type: C-9
- Rated Average Life: 3000
- Lamp Power: 100
- Mean Lumens: 1100
from OSRAM SYLVANIA, Inc.
FROST COLOR. 4.438 INCH OVERALL LENGTH. INDOOR, OUTDOOR, RESIDENTIAL, RETAIL, UTILITY LIGHT, FOOD SERVICING AREA, HOTEL/RESTAURANT, HOSPITAL/HEALTHCARE FACILITY APPLICATION. 120 V VOLTAGE RATING. 12 PER CASE STANDARD PACKAGE. 100 W WATTAGE. MEDIUM BASE TYPE. 1000 LIFE IN HOUR. A21 SHAPE DESIGNATION. [See More]
- Filament Type: C-9
- Rated Average Life: 1000
- Lamp Power: 100
- Maximum Overall Length: 4.44
from GE Lighting
S11 TYPE. CLEAR FINISH. 2.25 INCH OVERALL LENGTH. APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION. 120 V VOLTAGE RATING. 240 STANDARD PACKAGE. 7.5 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 1400 LIFE IN HOUR. 53 LUMEN INTENSITY. C9 FILAMENT TYPE. BULB MATERIAL SOFT... [See More]
- Filament Type: C-9
- Rated Average Life: 1400
- Lamp Power: 7.5
- Base Type: Medium; Screw Terminals
from bulbs.com
Philips 100 Watt, 120 Volt, Soft White, G40 globe shaped lamp design with aluminum medium screw base. Traditional incandescent design provides outstanding color rendering. Soft White color perfect for creating a more inviting atmosphere [See More]
- Filament Type: C-9
- Rated Average Life: 3000
- Lamp Power: 100
- Mean Lumens: 985
from OSRAM SYLVANIA, Inc.
DECORATIVE TYPE. SOFT WHITE COLOR. 6.94 INCH OVERALL LENGTH. DECORATION APPLICATION. 120 V VOLTAGE RATING. 3 STANDARD PACKAGE. 100 W WATTAGE. GLOBE STYLE. MEDIUM BASE TYPE. 2500 LIFE IN HOUR. G40 SHAPE DESIGNATION. 1230 LUMEN INTENSITY. C9 FILAMENT TYPE. COLOR RENDERING INDEX 100. COLOR TEMPERATURE... [See More]
- Filament Type: C-9
- Rated Average Life: 2500
- Lamp Power: 100
- Maximum Overall Length: 6.94
from GE Lighting
S11 TYPE. WHITE COLOR. 2.25 INCH OVERALL LENGTH. APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION. 130 V VOLTAGE RATING. 240 STANDARD PACKAGE. 7.5 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 1400 LIFE IN HOUR. 39 LUMEN INTENSITY. C9 FILAMENT TYPE. BULB MATERIAL SOFT... [See More]
- Filament Type: C-9
- Rated Average Life: 1400
- Lamp Power: 7.5
- Base Type: Medium; Screw Terminals
from bulbs.com
Bulbrite brand 100 Watt, 125 Volt, White, G30 globe shaped lamp design with brass medium screw base. Traditional incandescent design provides outstanding color rendering. White color perfect for creating a more inviting atmosphere [See More]
- Filament Type: C-9
- Rated Average Life: 3000
- Lamp Power: 100
- Mean Lumens: 950
from OSRAM SYLVANIA, Inc.
CLEAR RUGGEDIZED COLOR. 3-1/2 INCH OVERALL LENGTH. GENERAL PURPOSE APPLICATION. 130 V VOLTAGE RATING. 120 STANDARD PACKAGE. 11 W WATTAGE. MEDIUM BASE TYPE. 3000 LIFE IN HOUR. S14 SHAPE DESIGNATION. 72 LUMEN INTENSITY. C9 FILAMENT TYPE. BASE MATERIAL BRASS. LIGHT CENTER LENGTH 2 1/2 INCH [See More]
- Filament Type: C-9
- Rated Average Life: 3000
- Lamp Power: 11
- Maximum Overall Length: 3.5
from GE Lighting
CLEAR COLOR. 8.06 INCH OVERALL LENGTH. 8.06 OVERALL LENGTH IN INCH. 230 V VOLTAGE RATING. 60 STANDARD PACKAGE. 150 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 750 LIFE IN HOUR. PS30 SHAPE DESIGNATION. 1950 LUMEN INTENSITY. C9 FILAMENT TYPE. 1950 INTENSITY IN LUMEN. BULB MATERIAL SOFT GLASS. LIGHT CENTER... [See More]
- Filament Type: C-9
- Rated Average Life: 750
- Lamp Power: 150
- Mean Lumens: 1950
from bulbs.com
Bulbrite brand 100 Watt, 130 Volt, Clear, traditional lamp design with brass medium screw base. Traditional incandescent design provides outstanding color rendering. Clear glass for more lumens and brighter appearance. 2 Pack (multi-pack priced per each bulb) [See More]
- Filament Type: C-9
- Rated Average Life: 4000
- Lamp Power: 100
- Mean Lumens: 825
from OSRAM SYLVANIA, Inc.
INSIDE FROST COLOR. 8.06 INCH OVERALL LENGTH. GENERAL PURPOSE, ROUGH SERVICE APPLICATION. 130 V VOLTAGE RATING. 60 PER CASE STANDARD PACKAGE. 200 W WATTAGE. A-LINE STYLE. MEDIUM BASE TYPE. 1000 LIFE IN HOUR. PS30 SHAPE DESIGNATION. 3080 LUMEN INTENSITY. C9 FILAMENT TYPE. BASE MATERIAL ALUMINUM. [See More]
- Filament Type: C-9
- Rated Average Life: 1000
- Lamp Power: 200
- Maximum Overall Length: 8.06
from GE Lighting
SOFT WHITE COLOR. 3.5 INCH OVERALL LENGTH. HOUSEHOLD APPLICATION. 120 V VOLTAGE RATING. 24 STANDARD PACKAGE. 15 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 2500 LIFE IN HOUR. A15 SHAPE DESIGNATION. 110 LUMEN INTENSITY. C9 FILAMENT TYPE. BULB MATERIAL SOFT GLASS. BULB DIAMETER 1.875 INCH. LIGHT CENTER... [See More]
- Filament Type: C-9
- Rated Average Life: 2500
- Lamp Power: 15
- Base Type: Medium; Screw Terminals
from bulbs.com
SLI brand 100 Watt, 130 Volt, Clear, traditional lamp design with brass medium screw base. Traditional incandescent design provides outstanding color rendering. Clear lamp combines warm color with more lumens and brighter appearance. 5000 hour life for use where light output is less important than... [See More]
- Filament Type: C-9
- Rated Average Life: 2500 to 5000
- Lamp Power: 100
- Mean Lumens: 880 to 1050
from OSRAM SYLVANIA, Inc.
8.06 INCH OVERALL LENGTH. GENERAL PURPOSE APPLICATION. 120 V VOLTAGE RATING. 60 STANDARD PACKAGE. 200 W WATTAGE. MEDIUM BASE TYPE. 1000 LIFE IN HOUR. PS30 SHAPE DESIGNATION. 3080 LUMEN INTENSITY. C9 FILAMENT TYPE [See More]
- Filament Type: C-9
- Rated Average Life: 1000
- Lamp Power: 200
- Maximum Overall Length: 8.06
from GE Lighting
SOFT WHITE COLOR. 3.5 INCH OVERALL LENGTH. 3.5 OVERALL LENGTH IN INCH. 120 V VOLTAGE RATING. 15 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 2500 LIFE IN HOUR. A15 SHAPE DESIGNATION. 110 LUMEN INTENSITY. C9 FILAMENT TYPE. 110 INTENSITY IN LUMEN. LIGHT CENTER LENGTH 2.37 INCH [See More]
- Filament Type: C-9
- Rated Average Life: 2500
- Lamp Power: 15
- Mean Lumens: 110
from bulbs.com
Pack (multi-pack priced per each bulb). [See More]
- Filament Type: C-9
- Rated Average Life: 5000
- Lamp Power: 100
- Mean Lumens: 950
from OSRAM SYLVANIA, Inc.
FROST COLOR. 3.938 INCH OVERALL LENGTH. GENERAL ILLUMINATION, TASK AND ACCENT LIGHTING APPLICATION. 120 V VOLTAGE RATING. 120 PER CASE STANDARD PACKAGE. 25 W WATTAGE. MEDIUM BASE TYPE. 2500 LIFE IN HOUR. A19 SHAPE DESIGNATION. 190 LUMEN INTENSITY. C9 FILAMENT TYPE. COLOR TEMPERATURE IN KELVIN 2850. [See More]
- Filament Type: C-9
- Rated Average Life: 2500
- Lamp Power: 25
- Maximum Overall Length: 3.94
from GE Lighting
INSIDE FROST COLOR. 3.5 INCH OVERALL LENGTH. CEILING FAN APPLICATION. 130 V VOLTAGE RATING. 120 STANDARD PACKAGE. 15 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 2500 LIFE IN HOUR. A15 SHAPE DESIGNATION. 115 LUMEN INTENSITY. C9 FILAMENT TYPE. BULB MATERIAL SOFT GLASS. BULB DIAMETER 1.875 INCH. LIGHT... [See More]
- Filament Type: C-9
- Rated Average Life: 2500
- Lamp Power: 15
- Base Type: Medium; Screw Terminals
from bulbs.com
Bulbrite brand 11 Watt, 130 Volt, Ceramic Red, S14 sign lamp design with brass medium screw base. 11 Watts for lower light levels, and 130 volts for longer life and resistance to voltage fluctuations. Ceramic Red design imparts stronger color to light than transparent glass. Perfect for decorative... [See More]
- Filament Type: C-9
- Rated Average Life: 2500
- Lamp Power: 11
- Diameter: 44.45
from OSRAM SYLVANIA, Inc.
CLEAR COLOR. 3.94 INCH OVERALL LENGTH. GENERAL PURPOSE APPLICATION. 120 V VOLTAGE RATING. 24 STANDARD PACKAGE. 25 W WATTAGE. GLOBE STYLE. MEDIUM BASE TYPE. 2500 LIFE IN HOUR. A19 SHAPE DESIGNATION. 190 LUMEN INTENSITY. C9 FILAMENT TYPE. COLOR RENDERING INDEX 100. COLOR TEMPERATURE 2850 K. BASE... [See More]
- Filament Type: C-9
- Rated Average Life: 2500
- Lamp Power: 25
- Maximum Overall Length: 3.94
from GE Lighting
CRYSTAL CLEAR COLOR. 3.5 INCH OVERALL LENGTH. CEILING FAN APPLICATION. 120 V VOLTAGE RATING. 24 STANDARD PACKAGE. 15 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 2500 LIFE IN HOUR. A15 SHAPE DESIGNATION. 110 LUMEN INTENSITY. C9 FILAMENT TYPE. BULB MATERIAL SOFT GLASS. BULB DIAMETER 1.875 INCH. LIGHT... [See More]
- Filament Type: C-9
- Rated Average Life: 2500
- Lamp Power: 15
- Base Type: Medium; Screw Terminals
from bulbs.com
Philips brand 11 Watt, 130 Volt, Transparent Blue, S14 sign lamp design with brass medium screw base. 11 Watts for lower light levels, and 130 volts for longer life and resistance to voltage fluctuations. Transparent Blue design allows more light through the glass than ceramic, resulting in a... [See More]
- Filament Type: C-9
- Rated Average Life: 3000
- Lamp Power: 11
- Diameter: 44.45
from OSRAM SYLVANIA, Inc.
DECORATIVE TYPE. CLEAR COLOR. 4-7/16 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 6 STANDARD PACKAGE. 25 W WATTAGE. MEDIUM BASE TYPE. 3000 LIFE IN HOUR. G25 SHAPE DESIGNATION. C9 FILAMENT TYPE. BASE MATERIAL ALUMINUM [See More]
- Filament Type: C-9
- Rated Average Life: 3000
- Lamp Power: 25
- Maximum Overall Length: 4.44
from GE Lighting
CLEAR COLOR. 2.37 INCH OVERALL LENGTH. TRAIN APPLICATION. 75 V VOLTAGE RATING. 120 STANDARD PACKAGE. 15 W WATTAGE. BA15D DOUBLE CONTACT BAYONET BASE TYPE. 1000 LIFE IN HOUR. S11 SHAPE DESIGNATION. 138 LUMEN INTENSITY. C9 FILAMENT TYPE. BULB MATERIAL SOFT GLASS. LIGHT CENTER LENGTH 1.25 INCH. BULB... [See More]
- Filament Type: C-9
- Rated Average Life: 1000
- Lamp Power: 15
- Base Type: Double Contact Bayonet
from bulbs.com
Bulbrite brand 11 Watt, 130 Volt, Transparent Blue, S14 sign lamp design with brass medium screw base. 11 Watts for lower light levels, and 130 volts for longer life and resistance to voltage fluctuations. Transparent Blue design allows more light through the glass than ceramic, resulting in a... [See More]
- Filament Type: C-9
- Rated Average Life: 2500
- Lamp Power: 11
- Diameter: 44.45
from OSRAM SYLVANIA, Inc.
DECORATIVE TYPE. SOFT WHITE COLOR. 4.44 INCH OVERALL LENGTH. DECORATION APPLICATION. 120 V VOLTAGE RATING. 6 STANDARD PACKAGE. 25 W WATTAGE. GLOBE STYLE. MEDIUM BASE TYPE. 3000 LIFE IN HOUR. G25 SHAPE DESIGNATION. 145 LUMEN INTENSITY. C9 FILAMENT TYPE. COLOR RENDERING INDEX 100. COLOR TEMPERATURE... [See More]
- Filament Type: C-9
- Rated Average Life: 3000
- Lamp Power: 25
- Maximum Overall Length: 4.44
from GE Lighting
REFLECTOR TYPE. CLEAR COLOR. 6.56 INCH OVERALL LENGTH. HOME, GARAGE APPLICATION. 120 V VOLTAGE RATING. 30 STANDARD PACKAGE. 250 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 5000 LIFE IN HOUR. R40 SHAPE DESIGNATION. 2200 LUMEN INTENSITY. C9 FILAMENT TYPE. BULB MATERIAL SOFT GLASS. BULB DIAMETER 5 INCH [See More]
- Filament Type: C-9
- Rated Average Life: 5000
- Lamp Power: 250
- Base Type: Medium; Screw Terminals
from bulbs.com
Bulbrite brand 11 Watt, 130 Volt, Transparent Green, S14 sign lamp design with brass medium screw base. 11 Watts and 130 volts for lower light levels. Transparent glass allows more light through than ceramic designs, resulting in a brighter lamp. Perfect for decorative and festive applications [See More]
- Filament Type: C-9
- Rated Average Life: 2500
- Lamp Power: 11
- Diameter: 44.45
from OSRAM SYLVANIA, Inc.
REFLECTOR TYPE. INSIDE FROST COLOR. 3.94 INCH OVERALL LENGTH. INDOOR, RESIDENTIAL, COMMERCIAL APPLICATION. 120 V VOLTAGE RATING. 60 PER CASE STANDARD PACKAGE. 30 W WATTAGE. MEDIUM BASE TYPE. 2000 LIFE IN HOUR. R20 SHAPE DESIGNATION. 140 LUMEN INTENSITY. C9 FILAMENT TYPE. BASE MATERIAL BRASS. COLOR... [See More]
- Filament Type: C-9
- Rated Average Life: 2000
- Lamp Power: 30
- Maximum Overall Length: 3.94
from GE Lighting
REFLECTOR TYPE. RED COLOR. 6.56 INCH OVERALL LENGTH. HOME, GARAGE APPLICATION. 120 V VOLTAGE RATING. 6 STANDARD PACKAGE. 250 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 5000 LIFE IN HOUR. R40 SHAPE DESIGNATION. C9 FILAMENT TYPE. BULB MATERIAL HARD GLASS. BULB DIAMETER 5 INCH [See More]
- Filament Type: C-9
- Rated Average Life: 5000
- Lamp Power: 250
- Base Type: Medium; Screw Terminals
from bulbs.com
Philips brand 11 Watt, 130 Volt, Transparent Red, S14 sign lamp design with brass medium screw base. 11 Watts for lower light levels, and 130 volts for longer life and resistance to voltage fluctuations. Transparent Red design allows more light through the glass than ceramic, resulting in a brighter... [See More]
- Filament Type: C-9
- Rated Average Life: 3000
- Lamp Power: 11
- Diameter: 44.45
from OSRAM SYLVANIA, Inc.
REFLECTOR TYPE. FROST COLOR. 3.938 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 6 PER CASE STANDARD PACKAGE. 30 W WATTAGE. MEDIUM BASE TYPE. 2000 LIFE IN HOUR. R20 SHAPE DESIGNATION. 140 LUMEN INTENSITY. C9 FILAMENT TYPE. COLOR TEMPERATURE IN KELVIN 2850. COLOR RENDERING INDEX 100. DIAMETER 2.5 INCH. [See More]
- Filament Type: C-9
- Rated Average Life: 2000
- Lamp Power: 30
- Maximum Overall Length: 3.94
from GE Lighting
BLUE COLOR. 3.87 INCH OVERALL LENGTH. PARTY LIGHT APPLICATION. 120 V VOLTAGE RATING. 120 STANDARD PACKAGE. 25 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 2000 LIFE IN HOUR. A19 SHAPE DESIGNATION. C9 FILAMENT TYPE. BULB MATERIAL SOFT GLASS. BULB DIAMETER 2.375 INCH. LIGHT CENTER LENGTH 2.37 INCH [See More]
- Filament Type: C-9
- Rated Average Life: 2000
- Lamp Power: 25
- Base Type: Medium; Screw Terminals
from bulbs.com
Bulbrite brand 11 Watt, 130 Volt, Transparent Red, S14 sign lamp design with brass medium screw base. 11 Watts for lower light levels, and 130 volts for longer life and resistance to voltage fluctuations. Transparent Red design allows more light through the glass than ceramic, resulting in brighter... [See More]
- Filament Type: C-9
- Rated Average Life: 2500
- Lamp Power: 11
- Diameter: 44.45
from OSRAM SYLVANIA, Inc.
DECORATIVE TYPE. CRYSTAL COLOR. 4.63 INCH OVERALL LENGTH. FAN, DECORATION APPLICATION. 120 V VOLTAGE RATING. 12 STANDARD PACKAGE. 40 W WATTAGE. MEDIUM BASE TYPE. 1500 LIFE IN HOUR. B13 SHAPE DESIGNATION. 455 LUMEN INTENSITY. C9 FILAMENT TYPE. COLOR RENDERING INDEX 100. COLOR TEMPERATURE 2850 K [See More]
- Filament Type: C-9
- Rated Average Life: 1500
- Lamp Power: 40
- Maximum Overall Length: 4.63
from GE Lighting
BLUE COLOR. 3.87 INCH OVERALL LENGTH. 3.87 OVERALL LENGTH IN INCH. PARTY LIGHT APPLICATION. 120 V VOLTAGE RATING. 12 STANDARD PACKAGE. 25 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 2000 LIFE IN HOUR. A19 SHAPE DESIGNATION. C9 FILAMENT TYPE. LIGHT CENTER LENGTH 2.37 INCH [See More]
- Filament Type: C-9
- Rated Average Life: 2000
- Lamp Power: 25
- Maximum Overall Length: 3.87
from bulbs.com
Philips 116 Watt, 120 Volt, clear, A21 traditional lamp design with brass medium screw base. 8000 hour life for use where light output is less important than durability and reliability. 2 Pack (multi-pack priced per each bulb) [See More]
- Filament Type: C-9
- Rated Average Life: 8000
- Lamp Power: 116
- Mean Lumens: 1260
from OSRAM SYLVANIA, Inc.
DECORATIVE TYPE. CLEAR COLOR. 4.63 INCH OVERALL LENGTH. INDOOR, RESIDENTIAL, HOTEL, RESTAURANT, DECORATION APPLICATION. 120 V VOLTAGE RATING. 12 STANDARD PACKAGE. 40 W WATTAGE. MEDIUM BASE TYPE. 3000 LIFE IN HOUR. B13 SHAPE DESIGNATION. 455 LUMEN INTENSITY. C9 FILAMENT TYPE. COLOR RENDERING INDEX... [See More]
- Filament Type: C-9
- Rated Average Life: 3000
- Lamp Power: 40
- Maximum Overall Length: 4.63
from GE Lighting
TEAL COLOR. 3.87 INCH OVERALL LENGTH. 3.87 OVERALL LENGTH IN INCH. PARTY LIGHT APPLICATION. 120 V VOLTAGE RATING. 120 STANDARD PACKAGE. 25 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 2000 LIFE IN HOUR. A19 SHAPE DESIGNATION. C9 FILAMENT TYPE. BULB MATERIAL SOFT GLASS. LIGHT CENTER LENGTH 2.37 INCH. BULB... [See More]
- Filament Type: C-9
- Rated Average Life: 2000
- Lamp Power: 25
- Maximum Overall Length: 3.87
from bulbs.com
Philips 116 Watt, 120 Volt, clear, A21 traditional lamp design with brass medium screw base. 8000 hour life for use where light output is less important than durability and reliability. 2 Pack (multi-pack priced per each bulb) [See More]
- Filament Type: C-9
- Rated Average Life: 8000
- Lamp Power: 116
- Mean Lumens: 1260
from OSRAM SYLVANIA, Inc.
DECORATIVE TYPE. CLEAR COLOR. 4 INCH OVERALL LENGTH. FAN, DECORATION APPLICATION. 120 V VOLTAGE RATING. 12 STANDARD PACKAGE. 40 W WATTAGE. CANDELABRA BASE TYPE. 1500 LIFE IN HOUR. B13 SHAPE DESIGNATION. 360 LUMEN INTENSITY. C9 FILAMENT TYPE. COLOR RENDERING INDEX 100. COLOR TEMPERATURE 2850 K [See More]
- Filament Type: C-9
- Rated Average Life: 1500
- Lamp Power: 40
- Maximum Overall Length: 4