C-8 Incandescent Lamps
from GE Lighting
2.15 INCH OVERALL LENGTH. AIRCRAFT APPLICATION. 100 STANDARD PACKAGE. SPECIAL 2 PIN BASE TYPE. T3 SHAPE DESIGNATION. 130 CD (SPHERICAL), 1634 LUMEN (INITIAL) INTENSITY. C8 FILAMENT TYPE. 10 V Design Voltage. 100 W Design Wattage. 2000 LIFE 1 IN HOUR. NIGHTHAWK[T] BRAND. BULB DIAMETER 0.375 INCH [See More]
- Filament Type: C-8
- Base Type: SPECIAL 2 PIN
- Lamp Power: 100
from bulbs.com
Bulbrite Brand Linestra 150 Watt, 125 Volt INCANDESCENT T-10 Linear Bulb with S14s Base and White Color. Designed to fit into linear incandescent fixture with S14s base. Traditional incandescent design provides outstanding color rendering. Soft white color perfect for creating a more inviting... [See More]
- Filament Type: C-8
- Rated Average Life: 1500
- Lamp Power: 150
- Mean Lumens: 900
from Kennedy Webster Electric Co.
GE PAR56 - Airport & Airfield [See More]
- Filament Type: C-8
- Rated Average Life: 1000
- Lamp Power: 45
- Maximum Overall Length: 4.5
from OSRAM SYLVANIA, Inc.
2.43 INCH OVERALL LENGTH. AUTOMOTIVE HEADLIGHTS APPLICATION. 100 STANDARD PACKAGE. P14.5S BASE TYPE. T2.5 SHAPE DESIGNATION. 1621.06 LUMEN INTENSITY. C8 FILAMENT TYPE. 12 V DESIGN VOLTAGE 1. 225 LIFE 1 IN HOUR [See More]
- Filament Type: C-8
- Maximum Overall Length: 2.43
from GE Lighting
1.8 INCH OVERALL LENGTH. AIRCRAFT APPLICATION. 10 STANDARD PACKAGE. 2 PIN BASE TYPE. T4 SHAPE DESIGNATION. 130 CD (SPHERICAL), 1634 LUMEN (INITIAL) INTENSITY. C8 FILAMENT TYPE. 10 V Design Voltage. 100 W Design Wattage. 2000 LIFE 1 IN HOUR. NIGHTHAWK[T] BRAND. BULB DIAMETER 0.5 INCH. BULB MATERIAL... [See More]
- Filament Type: C-8
- Base Type: 2-Pin
- Lamp Power: 100
from bulbs.com
Sylvania Brand Linestra 150 Watt, 125-130 Volt INCANDESCENT T-10 Linear Bulb with S14s Base and White Color. Designed to fit into linear incandescent fixture with S14s base. Traditional incandescent design provides outstanding color rendering. Soft white color perfect for creating a more inviting... [See More]
- Filament Type: C-8
- Rated Average Life: 2000
- Lamp Power: 150
- Mean Lumens: 930
from Kennedy Webster Electric Co.
GE PAR46 - Aircraft [See More]
- Filament Type: C-8
- Rated Average Life: 25
- Lamp Power: 450
- Maximum Overall Length: 3.75
from OSRAM SYLVANIA, Inc.
FROST COLOR. 5.5 INCH OVERALL LENGTH. EXIT LIGHT APPLICATION. 120 V VOLTAGE RATING. 60 PER CASE STANDARD PACKAGE. 20 W WATTAGE. INTERMEDIATE BASE TYPE. 10000 LIFE IN HOUR. T6-1/2 SHAPE DESIGNATION. 90 LUMEN INTENSITY. C8 FILAMENT TYPE. COLOR TEMPERATURE IN KELVIN 2850. COLOR RENDERING INDEX 100. [See More]
- Filament Type: C-8
- Rated Average Life: 10000
- Lamp Power: 20
- Maximum Overall Length: 5.5
from GE Lighting
2.15 INCH OVERALL LENGTH. AIRCRAFT APPLICATION. 10 STANDARD PACKAGE. SPECIAL WIRE LEAD BASE TYPE. T3 SHAPE DESIGNATION. 130 CD (SPHERICAL), 1634 LUMEN (INITIAL) INTENSITY. C8 FILAMENT TYPE. 10 V Design Voltage. 100 W Design Wattage. 2000 LIFE 1 IN HOUR. QUARTZLINE[R] BRAND. BULB DIAMETER 0.375 INCH [See More]
- Filament Type: C-8
- Base Type: SPECIAL WIRE LEAD
- Lamp Power: 100
from bulbs.com
Philips Duramax ® 25 Watt, 120-130 volt, Clear, T10 shape showcase lamp design with aluminum medium screw base. Traditional incandescent design provides outstanding color rendering. Clear lamp combines warm color with more lumens and brighter appearance [See More]
- Filament Type: C-8
- Rated Average Life: 1000
- Lamp Power: 25
- Mean Lumens: 260
from OSRAM SYLVANIA, Inc.
CLEAR COLOR. 5.5 INCH OVERALL LENGTH. GENERAL PURPOSE APPLICATION. 130 V VOLTAGE RATING. 60 STANDARD PACKAGE. 25 W WATTAGE. TUBULAR STYLE. INTERMEDIATE BASE TYPE. 1000 LIFE IN HOUR. T6.5 SHAPE DESIGNATION. 240 LUMEN INTENSITY. C8 FILAMENT TYPE. COLOR RENDERING INDEX 100. COLOR TEMPERATURE 2850 K. [See More]
- Filament Type: C-8
- Rated Average Life: 1000
- Lamp Power: 25
- Maximum Overall Length: 5.5
from GE Lighting
1.3 INCH OVERALL LENGTH. AIRCRAFT APPLICATION. 10 STANDARD PACKAGE. BA9S MINIATURE BAYONET BASE TYPE. T2.5 SHAPE DESIGNATION. 9.1 CD (SPHERICAL) INTENSITY. C8 FILAMENT TYPE. 0.833 AMPERE Design Current. 12 V Design Voltage. 10 W Design Wattage. 4000 LIFE 1 IN HOUR. BULB DIAMETER 0.312 INCH. LIGHT... [See More]
- Filament Type: C-8
- Base Type: BA9S MINIATURE BAYONET
- Lamp Power: 10
from bulbs.com
Philips Duramax ® 25 Watt, 120-130 volt, Frosted, T10 shape showcase lamp design with aluminum medium screw base. Traditional incandescent design provides outstanding color rendering. Frosted lamp combines warm color with less glare and softer appearance [See More]
- Filament Type: C-8
- Rated Average Life: 1000
- Lamp Power: 25
- Mean Lumens: 260
from OSRAM SYLVANIA, Inc.
2-3/4 INCH OVERALL LENGTH. 12 V VOLTAGE RATING. 36 W WATTAGE. PAR36 STYLE. COMBINATION SCREW TERMINAL AND SPACE CONNECTOR BASE TYPE. 4000 LIFE IN HOUR. PAR36 SHAPE DESIGNATION. 3500 LUMEN INTENSITY. C-8 FILAMENT TYPE. 3500 INTENSITY IN LUMEN. BEAM SPREAD ANGLE 13 DEG. BASE MATERIAL BRASS. GLASS... [See More]
- Filament Type: C-8
- Rated Average Life: 4000
- Lamp Power: 36
- Maximum Overall Length: 2.75
from GE Lighting
1.72 INCH OVERALL LENGTH. AUTO APPLICATION. 2520 STANDARD PACKAGE. MINIATURE CAP BASE TYPE. T3 SHAPE DESIGNATION. 12 CD (SPHERICAL) INTENSITY. C8 FILAMENT TYPE. 0.97 AMPERE Design Current. 12.8 V Design Voltage. 1000 LIFE 1 IN HOUR. NIGHTHAWK[T] BRAND. PACKAGING TYPE BULK [See More]
- Filament Type: C-8
- Base Type: MINIATURE CAP
from bulbs.com
Bulbrite Brand Linestra 35 Watt, 125 Volt INCANDESCENT T-10 Linear Bulb with S14s Base and White Color. Designed to fit into linear incandescent fixture with S14s base. Traditional incandescent design provides outstanding color rendering. Soft white color perfect for creating a more inviting... [See More]
- Filament Type: C-8
- Rated Average Life: 1500
- Lamp Power: 35
- Mean Lumens: 270
from OSRAM SYLVANIA, Inc.
CLEAR COLOR. 5.625 INCH OVERALL LENGTH. GENERAL PURPOSE APPLICATION. 120 V VOLTAGE RATING. 6 PER CASE STANDARD PACKAGE. 60 W WATTAGE. MEDIUM BASE TYPE. 1000 LIFE IN HOUR. T10 SHAPE DESIGNATION. 655 LUMEN INTENSITY. C8 FILAMENT TYPE. COLOR RENDERING INDEX 100. DIAMETER 1.25 INCH [See More]
- Filament Type: C-8
- Rated Average Life: 1000
- Lamp Power: 60
- Maximum Overall Length: 5.62
from GE Lighting
1.72 INCH OVERALL LENGTH. AUTO APPLICATION. 48 STANDARD PACKAGE. MINIATURE CAP BASE TYPE. T3 SHAPE DESIGNATION. 6 CD (SPHERICAL), 75 LUMEN (INITIAL) INTENSITY. C8 FILAMENT TYPE. 0.74 AMPERE Design Current. 13.5 V Design Voltage. 10 W Design Wattage. 2000 LIFE 1 IN HOUR. BULB DIAMETER 0.375 INCH. [See More]
- Filament Type: C-8
- Base Type: MINIATURE CAP
- Lamp Power: 10
from bulbs.com
Philips Duramax ® 40 Watt, 120-130 volt, Clear, T10 shape showcase lamp design with aluminum medium screw base. Traditional incandescent design provides outstanding color rendering. Clear lamp combines warm color with more lumens and brighter appearance [See More]
- Filament Type: C-8
- Rated Average Life: 1000
- Lamp Power: 40
- Mean Lumens: 440
from GE Lighting
3.62 INCH OVERALL LENGTH. AUTO, HEADLAMP LOW/HIGH BEAM APPLICATION. 200 STANDARD PACKAGE. P43T-38 BASE TYPE. T5 SHAPE DESIGNATION. 138 CD (SPHERICAL) DESIGN 1, 80 CD (SPHERICAL) DESIGN 2, 1735/1005 LUMEN (INITIAL) INTENSITY. C8/C8 FILAMENT TYPE. 13.2 V Design Voltage. 13.2 V DESIGN VOLTAGE 2. 71 W... [See More]
- Filament Type: C-8
- Base Type: Bi-Pin T5; P43T-38
- Lamp Power: 71
from bulbs.com
Philips brand 40 Watt, 120-130 volt, Frosted, T10 tubular showcase lamp design with aluminum medium screw base. Traditional incandescent design provides outstanding color rendering. Frosted lamp combines warm color with less glare and softer appearance [See More]
- Filament Type: C-8
- Rated Average Life: 1000
- Lamp Power: 40
- Mean Lumens: 440
from GE Lighting
1.72 INCH OVERALL LENGTH. AUTO APPLICATION. 50 STANDARD PACKAGE. RIGID LOOP BASE TYPE. T3 SHAPE DESIGNATION. 12 CD (SPHERICAL), 151 LUMEN (INITIAL) INTENSITY. C8 FILAMENT TYPE. 0.97 AMPERE Design Current. 12.8 V Design Voltage. 12 W Design Wattage. 1000 LIFE 1 IN HOUR. BULB DIAMETER 0.375 INCH [See More]
- Filament Type: C-8
- Base Type: Rigid Loop
- Lamp Power: 12
from bulbs.com
Bulbrite Brand Linestra 60 Watt, 125 Volt INCANDESCENT T-10 Linear Bulb with S14s Base and White Color. Designed to fit into linear incandescent fixture with S14s base. Traditional incandescent design provides outstanding color rendering. Soft white color perfect for creating a more inviting... [See More]
- Filament Type: C-8
- Rated Average Life: 1500
- Lamp Power: 60
- Mean Lumens: 440
from GE Lighting
1.72 INCH OVERALL LENGTH. AUTO APPLICATION. 48 STANDARD PACKAGE. RIGID LOOP BASE TYPE. T3 SHAPE DESIGNATION. 6 CD (SPHERICAL), 75 LUMEN (INITIAL) INTENSITY. C8 FILAMENT TYPE. 0.74 AMPERE Design Current. 13.5 V Design Voltage. 10 W Design Wattage. 2000 LIFE 1 IN HOUR. NIGHTHAWK[T] BRAND. BULB... [See More]
- Filament Type: C-8
- Base Type: RIGID LOOP
- Lamp Power: 10
from GE Lighting
3.62 INCH OVERALL LENGTH. AUTO HEADLAMP APPLICATION. 100 STANDARD PACKAGE. P43T-38 BASE TYPE. T4.75 SHAPE DESIGNATION. 119 CD (SPHERICAL) DESIGN 1, 72 CD (SPHERICAL) DESIGN 2, 1736/995 LUMEN (INITIAL) INTENSITY. C8/C8 FILAMENT TYPE. 12.8 V Design Voltage. 12.8 V DESIGN VOLTAGE 2. 67 W Design... [See More]
- Filament Type: C-8
- Base Type: P43T-38
- Lamp Power: 67
from GE Lighting
3.62 INCH OVERALL LENGTH. AUTO, NIGHTHAWK[T] SPORT APPLICATION. 24 STANDARD PACKAGE. P43T-38 BASE TYPE. T4.75 SHAPE DESIGNATION. 119 CD (SPHERICAL) DESIGN 1, 72 CD (SPHERICAL) DESIGN 2, 1736/995 LUMEN (INITIAL) INTENSITY. C8/C8 FILAMENT TYPE. 12.8 V Design Voltage. 12.8 V DESIGN VOLTAGE 2. 67 W... [See More]
- Filament Type: C-8
- Base Type: P43T-38
- Lamp Power: 67
from GE Lighting
3.13 INCH OVERALL LENGTH. AUTO HEADLAMP APPLICATION. 100 STANDARD PACKAGE. P20D RIGHT ANGLE BASE TYPE. T4 SHAPE DESIGNATION. 135 CD (SPHERICAL), 1695 LUMEN (INITIAL) INTENSITY. C8 FILAMENT TYPE. 12.8 V Design Voltage. 65 W Design Wattage. 800 LIFE 1 IN HOUR. NIGHTHAWK[T] BRAND. BULB DIAMETER 0.406... [See More]
- Filament Type: C-8
- Base Type: P20D RIGHT ANGLE
- Lamp Power: 65
from GE Lighting
3.13 INCH OVERALL LENGTH. AUTO APPLICATION. 24 STANDARD PACKAGE. P20D RIGHT ANGLE BASE TYPE. T4 SHAPE DESIGNATION. 135 CD (SPHERICAL), 1695 LUMEN (INITIAL) INTENSITY. C8 FILAMENT TYPE. 12.8 V Design Voltage. 65 W Design Wattage. 800 LIFE 1 IN HOUR. NIGHTHAWK[T] BRAND. BULB DIAMETER 0.406 INCH. BULB... [See More]
- Filament Type: C-8
- Base Type: P20D RIGHT ANGLE
- Lamp Power: 65
from GE Lighting
3.13 INCH OVERALL LENGTH. AUTO, NIGHTHAWK[T] SPORT APPLICATION. 24 STANDARD PACKAGE. P20D RIGHT ANGLE BASE TYPE. T4 SHAPE DESIGNATION. 135 CD (SPHERICAL), 1695 LUMEN (INITIAL) INTENSITY. C8 FILAMENT TYPE. 12.8 V Design Voltage. 65 W Design Wattage. 720 LIFE 1 IN HOUR. NIGHTHAWK[T] BRAND. BULB... [See More]
- Filament Type: C-8
- Base Type: P20D RIGHT ANGLE
- Lamp Power: 65
from GE Lighting
3.13 INCH OVERALL LENGTH. AUTO, LONG LIFE APPLICATION. 48 STANDARD PACKAGE. AXIAL PLASTIC BASE TYPE. T4 SHAPE DESIGNATION. 135 CD (SPHERICAL), 1700 LUMEN (INITIAL) INTENSITY. C8 FILAMENT TYPE. 12.8 V Design Voltage. 65 W Design Wattage. 700 LIFE 1 IN HOUR. NIGHTHAWK[T] BRAND. BULB DIAMETER 0.406... [See More]
- Filament Type: C-8
- Base Type: AXIAL PLASTIC
- Lamp Power: 65
from GE Lighting
3.13 INCH OVERALL LENGTH. HEADLAMP HIGH BEAM, FOG/DRIVING APPLICATION. 48 STANDARD PACKAGE. P22D RIGHT ANGLE BASE TYPE. T4 SHAPE DESIGNATION. 80 CD (SPHERICAL), 1000 LUMEN (INITIAL) INTENSITY. C8 FILAMENT TYPE. 12.8 V Design Voltage. 55 W Design Wattage. 850 LIFE 1 IN HOUR. BULB DIAMETER 0.406 INCH. [See More]
- Filament Type: C-8
- Base Type: P22D RIGHT ANGLE
- Lamp Power: 55
from GE Lighting
HALOGEN TYPE. 3.13 INCH OVERALL LENGTH. HEADLAMP LOW BEAM, FOG DRIVING APPLICATION. 4 STANDARD PACKAGE. P22D RIGHT ANGLE BASE TYPE. T4 SHAPE DESIGNATION. 80 CD (SPHERICAL), 1000 LUMEN (INITIAL) INTENSITY. C8 FILAMENT TYPE. 12.8 V Design Voltage. 55 W Design Wattage. 850 LIFE 1 IN HOUR. BULB DIAMETER... [See More]
- Filament Type: C-8
- Base Type: P22D RIGHT ANGLE
- Lamp Power: 55
from GE Lighting
3.13 INCH OVERALL LENGTH. AUTO, LONG LIFE APPLICATION. 48 STANDARD PACKAGE. AXIAL PLASTIC BASE TYPE. T4 SHAPE DESIGNATION. 80 CD (SPHERICAL), 1000 LUMEN (INITIAL) INTENSITY. C8 FILAMENT TYPE. 12.8 V Design Voltage. 55 W Design Wattage. 2000 LIFE 1 IN HOUR. NIGHTHAWK[T] BRAND. BULB DIAMETER 0.406... [See More]
- Filament Type: C-8
- Base Type: AXIAL PLASTIC
- Lamp Power: 55
from GE Lighting
4.17 INCH OVERALL LENGTH. AUTO HEADLAMP APPLICATION. 100 STANDARD PACKAGE. AXIAL PLASTIC PREFOCUS BASE TYPE. T4.75 SHAPE DESIGNATION. 107 CD (SPHERICAL) DESIGN 1, 79 CD (SPHERICAL) DESIGN 2, 1345/990 LUMEN (INITIAL) INTENSITY. C8/C8 FILAMENT TYPE. 12.8 V Design Voltage. 12.8 V DESIGN VOLTAGE 2. 65 W... [See More]
- Filament Type: C-8
- Base Type: AXIAL PLASTIC PREFOCUS
- Lamp Power: 65
from GE Lighting
3.01 INCH OVERALL LENGTH. AUTO FOG APPLICATION. 200 STANDARD PACKAGE. PY20D BASE TYPE. T4 SHAPE DESIGNATION. 65 CD (SPHERICAL) INTENSITY. C8 FILAMENT TYPE. 12.8 V Design Voltage. 45 W Design Wattage. 1500 LIFE 1 IN HOUR. BULB MATERIAL HARD GLASS. LIGHT CENTER LENGTH 1.24 INCH. PACKAGING TYPE BULK [See More]
- Filament Type: C-8
- Base Type: PY20D
- Lamp Power: 45
from GE Lighting
2.66 INCH OVERALL LENGTH. AUTO APPLICATION. 10 STANDARD PACKAGE. P14.5S BASE TYPE. T3.5 SHAPE DESIGNATION. 123 CD (SPHERICAL), 1510 LUMEN (INITIAL) INTENSITY. C8 FILAMENT TYPE. 13.2 V Design Voltage. 62 W Design Wattage. 225 LIFE 1 IN HOUR. NIGHTHAWK[T] BRAND. BULB DIAMETER 0.438 INCH. LIGHT CENTER... [See More]
- Filament Type: C-8
- Base Type: P14.5S
- Lamp Power: 62
from GE Lighting
2.63 INCH OVERALL LENGTH. AUTO, ECE HEADLAMP APPLICATION. 48 STANDARD PACKAGE. PGJ19-2 BASE TYPE. T3.5 SHAPE DESIGNATION. 107 CD (SPHERICAL) INTENSITY. C8 FILAMENT TYPE. 13.2 V Design Voltage. 55 W Design Wattage. 550 LIFE 1 IN HOUR. NIGHTHAWK[T] BRAND. LIGHT CENTER LENGTH 1.07 INCH. PACKAGING TYPE... [See More]
- Filament Type: C-8
- Base Type: PGJ19-2
- Lamp Power: 55
from GE Lighting
3.54 INCH OVERALL LENGTH. AUTO HEADLAMP APPLICATION. 48 STANDARD PACKAGE. P26.4T BASE TYPE. T4.75 SHAPE DESIGNATION. 119 CD (SPHERICAL) DESIGN 1, 79.6 CD (SPHERICAL) DESIGN 2 INTENSITY. C8/C8 FILAMENT TYPE. 12.8 V Design Voltage. 12.8 V DESIGN VOLTAGE 2. 65 W Design Wattage. 55 W DESIGN WATTAGE 2. [See More]
- Filament Type: C-8
- Base Type: P26.4T
- Lamp Power: 65
from GE Lighting
1.22 INCH OVERALL LENGTH. AUTO APPLICATION. 10 STANDARD PACKAGE. X511 BASE TYPE. T3.5 SHAPE DESIGNATION. 143 CD (SPHERICAL), 1800 LUMEN (INITIAL) INTENSITY. C8 FILAMENT TYPE. 13.2 V Design Voltage. 62 W Design Wattage. 225 LIFE 1 IN HOUR. NIGHTHAWK[T] BRAND. BULB DIAMETER 0.438 INCH. LIGHT CENTER... [See More]
- Filament Type: C-8
- Base Type: X511
- Lamp Power: 62
from GE Lighting
3.62 INCH OVERALL LENGTH. AUTO APPLICATION. 10 STANDARD PACKAGE. P43T-38 BASE TYPE. T5 SHAPE DESIGNATION. 138 CD (SPHERICAL) DESIGN 1, 80 CD (SPHERICAL) DESIGN 2, 1735/1005 LUMEN (INITIAL) INTENSITY. C8/C8 FILAMENT TYPE. 13.2 V Design Voltage. 13.2 V DESIGN VOLTAGE 2. 71 W Design Wattage. 66 W... [See More]
- Filament Type: C-8
- Base Type: Bi-Pin T5; P43T-38
- Lamp Power: 71