Mogul Incandescent Lamps
from Interlectric Corporation
Incandescent Lamp [See More]
- Base Type: Mogul Base
- Rated Average Life: 4000
- Lamp Power: 300
- Maximum Overall Length: 9.38
from OSRAM SYLVANIA, Inc.
CLEAR COLOR. 9.375 INCH OVERALL LENGTH. GENERAL ILLUMINATION, TASK AND ACCENT LIGHTING APPLICATION. 130 V VOLTAGE RATING. 24 PER CASE STANDARD PACKAGE. 300 W WATTAGE. MOGUL BASE TYPE. 1000 LIFE IN HOUR. PS35 SHAPE DESIGNATION. 5250 LUMEN INTENSITY. C9 FILAMENT TYPE. COLOR TEMPERATURE IN KELVIN 2850. [See More]
- Base Type: Mogul Base
- Rated Average Life: 1000
- Lamp Power: 300
- Maximum Overall Length: 9.38
from GE Lighting
PS52 TYPE. CLEAR FINISH. 13 INCH OVERALL LENGTH. 9.5 INCH LIGHT CENTER LENGTH. 130 V VOLTAGE RATING. 12 STANDARD PACKAGE. 1000 W WATTAGE. E39 MOGUL SCREW BASE TYPE. 1000 LIFE IN HOUR. 23740 LUMEN INTENSITY. CC8 FILAMENT TYPE. BULB MATERIAL SOFT GLASS. BULB BASE MATERIAL BRASS. BULB DIAMETER 6.5 INCH [See More]
- Base Type: Mogul Base; Screw Terminals
- Rated Average Life: 1000
- Lamp Power: 1000
- Light Center Length: 9.5
from bulbs.com
Bulbrite brand "three-way " incandescent lamp with mogul base. Selects between 100, 200, and 300 Watts of light. Traditional incandescent design provides outstanding color rendering. Soft white color perfect for creating a more inviting atmosphere. Three-contact mogul screw base, suitable... [See More]
- Base Type: Mogul Base
- Rated Average Life: 1200
- Lamp Power: 100 to 300
- Mean Lumens: 1385 to 4925
from Premium Quality Lighting
By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission. Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why... [See More]
- Base Type: Mogul Base
- Lamp Power: 300
from Interlectric Corporation
Incandescent Lamp [See More]
- Base Type: Mogul Base
- Rated Average Life: 4000
- Lamp Power: 300
- Maximum Overall Length: 9.38
from OSRAM SYLVANIA, Inc.
INSIDE FROST COLOR. 9.38 INCH OVERALL LENGTH. GENERAL PURPOSE APPLICATION. 120 V VOLTAGE RATING. 24 STANDARD PACKAGE. 300 W WATTAGE. MOGUL BASE TYPE. 1000 LIFE IN HOUR. PS35 SHAPE DESIGNATION. 5700 LUMEN INTENSITY. C9 FILAMENT TYPE. COLOR RENDERING INDEX 100. COLOR TEMPERATURE 2850 K. BASE MATERIAL... [See More]
- Base Type: Mogul Base
- Rated Average Life: 1000
- Lamp Power: 300
- Maximum Overall Length: 9.38
from GE Lighting
R40 TYPE. FROST FINISH. 7.25 INCH OVERALL LENGTH. REFLECTOR FLOOD APPLICATION. 120 V VOLTAGE RATING. 24 STANDARD PACKAGE. 300 W WATTAGE. E39 MOGUL SCREW BASE TYPE. 2000 LIFE IN HOUR. 3000 LUMEN INTENSITY. CC2V FILAMENT TYPE. BULB MATERIAL HEAT RESISTANT GLASS. BULB DIAMETER 5 INCH [See More]
- Base Type: Mogul Base; Screw Terminals
- Rated Average Life: 2000
- Lamp Power: 300
- Filament Type: CC-2V
from bulbs.com
Philips Duramax ™ brand "three-way " incandescent lamp. Selects between 100, 200, and 300 Watts of light. Traditional incandescent design provides outstanding color rendering. Soft white color perfect for creating a more inviting atmosphere. Three-contact screw base, suitable for use... [See More]
- Base Type: Mogul Base
- Rated Average Life: 1200
- Lamp Power: 100 to 300
- Mean Lumens: 1320 to 4620
from Premium Quality Lighting
By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission. Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why... [See More]
- Base Type: Mogul Base
- Lamp Power: 300
from Interlectric Corporation
Incandescent Lamp [See More]
- Base Type: Mogul Base
- Filament Type: R40
- Lamp Power: 300
from GE Lighting
PS35 TYPE. CLEAR FINISH. 9.37 INCH OVERALL LENGTH. 7 INCH LIGHT CENTER LENGTH. 130 V VOLTAGE RATING. 24 STANDARD PACKAGE. 500 W WATTAGE. E39 MOGUL SCREW BASE TYPE. 1000 LIFE IN HOUR. 10850 LUMEN INTENSITY. CC8 FILAMENT TYPE. BULB MATERIAL SOFT GLASS. BULB BASE MATERIAL BRASS. BULB DIAMETER 4.37 INCH [See More]
- Base Type: Mogul Base; Screw Terminals
- Rated Average Life: 1000
- Lamp Power: 500
- Light Center Length: 7
from bulbs.com
Philips 300 Watt, 120-130 Volt, clear, PS35 size and shape lamp with brass mogul screw base. Traditional incandescent design provides outstanding color rendering. Clear lamp combines warm color with more lumens and brighter appearance. 2 Pack (multi-pack priced per each bulb) [See More]
- Base Type: Mogul Base
- Rated Average Life: 1000
- Lamp Power: 300
- Mean Lumens: 5700
from Interlectric Corporation
Incandescent Lamp [See More]
- Base Type: Mogul Base
- Rated Average Life: 2000
- Lamp Power: 500
- Filament Type: R40
from GE Lighting
R40 TYPE. FROST FINISH. 7.25 INCH OVERALL LENGTH. REFLECTOR FLOOD APPLICATION. 120 V VOLTAGE RATING. 24 STANDARD PACKAGE. 500 W WATTAGE. E39 MOGUL SCREW BASE TYPE. 2000 LIFE IN HOUR. 6000 LUMEN INTENSITY. CC2V FILAMENT TYPE. BULB MATERIAL HEAT RESISTANT GLASS. BULB DIAMETER 5 INCH [See More]
- Base Type: Mogul Base; Screw Terminals
- Rated Average Life: 2000
- Lamp Power: 500
- Filament Type: CC-2V
from bulbs.com
Philips 300 Watt, 120-130 Volt, frosted, PS35 size and shape lamp with brass mogul screw base. Traditional incandescent design provides outstanding color rendering. Frosted glass for less glare [See More]
- Base Type: Mogul Base
- Rated Average Life: 1000
- Lamp Power: 300
- Mean Lumens: 4025 to 5700
from Interlectric Corporation
Incandescent Lamp [See More]
- Base Type: Mogul Base
- Rated Average Life: 2000
- Lamp Power: 750
- Maximum Overall Length: 13.06
from GE Lighting
SOFT WHITE COLOR. 6.68 INCH OVERALL LENGTH. THREE WAY APPLICATION. 120 V VOLTAGE RATING. 30 STANDARD PACKAGE. 100 W WATTAGE. E39D 3 CONTACT MOGUL SCREW BASE TYPE. 1200 LIFE IN HOUR. PS25D SHAPE DESIGNATION. 1250/2650/3900 LUMEN INTENSITY. CC6 FILAMENT TYPE. BULB MATERIAL SOFT GLASS. BULB DIAMETER... [See More]
- Base Type: Mogul Base; Screw Terminals
- Rated Average Life: 1200
- Lamp Power: 100
- Filament Type: CC-6
from bulbs.com
Philips 300 Watt, 130 Volt, clear, PS35 size and shape lamp with brass mogul screw base. Traditional incandescent design provides outstanding color rendering. Clear lamp combines warm color with more lumens and brighter appearance [See More]
- Base Type: Mogul Base
- Rated Average Life: 2500
- Lamp Power: 300
- Mean Lumens: 3500
from GE Lighting
CLEAR COLOR. 9.37 INCH OVERALL LENGTH. 130 V VOLTAGE RATING. 24 STANDARD PACKAGE. 300 W WATTAGE. E39 MOGUL SCREW BASE TYPE. 1000 LIFE IN HOUR. PS35 SHAPE DESIGNATION. 5820 LUMEN INTENSITY. C9 FILAMENT TYPE. ARCSTREAM[R] BRAND. BULB MATERIAL SOFT GLASS. BULB DIAMETER 4.375 INCH. LIGHT CENTER LENGTH 7... [See More]
- Base Type: Mogul Base; Screw Terminals
- Rated Average Life: 1000
- Lamp Power: 300
- Filament Type: C-9
from bulbs.com
Philips brand incandescent floodlamp. 500 Watts and 120-130 volts for more power and light. R40 size and shape fits into the larger recessed lighting fixtures sometimes found in both homes and businesses. Traditional incandescent design provides outstanding color rendering. Soft white color perfect... [See More]
- Base Type: Mogul Base
- Rated Average Life: 2000
- Lamp Power: 500
- Mean Lumens: 5000
from bulbs.com
Philips 500 Watt, 120-130 Volt, clear, PS35 size and shape lamp with brass mogul screw base. Traditional incandescent design provides outstanding color rendering. Clear lamp combines warm color with more lumens and brighter appearance [See More]
- Base Type: Mogul Base
- Rated Average Life: 2500
- Lamp Power: 500
- Mean Lumens: 8100
from bulbs.com
Philips 500 Watt, 120-130 Volt, frosted, PS35 size and shape lamp with brass mogul screw base. Traditional incandescent design provides outstanding color rendering. Frosted glass for less glare [See More]
- Base Type: Mogul Base
- Rated Average Life: 2500
- Lamp Power: 500
- Mean Lumens: 8750