Medium Refocus Incandescent Lamps
2 Results
Special Purpose Incandescent Lamp -- 40T10P-120
from GE Lighting
from GE Lighting
T10 TYPE. CLEAR FINISH. 3.93 INCH OVERALL LENGTH. 1.5 INCH LIGHT CENTER LENGTH. AIRPORT EDGE LIGHT, AIRPORT RUNWAY/TAXIWAY, CENTERLINE, CIVIL/MILITARY AIRPORT, TOUCHDOWN ZONE, TURN-OFF APPLICATION. 120 V VOLTAGE RATING. 60 STANDARD PACKAGE. 40 W WATTAGE. P28S MEDIUM PREFOCUS BASE TYPE. 1000 LIFE IN... [See More]
- Base Type: Medium; Medium Prefocus
- Rated Average Life: 1000
- Lamp Power: 40
- Light Center Length: 1.5
Special Purpose Incandescent Lamp -- 6.6A/T10/1P-30W
from GE Lighting
from GE Lighting
T10 TYPE. CLEAR FINISH. 3.93 INCH OVERALL LENGTH. 1.5 INCH LIGHT CENTER LENGTH. AIRPORT EDGE LIGHT, AIRPORT RUNWAY/TAXIWAY, CENTERLINE, CIVIL/MILITARY AIRPORT, TOUCHDOWN ZONE, TURN-OFF APPLICATION. 4.5 V VOLTAGE RATING. 6.6 AMPERE CURRENT RATING. 60 STANDARD PACKAGE. 30 W WATTAGE. P28S MEDIUM... [See More]
- Base Type: Medium; Medium Prefocus
- Rated Average Life: 1000
- Lamp Power: 30
- Light Center Length: 1.5