B DC Motor Starters
2 Results
Magnetic Starter -- E101B18A3A
from Eaton Corporation
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. IEC B, FRAME 45 MM SIZE. 18 AMPERE AT 480 VAC (AC-3) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 4 KW AT 220/240 V 50/60 HZ 3 PHASE, 7.5 KW AT 380 V 50/60 HZ 3 PHASE, 9 KW AT 400/415/460/500/550/575 V 50/60 HZ 3 PHASE POWER... [See More]
- IEC Size: B
- Motor Voltage: 24
- Continuous Current: 18
- Overload Protection: Solid State
Magnetic Starter -- E501B18A3A
from Eaton Corporation
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. IEC B, FRAME 45 MM SIZE. 18 AMPERE AT 480 VAC (AC-3) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 4 KW AT 220/240 V 50/60 HZ 3 PHASE, 7.5 KW AT 380 V 50/60 HZ 3 PHASE, 9 KW AT 400/415/440/460/500/550/575 V 50/60 HZ 3 PHASE POWER... [See More]
- IEC Size: B
- Motor Voltage: 24
- Continuous Current: 18
- Overload Protection: Solid State