Reversing DC Motor Starters
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. FRAME 27 MM SIZE. UL 508, CSA C22.2, CE APPROVAL. OPEN ENCLOSURE. 6 AMPERE AT 480 VAC (AC-3), 12 AMPERE AT 480 VAC (AC-1) CURRENT RATING. 3 POLE(S). IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 0.75 KW AT 220/240 V 50/60 HZ 3 PHASE, 2.2 KW AT... [See More]
- Continuous Current: 6
- Starter Type: Reversing
- Motor Voltage: 24
from Automation24, Inc.
The SIRIUS motor starter 3RM12011AA04 from Siemens is distinguished by its narrow width of 22.5 mm, significantly reducing the required space in the control cabinet. This makes the reversing starter 3RM12011AA04 ideal for systems with many small motors up to 0.12 kW. With a wide setting range of... [See More]
- Continuous Current: 0.5000
- Number of Poles: 3
- Motor Voltage: 500
- Control Voltage: 24
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. FRAME 45 MM SIZE. UL 508, CSA C22.2, CE APPROVAL. OPEN ENCLOSURE. 18 AMPERE AT 480 VAC (AC-3), 25 AMPERE AT 480 VAC (AC-1) CURRENT RATING. 3 POLE(S). IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 4 KW AT 220/240 V 50/60 HZ 3 PHASE, 7.5 KW AT 380 V 50/60 HZ 3 PHASE, 9... [See More]
- Continuous Current: 18
- Starter Type: Reversing
- Motor Voltage: 24
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. FRAME 54 MM SIZE. UL 508, CSA C22.2, CE APPROVAL. OPEN ENCLOSURE. 50 AMPERE AT 480 VAC (AC-3), 85 AMPERE AT 480 VAC (AC-1) CURRENT RATING. 3 POLE(S). IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 12.5 KW AT 220/240 V 50/60 HZ 3 PHASE, 22 KW AT 380 V 50/60 HZ 3 PHASE,... [See More]
- Continuous Current: 50
- Starter Type: Reversing
- Motor Voltage: 24
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. FRAME 76 MM SIZE. UL 508, CSA C22.2, CE APPROVAL. OPEN ENCLOSURE. 100 AMPERE AT 480 VAC (AC-3), 130 AMPERE AT 480 VAC (AC-1) CURRENT RATING. 3 POLE(S). IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 25 KW AT 220/240 V 50/60 HZ 3 PHASE, 51 KW AT 380 V 50/60 HZ 3 PHASE,... [See More]
- Continuous Current: 100
- Starter Type: Reversing
- Motor Voltage: 24
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. FRAME 105 MM SIZE. UL 508, CSA C22.2, CE APPROVAL. OPEN ENCLOSURE. 125 AMPERE AT 480 VAC (AC-3), 200 AMPERE AT 480 VAC (AC-1) CURRENT RATING. 3 POLE(S). IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 33 KW AT 220/240 V 50/60 HZ 45 PHASE, 63 KW AT 380/400/415 V 50/60 HZ... [See More]
- Continuous Current: 125
- Starter Type: Reversing
- Motor Voltage: 24
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. NEMA 0 SIZE. VERTICAL MOUNTING. OPEN ENCLOSURE. 18 AMPERE (CONTINUOUS) CURRENT RATING. 3 POLE(S). NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 1 HP AT 115 V 60 HZ 1 PHASE, 2 HP AT 230 V 60 HZ 1 PHASE, 3 HP AT 200/208/230/240 V 60 HZ 3 PHASE, 5 HP AT 460/480/575/600... [See More]
- Standard Rating: NEMA
- Motor Voltage: 24
- NEMA Size: 0
- Starter Type: Reversing
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. IEC B, FRAME 45 MM SIZE. 18 AMPERE AT 480 VAC (AC-3) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 4 KW AT 220/240 V 50/60 HZ 3 PHASE, 7.5 KW AT 380 V 50/60 HZ 3 PHASE, 9 KW AT 400/415/440/460/500/550/575 V 50/60 HZ 3 PHASE POWER... [See More]
- IEC Size: B
- Motor Voltage: 24
- Continuous Current: 18
- Overload Protection: Solid State
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. IEC C, FRAME 54 MM SIZE. 40 AMPERE AT 480 VAC (AC-3) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 11 KW AT 220/240 V 50/60 HZ 3 PHASE, 18.5 KW AT 380/400/415 V 50/60 HZ 3 PHASE, 22 KW AT 440/460/500/550/575 V 50/60 HZ 3 PHASE... [See More]
- IEC Size: C
- Motor Voltage: 24
- Continuous Current: 40
- Overload Protection: Solid State
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. IEC D, FRAME 76 MM SIZE. 100 AMPERE AT 480 VAC (AC-3) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 25 KW AT 220/240 V 50/60 HZ 3 PHASE, 51 KW AT 380 V 50/60 HZ 3 PHASE, 55 KW AT 400/415 V 50/60 HZ 3 PHASE, 59 KW AT... [See More]
- IEC Size: D
- Motor Voltage: 24
- Continuous Current: 100
- Overload Protection: Solid State
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. IEC E, FRAME 105 MM SIZE. 125 AMPERE AT 480 VAC (AC-3) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 33 KW AT 220/240 V 50/60 HZ 3 PHASE, 63 KW AT 380/400/415 V 50/60 HZ 3 PHASE, 75 KW AT 460/500/550/575 V 50/60 HZ 3 PHASE POWER... [See More]
- IEC Size: E
- Motor Voltage: 24
- Continuous Current: 125
- Overload Protection: Solid State