0 DC Motor Starters
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. NEMA 0 SIZE. VERTICAL MOUNTING. OPEN ENCLOSURE. 18 AMPERE (CONTINUOUS) CURRENT RATING. 3 POLE(S). NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 1 HP AT 115 V 60 HZ 1 PHASE, 2 HP AT 230 V 60 HZ 1 PHASE, 3 HP AT 200/208/230/240 V 60 HZ 3 PHASE, 5 HP AT... [See More]
- NEMA Size: 0
- Motor Voltage: 24
- Standard Rating: NEMA
- Starter Type: Full Voltage Non-reversing Starter
from OMEGA Engineering, Inc.
The Cutler-Hammer Electro-Mechanical Motor Starter consists of an electro-mechanical contact block or contactor and electromechanical solid-state overload relay as a full voltage non-reversing (FVNR) device. Size 00 to 2 motor starters are factory assembled. SPECIFICATIONS. Dimensions: Size 00 and... [See More]
- NEMA Size: 00; 0; 1; 2
- Device Technology: Solid State; Electro-mechanical
- Standard Rating: NEMA
- Continuous Current: 9 to 45
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. NEMA 0 SIZE. VERTICAL MOUNTING. OPEN ENCLOSURE. 18 AMPERE (CONTINUOUS) CURRENT RATING. 3 POLE(S). NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 1 HP AT 115 V 60 HZ 1 PHASE, 2 HP AT 230 V 60 HZ 1 PHASE, 3 HP AT 200/208/230/240 V 60 HZ 3 PHASE, 5 HP AT 460/480/575/600... [See More]
- NEMA Size: 0
- Motor Voltage: 24
- Standard Rating: NEMA
- Starter Type: Reversing
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. NEMA 0 SIZE. 18 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 1NO RIGHT MOUNT AUXILIARY CONTACT. 1 HP AT 115 V 1 PHASE, 2 HP AT 230 V 1 PHASE, 3 HP AT 208/240 V 3 PHASE, 5 HP AT 380 V 50 HZ/480/600 V 3 PHASE POWER... [See More]
- NEMA Size: 0
- Continuous Current: 18
- Standard Rating: NEMA
- Motor Voltage: 24
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. NEMA 0 SIZE. 18 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 1 HP AT 115 V 60 HZ 1 PHASE, 2 HP AT 230 V 60 HZ 1 PHASE, 3 HP AT 200/208/230/240 V 60 HZ 3 PHASE, 5 HP AT 460/480/575/600 V 60 HZ 3 PHASE, 5 HP AT 380 V 50... [See More]
- NEMA Size: 0
- Continuous Current: 18
- Standard Rating: NEMA
- Motor Voltage: 24