Full Voltage Non-reversing Starter DC Motor Starters
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. FRAME 27 MM SIZE. UL 508, CSA C22.2, CE APPROVAL. OPEN ENCLOSURE. 6 AMPERE AT 480 VAC (AC-3), 12 AMPERE AT 480 VAC (AC-1) CURRENT RATING. 3 POLE(S). IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 0.75 KW AT 220/240 V 50/60 HZ 3 PHASE, 2.2 KW AT... [See More]
- Continuous Current: 6
- Starter Type: Full Voltage Non-reversing Starter
- Motor Voltage: 24
from OMEGA Engineering, Inc.
The Cutler-Hammer Electro-Mechanical Motor Starter consists of an electro-mechanical contact block or contactor and electromechanical solid-state overload relay as a full voltage non-reversing (FVNR) device. Size 00 to 2 motor starters are factory assembled. SPECIFICATIONS. Dimensions: Size 00 and... [See More]
- Standard Rating: NEMA
- NEMA Size: 00; 0; 1; 2
- Device Technology: Solid State; Electro-mechanical
- Continuous Current: 9 to 45
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. FRAME 45 MM SIZE. UL 508, CSA C22.2, CE APPROVAL. OPEN ENCLOSURE. 25 AMPERE AT 480 VAC (AC-3), 40 AMPERE AT 480 VAC (AC-1) CURRENT RATING. 3 POLE(S). IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 5.5 KW AT 220/240 V 50/60 HZ 3 PHASE, 12.5 KW AT... [See More]
- Continuous Current: 25
- Starter Type: Full Voltage Non-reversing Starter
- Motor Voltage: 24
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. FRAME 54 MM SIZE. UL 508, CSA C22.2, CE APPROVAL. OPEN ENCLOSURE. 40 AMPERE AT 480 VAC (AC-3), 63 AMPERE AT 480 VAC (AC-1) CURRENT RATING. 3 POLE(S). IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 11 KW AT 220/240 V 50/60 HZ 3 PHASE, 18.5 KW AT 380/440/415 V 50/60... [See More]
- Continuous Current: 40
- Starter Type: Full Voltage Non-reversing Starter
- Motor Voltage: 24
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. FRAME 76 MM SIZE. UL 508, CSA C22.2, CE APPROVAL. OPEN ENCLOSURE. 100 AMPERE AT 480 VAC (AC-3), 130 AMPERE AT 480 VAC (AC-1) CURRENT RATING. 3 POLE(S). IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 25 KW AT 220/240 V 50/60 HZ 3 PHASE, 51 KW AT 380 V 50/60 HZ 3... [See More]
- Continuous Current: 100
- Starter Type: Full Voltage Non-reversing Starter
- Motor Voltage: 24
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. FRAME 105 MM SIZE. UL 508, CSA C22.2, CE APPROVAL. OPEN ENCLOSURE. 125 AMPERE AT 480 VAC (AC-3), 200 AMPERE AT 480 VAC (AC-1) CURRENT RATING. 3 POLE(S). IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 33 KW AT 220/240 V 50/60 HZ 45 PHASE, 63 KW AT 380/400/415 V... [See More]
- Continuous Current: 125
- Starter Type: Full Voltage Non-reversing Starter
- Motor Voltage: 24
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. NEMA 0 SIZE. VERTICAL MOUNTING. OPEN ENCLOSURE. 18 AMPERE (CONTINUOUS) CURRENT RATING. 3 POLE(S). NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 1 HP AT 115 V 60 HZ 1 PHASE, 2 HP AT 230 V 60 HZ 1 PHASE, 3 HP AT 200/208/230/240 V 60 HZ 3 PHASE, 5 HP AT... [See More]
- Standard Rating: NEMA
- Motor Voltage: 24
- NEMA Size: 0
- Starter Type: Full Voltage Non-reversing Starter
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. NEMA 0 SIZE. 18 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 1NO RIGHT MOUNT AUXILIARY CONTACT. 1 HP AT 115 V 1 PHASE, 2 HP AT 230 V 1 PHASE, 3 HP AT 208/240 V 3 PHASE, 5 HP AT 380 V 50 HZ/480/600 V 3 PHASE POWER... [See More]
- Standard Rating: NEMA
- Continuous Current: 18
- NEMA Size: 0
- Motor Voltage: 24
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. NEMA 1 SIZE. 27 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 1NO RIGHT MOUNT AUXILIARY CONTACT. 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 380 V 50 HZ/480/600 V 3 PHASE POWER... [See More]
- Standard Rating: NEMA
- Motor Voltage: 24
- Continuous Current: 27
- Overload Protection: Bimetallic
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. NEMA 3 SIZE. 90 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 1NO RIGHT MOUNT AUXILIARY CONTACT. 25 HP AT 208 V, 30 HP AT 240 V, 50 HP AT 380 V 50 HZ/480/600 V POWER RATING/VOLTAGE. BIMETALLIC AMBIENT TEMPERATURE... [See More]
- Standard Rating: NEMA
- Continuous Current: 90
- NEMA Size: 3
- Motor Voltage: 24
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. IEC B, FRAME 45 MM SIZE. 18 AMPERE AT 480 VAC (AC-3) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 4 KW AT 220/240 V 50/60 HZ 3 PHASE, 7.5 KW AT 380 V 50/60 HZ 3 PHASE, 9 KW AT 400/415/460/500/550/575 V 50/60 HZ 3 PHASE POWER... [See More]
- IEC Size: B
- Motor Voltage: 24
- Continuous Current: 18
- Overload Protection: Solid State
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. IEC C, FRAME 54 MM SIZE. 40 AMPERE AT 480 VAC (AC-3) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 11 KW AT 220/240 V 50/60 HZ 3 PHASE, 18.5 KW AT 380/400/415 V 50/60 HZ 3 PHASE, 22 KW AT 460/500/550/575 V 50/60 HZ 3 PHASE... [See More]
- IEC Size: C
- Motor Voltage: 24
- Continuous Current: 40
- Overload Protection: Solid State
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. IEC D, FRAME 76 MM SIZE. 100 AMPERE AT 480 VAC (AC-3) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 25 KW AT 220/240 V 50/60 HZ 3 PHASE, 51 KW AT 380 V 50/60 HZ 3 PHASE, 55 KW AT 400/415 V 50/60 HZ 3 PHASE, 59 KW AT... [See More]
- IEC Size: D
- Motor Voltage: 24
- Continuous Current: 100
- Overload Protection: Solid State
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. IEC E, FRAME 105 MM SIZE. 125 AMPERE AT 480 VAC (AC-3) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 33 KW AT 220/240 V 50/60 HZ 3 PHASE, 63 KW AT 380/400/415 V 50/60 HZ 3 PHASE, 75 KW AT 460/500/550/575 V 50/60 HZ 3 PHASE... [See More]
- IEC Size: E
- Motor Voltage: 24
- Continuous Current: 125
- Overload Protection: Solid State
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. NEMA 0 SIZE. 18 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 1 HP AT 115 V 60 HZ 1 PHASE, 2 HP AT 230 V 60 HZ 1 PHASE, 3 HP AT 200/208/230/240 V 60 HZ 3 PHASE, 5 HP AT 460/480/575/600 V 60 HZ 3 PHASE, 5 HP AT 380 V 50... [See More]
- Standard Rating: NEMA
- Continuous Current: 18
- NEMA Size: 0
- Motor Voltage: 24