C DC Motor Starters
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. IEC C, FRAME 54 MM SIZE. 40 AMPERE AT 480 VAC (AC-3) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 11 KW AT 220/240 V 50/60 HZ 3 PHASE, 18.5 KW AT 380/400/415 V 50/60 HZ 3 PHASE, 22 KW AT 460/500/550/575 V 50/60 HZ 3 PHASE... [See More]
- IEC Size: C
- Motor Voltage: 24
- Continuous Current: 40
- Overload Protection: Solid State
from Radwell International
IEC CONTACTOR, TESYS DECA GREEN, NONREVERSING, 80A RESISTIVE, 4 POLE, 4 NO, 24VDC COIL, OPEN STYLE. FREE 2 YEAR RADWELL WARRANTY [See More]
- IEC Size: C
- Number of Poles: 4
- Standard Rating: IEC
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. IEC C, FRAME 54 MM SIZE. 40 AMPERE AT 480 VAC (AC-3) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 11 KW AT 220/240 V 50/60 HZ 3 PHASE, 18.5 KW AT 380/400/415 V 50/60 HZ 3 PHASE, 22 KW AT 440/460/500/550/575 V 50/60 HZ 3 PHASE... [See More]
- IEC Size: C
- Motor Voltage: 24
- Continuous Current: 40
- Overload Protection: Solid State
from Radwell International
WEG ELECTRIC CWB SERIES IEC CONTACTOR, 65A, (3) N.O. POWER POLES, (1) N.O./(1) N.C. AUXILIARY CONTACTS, 24 VDC COIL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY [See More]
- IEC Size: C
- Control Voltage: 24
- Standard Rating: IEC
from Radwell International
IEC CONTACTOR, TESYS DECA GREEN, NONREVERSING, 9-AMP, 5HP AT 480VAC, UP TO 100KA SCCR, 3 PHASE, 3 NO, 48/130 VAC/VDC COIL, OPEN. FREE 2 YEAR RADWELL WARRANTY [See More]
- IEC Size: C
- Motor Voltage: 130
- Standard Rating: IEC
from Radwell International
IEC CONTACTOR, 25A, 24V DC COIL VOLTAGE, 3 N.O POWER CONTACTS, SUGGESTED REPLACEMENT FOR SC-E05/G-24VDC. FREE 2 YEAR RADWELL WARRANTY [See More]
- IEC Size: C
- Standard Rating: IEC
from Radwell International
FUJI ELECTRIC SC-E02PG SERIES IEC CONTACTOR, 9A, (3) N.O. POWER POLES, 24 VDC COIL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY [See More]
- IEC Size: C
- Control Voltage: 24
- Standard Rating: IEC
from Radwell International
3 POLE, 24 COIL VDC, 18 AMP AT 440 VAC AND 25 AMP AT 440 VAC, NONREVERSIBLE IEC CONTACTOR 1 PHASE HP: 1 AT 115 VAC, 3 AT 230/240 VAC, 3 PHASE HP: 10 AT 460/480 VAC, 15 AT 575/600 VAC, 5 AT 200/208 VAC, 5 AT 230/240 VAC. FREE 2 YEAR RADWELL WARRANTY [See More]
- IEC Size: C
- Continuous Current: 18 to 25
- Standard Rating: IEC
- Motor Voltage: 115 to 600
from Radwell International
3 POLE, 24 COIL VDC, 12 AMP AT 440 VAC, 16 AMP AT 690 VAC AND 20 AMP AT 440 VAC, NONREVERSIBLE IEC CONTACTOR BS 5424, CSA, IEC 60947, NF C 63-110, ROHS COMPLIANT, UL LISTED, VDE 0660. FREE 2 YEAR RADWELL WARRANTY [See More]
- IEC Size: C
- Continuous Current: 12 to 20
- Standard Rating: IEC
- Motor Voltage: 440 to 690
from Radwell International
3 POLE, 24 COIL VDC, 6 AMP AT 440 VAC, IEC CONTACTOR BS 5424, CSA, IEC 60947, NF C 63-110, ROHS COMPLIANT, UL LISTED, VDE 0660. FREE 2 YEAR RADWELL WARRANTY [See More]
- IEC Size: C
- Continuous Current: 6
- Standard Rating: IEC
- Motor Voltage: 440
from Radwell International
4 POLE, 24 COIL VDC, 16 AMP AT 690 VAC AND 20 AMP AT 440 VAC, NONREVERSIBLE IEC CONTACTOR BS 5424, CSA, IEC 60947, NF C 63-110, ROHS COMPLIANT, UL LISTED, VDE 0660. FREE 2 YEAR RADWELL WARRANTY [See More]
- IEC Size: C
- Continuous Current: 16 to 20
- Standard Rating: IEC
- Motor Voltage: 440 to 690
from Radwell International
FUJI ELECTRIC SC-E3G SERIES IEC CONTACTOR, 65A, (3) N.O. POWER POLES, 24 VDC COIL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY [See More]
- IEC Size: C
- Control Voltage: 24
- Standard Rating: IEC
from Radwell International
FUJI ELECTRIC SC-E4G SERIES IEC CONTACTOR, 80A, (3) N.O. POWER POLES, 24 VDC COIL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY [See More]
- IEC Size: C
- Control Voltage: 24
- Standard Rating: IEC
from Radwell International
FUJI ELECTRIC SC-E7 SERIES IEC CONTACTOR, 150A, (3) N.O. POWER POLES, (2) N.O./(2) N.C. AUXILIARY CONTACTS, 24 VAC/VDC COIL VOLTAGE, LOW CONSUMPTION ELECTRONIC.. FREE 2 YEAR RADWELL WARRANTY [See More]
- IEC Size: C
- Motor Voltage: 24
- Standard Rating: IEC
from Radwell International
DISCONTINUED BY MANUFACTURER 11/07/2014, IEC CONTACTOR, 9 AMP, COIL 24 VDC, 3 NORMALLY OPEN POLES, 1 NO CONTACTS & 0 NC CONTACTS, SINGLE PACK. FREE 2 YEAR RADWELL WARRANTY [See More]
- IEC Size: C
- Continuous Current: 9
- Standard Rating: IEC
- Control Voltage: 24
from Radwell International
FUJI ELECTRIC SC-E1G SERIES IEC CONTACTOR, 32A, (3) N.O. POWER POLES, 24 VDC COIL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY [See More]
- IEC Size: C
- Control Voltage: 24
- Standard Rating: IEC