4 DC Motor Starters
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. NEMA 4 SIZE. VERTICAL MOUNTING. OPEN ENCLOSURE. 135 AMPERE (CONTINUOUS) CURRENT RATING. 3 POLE(S). NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 40 HP AT 200/208 V 60 HZ 3 PHASE, 50 HP AT 230/240 V 60 HZ 3 PHASE, 100 HP AT 460/480/575/600 V 60 HZ 3 PHASE, 75 HP... [See More]
- NEMA Size: 4
- Motor Voltage: 24
- Standard Rating: NEMA
- Starter Type: Full Voltage Non-reversing Starter
from Radwell International
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, NON-REVERSING, SOLID-STATE, 6 - 200 AMP, NEMA 4, 24 VDC. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 4
- Continuous Current: 200
- Standard Rating: NEMA
- Control Voltage: 24
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. NEMA 4 SIZE. VERTICAL MOUNTING. OPEN ENCLOSURE. 135 AMPERE (CONTINUOUS) CURRENT RATING. 3 POLE(S). NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 40 HP AT 200/208 V 60 HZ 3 PHASE, 50 HP AT 230/240 V 60 HZ 3 PHASE, 100 HP AT 460/480/575/600 V 60 HZ 3 PHASE, 75 HP AT... [See More]
- NEMA Size: 4
- Motor Voltage: 24
- Standard Rating: NEMA
- Starter Type: Reversing
from Radwell International
DIRECT ONLINE STARTER, DEVICENET, IP67/NEMA 4 WATERTIGHT ENCLOSURE, 24 VDC, 10 AMP RATED DEVICE, 1.1 - 5.5 AMP, ARMORCONNECT POWER MEDIA CONNE. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 4
- Continuous Current: 5.5 to 10
- Standard Rating: NEMA
- Control Voltage: 24
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. NEMA 4 SIZE. 135 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 40 HP AT 200/208 V 60 HZ, 50 HP AT 230/240 V 60 HZ, 100 HP AT 460/480/575/600 V 60 HZ, 75 HP 380 V 50 HZ (UL) POWER RATING/VOLTAGE. SOLID STATE 3 POLE... [See More]
- NEMA Size: 4
- Continuous Current: 135
- Standard Rating: NEMA
- Motor Voltage: 24
from Radwell International
2 POLES, 16 AMP, NEMA, ENCLOSED TOGGLE MANUAL MOTOR STARTER 1 HP AT 115 VAC, 1 HP AT 230 VAC, 1 HP AT 277 VAC, 3/4 HP AT 115 VDC & 3/4 HP AT 230 VDC, CE, CSA, NEMA 4 & UL LISTED. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 4
- Continuous Current: 16
- Standard Rating: NEMA
- Motor Voltage: 115 to 277
from Radwell International
FULL VOLTAGE STARTER, ARMORSTART, DEVICENET, NEMA 4 (IP67), WATERTIGHT ENCLOSURE, 24 VDC CONTROL VOLTAGE, 10 AMP RATED, 0.5-2.5 AMP OVERLOAD SELECTION CURRENT RANGE, CONDUIT ENTRANCE, 3 METER CABLE. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 4
- Continuous Current: 2.5 to 10
- Standard Rating: NEMA
- Control Voltage: 24