E DC Motor Starters
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. IEC E, FRAME 105 MM SIZE. 125 AMPERE AT 480 VAC (AC-3) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 33 KW AT 220/240 V 50/60 HZ 3 PHASE, 63 KW AT 380/400/415 V 50/60 HZ 3 PHASE, 75 KW AT 460/500/550/575 V 50/60 HZ 3 PHASE... [See More]
- IEC Size: E
- Motor Voltage: 24
- Continuous Current: 125
- Overload Protection: Solid State
from Radwell International
DISCONTINUED BY MANUFACTURER 04/02/2024, STARTER, ENCLOSED COMBINATION, DIRECT-ON-LINE, NO CIRCUIT BREAKER SELECTED, IEC ENCLOSED, TYPE 4/4X/12 - IP66 PLASTIC -L, 12 A, NO FRAME, 24VDC, START-STOP MULTIFUNCTION PB. FREE 2 YEAR RADWELL WARRANTY [See More]
- IEC Size: E
- Standard Rating: IEC
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. IEC E, FRAME 105 MM SIZE. 125 AMPERE AT 480 VAC (AC-3) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 33 KW AT 220/240 V 50/60 HZ 3 PHASE, 63 KW AT 380/400/415 V 50/60 HZ 3 PHASE, 75 KW AT 460/500/550/575 V 50/60 HZ 3 PHASE POWER... [See More]
- IEC Size: E
- Motor Voltage: 24
- Continuous Current: 125
- Overload Protection: Solid State
from Radwell International
STARTER, ENCLOSED COMBINATION, DIRECT-ON-LINE, NO CIRCUIT BREAKER SELECTED, IEC ENCLOSED, TYPE 4/4X/12 - IP66 PLASTIC -L, 16 A, NO FRAME, 24 VDC, START-STOP MULTIFUNCTION, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY [See More]
- IEC Size: E
- Control Voltage: 24
- Standard Rating: IEC