3 DC Motor Starters
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. NEMA 3 SIZE. VERTICAL MOUNTING. OPEN ENCLOSURE. 90 AMPERE (CONTINUOUS) CURRENT RATING. 3 POLE(S). NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 7-1/2 HP AT 115 V 60 HZ 1 PHASE, 15 HP AT 230 V 60 HZ 1 PHASE, 25 HP AT 200/208 V 60 HZ 3 PHASE, 30 HP AT 230/240 V 60... [See More]
- NEMA Size: 3
- Motor Voltage: 24
- Standard Rating: NEMA
- Starter Type: Full Voltage Non-reversing Starter
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. NEMA 3 SIZE. VERTICAL MOUNTING. OPEN ENCLOSURE. 90 AMPERE (CONTINUOUS) CURRENT RATING. 3 POLE(S). NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 7-1/2 HP AT 115 V 60 HZ 1 PHASE, 15 HP AT 230 V 60 HZ 1 PHASE, 25 HP AT 200/208 V 60 HZ 3 PHASE, 30 HP AT 230/240 V 60 HZ 3... [See More]
- NEMA Size: 3
- Motor Voltage: 24
- Standard Rating: NEMA
- Starter Type: Reversing
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. NEMA 3 SIZE. 90 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 1NO RIGHT MOUNT AUXILIARY CONTACT. 25 HP AT 208 V, 30 HP AT 240 V, 50 HP AT 380 V 50 HZ/480/600 V POWER RATING/VOLTAGE. BIMETALLIC AMBIENT TEMPERATURE... [See More]
- NEMA Size: 3
- Continuous Current: 90
- Standard Rating: NEMA
- Motor Voltage: 24
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. NEMA 3 SIZE. 90 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 7-1/2 HP AT 115 V 60 HZ 1 PHASE, 15 HP AT 230 V 60 HZ 1 PHASE, 25 HP AT 200/208 V 60 HZ 3 PHASE, 30 HP AT 230/240 V 60 HZ 3 PHASE, 50 HP AT 460/480/575/600 V... [See More]
- NEMA Size: 3
- Continuous Current: 90
- Standard Rating: NEMA
- Motor Voltage: 24