D DC Motor Starters

2 Results
Magnetic Starter -- E101D10F3A
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. IEC D, FRAME 76 MM SIZE. 100 AMPERE AT 480 VAC (AC-3) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 25 KW AT 220/240 V 50/60 HZ 3 PHASE, 51 KW AT 380 V 50/60 HZ 3 PHASE, 55 KW AT 400/415 V 50/60 HZ 3 PHASE, 59 KW AT... [See More]

  • IEC Size: D
  • Motor Voltage: 24
  • Continuous Current: 100
  • Overload Protection: Solid State
Magnetic Starter -- E501D10F3A
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. IEC D, FRAME 76 MM SIZE. 100 AMPERE AT 480 VAC (AC-3) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 25 KW AT 220/240 V 50/60 HZ 3 PHASE, 51 KW AT 380 V 50/60 HZ 3 PHASE, 55 KW AT 400/415 V 50/60 HZ 3 PHASE, 59 KW AT... [See More]

  • IEC Size: D
  • Motor Voltage: 24
  • Continuous Current: 100
  • Overload Protection: Solid State