Electromechanical DC Motor Starters

15 Results
GX11 Sealed Contactor -- GX11
from GIGAVAC

Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. [See More]

  • Device Technology: Electro-mechanical
  • Motor Voltage: 12 to 800
  • Continuous Current: 150
  • Number of Poles: 1
NEMA Motor Starters -- N101
from OMEGA Engineering, Inc.

The Cutler-Hammer Electro-Mechanical Motor Starter consists of an electro-mechanical contact block or contactor and electromechanical solid-state overload relay as a full voltage non-reversing (FVNR) device. Size 00 to 2 motor starters are factory assembled. SPECIFICATIONS. Dimensions: Size 00 and... [See More]

  • Device Technology: Solid State; Electro-mechanical
  • NEMA Size: 00; 0; 1; 2
  • Standard Rating: NEMA
  • Continuous Current: 9 to 45
Contactor -- 222906506 [GV241BAX from Sensata Technologies]
from Radwell International

RELAY, SERIES GV24, ELECTROMECHANICAL, 12 VDC, 400 A, SPST-NO, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
  • Control Voltage: 12
Mini Motor Contactors -- CI 5
from Danfoss A/S

CI 5 contactors cover the power range up to 5.5 kW and are available for AC and DC coil voltages enabling reliable working with extremely low and high voltage fluctuations. Characteristic of the contactors is that they are compact and suitable for applications where space is at a premium. With... [See More]

  • Device Technology: Electro-mechanical
  • Motor Voltage: 24 to 400
  • Standard Rating: IEC
GX12 Sealed Contactor -- GX12
from GIGAVAC

Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. [See More]

  • Device Technology: Electro-mechanical
  • Motor Voltage: 12 to 800
  • Continuous Current: 225
  • Number of Poles: 1
Contactor -- 225182100 [GX21BA from Sensata Technologies]
from Radwell International

CONTACTOR, ELECTROMECHANICAL, IP67 / IP69K, DC TYPE, RELAY / 1 FORM X / SPST-NO-DM, 150 AMP, SINGLE PHASE, SINGLE POLE, 800 VDC, COIL / 600 MA / 12 VDCFLYING LEAD TERMINATION. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
  • Control Voltage: 12 to 800
  • Continuous Current: 150
Motor Contactors with Interface Relay -- CI EI (9-30 series)
from Danfoss A/S

The contactor programme CI 9 EI - 30 EI is based on two frame sizes. The small frame size consists of the CI 9 EI - 15 EI (4-7.5 kW), and the CI 25 EI - 30 EI range (11-15 kW) uses the large frame size. Both are equipped with three NO main contacts. Applications include all kinds of 24 V dc output... [See More]

  • Device Technology: Electro-mechanical
  • Motor Voltage: 220 to 690
  • Standard Rating: IEC
  • DC Horsepower: 5.36 to 20.1
GX14 Sealed Contactor -- GX14
from GIGAVAC

Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. [See More]

  • Device Technology: Electro-mechanical
  • Motor Voltage: 12 to 800
  • Continuous Current: 350
  • Number of Poles: 1
Contactor -- 39002843 [SK12L-E10 from Fuji Electric Corp. of America]
from Radwell International

CONTACTOR, ELECTROMECHANICAL, SPST, 3 POLE, 12 AMP, 24 VDC, 1 N/O, SCREW TYPE TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
  • Number of Poles: 3
  • Continuous Current: 12
  • Control Voltage: 24
GX16 Sealed Contactor -- GX16
from GIGAVAC

Chassis level power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. Hermetically... [See More]

  • Device Technology: Electro-mechanical
  • Motor Voltage: 12 to 800
  • Continuous Current: 600
  • Number of Poles: 1
Solid State Overload/Relay -- 119024181
from Radwell International

ELECTROMECHANICAL POWER RELAY, 5 PIN, 5VDC, 16 AMP, SPDT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 16
GX23 Sealed Contactor -- GX23
from GIGAVAC

Rugged EPIC ® Ceramic-to-Metal Seal Rated to 175 °C – Reduced risk of fire or meltdown in over-current conditions compared to the less-durable epoxy seal. EPIC ® Hermetic Seal – Designed to meet UL1604 for Class I & II, Div 2 and Class III for use in hazardous locations,... [See More]

  • Device Technology: Electro-mechanical
  • Motor Voltage: 12 to 800
  • Continuous Current: 350 to 710
  • Number of Poles: 1
Solid State Overload/Relay -- 119028146
from Radwell International

ELECTROMECHANICAL RELAY, 12 VDC, 160 OHM, 10 A, DPDT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
  • Control Voltage: 12
GXNC14 Normally Closed Sealed Contractor -- GXNC14
from GIGAVAC

Normally closed version of GIGAVAC GX14. Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology... [See More]

  • Device Technology: Electro-mechanical
  • Motor Voltage: 12 to 800
  • Continuous Current: 350
  • Number of Poles: 1
Solid State Overload/Relay -- 119032415
from Radwell International

ELECTROMECHANICAL RELAY, 110VDC, 10KOHM, 40A. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical