Bimetallic DC Motor Starters

3 Results
Magnetic Starter -- AN16BN0T1C
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. NEMA 0 SIZE. 18 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 1NO RIGHT MOUNT AUXILIARY CONTACT. 1 HP AT 115 V 1 PHASE, 2 HP AT 230 V 1 PHASE, 3 HP AT 208/240 V 3 PHASE, 5 HP AT 380 V 50 HZ/480/600 V 3 PHASE POWER... [See More]

  • Overload Protection: Bimetallic
  • NEMA Size: 0
  • Standard Rating: NEMA
  • Continuous Current: 18
Magnetic Starter -- AN16DN0T4B
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. NEMA 1 SIZE. 27 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 1NO RIGHT MOUNT AUXILIARY CONTACT. 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 380 V 50 HZ/480/600 V 3 PHASE POWER... [See More]

  • Overload Protection: Bimetallic
  • Continuous Current: 27
  • Standard Rating: NEMA
  • Motor Voltage: 24
Magnetic Starter -- AN16KN0T1
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. NEMA 3 SIZE. 90 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 1NO RIGHT MOUNT AUXILIARY CONTACT. 25 HP AT 208 V, 30 HP AT 240 V, 50 HP AT 380 V 50 HZ/480/600 V POWER RATING/VOLTAGE. BIMETALLIC AMBIENT TEMPERATURE... [See More]

  • Overload Protection: Bimetallic
  • NEMA Size: 3
  • Standard Rating: NEMA
  • Continuous Current: 90