00 DC Motor Starters

5 Results
Magnetic Contactor -- N111BSAX3N
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. NEMA 00 SIZE. VERTICAL MOUNTING. OPEN ENCLOSURE. 9 AMPERE (CONTINUOUS) CURRENT RATING. 3 POLE(S). NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 1/3 HP AT 115 V 60 HZ 1 PHASE, 1 HP AT 230 V 60 HZ 1 PHASE, 1-1/2 HP AT 200/208/230/240 V 60 HZ 3 PHASE, 2 HP AT... [See More]

  • NEMA Size: 00
  • Motor Voltage: 24
  • Standard Rating: NEMA
  • Starter Type: Full Voltage Non-reversing Starter
NEMA Motor Starters -- N101
from OMEGA Engineering, Inc.

The Cutler-Hammer Electro-Mechanical Motor Starter consists of an electro-mechanical contact block or contactor and electromechanical solid-state overload relay as a full voltage non-reversing (FVNR) device. Size 00 to 2 motor starters are factory assembled. SPECIFICATIONS. Dimensions: Size 00 and... [See More]

  • NEMA Size: 00; 0; 1; 2
  • Device Technology: Solid State; Electro-mechanical
  • Standard Rating: NEMA
  • Continuous Current: 9 to 45
Main contactor LS ELECTRIC MC12B-30-11-K7-S-E - 1345100300 [1345100300 from LS ELECTRIC America Inc.]
from Automation24, Inc.

The main contactor MC12B-30-11-BD-S-E - 1345100300 from LS ELECTRIC is offered for load switching up to 7.5 HP at AC-3/480 V. The Metasol main contactor MC12B-30-11-BD-S-E - 1345100300 from LS ELECTRIC operates on a control supply voltage of 24 V DC and features one normally open and one normally... [See More]

  • NEMA Size: 00
  • Motor Voltage: 690
  • Standard Rating: NEMA
  • Control Voltage: 24
Magnetic Contactor -- N511BSAX3N
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. NEMA 00 SIZE. VERTICAL MOUNTING. OPEN ENCLOSURE. 9 AMPERE (CONTINUOUS) CURRENT RATING. 3 POLE(S). NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 1/3 HP AT 115 V 60 HZ 1 PHASE, 1 HP AT 230 V 60 HZ 1 PHASE, 1-1/2 HP AT 200/208/230/240 V 60 HZ 3 PHASE, 2 HP AT... [See More]

  • NEMA Size: 00
  • Motor Voltage: 24
  • Standard Rating: NEMA
  • Starter Type: Reversing
Magnetic Starter -- N101BSAA3A
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. NEMA 00 SIZE. 9 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 1/3 HP AT 115 V 60 HZ 1 PHASE, 1 HP AT 230 V 60 HZ 1 PHASE, 1-1/2 HP AT 200/208/230/240 V 60 HZ 3 PHASE, 2 HP AT 460/480/575/600 V 60 HZ 3 PHASE, 1-1/2 HP AT... [See More]

  • NEMA Size: 00
  • Continuous Current: 9
  • Standard Rating: NEMA
  • Motor Voltage: 24