Solid State DC Motor Starters
Last Updated: February 12, 2025
Description
Solid State DC Motor Starters are devices designed to initiate the operation of DC motors by controlling the initial surge of electrical current. They achieve this by using solid-state components to manage the voltage and current supplied to the motor, ensuring a smooth and controlled start-up process.
Working Principle
Solid State DC Motor Starters operate by incorporating a resistor series with parallel thyristors. When the motor starts, the high startup current flows through the entire resistor series, maximizing resistance. A microcontroller sends voltage pulses at preset intervals to fire the thyristors in sequence, progressively shunting the current around the resistors as counter-electromotive force (CEMF) develops. This process limits the potentially damaging startup current spike and allows the motor to start with "soft" acceleration, enhancing the motor's longevity and efficiency .
Applications
Solid State DC Motor Starters are typically used in applications where precise control over motor start-up is crucial. Specific examples include industrial machinery that requires gradual acceleration to prevent mechanical stress, such as conveyor systems and large fans. They are also used in applications where minimizing electrical disturbances during motor start-up is essential, such as in sensitive manufacturing environments.
Advantages over other DC Motor Starters
Solid State DC Motor Starters offer several advantages over traditional starters. They provide smoother acceleration and deceleration, reducing mechanical stress on the motor and connected equipment. This feature is particularly beneficial in applications requiring frequent starts and stops. Additionally, they offer better protection against overloading and overheating, enhancing the motor's operational lifespan .
Limitations
One limitation of Solid State DC Motor Starters is their reliance on electronic components, which can be susceptible to damage from voltage spikes or electrical noise. This can lead to potential reliability issues in environments with unstable power supplies. Additionally, they may not be suitable for applications requiring very high starting torque, as the initial current limitation can affect the motor's ability to overcome inertia.
Considerations
When considering Solid State DC Motor Starters, it is important to evaluate the initial costs, which can be higher than traditional starters due to the complexity of the electronic components involved. Operating expenses may be lower over time due to reduced mechanical wear and energy savings from efficient motor control. Durability and accuracy are generally high, but regular maintenance and monitoring are essential to ensure long-term reliability. Replacement and maintenance costs should also be factored into the decision-making process, as electronic components may require specialized servicing.
from Radwell International
SOLID STATE CONTACTOR, SINGLE PHASE, 24VDC, 50 AMP, (1032926). FREE 2 YEAR RADWELL WARRANTY [See More]
- Device Technology: Solid State
- Continuous Current: 50
from OMEGA Engineering, Inc.
The Cutler-Hammer Electro-Mechanical Motor Starter consists of an electro-mechanical contact block or contactor and electromechanical solid-state overload relay as a full voltage non-reversing (FVNR) device. Size 00 to 2 motor starters are factory assembled. SPECIFICATIONS. Dimensions: Size 00 and... [See More]
- Device Technology: Solid State; Electro-mechanical
- NEMA Size: 00; 0; 1; 2
- Standard Rating: NEMA
- Continuous Current: 9 to 45
from Automation24, Inc.
The compact solid state contactor 3RF20201AA04 from Siemens has a max. switching capacity of 20 A at AC-51/400 V. The solid state contactor 3RF20201AA04 operates with a control voltage of 14-24 V DC. Even at the highest switching frequencies, the lifetime of the 3RF20201AA04 solid-state contactor is... [See More]
- Device Technology: Solid State
- Control Voltage: 24
- Continuous Current: 20
- Operating Temperature: -13 to 140
from Radwell International
SOLID STATE CONTACTOR, 3 POLE, INPUT 12-24VDC, OUTPUT 200-240VAC, 15AMP, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY [See More]
- Device Technology: Solid State
- Number of Poles: 3
from Automation24, Inc.
The compact Siemens solidstate contactor 3RF3416-1BB04 is offered for the performance range up to 7.5 kW at AC-3/400 V. The solid state contactor 3RF3416-1BB04 uses a control supply voltage of 24 V DC and features practical screw terminals. It is two-phase controlled, instantaneous-switching. Even... [See More]
- Device Technology: Solid State
- Control Voltage: 24
- Continuous Current: 16
- Operating Temperature: -13 to 140
from Radwell International
DISCONTINUED BY MANUFACTURER, SOLID STATE CONTACTOR, 25AMP, 3 POLE, INPUT 12-24VDC, OUTPUT 100-240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY [See More]
- Device Technology: Solid State
- Number of Poles: 3
from Automation24, Inc.
The compact solid state reversing contactor 3RF3403-1BD04 from Siemens can be used as reversing contactor for the performance range up to 1.5 kW at AC-3/400 V. The solid state reversing contactor 3RF3403-1BD04 uses a control supply voltage of 24 V DC and features practical screw terminals. Even with... [See More]
- Device Technology: Solid State
- Control Voltage: 24
- Continuous Current: 3.8
- Operating Temperature: -4 to 140
from Radwell International
DISCONTINUED BY MANUFACTURER, CONTACTOR, SOLID STATE, 20 AMP MAX, 480 VAC, 60 HZ, 5-24 VDC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Device Technology: Solid State
- Motor Voltage: 480
- Continuous Current: 20
- Control Voltage: 24
from Radwell International
SOLID STATE POWER CONTACTOR, SERIES CZR, ZERO CROSS FIRE, SINGLE PHASE, OUTPUT AMPERAGE 34A, OUTPUT VOLTAGE 24, 4 TO 32VDC,. FREE 2 YEAR RADWELL WARRANTY [See More]
- Device Technology: Solid State
from Radwell International
SOLID STATE POWER CONTACTOR, SERIES CZR, ZERO CROSS FIRE, SINGLE PHASE, OUTPUT AMPERAGE 34A, OUTPUT VOLTAGE 48, 4 TO 32VDC,. FREE 2 YEAR RADWELL WARRANTY [See More]
- Device Technology: Solid State
from Radwell International
SOLID STATE CONTACTOR, CZR SERIES, ZERO CROSS, 18 AMP, 24-280 VAC, 4-32 VDC INPUT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Device Technology: Solid State
- Motor Voltage: 280
- Continuous Current: 18
- Control Voltage: 32
from Radwell International
SOLID STATE POWER CONTACTOR, SERIES CZR, ZERO CROSS FIRE, SINGLE PHASE, OUTPUT AMPERAGE 18A, OUTPUT VOLTAGE 60, 4 TO 32VDC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Device Technology: Solid State
from Radwell International
SOLID STATE POWER CONTACTOR, 24A OUTPUT CURRENT, 48 - 530VAC OUTPUT VOLTAGE RANGE, 4 - 32VDC INPUT VOLTAGE RANGE, ZERO CROSS FIRING MODE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Device Technology: Solid State
from Radwell International
CONTACTOR, SOLID STATE, 3 POLE, 480 VAC ,24VDC COIL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Device Technology: Solid State
- Number of Poles: 3
- Motor Voltage: 480
from Radwell International
DISCONTINUED BY MANUFACTURER, STANDARD SOLID STATE CONTACTOR, SINGLE PHASE, 45 AMPS, 24-230 VAC LINE VOLTAGE, 5-24 VDC CONTROL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Device Technology: Solid State
- Motor Voltage: 230
- Continuous Current: 45
- Control Voltage: 24
from Radwell International
DISCONTINUED BY MANUFACTURER, CONTACTOR, SOLID STATE, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Device Technology: Solid State
- Control Voltage: 24
from Radwell International
DISCONTINUED BY MANUFACTURER, SOLID STATE CONTACTOR, 30AMP, 100-240VAC, 3 POLE, 50/60HZ, 12-24VDC COIL RATING, 1NO AUXILIARY CONTACT, HEAT SINK, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Device Technology: Solid State
- Number of Poles: 3
from Radwell International
DISCONTINUED BY MANUFACTURER, SOLID STATE CONTACTOR, G3PB SERIES, 12-24 VDC, 100-240 VAC, 10 MA. FREE 2 YEAR RADWELL WARRANTY [See More]
- Device Technology: Solid State
- Control Voltage: 24
- Motor Voltage: 240
from Radwell International
DISCONTINUED BY MANUFACTURER, SOLID STATE CONTACTOR, US-K SERIES, 70 AMP, 3 POLE, 200-480 VAC RATED, 12-24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Device Technology: Solid State
- Motor Voltage: 480
- Continuous Current: 70
- Number of Poles: 3
from Radwell International
SOLID STATE CONTACTOR, 20 AMP, 24 VDC, 48-460 VAC, 50/60 HZ, 8 KW. FREE 2 YEAR RADWELL WARRANTY [See More]
- Device Technology: Solid State
- Motor Voltage: 460
- Continuous Current: 20
- Control Voltage: 24
from Radwell International
SOLID STATE CONTACTOR, 3-PHASE, 3 POLE, 30 AMP, 48-600 VAC, 4-30 VDC COIL, 1200 V BLOCKING VOLTAGE, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Device Technology: Solid State
- Motor Voltage: 600
- Continuous Current: 30
- Number of Poles: 3
from Radwell International
SOLID STATE CONNECTOR, 48-460V, 50A, 24VDC, SCREW TERMINAL, 1 PHASE, 3RF2 SERIES, ZERO-POINT SWITCHING. FREE 2 YEAR RADWELL WARRANTY [See More]
- Device Technology: Solid State
from Radwell International
SOLID STATE CONTACTOR, 1-PHASE, 50AMP, 48-600V/24VDC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Device Technology: Solid State
from Radwell International
CONTACTOR, SOLID STATE, SIRIUS 3RF2 SERIES, 1-PHASE, 20 AMP, 48-600 VAC, 24 VDC, SCREW TERMINAL, -25 TO +60 DEGREE C. FREE 2 YEAR RADWELL WARRANTY [See More]
- Device Technology: Solid State
- Motor Voltage: 600
- Continuous Current: 20
- Control Voltage: 24
from Radwell International
CONTACTOR SOLID STATE, 30 AMP, 1 PHASE, 400/600 V, 24 VDC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Device Technology: Solid State
- Control Voltage: 24
- Continuous Current: 30
from Radwell International
CONTACTOR SOLID STATE, 30AMP, 1 PHASE, 230-460V, 24VDC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Device Technology: Solid State
from Radwell International
SOLID STATE CONTACTOR, 20 AMP, 24 VDC, 24-230VAC, 1 POLE, DIN RAIL MOUNTED/PANEL MOUNTED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Device Technology: Solid State
- Number of Poles: 1
- Continuous Current: 20
- Control Voltage: 24
from Radwell International
SOLID STATE CONTACTOR, PHOTOCOUPLER ISOLATION METHOD, 10 AMP, 100-240 VAC MAIN, 5-24 VDC CONTROL VOLTAGE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY [See More]
- Device Technology: Solid State
- Motor Voltage: 240
- Continuous Current: 10
- Control Voltage: 24
from Radwell International
DISCONTINUED BY MANUFACTURER, SEMICONDUCTOR CONTACTOR, SOLITRON MINI, SOLID STATE RELAY, 1 POLE, 400/480 VAC OPERATIONAL VOLTAGE, 5-32 VDC CONTROL, 10 AMP AC1, SSR TERMINAL LAYOUT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Device Technology: Solid State
- Motor Voltage: 480
- Continuous Current: 10
- Number of Poles: 1