1 DC Motor Starters
from Radwell International
2 POLES, 16 AMP, NEMA, ENCLOSED TOGGLE MANUAL MOTOR STARTER 1 HP AT 115 VAC, 1 HP AT 230 VAC, 1 HP AT 277 VAC, 3/4 HP AT 115 VDC & 3/4 HP AT 230 VDC, CE, CSA, NEMA 1 & UL LISTED. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 1
- Continuous Current: 16
- Standard Rating: NEMA
- Motor Voltage: 115 to 277
from OMEGA Engineering, Inc.
The Cutler-Hammer Electro-Mechanical Motor Starter consists of an electro-mechanical contact block or contactor and electromechanical solid-state overload relay as a full voltage non-reversing (FVNR) device. Size 00 to 2 motor starters are factory assembled. SPECIFICATIONS. Dimensions: Size 00 and... [See More]
- NEMA Size: 00; 0; 1; 2
- Device Technology: Solid State; Electro-mechanical
- Standard Rating: NEMA
- Continuous Current: 9 to 45
from Automation24, Inc.
The main contactor MC18B-30-11-BD-S-E - 1346100300 from LS ELECTRIC is offered for load switching up to 10 HP at AC-3/480 V. The Metasol main contactor MC18B-30-11-BD-S-E - 1346100300 from LS ELECTRIC operates on a control supply voltage of 24 V DC and features one normally open and one normally... [See More]
- NEMA Size: 1
- Motor Voltage: 690
- Standard Rating: NEMA
- Control Voltage: 24
from Radwell International
MOTOR STARTING SWITCH, W/ NEMA 1 ENCLOSURE, 30 AMP, 2 POLE, 600VAC, 230VDC. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 1
- Continuous Current: 30
- Standard Rating: NEMA
- Number of Poles: 2
from Automation24, Inc.
The main contactor MC32A-30-22-BD-S-E - 1336017700 from LS ELECTRIC is offered for load switching up to 20 HP at AC-3/480 V. The Metasol main contactor MC32A-30-22-BD-S-E - 1336017700 from LS ELECTRIC operates on a control supply voltage of 24 V DC and features two normally open and two normally... [See More]
- NEMA Size: 1
- Motor Voltage: 690
- Standard Rating: NEMA
- Control Voltage: 24