2 DC Motor Starters
from Automation24, Inc.
The main contactor MC40A-30-22-BD-S-E - 1337017700 from LS ELECTRIC is offered for load switching up to 30 HP at AC-3/480 V. The Metasol main contactor MC40A-30-22-BD-S-E - 1337017700 from LS ELECTRIC operates on a control supply voltage of 24 V DC and features two normally open and two normally... [See More]
- NEMA Size: 2
- Motor Voltage: 690
- Standard Rating: NEMA
- Control Voltage: 24
from OMEGA Engineering, Inc.
The Cutler-Hammer Electro-Mechanical Motor Starter consists of an electro-mechanical contact block or contactor and electromechanical solid-state overload relay as a full voltage non-reversing (FVNR) device. Size 00 to 2 motor starters are factory assembled. SPECIFICATIONS. Dimensions: Size 00 and... [See More]
- NEMA Size: 00; 0; 1; 2
- Device Technology: Solid State; Electro-mechanical
- Standard Rating: NEMA
- Continuous Current: 9 to 45
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. NEMA 2 SIZE. VERTICAL MOUNTING. OPEN ENCLOSURE. 45 AMPERE (CONTINUOUS) CURRENT RATING. 3 POLE(S). NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 3 HP AT 115 V 60 HZ 1 PHASE, 7-1/2 HP AT 230 V 60 HZ 1 PHASE, 10 HP AT 200/208 V 60 HZ 3 PHASE, 15 HP AT 230/240 V 60... [See More]
- NEMA Size: 2
- Motor Voltage: 24
- Standard Rating: NEMA
- Starter Type: Full Voltage Non-reversing Starter
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. NEMA 2 SIZE. VERTICAL MOUNTING. OPEN ENCLOSURE. 45 AMPERE (CONTINUOUS) CURRENT RATING. 3 POLE(S). NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 3 HP AT 115 V 60 HZ 1 PHASE, 7-1/2 HP AT 230 V 60 HZ 1 PHASE, 10 HP AT 200/208 V 60 HZ 3 PHASE, 15 HP AT 230/240 V 60 HZ 3... [See More]
- NEMA Size: 2
- Motor Voltage: 24
- Standard Rating: NEMA
- Starter Type: Reversing
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. NEMA 2 SIZE. 45 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 24 VDC COIL VOLTAGE. 3 HP AT 115 V 60 HZ 1 PHASE, 7-1/2 HP AT 230 V 60 HZ 1 PHASE, 10 HP AT 200/208 V 60 HZ 3 PHASE, 15 HP AT 230/240 V 60 HZ 3 PHASE, 25 HP AT 460/480/575/600 V... [See More]
- NEMA Size: 2
- Continuous Current: 45
- Standard Rating: NEMA
- Motor Voltage: 24