Field Adjustable Measurement Ranges Liquid Level Switches
from ABB Measurement & Analytics
FEATURES: Liquids and Bulk Solids. KSHIELD ™ Sensing Probes and Single Setpoint. Electronics that Provide Immunity to Buildup. Integral and Remote Electronics. Easy Set Up Via External Magnet or Pushbuttons. Housing with Glass Viewing Cover. Wide Variety of Sensing Probes to (450 ºF / 800... [See More]
- Maximum Current: 10
- Maximum DC Voltage: 30
- Maximum AC Voltage: 250
- Maximum Pressure: 800
from ABB Measurement & Analytics
The resonant frequency is continuously monitored for changes created by a wet or dry sensor and an alarm is provided via relay. The RS85 should be used when the application requires optional process connections, exotic materials of construction, coatings, finishes or adjustable time delay and... [See More]
- Repeatability: 0.1000
- Maximum AC Voltage: 250
- Maximum Current: 8
- Maximum DC Voltage: 30
from Monitor Technologies LLC
Suitable for dry solids, wet solids, liquids, viscous liquids, and slurries [See More]
- Construction: Electro-mechanical switch
- Maximum Current: 5
- Pole & Throw: Double Pole, Double Throw (DPDT)
- Maximum AC Voltage: 250
from elobau U.S., Inc.
Coaxial for conducting fluids. [See More]
- Field Adjustable: Field Adjustable Measurement Ranges
- Technology: Capacitive/RF Admittance
- Mounting: Top mount
- Operating Temperature: -4 to 176
from elobau U.S., Inc.
Coaxial for nonconducting fluids. [See More]
- Field Adjustable: Field Adjustable Measurement Ranges
- Technology: Capacitive/RF Admittance
- Mounting: Top mount
- Operating Temperature: -4 to 176