Built in alarm indicator Liquid Level Switches

6 Results
Level Detection Probe -- 2882-LS
from Arjay Engineering

Reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays. Each relay includes full differential control to allow the relay to activate and de-activate... [See More]

  • Pole & Throw: Single Pole, Double Throw (SPDT)
  • Maximum AC Voltage: 240
  • Maximum Current: 10
  • Maximum  Pressure: 1500
Vibrating Fork Level Switch -- Resonator™ - RS85
from ABB Measurement & Analytics

The resonant frequency is continuously monitored for changes created by a wet or dry sensor and an alarm is provided via relay. The RS85 should be used when the application requires optional process connections, exotic materials of construction, coatings, finishes or adjustable time delay and... [See More]

  • Repeatability: 0.1000
  • Maximum AC Voltage: 250
  • Maximum Current: 8
  • Maximum DC Voltage: 30
Liquid Level Controller -- Model 409
from Time Mark Corporation

The Model 409 is a compact, socket-mount device for level control of conductive liquids. The internal relay is energized when operating power is applied. When the liquid level reaches the probe, the relay de-energizes. When the level drops below the probe, the relay will reset. A fixed, two-second... [See More]

  • Pole & Throw: Single Pole, Double Throw (SPDT)
  • Material Temperature: -40 to 140
  • Maximum AC Voltage: 250
  • Switch Points: 1 to ?
RF Capacitance - MK2 -- 11-8511-211
from Monitor Technologies LLC

Suitable for dry solids, wet solids, liquids, viscous liquids, and slurries [See More]

  • Construction: Electro-mechanical switch
  • Maximum Current: 5
  • Pole & Throw: Double Pole, Double Throw (DPDT)
  • Maximum AC Voltage: 250
Low Cost Liquid Level Switch -- LV-10
from OMEGA Engineering, Inc.

The LV-10 Series level switches feature a small float displacement, especially suited for narrow or restricted areas. A standard 1/8" NPT male fitting allows for quick installation in either the top or bottom of the tank or vessel. A sealed SPST switch provides consistent accuracy and high... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum  Pressure: 150
Electrolyte Level Sensor -- ELS
from Albér

The Alber ELS is a non-invasive level sensor designed to save you time and money!. ● Designed specifically to comply with the NERC PRC-005 requirements for electrolyte level inspection. ● Eliminate the required quarterly inspection of battery electrolyte levels. ● No alarm …... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Double Pole, Double Throw (DPDT)
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum Current: 2