Bottom mount Liquid Level Switches

25 Results
Multi-Point Level Switch -- LS-300 Series
from Gems Sensors & Controls

All-Plastic Wetted Parts. 1 to 4 Actuation Levels. Lengths to 20" (508 mm). U.L. Recognized; CSA Listed Versions Available. Gems ™ complete line of small, polysulfone liquid level switches are designed for the high quantity needs of the OEM, LS-300 Series switches are the ideal level sensor... [See More]

  • Mounting: Top mount; Bottom mount
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
K01 Family Plastic Level Switch -- 0-01-100-03-0
from TEKLAB ELECTRONIC

Fiberglass reinforced body to perform mechanical requirements, prog. timer [See More]

  • Mounting: Side mount; Top mount; Bottom mount
  • Construction: Solid-state switch
  • Repeatability: 0.0394
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
High Frequency Limit Level Sensor -- HFS
from Sitron

Sitron ’s HFS high frequency limit level sensor is designed to effortlessy detect the level of fluids or paste-like media while ignoring the influence of deposits of viscous media (ketchup, yogurt, pastes, syrups, jams and jellies, creams, soap) as well as products such as detergents, alkalis,... [See More]

  • Mounting: Side mount; Top mount; Bottom mount
  • Maximum  Pressure: 1450
  • Maximum Current: 0.3000
  • Material Temperature: -40 to 185
Ultrasonic Level Switch -- Series U00X
from Clark Solutions

The U00X Series Solid-State Level Switches are reliable, low-cost liquid level controls for use in installations where mechanical float-type switches are impractical. U00X models are compatible with many liquids, regardless of the fluid's density or conductivity. The units require no calibration,... [See More]

  • Mounting: Side mount; Top mount; Bottom mount
  • Pole & Throw: Single Pole, Double Throw (SPDT)
  • Construction: Electro-mechanical switch
  • Maximum Current: 0.5000
Float Switch
from Uehling Instrument Company

Float switches are used to trip high/low level alarms, engage relays, control or start/stop pumps, open/close valves etc. They are a simple, inexpensive way to provide independent or redundant setpoints for emergency shut-down or backup. [See More]

  • Mounting: Side mount; Top mount; Bottom mount
  • Construction: Electro-mechanical switch
  • Repeatability: 0.0300
  • Configuration: Normally Open (NO); Normally Closed (NC)
L001U Series -- L001U-0102-0301
from Solutions with Innovation, LLC

The miniature LOO1U offers reliable and economical low level switching for a variety of applications and media. Made in FDA compliant polypropylene material, this compact device can actuate at levels as low as 3/8 inch of water. It can be top mounted with standard 1/8" NPT or 3/8"-16 thread or base... [See More]

  • Mounting: Top mount; Bottom mount
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Construction: Electro-mechanical switch
  • Maximum  Pressure: 150
M - Magnetic Level Switches
from KOBOLD Instruments, Inc.

KOBOLD's M-series magnetic level switches are used for the monitoring and control of liquid levels in vessels. These level switches are custom manufactured to customer specifications. The float switches are fitted with a hermetically sealed contact which is situated in the tube. The float sliding on... [See More]

  • Mounting: Top mount; Bottom mount
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Construction: Electro-mechanical switch
  • Maximum Current: 0.5000
3/8''NPT Optical Liquid Level Sensor -- IMS.LLS.DTM3-8
from Intellisense Microelectronics Ltd.

The optical liquid level switch consists of an infrared LED and a receiver. In air, the light beam from the infrared LED is reflected back into the receiver. When rising liquid touches the tip of the sensor, the light is refracted away from the device, causing little light to return to the receiver. [See More]

  • Mounting: Side mount; Bottom mount
  • Technology: Optical
  • Repeatability: 0.0394
  • Operating Temperature: -40 to 212
CL-10DJI Level Switch -- CL-10 DJI
from Automation Products, Inc.

The Type CL-10DJI Dynatrol ® Interface Level Detector has the unique ability to detect the interface: Between a liquid and a settled bed of solids. Between a liquid and a floating bed of solids. Between liquid phases of significantly different viscosities. Advantages. Versatile: This control is... [See More]

  • Mounting: Side mount; Top mount; Bottom mount
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Double Throw (SPDT)
Level and Temperature Monitoring Switches -- FlexSwitch® FLT93C
from Fluid Components Intl. (FCI)

The FLT93C insertion and inline type FlexSwitches for sanitary flow, level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product is specifically designed for sanitary 3A process applications. FCI is the only thermal... [See More]

  • Mounting: Side mount; Top mount; Bottom mount
  • Pole & Throw: Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT) (optional feature)
  • Construction: Electro-mechanical switch
  • Maximum Current: 6
Miniature Float Switch -- 200010
from elobau U.S., Inc.

Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]

  • Mounting: Bottom mount
  • Configuration: Normally Open (NO)
  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
316 Stainless Steel Liquid Level Switch -- LV40 / LV50 / LV51 / LV52
from OMEGA Engineering, Inc.

Well Suited for Rough or Corrosive Service. Water Purifying and Medical Application Models. High Pressure Models up to 750 PSI. User Selectable, Normally Open or Normally Closed SPST Switch. Mounts Vertically at Top or Bottom of Tank. Constructed entirely of 316SS, the LV-40 Single Station Level... [See More]

  • Mounting: Top mount; Bottom mount
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum  Pressure: 750
optical liquid level sensor with M12 thread
from Intellisense Microelectronics Ltd.

Optical liquid level switches use the light reflection principle in the prism to detect whether there is liquid at the installation position of the sensor.These optical level sensors are compact, cost-effective and ideal for various fluids. Features: Operation indicator. NPN/PNP output. Operating... [See More]

  • Mounting: Side mount; Bottom mount
  • Technology: Optical
  • Repeatability: 0.0394
  • Operating Temperature: -40 to 212
CL-10RH Level Switch -- CL-10 RH
from Automation Products, Inc.

The Dynatrol ® Type CL-10RH liquid level probe and 102B control switch are used for application to either high or low point level detection of liquids and slurries. A unique vibrating principle permits design and operation features not available with other types of liquid level detectors. [See More]

  • Mounting: Side mount; Top mount; Bottom mount
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Double Throw (SPDT)
Level and Temperature Monitoring Switches -- FlexSwitch® FLT93F
from Fluid Components Intl. (FCI)

The FLT93F insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal... [See More]

  • Mounting: Side mount; Top mount; Bottom mount
  • Pole & Throw: Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT) (optional feature)
  • Construction: Electro-mechanical switch
  • Maximum Current: 6
Miniature Float Switch -- 201010
from elobau U.S., Inc.

Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]

  • Mounting: Bottom mount
  • Configuration: Normally Open (NO)
  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
Optical Liquid Level Switch M12-IH -- IMS.LLS.DTM12-IH
from Intellisense Microelectronics Ltd.

The LLS.DTM12 series optical liquid level switch is a low cost single point level sensor designed for semitransparent, clear, and low viscosity liquids. The sensor is available in Trogamid or Polysulfone. The Polysulfone version with high chemical resistance is suitable for most acids and bases. The... [See More]

  • Mounting: Side mount; Bottom mount
  • Technology: Optical
  • Repeatability: 0.0394
  • Operating Temperature: -40 to 212
Level and Temperature Monitoring Switches -- FlexSwitch® FLT93M
from Fluid Components Intl. (FCI)

The FLT93M insertion type FlexSwitch for multipoint level monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal... [See More]

  • Mounting: Side mount; Top mount; Bottom mount
  • Construction: Electro-mechanical switch
  • Repeatability: 0.1250
  • Pole & Throw: Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT) (optional feature)
Miniature Float Switch -- 201110
from elobau U.S., Inc.

Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]

  • Mounting: Bottom mount
  • Configuration: Normally Open (NO)
  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
Stainless Steel Liquid Level Sensor -- IMS.LLS.DTELS
from Intellisense Microelectronics Ltd.

The electro-optical level sensor is used to monitor the level of liquids. The model LLS.ELS1150 is an enhanced electro-optical level switch from IMS sensors. This series utilize IMS advanced photoelectric sensor ASICs to achieve a fast, stable, cost-effective sensor with no moving parts. Equipped... [See More]

  • Mounting: Side mount; Bottom mount
  • Technology: Optical
  • Repeatability: 0.0394
  • Operating Temperature: -40 to 212
Level and Temperature Monitoring Switches -- FlexSwitch® FLT93S
from Fluid Components Intl. (FCI)

The FLT93S insertion type FlexSwitch for level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal... [See More]

  • Mounting: Side mount; Top mount; Bottom mount
  • Pole & Throw: Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT) (optional feature)
  • Construction: Electro-mechanical switch
  • Maximum Current: 6
Miniature Float Switch -- 203010
from elobau U.S., Inc.

Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]

  • Mounting: Bottom mount
  • Configuration: Normally Open (NO)
  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
Miniature Float Switch -- 204010
from elobau U.S., Inc.

Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]

  • Mounting: Bottom mount
  • Configuration: Normally Closed (NC)
  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
Miniature Float Switch -- 204B17
from elobau U.S., Inc.

Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]

  • Mounting: Bottom mount
  • Configuration: Normally Closed (NC)
  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
Miniature Float Switch -- 207010
from elobau U.S., Inc.

Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]

  • Mounting: Bottom mount
  • Configuration: Normally Open (NO)
  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)