Sanitary Applications rated (3A etc.) Liquid Level Switches
from ABB Measurement & Analytics
The K-TEK MS50 consists of latching reed switches totally enclosed in a stainless steel chamber (other materials available) and a float containing a magnet in which the switches will detect. The sensing element (chamber) and the float are normally inserted into the tank through a top process... [See More]
- Construction: Electro-mechanical switch
- Pole & Throw: Single Pole, Double Throw (SPDT)
- Configuration: Normally Open (NO); Normally Closed (NC) (optional feature)
- Mounting: Top mount
from Sitron
The SC750U features a Universal Power Supply with a large aluminum housing (G2) as well as an integrated sensibility adjustment and time delay up to 20 seconds. This unit is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a... [See More]
- Configuration: Normally Open (NO); Normally Closed (NC)
- Maximum AC Voltage: 250
- Maximum Current: 5
- Maximum Pressure: 145
from Madison Company
The M5000 miniature liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. [See More]
- Pole & Throw: Single Pole, Single Throw (SPST)
- Material Temperature: 392
- Maximum Pressure: 300
- Specific Gravity: 0.7000
from Automation Products, Inc.
The Type CL-10DJI Dynatrol ® Interface Level Detector has the unique ability to detect the interface: Between a liquid and a settled bed of solids. Between a liquid and a floating bed of solids. Between liquid phases of significantly different viscosities. Advantages. Versatile: This control is... [See More]
- Construction: Electro-mechanical switch
- Pole & Throw: Single Pole, Double Throw (SPDT)
- Configuration: Normally Open (NO); Normally Closed (NC)
- Maximum Current: 2
from Alfa Laval Inc.
Level switches provide accurate and reliable remote liquid level indication for hygienic brewery, food and beverage, and biopharm processes. Compact, hygienic design. Alfa Laval Level switches are hygienic measuring devices that are especially suitable for detecting liquid levels in small process... [See More]
- Repeatability: 0.0390
- Maximum Pressure: 580
- Maximum Current: 0.0500
- Material Temperature: -40 to 185
from Fluid Components Intl. (FCI)
The FLT93C insertion and inline type FlexSwitches for sanitary flow, level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product is specifically designed for sanitary 3A process applications. FCI is the only thermal... [See More]
- Construction: Electro-mechanical switch
- Maximum Current: 6
- Pole & Throw: Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT) (optional feature)
- Maximum AC Voltage: 230
from Introtek International
The INTROTEK ® Point Level Detector (PLD) is extremely user friendly with a sleek, compact design incorporating integral electronics that never require calibration. The PLD is the most advanced non-invasive, pulse-wave ultrasonic sensor available for liquid level detection with the emphasis on... [See More]
- Mounting: Side mount
- Features: Sanitary Applications rated (3A etc.); Programmable
- Technology: Ultrasonic/Sonic
- Operating Temperature: 41 to 140
from Sitron
The SC750U features a Universal Power Supply with a large nylon housing (N2) as well as an integrated sensibility adjustment and time delay up to 20 seconds. This unit is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a PTFE... [See More]
- Configuration: Normally Open (NO); Normally Closed (NC)
- Maximum AC Voltage: 250
- Maximum Current: 5
- Maximum Pressure: 145
from Madison Company
The M5600-PR liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. The M5600-PR carries CE, NSF International, and American Bureau... [See More]
- Pole & Throw: Single Pole, Single Throw (SPST)
- Material Temperature: 392
- Maximum Pressure: 500
- Specific Gravity: 0.7000
from Automation Products, Inc.
The Dynatrol ® Type CL-10RH liquid level probe and 102B control switch are used for application to either high or low point level detection of liquids and slurries. A unique vibrating principle permits design and operation features not available with other types of liquid level detectors. [See More]
- Construction: Electro-mechanical switch
- Pole & Throw: Single Pole, Double Throw (SPDT)
- Configuration: Normally Open (NO); Normally Closed (NC)
- Maximum Current: 2
from Fluid Components Intl. (FCI)
The FLT93F insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal... [See More]
- Construction: Electro-mechanical switch
- Maximum Current: 6
- Pole & Throw: Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT) (optional feature)
- Maximum AC Voltage: 230
from Sitron
The SC750DC with small nylon housing (N1), featuring a sensibility adjustment and time delay, is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a PTFE sensing tip and 316SS threaded, flanged or sanitary process connection. [See More]
- Pole & Throw: Single Pole, Double Throw (SPDT)
- Maximum AC Voltage: 250
- Maximum Current: 5
- Maximum Pressure: 145
from Madison Company
The M5602-XXXX is a multi-point switch made from 316 stainless steel stem and floats. IMPORTANT: The number of float points and their locations are custom selected through the use of our PRODUCT CONFIGURATOR. You can also select an appropriate mounting and switch operation, along with a few other... [See More]
- Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
- Material Temperature: 392
- Maximum Pressure: 200
- Specific Gravity: 0.5500
from Fluid Components Intl. (FCI)
The FLT93S insertion type FlexSwitch for level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal... [See More]
- Construction: Electro-mechanical switch
- Maximum Current: 6
- Pole & Throw: Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT) (optional feature)
- Maximum AC Voltage: 230