Electromechanical Switch Liquid Level Switches

116 Results
Vibrating Rod For Hazardous Locations -- VR-90
from BinMaster, Inc.

The VR-90 is a vibrating rod used for level indication in granular and coarse-grained bulk solids contained in bins, tanks, silos, and hoppers. It features a round, stainless steel rod that resists buildup and requires minimal maintenance. The VR-90 is appropriate for a wide variety of processing... [See More]

  • Construction: Electro-mechanical switch
  • Maximum AC Voltage: 253
  • Pole & Throw: Double Pole, Double Throw (DPDT)
  • Maximum DC Voltage: 253
Buoyancy Level Switch -- MS10
from ABB Measurement & Analytics

The K-TEK MS10 is a Single-pole, Double-throw Electric Switch Capable of Sensing the Liquid Level inside a Process Vessel. The MS10 Requires No Preventative Maintenance as it is Totally Sealed. It Provides either a Normally Open or Normally Closed Dry Contact to Activate External Devices such as... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Double Throw (SPDT)
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
  • Maximum AC Voltage: 250
Buoyancy Level Switch -- MS50
from ABB Measurement & Analytics

The K-TEK MS50 consists of latching reed switches totally enclosed in a stainless steel chamber (other materials available) and a float containing a magnet in which the switches will detect. The sensing element (chamber) and the float are normally inserted into the tank through a top process... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Double Throw (SPDT)
  • Configuration: Normally Open (NO); Normally Closed (NC) (optional feature)
  • Mounting: Top mount
Level Switch -- LS-1755-Series
from Gems Sensors & Controls

All Stainless Steel. FDA Compliant for Contact with Food. High Temperatures and Pressures. Rugged construction suitable for most corrosive liquids, and for high temperatures and pressures. All-stainless steel material of construction complies with FDA food contact regulations. [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum  Pressure: 275
L001/L002 Series -- L001-0102-0301
from Solutions with Innovation, LLC

The miniature L001 and L002 afford the lowest cost, smallest sized level switch on the market today combined with unmatched quality, reliability and ease of installation. These solid polypropylene switches are compatible with a broad range of liquids and durable enough to withstand system pressures... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
  • Maximum  Pressure: 150
Liquid Level Sensor, LS01 Series
from Standex-Meder Electronics

Compact single level vertical mount LS01 Series Liquid Level Sensor used in level control, detection and monitoring. High power switch option, other cables and connectors. [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum Current: 1
Oil Tank Accessories -- Level Temperature Switch NVT
from KTR Corporation

Product features. Electrical level and temperature control. Suitable for mineral oils. Available with 1 or 2 level contacts and with 1 temperature probe. Electrical switch: decreasing level "opener", increasing temperature "opener". Further lengths on request [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Three-Pole
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
  • Maximum Current: 0.5000
CL-10DJI Level Switch -- CL-10 DJI
from Automation Products, Inc.

The Type CL-10DJI Dynatrol ® Interface Level Detector has the unique ability to detect the interface: Between a liquid and a settled bed of solids. Between a liquid and a floating bed of solids. Between liquid phases of significantly different viscosities. Advantages. Versatile: This control is... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Double Throw (SPDT)
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum Current: 2
316 Stainless Steel Liquid Level Switch -- LV40 / LV50
from OMEGA Engineering, Inc.

Constructed entirely of 316SS, the LV-40 Single Station Level Switch is specifically designed to withstand the effects of a wide range of chemicals. The unit has a maximum operating temperature of 300F and can be used to meet many level control applications, including medical and water purification... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum  Pressure: 750
Point Level Switch -- 190964-3
from Iwaki America and Walchem, IWAKI America Inc

Walchem ’s polypropylene tank level switches work well in chemicals that are clean and non-coating or scaling. Polypropylene should be compatible with nearly all water treatment chemicals. The reed switch output provides a reliable input to our WebMaster series controllers. These level... [See More]

  • Construction: Electro-mechanical switch
  • Repeatability: 0.0787
  • Measuring Range: 0.0 to 36
  • Configuration: Normally Open (NO)
Series L312 Custom Level Switch
from Clark Solutions

The L312 series level switches are individually designed from over 360 component parts to create a custom switch available in lengths from one foot (304mm) to four feet (1.2m). Switch point tolerance is +/- 1/8" (3mm). The L500 series level switches are individually designed from over 1,400... [See More]

  • Construction: Electro-mechanical switch
  • Maximum AC Voltage: 240
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Maximum  Pressure: 600
Adjustable Float Switches
from BERNSTEIN AG

Up to four encapsulated magnetic sensor elements can be placed in any position at 10 mm intervals in the immersion tube of BERNSTEIN adjustable float switches. Thanks to their extremely user-friendly design, each of these universally used devices can replace several conventional switches. Instead of... [See More]

  • Construction: Electro-mechanical switch
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Measuring Range: ? to 39.37
  • Technology: Mechanical/magnetic Floats
Float Switch
from Uehling Instrument Company

Float switches are used to trip high/low level alarms, engage relays, control or start/stop pumps, open/close valves etc. They are a simple, inexpensive way to provide independent or redundant setpoints for emergency shut-down or backup. [See More]

  • Construction: Electro-mechanical switch
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Repeatability: 0.0300
  • Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT) (optional feature)
Level and Temperature Monitoring Switches -- FlexSwitch® FLT93C
from Fluid Components Intl. (FCI)

The FLT93C insertion and inline type FlexSwitches for sanitary flow, level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product is specifically designed for sanitary 3A process applications. FCI is the only thermal... [See More]

  • Construction: Electro-mechanical switch
  • Maximum Current: 6
  • Pole & Throw: Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT) (optional feature)
  • Maximum AC Voltage: 230
Broken Finger Float Switch -- 205KS120
from elobau U.S., Inc.

Broken finger switches with teflon hinge. Switching point with an inclination of α = 12 ° ±3 ° at the top of the switch, measured in the air – Note that the container walls must be at least 3 mm thick. [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Double Throw (SPDT)
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
  • Maximum Current: 1
Bilge Guard Level Switches -- UNS-VA/SB5 or B4
from Barksdale Control Products

Barksdale's Bilge Switch offers an ideal portable level switching solution for your mobile application. Featuring all stainless steel construction with a polyethylene float, the Bilge Switch is rugged enough to handle demanding level control problems and hold up to a broad range of media. An... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum Current: 2
RF Capacitance - MK2 -- 11-8511-211
from Monitor Technologies LLC

Suitable for dry solids, wet solids, liquids, viscous liquids, and slurries [See More]

  • Construction: Electro-mechanical switch
  • Maximum Current: 5
  • Pole & Throw: Double Pole, Double Throw (DPDT)
  • Maximum AC Voltage: 250
M - Magnetic Level Switches
from KOBOLD Instruments, Inc.

KOBOLD's M-series magnetic level switches are used for the monitoring and control of liquid levels in vessels. These level switches are custom manufactured to customer specifications. The float switches are fitted with a hermetically sealed contact which is situated in the tube. The float sliding on... [See More]

  • Construction: Electro-mechanical switch
  • Maximum Current: 0.5000
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum AC Voltage: 230
Electrolyte Level Sensor -- ELS
from Albér

The Alber ELS is a non-invasive level sensor designed to save you time and money!. ● Designed specifically to comply with the NERC PRC-005 requirements for electrolyte level inspection. ● Eliminate the required quarterly inspection of battery electrolyte levels. ● No alarm …... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Double Pole, Double Throw (DPDT)
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum Current: 2
3 Level Custom Float Switch
from FPI Sensors International

FPI Sensors custom level switches are available in a variety of materials, lengths and mounting options making it an ideal choice for many industries and applications. FPI ’s custom liquid level sensor is engineered using the best components and manufacturing techniques to insure a quality,... [See More]

  • Construction: Electro-mechanical switch
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Measuring Range: 1 to 235
  • Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
Level Switch -- LS-2050 Series
from Gems Sensors & Controls

Large Size. 1" NPT. High Pressure/Temperatur. These units solve the problem of point level sensing in tanks with inaccessible tops or bottoms, or at intermediate locations in larger tanks. Operation is positive and dependable. The float pivots with changing liquid levels, displacing a shuttle which... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum  Pressure: 150
L001U Series -- L001U-0102-0301
from Solutions with Innovation, LLC

The miniature LOO1U offers reliable and economical low level switching for a variety of applications and media. Made in FDA compliant polypropylene material, this compact device can actuate at levels as low as 3/8 inch of water. It can be top mounted with standard 1/8" NPT or 3/8"-16 thread or base... [See More]

  • Construction: Electro-mechanical switch
  • Maximum  Pressure: 150
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Material Temperature: -40 to 200
Liquid Level Sensor, LS02 (S) Series
from Standex-Meder Electronics

Compact stainless steel single level vertical mount LS02 (S) Series Liquid Level Sensor used in level control, detection and monitoring. High power switch option, other cables and connectors. High temperature resistance up to 120 °C. IP68 only up to screw in thread. [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum Current: 1
CL-10RH Level Switch -- CL-10 RH
from Automation Products, Inc.

The Dynatrol ® Type CL-10RH liquid level probe and 102B control switch are used for application to either high or low point level detection of liquids and slurries. A unique vibrating principle permits design and operation features not available with other types of liquid level detectors. [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Double Throw (SPDT)
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum Current: 2
Compact Liquid Level Switch -- LVK-130 / LVK140 / LVK150 / LVK-190
from OMEGA Engineering, Inc.

Offering high reliability at low cost, the LVK-130 and LVK-140 Series level switch is recommended for many OEM applications. Extremely compact, the switch is ideal for restricted or limited space. The reed switch design allows the user to select as either normally open or normally closed by simply... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum  Pressure: 150
Ultrasonic Level Switch -- Series U00X
from Clark Solutions

The U00X Series Solid-State Level Switches are reliable, low-cost liquid level controls for use in installations where mechanical float-type switches are impractical. U00X models are compatible with many liquids, regardless of the fluid's density or conductivity. The units require no calibration,... [See More]

  • Construction: Electro-mechanical switch
  • Maximum Current: 0.5000
  • Pole & Throw: Single Pole, Double Throw (SPDT)
  • Maximum DC Voltage: 30
Miniature Float Switches
from BERNSTEIN AG

To ensure smooth running operating processes, in many devices and industrial systems it is necessary to monitor product level in the most confined spaces. These miniature float switches have been specially developed for small tanks / reservoirs as used in the automotive industry, drinks vending... [See More]

  • Construction: Electro-mechanical switch
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Measuring Range: ? to 39.37
  • Technology: Mechanical/magnetic Floats
Level and Temperature Monitoring Switches -- FlexSwitch® FLT93F
from Fluid Components Intl. (FCI)

The FLT93F insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal... [See More]

  • Construction: Electro-mechanical switch
  • Maximum Current: 6
  • Pole & Throw: Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT) (optional feature)
  • Maximum AC Voltage: 230
Broken Finger Float Switch -- 205KS12D
from elobau U.S., Inc.

Broken finger switches with teflon hinge. Switching point with an inclination of α = 12 ° ±3 ° at the top of the switch, measured in the air. [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Double Throw (SPDT)
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
  • Maximum Current: 1
Dual Level/Temperature Switch -- UNS-MS1/4NPT-BN30/1(2)-TPXX/2
from Barksdale Control Products

Barksdale's BLS-810 family of level switches offers both level and temperature control in one compact unit. With brass stems and Buna-N floats, these dual function switches are compatible with a broad range of media, including most hydraulic oils. All units are shipped with 100 VA limit switches as... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO)
  • Maximum  Pressure: 220
NAB - Float Level Switches
from KOBOLD Instruments, Inc.

The KOBOLD NAB Series float level switch for liquids provides mercury-free level switching for tank applications requiring high current capability. With such capacities, pumps may be directly controlled in many applications. This float-type, tilt level switch for stop/start pump control features an... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Double Throw (SPDT)
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum Current: 20
4 Level Custom Float Switch
from FPI Sensors International

FPI Sensors custom level switches are available in a variety of materials, lengths and mounting options making it an ideal choice for many industries and applications. FPI ’s custom liquid level sensor is engineered using the best components and manufacturing techniques to insure a quality,... [See More]

  • Construction: Electro-mechanical switch
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Measuring Range: 1 to 235
  • Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
Level Switch -- LS-52100 Series
from Gems Sensors & Controls

These units solve the problem of point level sensing in tanks with inaccessible tops or bottoms, or at intermediate locations in larger tanks. Operation is positive and dependable. The float pivots with changing liquid level, displacing a shuttle which magnetically actuates a hermetically sealed... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum  Pressure: 900
L003 Series -- L003-0102-0303
from Solutions with Innovation, LLC

Compact and available in a wide variety of materials including polypropylene, PVDF, PVC, Nylon and Buna, the L003 is a versatile, vertically mounted switch designed and priced for a full range of OEM and special purpose level control applications. Available in 1/8" NPT or 3/8-24 thread mounting... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
  • Maximum Current: 0.4000
Liquid Level Sensor, LS02 Series
from Standex-Meder Electronics

Compact single level vertical mount LS02 Series Liquid Level Sensor used in level control, detection and monitoring. High power switch option, other cables and connectors. IP68 only up to screw in thread. [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum Current: 1
Direct Side Mounted Level Control -- LVK-91
from OMEGA Engineering, Inc.

The OMEGA LVK-90 single station horizontal level switch is cost effective for level control applications in small tanks where it is more convenient to install a level switch through the sidewall of the tank. When the float arm is raised to the switch housing, the switch is activated. As the float... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum  Pressure: 100
Standard Float Switches
from BERNSTEIN AG

For over 25 years it has been hard to imagine fluid level regulation, control and monitoring systems without BERNSTEIN standard float switches. In addition to being used to simply provide a signal when a liquid level drops below or exceeds a defined value, they also ideally serve as signal... [See More]

  • Construction: Electro-mechanical switch
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Measuring Range: ? to 78.74
  • Technology: Mechanical/magnetic Floats
Level and Temperature Monitoring Switches -- FlexSwitch® FLT93M
from Fluid Components Intl. (FCI)

The FLT93M insertion type FlexSwitch for multipoint level monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT) (optional feature)
  • Repeatability: 0.1250
  • Maximum Current: 6
Broken Finger Float Switch -- 205KS12G
from elobau U.S., Inc.

Broken finger switches with teflon hinge. Switching point with an inclination of α = 12 ° ±3 ° at the top of the switch, measured in the air. [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Double Throw (SPDT)
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
  • Maximum Current: 1
Electronic Dual Level Switch -- BLS3000
from Barksdale Control Products

Barksdale's BLS3000 Electronic Dual Level Switches combine three discrete components (dual level switch, pressure transducer, and digital level gauge) into one compact package. The BPS300 is available in three configurations: 1) dual switch points, 2) dual switch points with analog output (4-20 mA... [See More]

  • Construction: Electro-mechanical switch
  • Maximum  Pressure: 43.5
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Material Temperature: -13 to 176
NEC - Heavy-Duty Float Level Switch
from KOBOLD Instruments, Inc.

The KOBOLD NNE Series float level switch for liquids provides mercury-free level switching for tank applications requiring high current capability. With such capacities, pumps may be directly controlled in many applications. The body of this float-type, heavy-duty, tilt level switch is constructed... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Double Throw (SPDT)
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum Current: 16
5 Level Custom Float Switch
from FPI Sensors International

FPI Sensors custom level switches are available in a variety of materials, lengths and mounting options making it an ideal choice for many industries and applications. FPI ’s custom liquid level sensor is engineered using the best components and manufacturing techniques to insure a quality,... [See More]

  • Construction: Electro-mechanical switch
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Measuring Range: 1 to 235
  • Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
Level Switch -- LS-7 Series Type 11
from Gems Sensors & Controls

Internal Mounting. Stainless Steel Construction. Complies with FDA Food Contact Regulations. Built for durability, our LS-7 Series switches utilize stainless steel, or zinc bodies. Ideal for any small tank or vessel destined for a rugged environment. All-stainless steel material construction of Type... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum  Pressure: 300
L007 Series -- L007-0404-0403
from Solutions with Innovation, LLC

The compact L007/L007TT are a low-cost, side mounted level switches that can be mounted inside or outside the tank and are available in a wide variety of materials for most any service. The no-leak construction ensures safe installation in tanks of any size and they can be easily converted from... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
  • Maximum Current: 0.4000
Liquid Level Sensor, LS03 Series
from Standex-Meder Electronics

Compact single level horizontal mount LS03 Series Liquid Level Sensor used in level control, detection and monitoring. High power switch option, other cables and connectors. High temperature resistance up to 150 °C. [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum Current: 1
High Level Indicator -- LV160
from OMEGA Engineering, Inc.

The LV160 Series high level indicators have a 2 NPT mounting, making them ideal for use in underground and aboveground storage tanks. When mounted vertically at the tank top, the unit reliably indicates high liquid level. The unit's rugged construction and multiple design options make it adaptable... [See More]

  • Construction: Electro-mechanical switch
  • Mounting: Top mount
  • Switch Points: 1
  • Technology: Mechanical/magnetic Floats
Level and Temperature Monitoring Switches -- FlexSwitch® FLT93S
from Fluid Components Intl. (FCI)

The FLT93S insertion type FlexSwitch for level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal... [See More]

  • Construction: Electro-mechanical switch
  • Maximum Current: 6
  • Pole & Throw: Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT) (optional feature)
  • Maximum AC Voltage: 230
Broken Finger Float Switch -- 207KS12D
from elobau U.S., Inc.

Broken finger switches with mechanical joint. Switching point with an inclination of α = 12 ° ±4 ° at the top of the switch, measured in the air [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Double Throw (SPDT)
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
  • Maximum Current: 1
Level Switch -- UNS-MS 1/4 NPT-BN30
from Barksdale Control Products

Barksdale's single-point float-type level switch provides a variety of solutions for your specific level control problems. UNS-MS 1/4 NPT-BN30 Level Switches are ideal for use in storage tanks, hydraulic power units, lube oil console systems and other general applications for level measurement. This... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum Current: 3
NGS - Heavy Duty Level Switch
from KOBOLD Instruments, Inc.

Product Features. Maximum Temperature 480 °F. Maximum Pressure 360 PSIG. High Capacity 10 Amp Switch. All Wetted Parts of 316 SS. All Metal Design Ideal for Harsh Environments. The NGS series is hands down one of the toughest level switches on the market. The float and all other wetted parts are... [See More]

  • Construction: Electro-mechanical switch
  • Maximum Current: 10
  • Pole & Throw: Single Pole, Double Throw (SPDT)
  • Maximum AC Voltage: 250
Dual Level Custom Float Switch
from FPI Sensors International

FPI Sensors custom level switches are available in a variety of materials, lengths and mounting options making it an ideal choice for many industries and applications. FPI ’s custom liquid level sensor is engineered using the best components and manufacturing techniques to insure a quality,... [See More]

  • Construction: Electro-mechanical switch
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Measuring Range: 1 to 235
  • Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
Level Switch -- LS-7 Series Type 6
from Gems Sensors & Controls

External Mounting. 7/8" - 14UNF Thread. SAE Mounting. Built for durability, our LS-7 Series switches utilize stainless steel, or zinc bodies. Ideal for any small tank or vessel destined for a rugged environment. Type 6 - Zinc alloy body with polypropylene or nylon float. SAE Mounting. [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum  Pressure: 150
L070 Series -- L070-0808-3004
from Solutions with Innovation, LLC

The horizontally mounted L070/L071 are rugged, hazardous duty level switches providing a safe, isolated switch closure for monitoring high and low liquid levels. With an all stainless steel construction and ultra-light float, the L070/L071 series provide high performance in most any media and can be... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
  • Maximum  Pressure: 1500
Liquid Level Sensor, LS04 Series
from Standex-Meder Electronics

Versatile LS04 Series Liquid Level Sensor for single, multi and continuous level control, detection and monitoring. Reservoir, tank, bottle or other container mounting configurations. Up to 6 floats, 1W-100W rated power, other cables, connectors. [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum Current: 1
High Temperature Liquid Level Switch -- LVN-40 / LVN-50 / LVN-52
from OMEGA Engineering, Inc.

These liquid level switches are sealed with potting compound. The only path for liquid to the electrical switch would be through the wires. If the wires are terminated in an appropriate manner (eg. NEMA-6 connectors), the level switch will meet or exceed a NEMA-6 rating, making them suitable for... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum  Pressure: 1000
Broken Finger Float Switch -- 207KS12N
from elobau U.S., Inc.

Broken finger switches with mechanical joint. Switching point with an inclination of α = 12 ° ±4 ° at the top of the switch, measured in the air. [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Double Throw (SPDT)
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
  • Maximum Current: 1
Level Switch -- UNS-MS 1/8NPT-BN30
from Barksdale Control Products

Barksdale's single-point float-type level switch provides a variety of solutions for your specific level control problems. Features. Compact size for easy installation. Ideal for small tanks & vessels. Reversible switch logic. Broad media compatibility. All models incorporate... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum Current: 2
NKP - Level Switch
from KOBOLD Instruments, Inc.

Product Features. Excellent Chemical Resistance. Small Size-Easy Installation. N/O or N/C User Selectable. Hermetically Sealed Reed Switch. NEMA 6 Protection. Cost Effective. Ideal for Tanks with Inaccessible Tops or Bottoms. KOBOLD's NKP is a highly cost effective level switch. The unit is a... [See More]

  • Construction: Electro-mechanical switch
  • Maximum Current: 1.5
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum AC Voltage: 250
Freon Float Switch -- LS-1198
from FPI Sensors International

Specifications: Stem Material: Brass. Float Material: Stainless Steel. Maximum Temperature (F): 250 F. PSI @ 70 Degrees F: 400 PSI. Minimum Liquid Specific Gravity: .7. Switch Max Wattage Rating at 250V: 50 Watt. Leads: 24" PFTE. Common Options: Lead Length and Color. Cable (to replace lead wire). [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT) (optional feature)
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC)
  • Maximum AC Voltage: 250
Level Switch -- LS-7 Series Type 8
from Gems Sensors & Controls

External Mounting. 1/2" NPT. Ideal for Small Tanks. Built for durability, our LS-7 Series switches utilize stainless steel, or zinc bodies. Ideal for any small tank or vessel destined for a rugged environment. Type 8 - Zinc alloy body with nylon or polypropylene float. [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum  Pressure: 150
L090 Series -- L090-0101-2003
from Solutions with Innovation, LLC

The 'bent stem' L090 mounts less than 3 inches into the side of the tank and detects liquid levels with specific gravities as low as .45. It is available with stainless steel or Buna-N floats, brass or stainless stem mounts and a choice of 1/8" NPT or 3/8"-24 straight threads for installation in a... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
  • Maximum Current: 0.4000
Liquid Level Sensor, LS05 Series
from Standex-Meder Electronics

Versatile stainless steel LS05 Series Liquid Level Sensor for single, multi and continuous level control, detection and monitoring capable of high temperature resistance up to 200 °C (SS) and pressure up to 12 bar. Multiple floats with minimum 1.5 ” spacing, 1W-100W rated power, other... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum Current: 1
Low Cost Liquid Level Switch -- LV-10
from OMEGA Engineering, Inc.

The LV-10 Series level switches feature a small float displacement, especially suited for narrow or restricted areas. A standard 1/8" NPT male fitting allows for quick installation in either the top or bottom of the tank or vessel. A sealed SPST switch provides consistent accuracy and high... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum  Pressure: 150
Miniature Float Switch -- 200010
from elobau U.S., Inc.

Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO)
  • Maximum Current: 0.5000
Level Switch -- UNS-VA 1/8 NPT-VA27
from Barksdale Control Products

Barksdale's single-point float-type level switch provides a variety of solutions for your specific level control problems. UNS-VA 1/8 NPT-VA27 Level Switches are ideal for general level measurement in tanks or containers that require a stainless steel stem and float. This series features an... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum Current: 2
NST - PTFE Tethered Float Level Switches
from KOBOLD Instruments, Inc.

Product Features. For All Types of Chemically Aggressive Liquids. SPDT Reed Switch (Mercury-Free). All PTFE Construction. Maximum Temperature to 302 °F. Maximum Pressure to 15 PSIG. KOBOLD Series NST float switches enable liquid levels to be monitored easily. Filling levels may also be... [See More]

  • Construction: Electro-mechanical switch
  • Maximum Current: 1
  • Pole & Throw: Single Pole, Double Throw (SPDT)
  • Maximum AC Voltage: 250
Leak Detection Float Switch -- LD-FPI-BB15
from FPI Sensors International

Specifications: Stem Material: Brass. Float Material: Buna. Maximum Temperature (F): 180 F. PSI @ 70 Degrees F: 150 PSI. Minimum Liquid Specific Gravity: .45. Switch Max Wattage Rating at 250V: 50 Watt. Leads: 24" PVC. Common Options: Lead Length. SPDT Switch. Thermocouple [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT) (optional feature)
  • Configuration: Normally Open (NO); Normally Closed (NC) (optional feature)
  • Maximum AC Voltage: 250
Level Switch -- LS-7 Series Type 9
from Gems Sensors & Controls

External Mounting. Stainless Steel Construction. Complies with FDA Food Contact Regulations. Built for durability, our LS-7 Series switches utilize stainless steel, or zinc bodies. Ideal for any small tank or vessel destined for a rugged environment. All stainless steel material construction... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum  Pressure: 300
L090SA Series
from Solutions with Innovation, LLC

The L090SA is a single and dual set point level switch designed for dirty applications where particle entrapment is a problem. Manufactured to customer specified switch points, the L090SA was originally developed for commercial dishwashers to alleviate the common problem of particle jamming in a... [See More]

  • Construction: Electro-mechanical switch
  • Maximum  Pressure: 120
  • Pole & Throw: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
  • Material Temperature: -40 to 225
NEMA-6 Liquid Level Switch -- LVN-10 / LVN-20
from OMEGA Engineering, Inc.

These liquid level switches are sealed with potting compound. The only path for liquid to the electrical switch would be through the wires. If the wires are terminated in an appropriate manner (e.g. NEMA-6 connectors), the level switch will meet or exceed a NEMA-6 rating, making them suitable for... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum  Pressure: 225
Miniature Float Switch -- 201010
from elobau U.S., Inc.

Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO)
  • Maximum Current: 0.5000
Level Switch -- UNS1000-BN18
from Barksdale Control Products

The UNS1000-BN18 is a top mount level switch that offers a choice of four different process connections, three electrical terminations and an optional temperature sensor. With a maximum stem length of 23.6 inches, the UNS1000-BN18 can be customized to the exact stem length you need. The brass stem... [See More]

  • Construction: Electro-mechanical switch
  • Maximum Current: 0.7000
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum AC Voltage: 230
NV - Level Switch
from KOBOLD Instruments, Inc.

Product Features. Adjustable Switch Sensitivity. Compact Design. N/O or N/C User Selectable. Hermetically Sealed Reed Switch. Brass or SS Construction. Ideal for Tanks with Inaccessible Tops or Bottoms. Kobold NV liquid level switches may be installed wherever a reasonably priced compact device is... [See More]

  • Construction: Electro-mechanical switch
  • Maximum Current: 1.5
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Maximum AC Voltage: 250
Leak Detection Float Switch -- LD-FPI-SP12
from FPI Sensors International

Specifications: Stem Material: PVC. Float Material: Buna. Maximum Temperature (F): 180 F. PSI @ 70 Degrees F: 25 PSI. Minimum Liquid Specific Gravity: .45. Switch Max Wattage Rating at 250V: 50 Watt. Leads: 24" PVC. Common Options: Lead Length. SPDT Switch. Thermocouple [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT) (optional feature)
  • Configuration: Normally Open (NO); Normally Closed (NC) (optional feature)
  • Maximum AC Voltage: 250
Multi-Point Level Switch -- LS-300 Series
from Gems Sensors & Controls

All-Plastic Wetted Parts. 1 to 4 Actuation Levels. Lengths to 20" (508 mm). U.L. Recognized; CSA Listed Versions Available. Gems ™ complete line of small, polysulfone liquid level switches are designed for the high quantity needs of the OEM, LS-300 Series switches are the ideal level sensor... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum  Pressure: 300
L170/L175/L176/L177/L178 Series -- L170-0101-2003
from Solutions with Innovation, LLC

The L170, L175, L176, L177 and L178 compact level switches feature a Buna-N, Teflon ® or stainless steel float for higher heat and pressure capabilities. Designed for low-cost, high volume use, these small size vertical switches are excellent for shallow and restricted tank spaces and are... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
  • Maximum  Pressure: 150
Pump Up/Pump Down Level Control Switch -- LV600
from OMEGA Engineering, Inc.

The LV600 Series unique float level switches provide an economical means of pump-up/pump-down level control with just one level switch. The ON/OFF differential is set by adjusting the length of cable over which the LV600 is allowed to float. Depending on whether the LV600 is floating with the cable... [See More]

  • Construction: Electro-mechanical switch
  • Maximum  Pressure: 75
  • Pole & Throw: Single Pole, Double Throw (SPDT)
  • Mounting: Top mount
Miniature Float Switch -- 201110
from elobau U.S., Inc.

Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO)
  • Maximum Current: 0.5000
Level Switches -- UNS-MS or VA 1/8 NPT-BN25
from Barksdale Control Products

Barksdale's single-point float-type level switch provides a variety of solutions for your specific level control problems. Series UNS-MS or VA 1/8 NPT-BN25 Level Switches are ideal for general level measurement in tanks or containers. This series features an intermediate size float. Switch polarity... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum Current: 2
NWP - Plastic Vibrating Fork Level Switches
from KOBOLD Instruments, Inc.

Product Features. All Plastic Construction. Tolerates Foaming, Turbulence and Coatings. Reliable Solid State Design. No Wear Components. NEMA 6 rating. KOBOLD's NWP level switch works on the vibrating fork principle. The tuning fork vibrates at a frequency of 400 Hz in air. When the fork becomes... [See More]

  • Construction: Electro-mechanical switch
  • Maximum Current: 1
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Maximum AC Voltage: 60
Leak Detection Float Switch -- LD-FPI-SS15
from FPI Sensors International

Specifications: Stem Material: Stainless Steel. Float Material: Stainless Steel. Maximum Temperature (F): 300 F. PSI @ 70 Degrees F: 800 PSI. Minimum Liquid Specific Gravity: .7. Switch Max Wattage Rating at 250V: 50 Watt. Leads: 24" PVC. Common Options: Lead Length. SPDT Switch. Thermocouple. 0.93... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT) (optional feature)
  • Configuration: Normally Open (NO); Normally Closed (NC) (optional feature)
  • Maximum AC Voltage: 250
Multi-Point Level Switch -- LS-300TFE Series
from Gems Sensors & Controls

Low Particle Generation-One piece Molded Design. Corrosion Resistant. 1 to 4 Actuation Levels in a Single Unit. Lengths to 24" (610 mm). Applications: Semiconductor Process Equipment. Pure Chemical Delivery System. Wafer Cleaning and Etching Systems. Cabinet Leak Sensing [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum  Pressure: 50
L180/L190 Series -- L180-0101-2003
from Solutions with Innovation, LLC

The intermediate size L180 and large size L190 feature a Buna-N or Teflon float that provides optimum displacement and excellent stability in oils and water. Both Buna-N models are rated to system pressures of 180 psig. The L180 can be supplied with a 300 psig Teflon float and the larger Buna... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
  • Maximum  Pressure: 150
Self Checking High Level Indicator -- LV150
from OMEGA Engineering, Inc.

The LV150 Series high level indicators provide a unique solution for tank overfill indication requiring self-checking. This indicator is designed with a 2" NPT mounting, making it ideal for use in underground and aboveground storage tanks. When mounted vertically at the tank top, it reliably... [See More]

  • Construction: Electro-mechanical switch
  • Switch Points: 1
  • Maximum  Pressure: 750
  • Mounting: Top mount
Miniature Float Switch -- 201810
from elobau U.S., Inc.

Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum Current: 0.5000
Level Switches -- UNS-PA or PP
from Barksdale Control Products

Barksdale's UNS-PA/PP family of level solutions are ideal for applications requiring a side-mounted switch. With their compact design, they are suitable for use in small tanks and vessels, as well as larger tanks where top mounting is not an option. A choice of polyamid (nylon) or polypropylene... [See More]

  • Construction: Electro-mechanical switch
  • Maximum Current: 3
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum AC Voltage: 230
RFS - Side Mounted Level Switch
from KOBOLD Instruments, Inc.

The KOBOLD RFS level switch is a cost-effective liquid level switch for mounting in the side walls of tanks. The RFS Series level switch is constructed in stainless steel for maximum media compatibility. The straightforward design is distinguished by a small footprint, sturdy construction, and a... [See More]

  • Construction: Electro-mechanical switch
  • Maximum Current: 0.5000
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum AC Voltage: 240
Liquid Level / Temperature Sensing -- LTS-3000-BB
from FPI Sensors International

Specifications: Stem Material: Brass. Float Material: Buna. Maximum Temperature (F): 180 F. PSI @ 70 Degrees F: 150 PSI. Minimum Liquid Specific Gravity: .45. Switch Max Wattage Rating at 250V: 50 Watt. Leads: 24" PFTE. Common Options: Lead Length and Color. Cable (to replace lead wire). Different... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT) (optional feature)
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC)
  • Maximum AC Voltage: 250
Multi-Point Level Switch -- LS-700 Series
from Gems Sensors & Controls

Stainless Steel or Brass Mountings and Stems. 1 to 5 Actuation Levels. Lengths to 48 Inches (1219 mm). U.L. Recognized; CSA Listed Versions Available. These compact units feature the rugged durability of stainless steel or brass construction in a lightweight package. Ideal for tanks less than 4 feet... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum  Pressure: 1000
L190S Series -- L190-4508-2003
from Solutions with Innovation, LLC

The L190S shielded liquid level switch provides accurate and stable level detection in turbulent and highly contaminated non-static liquids. A clear polycarbonate slosh shield minimizes the effect of tank motion and turbulence and helps prevent particle interference. Ideal for use in oil or water,... [See More]

  • Construction: Electro-mechanical switch
  • Maximum  Pressure: 150
  • Pole & Throw: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
  • Material Temperature: -40 to 180
Side Mount Liquid Level Switch -- LV-1100 / LV-1200
from OMEGA Engineering, Inc.

The LV-1100 and 1200 level switches feature a nonmagnetic design suitable for applications where magnetic particles (i.e., rust) are present. The LV-1100 series also features rugged metal construction and a buoyancy adjustment to allow the unit to be used with fluids down to SG (specific gravity) =... [See More]

  • Construction: Electro-mechanical switch
  • Maximum  Pressure: 300
  • Pole & Throw: Single Pole, Double Throw (SPDT)
  • Mounting: Side mount
Miniature Float Switch -- 203010
from elobau U.S., Inc.

Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO)
  • Maximum Current: 0.5000
Multi Level Switch -- UNS-1000 Series
from Barksdale Control Products

Barksdale's Series UNS-1000 Level Switches offers a level control solution that is fully customizable to the exact needs of your application. Available in lengths up to 40", the UNS-1000 Level Switches can be configured with up to five floats, each with its own individual switch point. A variety of... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum Current: 2
Side Mount Float Switch -- SM-1000-SS
from FPI Sensors International

Specifications: Stem Material: Stainless Steel. Float Material: Stainless Steel. Maximum Temperature (F): 300 F. PSI @ 70 Degrees F: 300 PSI. Minimum Liquid Specific Gravity: .65. Switch Max Wattage Rating at 250V: 50 Watt. Leads: 24" PFTE. Common Options: Lead Length and Color. Cable (to replace... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT) (optional feature)
  • Configuration: Normally Open (NO); Normally Closed (NC) (optional feature)
  • Maximum AC Voltage: 250
Multi-Point Level Switch -- LS-800 Series
from Gems Sensors & Controls

Stainless Steel or Brass Mountings. 1 to 6 Actuation Levels. Lengths to Over 11 Feet (3.35 m). U.L. Recognized; CSA Listed Versions Available. Rugged construction and multiple options provide the LS-800 Series with exceptional versatility. Longer and more substantial than other metallic models, the... [See More]

  • Construction: Electro-mechanical switch
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Measuring Range: 132
  • Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
L195 Series -- L195-0208-0804
from Solutions with Innovation, LLC

The L195 features a large 2" diameter stainless steel ball float for exceptional accuracy and performance in high pressure/high temperature applications. Rated to 750 psig and temperatures to +300 °F, its all stainless steel construction complies with FDA food contact regulations. [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
  • Maximum  Pressure: 750
Side Mounted Liquid Level Control -- LVK-160 / LVK-170 /LVK-180
from OMEGA Engineering, Inc.

Compact, rugged and virtually maintenance free, the LVK-160 series can effectively meet the needs of large volume OEM users. The sensor is designed for side mounting into tanks that have restricted space or inaccessible tops or bottoms. Construction is polypropylene for compatibility with a wide... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum  Pressure: 400
Miniature Float Switch -- 204010
from elobau U.S., Inc.

Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Configuration: Normally Closed (NC)
  • Maximum Current: 0.5000
Multi Level Switch -- UNS-2000 Series
from Barksdale Control Products

Barksdale's Series UNS 2000 Level Switches offer a level control solution that is fully customizable to the exact needs of your application. This series of Level Switches can be configured with up to six floats, each with its own individual switch point. A variety of mounting options and materials... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum Current: 3
Side Mount Float Switch -- SM-4100-PP
from FPI Sensors International

Specifications: Stem Material: Polypropylene. Float Material: Polypropylene. Maximum Temperature (F): 180 F. PSI @ 70 Degrees F: 100 PSI. Minimum Liquid Specific Gravity: .55. Switch Max Wattage Rating at 250V: 50 Watt. Leads: 24" PFTE [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC)
  • Maximum Current: 1
Multi-Point Level Switch -- LS-800PVC Series
from Gems Sensors & Controls

NSF Approved All-PVC Wetted Parts Available. 1 to 7 Actuation Levels. Lengths to 60 Inches (1524 mm). Inexpensive, all-PVC LS-800PVC Series switches bring reliable level sensing to corrosive liquids. These durable, yet economical, switches use the same high-quality, dependable reed switches found in... [See More]

  • Construction: Electro-mechanical switch
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Measuring Range: 60
  • Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
L250AD Series
from Solutions with Innovation, LLC

The L250AD is a combination one or two point level switch and integral dispensing tube designed for the pharmaceutical industry to dispense as well as monitor liquid levels of critical laboratory solutions from a foil lined container. The spring loaded mount adjusts itself for optimum submergence... [See More]

  • Construction: Electro-mechanical switch
  • Maximum  Pressure: 150
  • Pole & Throw: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
  • Material Temperature: -40 to 150
Side Mounted Liquid Level Switch -- LVN-90
from OMEGA Engineering, Inc.

These liquid level switches are sealed with potting compound. The only path for liquid to the electrical switch would be through the wires. If the wires are terminated in an appropriate manner (eg. NEMA-6 connectors), the level switch will meet or exceed a NEMA-6 rating, making them suitable for... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum  Pressure: 500
Miniature Float Switch -- 204810
from elobau U.S., Inc.

Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Configuration: Normally Closed (NC)
  • Maximum Current: 0.5000
Single-Point Float-Type Level Switch -- UNS-VA 1/4 NPT-K1-VA52
from Barksdale Control Products

Barksdale's single-point float-type level switch provides a variety of solutions for your specific level control problems. UNS-VA 1/4 NPT-VA52 Level Switches are ideal for general level measurement in tanks or containers, and have a 2-1/16" diameter stainless steel float with 100 VA reed switch for... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum Current: 3
Side Mount Float Switch -- SM-4100-SS
from FPI Sensors International

Specifications: Stem Material: Stainless Steel. Float Material: Stainless Steel. Maximum Temperature (F): 300 F. PSI @ 70 Degrees F: 300 PSI. Minimum Liquid Specific Gravity: .8. Switch Max Wattage Rating at 250V: 50 Watt. Leads: 24" PFTE [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC)
  • Maximum Current: 1
Multi-Point Level Switch -- LSP-800 Series
from Gems Sensors & Controls

All-Plastic Wetted Parts - PVC, Polypropylene or PVDF. 1 to 6 Actuation Levels. Lengths to 70 Inches (1778 mm). Specifically designed for corrosive liquids and vapors. Three standard model types in a choice of materials offer broad chemical compatibility. [See More]

  • Construction: Electro-mechanical switch
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Measuring Range: 70
  • Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
L312 Series
from Solutions with Innovation, LLC

The vertically mounted L312 multi-level switches are individually designed for your application from many combinations of floats, mounts, and material options. With up to five independent switch points, the L312 is a versatile, compact and economical way to monitor multiple liquid level points... [See More]

  • Construction: Electro-mechanical switch
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
  • Measuring Range: ? to 48
  • Pole & Throw: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
Side-Mounted Liquid Level Switch -- LV90 / LV100
from OMEGA Engineering, Inc.

Compact, rugged and virtually maintenance free, the LV-90 Series level switch can effectively meet the needs of large volume OEM users. The sensor is designed for side mounting into tanks that have restricted space or inaccessible tops or bottoms. Construction is all polysulfone (PSF) for... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum  Pressure: 900
Miniature Float Switch -- 204B17
from elobau U.S., Inc.

Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Configuration: Normally Closed (NC)
  • Maximum Current: 0.5000
Side Mount Float Switch -- SM-4120-PP
from FPI Sensors International

Specifications: Stem Material: Polypropylene. Float Material: Polypropylene. Maximum Temperature (F): 180 F. PSI @ 70 Degrees F: 100 PSI. Minimum Liquid Specific Gravity: .55. Switch Max Wattage Rating at 250V: 50 Watt. Leads: 24" PFTE. Common Options: Lead Length and Color. Cable (to replace lead... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT) (optional feature)
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC)
  • Maximum AC Voltage: 250
Series Single-Point Level Switch -- LS-700F
from Gems Sensors & Controls

Overfill protection for refrigerant tanks. U.L. Recognized. Provides 80% Full Shutoff Capability. Overfill protection for refrigerant tanks. The LS-700F enables safe compliance with EPA directives to recover refrigerants. These units are designed to fit standard 30# and 50# D.O.T. approved... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Configuration: Normally Closed (NC)
  • Maximum  Pressure: 400
L312C Series
from Solutions with Innovation, LLC

The L312 is a compact, single level switch contained in an all metal remote chamber and designed for installations where internal mounting inside the tank is impractical or impossible. The unit is mounted on the outside of the tank at the desired level of actuation and can be supported by the pipe... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
  • Maximum  Pressure: 600
Single Station Liquid Level Switch -- LV-60 / LV-70
from OMEGA Engineering, Inc.

Offering high reliability at low cost, the LV-60 Series level switch is recommended for many OEM applications. The all polysulfone (PSF) construction provides excellent chemical resistance and is rated to a maximum 225F. Extremely compact, the switch is ideal for restricted or limited space. The... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum  Pressure: 150
Miniature Float Switch -- 207010
from elobau U.S., Inc.

Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO)
  • Maximum Current: 0.5000
Single Level Custom Float Switch
from FPI Sensors International

FPI Sensors custom level switches are available in a variety of materials, lengths and mounting options making it an ideal choice for many industries and applications. FPI ’s custom liquid level sensor is engineered using the best components and manufacturing techniques to insure a quality,... [See More]

  • Construction: Electro-mechanical switch
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Measuring Range: 1 to 235
  • Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)