Rotation Paddle Liquid Level Switches
2 Results
SFX Paddle Type Level Switch
from FineTek
from FineTek
SF Series is a paddle flow switch for use with a wide variety of fluids. The paddle flow switch uses the force of the liquid flow to actuate a reed switch. It can be activated by as little as 5gpm (19.4l/m) flow. SFX Paddle Type Level Switch, Lquid Level Switch (Food Grade, Standard / Explosion... [See More]
- Technology: Rotation Paddle
- Maximum Pressure: 355
- Pole & Throw: Single Pole, Double Throw (SPDT)
- Operating Temperature: 302
Liquid Level Switches -- Brand: Mallard Control
from CIRCOR Energy
from CIRCOR Energy
Pneumatic or electric switches are designed to attach directly to tanks or vessels. These switches have mechanical “paddles ” which float upwards as liquid levels rise. Once the paddle rises to a precise point, the switch is activated, sending a pneumatic or electric signal to the... [See More]
- Technology: Rotation Paddle
- Material Temperature: -20 to 400
- Maximum Pressure: 2000
- Mounting: Side mount