Capacitive / RF Admittance Liquid Level Switches

37 Results
Level Detection Probe -- 2882-LS
from Arjay Engineering

Reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays. Each relay includes full differential control to allow the relay to activate and de-activate... [See More]

  • Technology: Capacitive/RF Admittance
  • Maximum Current: 10
  • Pole & Throw: Single Pole, Double Throw (SPDT)
  • Maximum AC Voltage: 240
RF Capacitance Level Switch -- A75
from ABB Measurement & Analytics

FEATURES: Low Cost. Totally Potted Electronics. Built-In Static Protection. Vibration Resistant. DPDT Relay. Ambient Temperatures Up to 185 ºF (85 ºC). NEMA 4 Enclosure. 5, 10 or 15 Second Time Delay. OPTIONS: PTFE or PVC Sheathed Probe or Cable. Extended Lower Bushing. Flanged Process... [See More]

  • Technology: Capacitive/RF Admittance
  • Configuration: Normally Open (NO)
  • Construction: Solid-state switch
  • Pole & Throw: Double Pole, Double Throw (DPDT)
Extended Mini Capacitance Probe -- MCP-300
from BinMaster, Inc.

Extended Mini Capacitance Probe: Point Level Detection for Liquids. MCP-300 is a compact sensor available with stainless steel tube extensions from 2.5 ” to 9.8 ” long. Need a small capacitance probe in a custom length? Want to detect flooding in a pump room? Have an FDA requirement?. [See More]

  • Technology: Capacitive/RF Admittance
  • Material Temperature: -40 to 239
  • Maximum  Pressure: 362
  • Operating Temperature: -40 to 158
Oil/Water Separator & Sump Liquid Level Alarm -- 2882-OWS
from Arjay Engineering

Reliable monitoring for the oil/water interface in separators. The probe is inserted into the separator or sump to the depth of desired oil accumulation. The electronics is calibrated to the capacitance field around the probe. As oil accumulates and displaces the water, the capacitance change around... [See More]

  • Technology: Capacitive/RF Admittance
  • Material Temperature: -76 to 500
  • Maximum  Pressure: 1500
  • Mounting: Top mount
RF Capacitance Level Switch -- KCAP300™
from ABB Measurement & Analytics

FEATURES: Liquids and Bulk Solids. KSHIELD ™ Sensing Probes and Single Setpoint. Electronics that Provide Immunity to Buildup. Integral and Remote Electronics. Easy Set Up Via External Magnet or Pushbuttons. Housing with Glass Viewing Cover. Wide Variety of Sensing Probes to (450 ºF / 800... [See More]

  • Technology: Capacitive/RF Admittance
  • Maximum AC Voltage: 250
  • Maximum Current: 10
  • Maximum DC Voltage: 30
Mini Capacitance Probe For Liquids -- MCP-100
from BinMaster, Inc.

Mini Capacitance Probe: Point Level for Liquids. MCP-100 compact sensor for level measurement and pressure detection in water-based liquids. Need an affordable, sanitary sensor for liquids? Have a 3A or FDA requirement? Small fittings on your existing tanks?. Sanitary process control for food,... [See More]

  • Technology: Capacitive/RF Admittance
  • Material Temperature: -40 to 239
  • Maximum  Pressure: 363
  • Operating Temperature: -40 to 158
RF Capacitance Level Switch -- KCAP400™
from ABB Measurement & Analytics

FEATURES: Liquids and Bulk Solids. Integral and Remote Electronics Available. Easy Set Up Via External Magnet or Pushbuttons. Housing with Glass Viewing Cover. Wide Variety of 2-Element Sensing Probes Available (450 ºF / 3000 psig). Field Selectable Modes of Operation: Single Set Point... [See More]

  • Technology: Capacitive/RF Admittance
  • Maximum AC Voltage: 250
  • Maximum Current: 10
  • Maximum  Pressure: 3000
RF Capacitance - MK2 -- 11-8511-211
from Monitor Technologies LLC

Suitable for dry solids, wet solids, liquids, viscous liquids, and slurries [See More]

  • Technology: Capacitive/RF Admittance
  • Pole & Throw: Double Pole, Double Throw (DPDT)
  • Construction: Electro-mechanical switch
  • Maximum Current: 5
Capacitive Point Level Detection, Universal Supply, G2 Aluminum Housing -- SC750U
from Sitron

The SC750U features a Universal Power Supply with a large aluminum housing (G2) as well as an integrated sensibility adjustment and time delay up to 20 seconds. This unit is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a... [See More]

  • Technology: Capacitive/RF Admittance
  • Maximum Current: 5
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum AC Voltage: 250
Broken Finger Float Switch -- 205KS120
from elobau U.S., Inc.

Broken finger switches with teflon hinge. Switching point with an inclination of α = 12 ° ±3 ° at the top of the switch, measured in the air – Note that the container walls must be at least 3 mm thick. [See More]

  • Technology: Capacitive/RF Admittance
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Double Throw (SPDT)
Capacitance Level Switches -- LVCN4300
from OMEGA Engineering, Inc.

The LVCN4300 Series level switches are flexible, as well as cost effective, level solutions for a great variety of applications. Rods can be encased in PTFE tubing as an option. The wide range of applications for RF level measurement switches include liquids and paste. To cater to all applications,... [See More]

  • Technology: Capacitive/RF Admittance
  • Construction: Solid-state switch
  • Measuring Range: 3.96 to 72
  • Pole & Throw: Single Pole, Double Throw (SPDT)
Reliable Coolant Level Sensor -- CAP-300 Series
from Gems Sensors & Controls

Durable sealed design – IP67, IP6K9K. Developed for the most rugged coolant applications. Tolerates coolant coating. Small size – 2 ˝ (51 mm) long. The CAP-300 capacitive level sensor is one of our most durable and reliable point level sensors. Compatible with coolants, the CAP-300... [See More]

  • Technology: Capacitive/RF Admittance
  • Material Temperature: -40 to 257
  • Maximum  Pressure: 100
  • Switch Points: 1
Adjustment-free, capacitive rod probe for level detection -- VEGACAP 98
from VEGA Americas, Inc.

Application area. For liquids and bulk solids, adjustment-free setup, Sensor length up to 2 m. The VEGACAP 98 is an adjustment-free, economical level sensor for liquids and bulk solids. It is particularly suitable as overfill protection or dry run protection system in adhesive, conductive products. [See More]

  • Technology: Capacitive/RF Admittance
  • Operating Temperature: -40 to 176
Process Instrumentation, Level Measurement, Level Switches, Capacitance -- Pointek CLS200
from Siemens Process Instrumentation

The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications. Pointek CLS200 - The standard universal capacitance level switch with a wide range of extensions. Selection of... [See More]

  • Technology: Capacitive/RF Admittance
  • Maximum  Pressure: 365
  • Measuring Range: 98
  • Material Temperature: -40 to 257
Capacitive Point Level Detection, Universal Supply, N2 Nylon Housing -- SC750U
from Sitron

The SC750U features a Universal Power Supply with a large nylon housing (N2) as well as an integrated sensibility adjustment and time delay up to 20 seconds. This unit is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a PTFE... [See More]

  • Technology: Capacitive/RF Admittance
  • Maximum Current: 5
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum AC Voltage: 250
Broken Finger Float Switch -- 205KS12D
from elobau U.S., Inc.

Broken finger switches with teflon hinge. Switching point with an inclination of α = 12 ° ±3 ° at the top of the switch, measured in the air. [See More]

  • Technology: Capacitive/RF Admittance
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Double Throw (SPDT)
Economical Capacitance Level Switch -- Model LVC-152-R
from OMEGA Engineering, Inc.

The LVC-152-R capacitance level switch is the perfect switch solution for conductive coating or scaling type liquids. The LVC-152-R is best applied in grounded vessels which contain water based, light to medium coating or scaling type liquids including soap, wastewater and brine solutions. The... [See More]

  • Technology: Capacitive/RF Admittance
  • Construction: Solid-state switch
  • Repeatability: 0.0197
  • Configuration: Normally Open (NO); Normally Closed (NC)
Adjustment-free, capacitive rod probe for level detection of adhesive products -- VEGACAP 27
from VEGA Americas, Inc.

Application area. For liquids, also in non-conductive containers, Sensor length up to 4 m. The VEGACAP 27 is an adjustment-free, capacitive level sensor for liquids. Typical applications are overfill and dry run protection for adhesive as well as conductive liquids. The probe operates in liquids... [See More]

  • Technology: Capacitive/RF Admittance
  • Operating Temperature: -40 to 176
Process Instrumentation, Level Measurement, Level Switches, Capacitance -- Pointek CLS300
from Siemens Process Instrumentation

The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications. Pointek CLS300 - The capacitance level switch for harsh, demanding applications with high temperatures and pressures. [See More]

  • Technology: Capacitive/RF Admittance
  • Maximum  Pressure: 511
  • Measuring Range: 9.8 to 984
  • Material Temperature: -40 to 752
Capacitive Point Level Detection,24VDC Supply, N1 Small Nylon Housing -- SC750DC
from Sitron

The SC750DC with small nylon housing (N1), featuring a sensibility adjustment and time delay, is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a PTFE sensing tip and 316SS threaded, flanged or sanitary process connection. [See More]

  • Technology: Capacitive/RF Admittance
  • Maximum Current: 5
  • Pole & Throw: Single Pole, Double Throw (SPDT)
  • Maximum AC Voltage: 250
Broken Finger Float Switch -- 205KS12G
from elobau U.S., Inc.

Broken finger switches with teflon hinge. Switching point with an inclination of α = 12 ° ±3 ° at the top of the switch, measured in the air. [See More]

  • Technology: Capacitive/RF Admittance
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Double Throw (SPDT)
Non-Intrusive RF Capacitance Sensor -- LVP-51
from OMEGA Engineering, Inc.

OMEGA non-intrusive RF capacitance sensors deliver accurate and reliable liquid level detection with an SPST mechanical relay output. A versatile weld-on fitting enables the sensor to be mounted directly to the wall of any standard polyethylene, fiberglass or polypropylene tank. Simply align the... [See More]

  • Technology: Capacitive/RF Admittance
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Construction: Solid-state switch
  • Pole & Throw: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
Capacitive cable probe for level detection -- VEGACAP 65
from VEGA Americas, Inc.

Application area. For liquids and bulk solids, Sensor length up to 32 m. The VEGACAP 65 is a point level sensor for use in all industries. The partly insulated probe is suitable for the measurement of bulk solids and liquids. The proven mechanical construction offers high functional safety. Your... [See More]

  • Technology: Capacitive/RF Admittance
  • Operating Temperature: -40 to 176
Process Instrumentation, Level Measurement, Level Switches, Capacitance -- SITRANS LCS050
from Siemens Process Instrumentation

The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications. SITRANS LCS050: ultra-compact with short insertion digital point level switch. SITRANS LCS100: versatile point level... [See More]

  • Technology: Capacitive/RF Admittance
  • Maximum  Pressure: 363
  • Measuring Range: 0.5906
  • Material Temperature: -4 to 275
Capacitive Point Level Sensor, Aluminum Housing + LV400 Relay Controller -- SC400
from Sitron

The SC400 (w/ G1 aluminum housing) with LV400 relay controller is designed to signal, monitor or detect the level of a wide variety of solids or liquids. The SC400 features a robust wetted part that is well suited for high pressure and high temperature applications. Built with high mechanical... [See More]

  • Technology: Capacitive/RF Admittance
  • Maximum Current: 5
  • Pole & Throw: Single Pole, Double Throw (SPDT)
  • Maximum AC Voltage: 250
Broken Finger Float Switch -- 207KS12D
from elobau U.S., Inc.

Broken finger switches with mechanical joint. Switching point with an inclination of α = 12 ° ±4 ° at the top of the switch, measured in the air [See More]

  • Technology: Capacitive/RF Admittance
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Double Throw (SPDT)
Capacitive cable probe for level detection -- VEGACAP 66
from VEGA Americas, Inc.

Application area. For non-abrasive liquids and bulk solids, Sensor length up to 32 m. The VEGACAP 66 point level sensor can be used universall for the measurement of non-abrasive liquids and bulk solids. The cable probe is fully insulated and the proven mechanical construction offers high functional... [See More]

  • Technology: Capacitive/RF Admittance
  • Operating Temperature: -40 to 176
Process Instrumentation, Level Measurement, Level Switches, Capacitance -- SITRANS LCS100
from Siemens Process Instrumentation

The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications. SITRANS LCS100 - Versatile liquids and solids point level or interface detection with IO-Link. Active shield... [See More]

  • Technology: Capacitive/RF Admittance
  • Maximum  Pressure: 363
  • Measuring Range: 3.6 to 787
  • Material Temperature: -40 to 257
Capacitive Point Level Sensor, N1 Housing + LV400 Relay Controller -- SC400
from Sitron

The SC400 (w/ N1 nylon housing) with LV400 relay controller is designed to signal, monitor or detect the level of a wide variety of solids or liquids. The SC400 features a robust wetted part that is well suited for high pressure and high temperature applications. Built with high mechanical... [See More]

  • Technology: Capacitive/RF Admittance
  • Maximum Current: 5
  • Pole & Throw: Single Pole, Double Throw (SPDT)
  • Maximum AC Voltage: 250
Broken Finger Float Switch -- 207KS12N
from elobau U.S., Inc.

Broken finger switches with mechanical joint. Switching point with an inclination of α = 12 ° ±4 ° at the top of the switch, measured in the air. [See More]

  • Technology: Capacitive/RF Admittance
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Double Throw (SPDT)
Capacitive double rod electrode for level measurement -- VEGACAP 69
from VEGA Americas, Inc.

Application area. For liquids, also in non-conductive containers, Sensor length up to 4 m. The VEGACAP 69 is a point level sensor for aggressive liquids in non-conductive vessels. The double rod probe is fully insulated and highly resistant. Your benefit. Simple use in non-condcutive vessels due to... [See More]

  • Technology: Capacitive/RF Admittance
  • Operating Temperature: -40 to 176
Proximity Sensor Capacitive + RL202 Controller
from Sitron

The SC200 (+ RL202 Controller for AC Power Supply) expands on the capability of the SC200 (no housing, yet integrated sensitivity adjustment). The RL202 controller can be ordered with either 24Vdc, 110Vac or 220Vac power supply. It provides both a PNP contact as well as one Normally Open and one... [See More]

  • Technology: Capacitive/RF Admittance
  • Maximum  Pressure: 145
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Operating Temperature: 14 to 176
Miniature Float Switch -- 200010
from elobau U.S., Inc.

Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]

  • Technology: Capacitive/RF Admittance
  • Configuration: Normally Open (NO)
  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
Capacitive rod probe for level detection -- VEGACAP 62
from VEGA Americas, Inc.

Application area. For liquids and bulk solids, Sensor length up to 6 m. The VEGACAP 62 is a point level sensor for use in all areas of industry. The partly insulated probe is suitable for measurement of bulk solids and liquids. The proven mechanical construction offers high functional safety. Your... [See More]

  • Technology: Capacitive/RF Admittance
  • Operating Temperature: -40 to 176
Proximity Sensor Capacitive -- SC200
from Sitron

The SC200 is a compact version of the SC750DC. While the units does not have a housing, it does still feature a sensitivity adjustment as well as an LED indicator (at the blue base of the electrical connection). Standard configuration features a 316SS body and PTFE sensing tip with a ¾... [See More]

  • Technology: Capacitive/RF Admittance
  • Operating Temperature: 14 to 176
  • Maximum  Pressure: 145
Miniature Float Switch -- 201010
from elobau U.S., Inc.

Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]

  • Technology: Capacitive/RF Admittance
  • Configuration: Normally Open (NO)
  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Single Throw (SPST)
Capacitive rod probe for level detection -- VEGACAP 63
from VEGA Americas, Inc.

Application area. For liquids and bulk solids, non-abrasive, Sensor length up to 6 m. The VEGACAP 63 point level sensor can be used universalle for the measurement of non-abrasive liquids and bulk solids. The rod probe is fully insulated and the proven mechanical construction offers high functional... [See More]

  • Technology: Capacitive/RF Admittance
  • Operating Temperature: -40 to 176