Can handle liquids with suspended solids (slurries) Liquid Level Switches

7 Results
Level Detection Probe -- 2882-LS
from Arjay Engineering

Reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays. Each relay includes full differential control to allow the relay to activate and de-activate... [See More]

  • Pole & Throw: Single Pole, Double Throw (SPDT)
  • Maximum AC Voltage: 240
  • Maximum Current: 10
  • Maximum  Pressure: 1500
RF Capacitance Level Switch -- KCAP400™
from ABB Measurement & Analytics

FEATURES: Liquids and Bulk Solids. Integral and Remote Electronics Available. Easy Set Up Via External Magnet or Pushbuttons. Housing with Glass Viewing Cover. Wide Variety of 2-Element Sensing Probes Available (450 ºF / 3000 psig). Field Selectable Modes of Operation: Single Set Point... [See More]

  • Maximum Current: 10
  • Maximum  Pressure: 3000
  • Maximum AC Voltage: 250
  • Material Temperature: 450
RF Capacitance - MK2 -- 11-8511-211
from Monitor Technologies LLC

Suitable for dry solids, wet solids, liquids, viscous liquids, and slurries [See More]

  • Construction: Electro-mechanical switch
  • Maximum Current: 5
  • Pole & Throw: Double Pole, Double Throw (DPDT)
  • Maximum AC Voltage: 250
RF Capacitance Point Level Sensor -- LV800
from OMEGA Engineering, Inc.

LV800 Series RF capacitance sensors offer cost-effective point level monitoring with reliability you can count on. Omega provides you with the most affordable solution for your application. Omega's RF switch probes are designed to provide a high level of sensitivity, stability and durability for... [See More]

  • Construction: Solid-state switch
  • Maximum AC Voltage: 230
  • Pole & Throw: Single Pole, Double Throw (SPDT)
  • Maximum  Pressure: 150
Dip Stick Level Probe Transmitters -- PT/EL DS Series
from PMC Engineering LLC

The model DS series (Dip Stick Level Probe) transmitter is designed for top mount locations in tanks. This unit is ideal for installation in mixing, blending, white water tanks and wastewater treatment locations. Supplied with either a 1" (Miniature) or 1 1/2" ceramic diaphragm sensor the Dip Stick... [See More]

  • Measuring Range: 0.0 to 5
  • Material Temperature: -4 to 250
  • Maximum  Pressure: 300
  • Mounting: Top mount
CL-10RH Level Switch -- CL-10 RH
from Automation Products, Inc.

The Dynatrol ® Type CL-10RH liquid level probe and 102B control switch are used for application to either high or low point level detection of liquids and slurries. A unique vibrating principle permits design and operation features not available with other types of liquid level detectors. [See More]

  • Construction: Electro-mechanical switch
  • Pole & Throw: Single Pole, Double Throw (SPDT)
  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Maximum Current: 2
Level and Temperature Monitoring Switches -- FlexSwitch® FLT93M
from Fluid Components Intl. (FCI)

The FLT93M insertion type FlexSwitch for multipoint level monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal... [See More]

  • Repeatability: 0.1250
  • Pole & Throw: Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT) (optional feature)
  • Construction: Electro-mechanical switch
  • Maximum Current: 6