Ultrasonic / Sonic Liquid Level Switches

7 Results
Point Level Detector -- PLD
from Introtek International

The INTROTEK ® Point Level Detector (PLD) is extremely user friendly with a sleek, compact design incorporating integral electronics that never require calibration. The PLD is the most advanced non-invasive, pulse-wave ultrasonic sensor available for liquid level detection with the emphasis on... [See More]

  • Technology: Ultrasonic/Sonic
  • Features: Sanitary Applications rated (3A etc.); Programmable
  • Mounting: Side mount
  • Operating Temperature: 41 to 140
Ultrasonic Water Level Sensor -- UCL-510
from Gems Sensors & Controls

49-Inch (1245 mm) Range. 2" (51 mm) Dead Band and Beam Width Optimized for Small Tank Applications. 1" NPT Mounting. Non-Contact Alternative To Float and Conductivity Level Sensors. The UCL-510 offers an innovative, non-contact ultrasonic level sensor with no moving parts built for challenging fluid... [See More]

  • Technology: Ultrasonic/Sonic
  • Construction: Electro-mechanical switch
  • Measuring Range: 49.2
  • Pole & Throw: Single Pole, Single Throw (SPST)
Ultrasonic Level Switch -- Series U00X
from Clark Solutions

The U00X Series Solid-State Level Switches are reliable, low-cost liquid level controls for use in installations where mechanical float-type switches are impractical. U00X models are compatible with many liquids, regardless of the fluid's density or conductivity. The units require no calibration,... [See More]

  • Technology: Ultrasonic/Sonic
  • Pole & Throw: Single Pole, Double Throw (SPDT)
  • Construction: Electro-mechanical switch
  • Maximum Current: 0.5000
U002 Series
from Solutions with Innovation, LLC

The U002/U003 Ultrasonic level switches are suitable for most any liquid regardless of its density or conductivity and are a reliable and low cost alternative for installations where a mechanical float-type switch would be impractical. The switches require no calibration, operate in pressures up to... [See More]

  • Technology: Ultrasonic/Sonic
  • Repeatability: 0.0780
  • Measuring Range: ? to 100
  • Construction: Solid-state switch
Ultrasonic Sensor For Full/Empty Level Measurement -- SONOCONTROL 15
from SONOTEC Ultraschallsensorik Halle GmbH

The ultrasonic level switch SONOCONTROL 15 is designed to detect with speed and precision whether or not a tube is filled with liquid or liquefied gas. The compact sensor can be used for contactless measurement through the tube wall and is particularly suited to applications within the pharmacy and... [See More]

  • Technology: Ultrasonic/Sonic
  • Maximum Current: 0.0220
  • Construction: Solid-state switch
  • Material Temperature: -40 to 284
Ultrasonic Gap Switch -- Signet 2284
from GF Piping Systems

The Ultrasonic Gap Switch consists of Polyphenylene Sulphide (PPS) and is high corrosion resistant in most liquids. The gap switch is designed for high or low level alarm in different tank applications as well as pump control. However, if there is a liquid present, the signal will be transmitted... [See More]

  • Technology: Ultrasonic/Sonic
  • Mounting: Side mount
Ultrasonic Level Sensor -- LVU-150-R
from OMEGA Engineering, Inc.

OMEGA's ultrasonic sensors deliver accurate and reliable liquid level detection with an SPST mechanical relay output. The technology provides a high level of ultrasonic sensitivity, including resistance to vapor and turbulence. The ultrasonic sensor utilizes a fork-shaped sensor which contains two... [See More]

  • Technology: Ultrasonic/Sonic
  • Pole & Throw: Single Pole, Single Throw (SPST)
  • Construction: Solid-state switch
  • Maximum  Pressure: 150